- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | AC Voltage Rating (Max) | Actuator | Actuator Style | Base/Housing Material | Body Orientation | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | LEAD-Time Text | Life | Maximum Movement Differential | Maximum Pre-Travel | Minimum Over-Travel | Mounting Styles | ON Travel | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Pole Throw Configuration | Product Depth (mm) | RoHS | Seal | Switch Function Configuration | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Pre-Travel-Max | Contact (DC) Max Power Rating R Load | Lamp Type | Features | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GKBC1L7 Honeywell Sensing and Productivity Solutions | 2993 |
| Datasheet | 21 Weeks | - | Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2000 | GK | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | 24V | 6A AC 2.8A DC | - | IP67 - Dust Tight, Waterproof | 42.6mm | unknown | 6A | Screw Terminal | 120V | - | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | 2.8A | - | 24V | - | - | - | - | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2855gf | - | - | 6A | 6A@120VAC | - | - | - | - | - | - | - | 3569gf | - | - | - | - | - | - | - | - | 121.6mm | 42mm | 82mm | - | - | - | - | - | RoHS Compliant | - | IP67 | ||
![]() AVM3255613-A Panasonic | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | Non-Illuminated | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | AVM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA3C-D1AA Cherry Americas | In Stock | - | - | - | - | - | - | - | - | Thermoplastic/N/A | - | Thermoplastic Acetal | - | - | - | 125@UL | - | Button | THERMOPLASTIC | Straight | Gold | - | - | 100000@UL | - | - | - | - | 0.18 | 0.76 | 0.89 | Screw | - | -40C to 85C | 85C | -40C | SPDT | 6.35(mm) | - | - | N.O./N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.88(N) | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | 0.1(A) | - | - | - | - | - | 19.84(mm) | - | - | - | - | - | - | 13.92(mm) | - | - | - | - | - | ||
![]() SPVQ351100 ALPS ALPINE CO., LTD | 334 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 168 | Non-Illuminated | - | - | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | - | Details | - | - | - | 12 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Left side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ351900 ALPS ALPINE CO., LTD | 168 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 168 | Non-Illuminated | - | - | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | - | Details | - | - | - | 12 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Right side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SHL-Q55-01 Omron Automation and Safety | 5000 |
| Datasheet | 2 Weeks | - | Panel, Screw | Panel Mount | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | SHL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 17.5mm | unknown | 100mA | Screw Terminal | 125V | CSA, TUV, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | - | 0.1A | - | - | 125V | - | - | - | - | DP4T, SPDT | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1000gf | - | - | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.339 (34.0mm) | 200gf | - | - | 1.5 mm | - | - | - | - | 52.4mm | 73.5mm | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-01-3C22 Omron Electronics Inc-EMC Div | 40 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 6.2g | - | - | - | - | - | - | - | - | - | Gold | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 0.1A | IP00 | - | 125V | - | - | - | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 25gf | - | - | 0.1A | .1A@125VAC | - | .1A@8VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | 2.2 mm | 1.2 mm | - | - | - | - | - | - | - | 15.9mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X-10GW21-B Omron Automation and Safety | 7 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2005 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | - | IP00 | - | unknown | 10A | Screw Terminal | - | - | 49.2mm | 17.45 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | 125V | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250gf | - | - | - | - | - | 10A@125VDC | 0.083 (2.1mm) | - | 0.065 (1.7mm) | - | 0.815 (20.7mm) | 32gf | - | 2.1 mm | 5.6 mm | - | - | - | - | - | - | - | 24.2mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2HW-BL233M Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 2A | - | - | 125V | - | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 66gf | - | - | - | - | - | 2A@12VDC | 0.075 (1.9mm) | - | 0.020 (0.5mm) | - | 0.440 (11.2mm) | 5.099gf | - | 1.9 mm | - | - | - | Support Posts | - | - | - | - | 6.5mm | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VX-014-1A3 Omron Electronics Inc-EMC Div | 118 |
| Datasheet | 8 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | Gold | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2003 | VX | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 80°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | 125V | 100mA | - | - | - | SPDT | 30V | 10,000,000 Cycles | - | 100mA | - | 30gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 2.039gfm | - | - | - | - | - | - | - | - | 48.9mm | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | IP40 | ||
![]() D4N-2CLE Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | - | 3PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 653gf | - | - | 10A | - | - | - | - | 240V | - | - | 6.5° | - | - | - | - | - | - | Left Operation, Rubber Rollers | - | - | - | - | 57.5mm | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() MS085R103F010S1A E-Switch | 20 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | POLYBUTYLENE TEREPHTHALATE | - | - | GOLD | COPPER ALLOY | GOLD | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2006 | MS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | Solder Lug | 20V | - | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1000VAC V | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 10gf | - | - | - | - | SNAP ACTION | - | - | - | - | 0.172 (4.4mm) | 0.374 (9.5mm) | 5.000gf | - | - | - | 0.4VA@20VDC | - | - | - | - | - | - | 10.5918mm | 0.134 inch | 0.89 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() D4JL-2NFA-D6 Omron Automation and Safety | 2109 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2014 | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 6118gf | - | - | 10A | 10A@240VAC | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | - | - | - | - | - | - | 132.9mm | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RW8072-A2 Honeywell Sensing and Productivity Solutions | 50 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | 125 | Plastic | Phenolic | 3.401kg | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 1999 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | - | 1A AC | Straight | - | 17.45mm | - | 1A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | 1A | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | - | 71gf | - | - | 1A | - | - | - | 0.219 (5.6mm) | - | 0.050 (1.3mm) | - | 0.750 (19.1mm) | 14gf | - | 5.56 mm | 5.56 mm | - | - | - | - | - | 74.78mm | - | 29.21mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LCGDF5P00HY C&K | In Stock | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 125 | Plunger | Plunger | - | Straight | Fine Silver | 30 | 1000VRMS | 6000 | 1 | Non-Illuminated | 11 Weeks | 6000 Cycles | 0.1 | 0.76 | 0.25 | Chassis Mount | - | -25C to 85C | 85C | -25C | SPST | 6.4(mm) | Details | Not sealed | N.O. | 125 VAC | 30 VDC | - | Bulk | - | LC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 A | Quick Connect | - | - | - | - | - | - | OFF - (ON) | - | 1000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.3 oz | Quick Connect | - | - | - | - | - | - | - | - | - | - | 0.14 | 1(A) | - | - | - | - | - | 19.84(mm) | - | - | - | - | - | 0.03 in | 19.38(mm) | - | - | - | - | - | ||
![]() 404EN1-6 Honeywell Sensing and Productivity Solutions | 844 |
| Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -54°C~85°C | Bulk | 2001 | EN | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | 4 SWITCHES ARE AVAILABLE | 8536.50.70.00 | 28V | 7A DC | Straight | - | - | unknown | 7A | Wire Leads | - | - | 25.4mm | - | Round (Pin Plunger) | 4PDT | On-Mom | - | - | 7A | CORROSION PROOF | - | - | 7A | - | - | - | - | 28V | 25,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2722 ~ 5443gf | - | - | - | - | - | 7A@28VDC | 0.250 (6.35mm) | - | 0.020 (0.5mm) | 0.040 (1.0mm) | - | 1814gf | - | 7.37 mm | 1.02 mm | - | - | Cable Length 6', Sealed | - | - | - | - | 30.48mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VX-56-1C23 Omron Electronics Inc-EMC Div | 1251 |
| Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | VX | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | - | - | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 5A | - | - | 250V | - | - | - | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 30gf | - | - | 5A | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | - | 5.6 mm | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() BZ-2RQ66 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 8 Weeks | - | Panel, Screw | Panel Mount | - | Plastic | Phenolic | 39g | Steel | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | 0.5A | - | - | 600V | 16A | - | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 368gf | - | - | - | 15A@480VAC | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.500 (38.1mm) | 113gf | - | - | 0.38 mm | - | - | - | - | - | 49.28mm | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4GS-N4T Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4GS-N | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 750mA AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 750mA | Cable Leads | 240V | - | - | - | Panel Disconnect | 3PST-NC | On-Off | - | - | - | - | - | - | - | - | 1m | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.268 (6.8mm) | - | 1530gf | - | - | - | - | - | Cable Length 1m | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2HW-BL273MR Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | 2A | - | - | 125V | - | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | - | 2 mm | - | - | - | Support Posts | - | - | - | - | 6.5mm | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof |