- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Actuator | Body Orientation | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Strength | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Itar Registered | Manufacturer | Manufacturer Part Number | Maximum Movement Differential | Maximum Operating Temperature | Maximum Pre-Travel | Mfr | Minimum Operating Temperature | Minimum Over-Travel | Mounting Styles | ON Travel | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4B-2170N Omron Automation and Safety | 29 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~80°C | Bulk | 2016 | D4B-N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 120V | - | 43mm | 40 mm | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | 10A | 14V | - | - | - | - | SPDT | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1900gf | - | - | - | 10A | 10A@400VAC | 10A@14VDC | 0.197 (5.0mm) | 400V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.380 (35.0mm) | 200gf | - | 7 mm | - | 2 mm | - | - | - | - | - | - | - | - | - | 74mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GL2-E Omron Electronics Inc-EMC Div | 86 |
| Datasheet | 11 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | - | - | - | Polyacetal, Resin, Stainless Steel | - | - | - | Gold | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | 125V | - | 100mA | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 8.158gf | - | - | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 1.020gf | - | - | - | 1.2 mm | - | - | - | - | - | - | - | 22.05mm | - | 10.2mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() BAF1-2RN18-RH Honeywell Sensing and Productivity Solutions | 34 | - | Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | BAF1 | - | yes | Not For New Designs | 1 (Unlimited) | Conduit | EAR99 | 2 | - | - | 8536.50.70.00 | - | 125V | 20A AC 500mA DC | Straight | - | 33mm | - | 20A | Screw Terminal | 480V | CSA, UL | - | - | Spring, Coil | SPDT | On-Mom | - | - | 0.5A | - | - | - | 10A | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 20A | - | - | - | - | - | - | - | - | - | - | - | 15° | - | - | - | - | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | 101.6mm | 54.8mm | 54.86mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ESE-18L62D Panasonic | 9148 |
| - | - | - | - | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | 50000 Cycle(s) | 5000 | - | PANASONIC CORP | Non-Illuminated | - | - | ESE18L62D | - | - | - | Panasonic Electronic Components | - | - | PCB Mount | 1.4 mm | - | - | - | 60 °C | -10 °C | Left | Tape & Reel (TR) | Active | - | - | Active | 2.35 | Details | Yes | - | 5 VDC | - | MouseReel | - | ESE18 | e2 | Yes | - | - | Gull Wing | EAR99 | 2 | Tin/Copper (Sn/Cu) | - | 8536.50.70.00 | - | - | - | - | - | - | unknown | 10 mA | Gull Wing Lead | - | - | 4.4 mm | 4 mm | - | - | SPST | - | - | 0.01 A | 5 V | - | SOLDER | - | - | SPST | - | - | SNAP ACTING/LIMIT SWITCH | 10 mA | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY | - | 0.3 N | SPST-NC | - | - | - | - | 1.2 mm | - | 1.2 mm | 1.2 mm | - | - | No SVHC | - | - | - | ||
![]() SS-3GL13PT Omron Electronics Inc-EMC Div | 1500 | - | Datasheet | 19 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | Stainless Steel | - | - | - | Silver | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2002 | SS-P | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | - | 3A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 3A | - | 125V | - | 3A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | - | 51gf | - | - | - | 3A | - | 3A@30VDC | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | 22.15mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() A-20GQ22-B Omron Automation and Safety | 15 | - | Datasheet | 2 Weeks | - | Panel, Screw | Panel Mount | - | - | - | - | - | 58g | Stainless Steel | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | A | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 8536.50.70.00 | - | 30V | 20A AC 6A DC | Straight | IP00 | 17.45mm | - | 6A | Screw Terminal | 250V | CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | 500V | - | 20A | 1 | - | 250V | 1,000,000 Cycles | - | 20A | - | 630gf | - | - | - | - | - | - | 0.141 (3.6mm) | - | 0.014 (0.35mm) | 0.051 (1.3mm) | 1.313 (33.4mm) | 280gf | - | - | - | - | - | - | - | - | - | - | - | 49.2mm | 17.45mm | 24.2mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ZV-N21-2 Omron Automation and Safety | 26 |
| - | 16 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2017 | ZV | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | - | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | 86mm | 25.4 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | 0.5A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 500gf | - | - | - | - | 15A@250VAC | .5A@125VDC | 0.138 (3.5mm) | 250V | 0.005 (0.12mm) | 0.040 (1.0mm) | 2.961 (75.2mm) | 100gf | - | 4.5 mm | - | 1 mm | - | - | - | - | - | - | - | - | - | 44.5mm | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() SS-01GL-F-3 Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 15 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | 125V | - | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 16gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 311SX3-T Honeywell Sensing and Productivity Solutions | 102 | - | Datasheet | 9 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Phenolic | 136g | - | - | - | - | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 1995 | SX | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | Gold (Au) | - | 8536.50.70.00 | - | 28V | 5A AC/DC | Straight | - | 5.1mm | - | 5A | Solder Turret | 250V | CSA, UL | - | 5.08 mm | Lever, Straight | SPDT | On-Mom | - | - | 5A | - | - | - | 5A | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 20gf | - | - | - | 5A | - | - | 0.025 (0.6mm) | - | 0.060 (1.5mm) | 0.185 (4.7mm) | 0.305 (7.75mm) | 3.059gf | - | - | - | 4.7 mm | - | - | - | - | - | - | 13.6mm | 35.35mm | - | - | 245mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-2E25 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | P.T.= 18 DEG, T.T.= 58 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | - | - | - | - | - | Metal Lever, Metal Roller | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-RW80X Honeywell Sensing and Productivity Solutions | 14 |
| Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | - | - | - | Silver | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Matte Tin (Sn) | - | 8536.50.90.55 | - | 125V | 15A AC 500mA DC | Straight | - | 17.5mm | - | 15A | Solder Lug | 125V | UL | - | 17.45 mm | Lever, Straight | SPDT | On-On | - | - | 0.5A | - | - | - | 15A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 64gf | - | - | - | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | 480V | - | - | 0.750 (19.1mm) | - | - | 5.56 mm | - | - | - | - | - | - | - | - | - | 76.25mm | - | 26.42mm | 635mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() D2SW-P2T Omron Electronics Inc-EMC Div | 56 | - | Datasheet | 19 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | 2g | - | - | - | - | Silver | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2004 | D2SW-P | - | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 2A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 2A | Quick Connect - 0.110 (2.8mm) | 250V | UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 2A | - | 250V | - | 2A | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | 2A | 2A@250VAC | 2A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | 0.6 mm | - | - | - | - | - | - | - | 19.8mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() BZ-2R291-P4 Honeywell Sensing and Productivity Solutions | 10 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | 480V | - | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 368gf | - | - | - | - | 15A@480VAC | .5A@125VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.625 (15.9mm) | 113gf | - | 0.51 mm | - | 0.38 mm | - | - | - | - | - | - | - | 50.55mm | - | 21.59mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() BZ-2RQ-A2 Honeywell Sensing and Productivity Solutions | 1 |
| Datasheet | 12 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | Plastic | Phenolic | 39g | Steel | - | - | - | Silver | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | - | 17.5mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | 17.44 mm | Overtravel Plunger | SPDT | On-Mom | - | - | 0.5A | - | - | - | 15A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 368gf | - | - | - | - | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.500 (38.1mm) | 113gf | - | - | - | 0.38 mm | - | - | - | Steel Plunger | - | - | - | 49.3mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ZV2-N22-2S Omron Automation and Safety | 25 | - | Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | ZV2 | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | - | unknown | 15A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | 480V | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 500gf | - | - | - | - | - | - | 0.138 (3.5mm) | - | 0.005 (0.12mm) | 0.040 (1.0mm) | 1.405 (35.7mm) | 100gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP65, Water Resistant | ||
![]() BZV6-RNX1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Flanges | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2014 | V6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | - | - | 15A | Screw Terminal | 125V | - | 64.54mm | 25.4 mm | Round (Pin Plunger) | SPDT | On-On | - | - | 0.5A | - | 240V | - | 15A | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | - | 170 ~ 567gf | - | - | - | 4A | 4A@480VAC | .5A@125VDC | 0.187 (4.75mm) | - | - | 0.078 (2.0mm) | 2.720 (69.1mm) | 170gf | - | 6.76 mm | - | 1.98 mm | - | - | - | Actuator Seal Boot, Reset Plunger | - | - | - | - | - | 44.45mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D4C-3220 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | - | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 580gf | - | - | - | - | - | .1A@30VDC | 40° | - | 0.008 (0.2mm) | 25° | - | 150gf | - | - | - | - | - | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-6220 Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | - | 30V | 100mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 580gf | - | - | - | - | - | .1A@30VDC | 40° | - | 3° | 25° | - | 150gf | - | - | - | - | - | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
Tiny WHSL | 228 |
| - | - | Silver | - | Chassis Mount | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Simulated Roller Lever | Straight | C&K | Gold/Fine Silver | 12 | 500VRMS | EAR99 | 300000 | 61 | 8536509040 | - | Non-Illuminated | Unavailable | C&K Switches | - | 0.7 | + 85 C | 4.8 | C&K | - 40 C | 1.65 | Screw | - | -40C to 120C | 120C | -40C | - | - | - | Tray | - | SPDT | 5.4(mm) | Obsolete | - | - | - | N.O./N.C. | 12 VDC | -40°C ~ 85°C | Bulk | - | ZMS | - | - | - | - | - | - | - | - | - | - | Switches | - | 100mA (DC) | - | IP65 - Dust Tight, Water Resistant | - | - | 0.01 A | Solder Terminal | - | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | 100(Mohm) | - | - | - | - | - | - | - | - | 500000 | - | - | SPDT | 1.57(N) | Solder | Snap Action Switches | - | - | - | - | 0.101 (2.57mm) | - | 0.027 (0.7mm) | 0.188 (4.8mm) | 0.539 (13.7mm) | 0.44 | 0.01(A) | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP65 | - | - | - | - | 18.6 mm | 20.15(mm) | - | - | - | - | ||
![]() BZ-7RWT822 Honeywell Sensing and Productivity Solutions | 131 |
| Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Matte Tin (Sn) | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 16A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | - | 480V | - | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 198gf | - | - | - | - | 15A@480VAC | .5A@125VDC | 0.094 (2.4mm) | - | 0.050 (1.3mm) | - | 1.188 (30.2mm) | 43gf | - | - | - | 2.39 mm | - | - | - | - | - | - | - | 49.28mm | - | 29.21mm | 267mm | - | No SVHC | RoHS Compliant | - | - |