- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Nominal Supply Current | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Height | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D3M-01L2-3 Omron Electronics Inc-EMC Div | 69 |
| Datasheet | 15 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | D3M | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Connector | - | - | - | 7 mm | Lever, Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 102gf | - | - | - | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | - | 0.587 (14.9mm) | 10gf | 0.7 mm | - | - | - | - | - | - | - | 29.2mm | - | - | No | - | RoHS Compliant | - | Lead Free | IP00, IP40 | ||
![]() D4NL-1FFG-B Omron Automation and Safety | 2208 |
| Datasheet | 11 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() SZL-VL-H Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw, Surface Mount | Chassis Mount | 125 | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | 1995 | SZL-VL | - | - | Obsolete | 1 (Unlimited) | Cable | EAR99 | General Purpose | 2 | - | - | - | - | 8536.50.70.00 | - | 125V | 5A AC 400mA DC | Straight | IP64 - Dust Tight, Water Resistant | 25mm | unknown | 5A | Cable Gland | 250V | CE, UL | - | - | Roller Plunger | SPDT (DB/DM) | On-Mom | 5A | - | - | - | 5A | 5A | - | 1 | SPDT | - | 10,000,000 Cycles | - | - | - | 900gf | - | - | - | 5A | - | - | 0.158 (4.0mm) | - | 0.028 (0.7mm) | 0.060 (1.5mm) | - | 150gf | 5.5 mm | - | - | - | - | - | - | 112mm | 28mm | 28mm | - | - | No SVHC | RoHS Compliant | - | Lead Free | Dust Tight, IP64, Water Resistant | ||
![]() D4N-6D72 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Lever, Roller | 3PST-NC | On-Mom | - | 250V | - | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1F22 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | 250V | - | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 40° | 240V | - | 28° | - | 51gf | - | - | - | - | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() ESE-18L62A Panasonic | 40 |
| - | - | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | ESE-18 | - | 50,000 Cycles | 5000 | PANASONIC CORP | Non-Illuminated | ESE18L62A | ESE18 | - | Panasonic Electronic Components | - | PCB Mount | 2.1 mm | 60 °C | -10 °C | Left | Tape & Reel (TR) | - | Active | Active | 2.36 | Details | Yes | 5 VDC | -10°C ~ 60°C | Reel | - | ESE18 | e2 | Yes | - | - | Gull Wing | EAR99 | - | 2 | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | - | 10mA (DC) | - | - | - | unknown | 10 mA | Gull Wing Lead | - | - | 4.4 mm | 4 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | 0.01 A | 5 V | - | SOLDER | - | - | - | - | SPST | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10 mA | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | MOMENTARY | - | 0.3 N | SPST-NC | - | - | 1.2 mm | - | 1.2 mm | 1.2 mm | - | No SVHC | - | - | - | - | ||
Tiny WHSL | 50 |
| Datasheet | 11 Weeks | Silver | Screw, Through Hole | Through Hole | - | - | - | - | - | - | - | - | Gold, Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2014 | ZMA | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 400mW | 60V | 100mA AC/DC | Straight | - | 5.8mm | - | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 125V | - | 100mA | - | - | - | - | 30V | 1,000,000 Cycles | - | 100mA | - | 30gf | - | - | - | - | - | - | 0.025 (0.6mm) | - | - | 0.120 (3.0mm) | 0.312 (7.9mm) | 5.000gf | - | - | - | - | - | - | - | - | 13.55mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() NGCPB10AX01P Honeywell Sensing and Productivity Solutions | 23 |
| Datasheet | 9 Weeks | - | - | Panel Mount | - | - | - | - | Plastic | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~75°C | Bulk | 2015 | NGC | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | 120V | - | - | - | Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | 10m | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1122gf | - | - | - | - | - | - | 0.193 (4.9mm) | - | 0.047 (1.2mm) | 0.083 (2.1mm) | 0.083 (2.1mm) | 306gf | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | IP67 | ||
![]() D2SW-P01L2H Omron Electronics Inc-EMC Div | 875400 | - | Datasheet | 19 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | 100 | - | - | - | - | - | Polyacetal, Resin, Stainless Steel | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | 0.1A | - | 125V | - | 100mA | - | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 61gf | - | - | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 5.099gf | - | - | - | - | - | - | - | - | 22.05mm | - | 11mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() BZE6-2RQ Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 18 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | IP40 | 77.2mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | 600V | - | 15A | - | - | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 368gf | - | - | - | - | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.500 (38.1mm) | 113gf | 5.94 mm | - | 0.38 mm | - | - | - | - | 82mm | 77.2mm | 44.4mm | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() BZE6-2RQ2 Honeywell Sensing and Productivity Solutions | 2224 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | IP40 | 77.2mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Lever, Roller | SPDT | On-Mom | 0.5A | - | 600V | - | 15A | - | - | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | - | 283 ~ 510gf | - | - | - | - | - | - | 0.219 (5.6mm) | - | 0.006 (0.15mm) | 0.188 (4.8mm) | - | 170gf | - | - | 4.78 mm | - | - | - | - | 91.4mm | 25.4mm | 44.4mm | - | - | Unknown | RoHS Compliant | - | - | - | ||
![]() D2X-C Omron Electronics Inc-EMC Div | 1000 |
| Datasheet | 7 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2004 | D2X | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | - | IP00 | - | - | 100mA | Connector | - | - | 8.4mm | 5.3 mm | Angled Toggle (Detector) | SPST-NC | On-Mom | 0.1A | - | - | - | - | - | - | - | SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | - | - | .1A@30VDC | - | - | - | - | 5° | 2.039gf | - | - | - | - | - | - | - | - | - | - | 11.9mm | No | - | RoHS Compliant | - | - | - | ||
![]() D2HW-C223MR Omron Electronics Inc-EMC Div | 534 |
| Datasheet | 11 Weeks | Gold | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | - | Active | Not Applicable | Wire Leads | - | - | - | - | 85°C | -40°C | - | - | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | 125V | - | - | - | - | - | SPST | 42V | 1,000,000 Cycles | - | 2A | - | 50gf | - | - | - | - | - | - | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() D2VW-5-1MS Omron Electronics Inc-EMC Div | 71 |
| Datasheet | 11 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | 7g | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | e4 | yes | Active | Not Applicable | Wire | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Wire Leads | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 5A | - | 250V | - | 5A | - | - | 1 | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 200gf | - | - | - | 5A | 5A@250VAC | 5A@30VDC | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 30gf | 2.2 mm | - | - | - | - | - | - | - | - | - | 33mm | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() NGCPB10AX01B Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 8 Weeks | - | - | Chassis Mount | - | - | - | - | Plastic | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~75°C | Bulk | 2015 | NGC | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | - | - | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | 120V | - | - | - | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | 10m | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1122gf | - | - | - | - | - | - | 0.193 (4.9mm) | - | 0.047 (1.2mm) | 0.083 (2.1mm) | 0.083 (2.1mm) | 306gf | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | - | IP67 | ||
![]() D2HW-BR273M Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Simulated Roller | SPST-NO | Off-Mom | 2A | - | 125V | - | - | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.079 (2.0mm) | - | 0.020 (0.5mm) | - | 0.425 (10.8mm) | 20gf | 2 mm | - | - | - | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-7RQ1T Honeywell Sensing and Productivity Solutions | 15 |
| Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount | - | - | - | Plastic | Phenolic | 3.401kg | Steel | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 1999 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | 0.5A | - | 480V | - | 16A | - | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 624 ~ 794gf | - | - | - | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.005 (0.13mm) | 0.030 (0.8mm) | 0.859 (21.8mm) | 113gf | - | - | 0.76 mm | - | - | - | Steel Plunger | - | 49.28mm | - | 23.62mm | - | No SVHC | RoHS Compliant | - | - | - | ||
![]() D2HW-BR263ML Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Leaf | SPST-NO | Off-Mom | 2A | - | 125V | - | - | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 183gf | - | - | - | - | - | 2A@12VDC | 0.070 (1.8mm) | - | 0.020 (0.5mm) | - | 0.291 (7.4mm) | 20gf | 1.8 mm | - | - | - | - | - | Support Posts | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | - | Dust Tight, IP67, Waterproof | ||
![]() AVM34353 Panasonic | 22 |
| - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | Silver Nickel Alloy | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM34353 | - | +85°C | - | -25°C | Chassis Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | Active | - | 2.37 | Compliant | Yes | - | - | Bulk | - | AVM | e4 | - | - | - | PCB | EAR99 | - | 2 | Silver (Ag) | 85 °C | -25 °C | - | 8536.50.70.00 | - | - | - | - | - | - | compliant | - | - | - | - | 19.8 mm | 6.4 mm | Long Hinge Lever | - | SPDT | 5 A | 30 V | - | SOLDER | - | - | - | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 5 A @ 250 V ac | - | 0.44 N | PCB | -25 → +85°C | - | 5 A | - | - | - | 250 V | - | - | - | 0.029N | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | SP-CO | - | - | - | - | - | 11.1 mm | - | - | - | - | - | - | ||
![]() GLLA01A2Y Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 4 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2005 | GLL | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | - | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | 31mm | - | 10A | Screw Terminal | 300V | CCC, CE, UL | - | - | Side Rotary, Adjustable Roller | SPDT | On-Mom | - | - | 600V | - | - | - | - | 1 | - | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 12gfm | - | - | - | - | - | - | 40° | - | 18° | 30° | - | 2.039gfm | - | - | - | - | - | - | Rubber Roller | - | 30.5mm | 62mm | - | - | - | RoHS Compliant | - | Lead Free | Dust Tight, IP65, IP66, Water Resistant |