- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Actuator | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Orientation | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Usage Level | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | PCB Hole Count | Contact Function | Actuator Travel | Switch Action | Solderability | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Connection Type | Lamp Type | Features | Product Category | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4F-320-3R Omron Automation and Safety | 2713 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2015 | D4F | - | - | Active | 1 (Unlimited) | - | Cable Leads | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Side Rotary, Roller | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | - | 4PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | - | - | - | - | 40° | - | - | 12° | - | 51gf | - | - | - | - | - | - | - | - | - | - | Cable Length 3m | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2F-01FL-A1 Omron Electronics Inc-EMC Div | 489 | - | Datasheet | 12 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Stainless Steel | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Bulk | 2004 | D2F | - | yes | Active | Not Applicable | - | PC Pins | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Right Angle | IP40 | 14.5mm | - | 100mA | PC Pin | - | - | - | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | 100mA | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 25gf | - | - | - | - | - | A@VAC | - | .1A@30VDC | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.268 (6.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | Actuator Mounted Left Side | - | - | - | 13.95mm | - | 5.8mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() LSP3K Honeywell Sensing and Productivity Solutions | 2492 |
| Datasheet | 20 Weeks | Chassis Mount, Front, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2005 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 106.7mm | - | 10A | Screw Terminal | 600V | CE, CSA, EN, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | 240V | - | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 10A | - | 46gfm | - | - | - | - | - | 10A@600VAC | - | - | 66° | - | 3° | 9° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 41.1mm | 44.5mm | - | - | - | - | No SVHC | RoHS Compliant | - | IP65 | ||
![]() VX-016-1C23 Omron Electronics Inc-EMC Div | 3519 |
| Datasheet | 8 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | - | - | - | Polyacetar, Resin, Stainless Steel | - | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2003 | VX | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA AC/DC | Straight | IP40 | 10.3mm | - | 100mA | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | - | 100mA | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 30gf | - | - | - | - | 0.1A | .1A@125VAC | - | .1A@30VDC | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | - | - | - | - | - | - | 4 mm | - | - | - | - | - | - | - | - | 49.2mm | - | 15.9mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2JW-01K21-MD Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 11 Weeks | Brackets, Chassis Mount, Panel, Screw, Surface Mount, Wire | Chassis Mount | Molded | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2JW | - | yes | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 30V | 100mA DC | Straight | IP67 - Dust Tight, Waterproof | 5.3mm | - | 100mA | Wire Leads | - | - | - | - | Lever, Roller | SPDT | On-Mom | 140mOhm | 100MOhm | - | - | - | - | - | 100mA | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 100gf | - | - | - | - | - | - | - | - | 0.045 (1.1mm) | - | 0.020 (0.5mm) | 0.205 (5.2mm) | 0.575 (14.6mm) | 20gf | - | - | 6.3 mm | - | - | 5.2 mm | - | - | - | - | - | - | - | - | 17.7mm | 5.3mm | 9.4mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() WLS1A00AQRS2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Panel, Surface Mount | Panel Mount, Wireless | - | - | - | - | PBT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | WLS | - | - | Obsolete | 1 (Unlimited) | - | SMA | - | - | - | - | - | - | - | - | 3.6V | - | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Wireless | - | - | - | - | Side Sensing Target | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.150 (3.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4E-1A20N Omron Automation and Safety | 3 | - | - | 2 Weeks | Chassis Mount, Screw | Panel Mount | 125 | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | D4E-xN | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 5A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | - | 250V | - | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | - | - | - | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.060 (1.5mm) | 1.235 (31.4mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TS0101F020V4 E-Switch | 1462 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | TS | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 6V | 300mA DC | Right Angle | - | - | - | 300mA | PC Pin | - | - | 8.2042mm | 2.6924 mm | Lever, Straight | SPDT | On-Mom | 0.05mOhm | 100000000Ohm | 0.3A | - | - | - | - | - | 250VAC V | - | - | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 300mA | - | 20gf | - | - | - | - | - | - | SNAP ACTION | 0.3A@6VDC | - | - | - | 0.071 (1.8mm) | 0.264 (6.7mm) | - | 5 | N.O.-N.C. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.9502mm | 0.122 inch | 0.216 inch | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() GLEA01A2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Screw | Chassis Mount | Metal | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | 2 | - | - | - | - | - | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 30mm | unknown | 6A | Screw Terminal | 300V | CE, CSA, UL | - | - | Side Rotary, Adjustable Roller | SPDT | On-Mom | - | - | 0.55A | - | - | 600V | - | - | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 17gfm | - | - | - | - | 6A | - | - | - | 49° | - | 8° | 26° | - | - | - | - | - | - | - | - | - | - | - | - | Steel Roller | - | - | - | 66mm | 119mm | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP66, IP67, Waterproof | ||
![]() AVT34243 Panasonic | 38 |
| - | - | Through Hole | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | Lever | - | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVT34243 | - | - | + 85 C | - 25 C | - | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | - | Active | 2.35 | Details | Yes | 0.070548 oz | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | PCB | EAR99 | Subminiature | 2 | Silver (Ag) | 85 °C | -25 °C | 8536.50.70.00 | - | - | - | - | - | - | compliant | 3 A | Solder Pin | - | - | 19.8 mm | 6.4 mm | Hinge Lever | - | OFF - ON | - | - | 3 A | - | 30 V | - | SOLDER | - | - | - | SPDT | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 3 A @ 250 V ac | SPST | 0.98 N | PCB | - | -25 → +85°C | - | 3 A | - | - | - | - | 250 V | - | - | - | 0.029N | - | - | 4 mm | MOMENTARY | - | 2.8 mm | 0.34 N | SP-CO | - | - | - | - | - | - | - | - | 11.1 mm | - | 20 mm | - | Unknown | - | - | - | ||
![]() 5SE2-1-DAS Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4CC-3010 Omron Automation and Safety | 29 |
| Datasheet | 4 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | - | - | - | - | Bevel Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | 1200gf | - | - | - | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-412G-NPT Omron Automation and Safety | 12 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | Metal | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4N | - | - | Active | 1 (Unlimited) | - | Screw | - | - | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | - | DPDT, DPST | - | 15,000,000 Cycles | - | - | - | 459gf | - | - | - | - | - | - | - | - | 40° | - | 14° | 18° | - | 41gf | - | - | - | - | - | - | - | - | - | - | Metal Lever, Resin Roller | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() NGCMB30AX01C Honeywell | 24 |
| - | - | - | - | - | - | - | - | Metal | - | - | Roller Plunger | - | - | - | 1 | - | Non-Illuminated | - | - | - | 120 V ac 6 A, 125 V dc 550mA | +75°C | -25°C | Vertical | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | NGC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 71.1mm | - | 10 A | Cable | - | - | - | - | Roller Plunger | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000000Cycles | - | - | SPDT | 11 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | - | IP67 | - | 30mm | 16.7mm | - | - | - | - | - | - | - | - | ||
![]() 44501-3141 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | 1 | - | Non-Illuminated | Omron | - | - | - | - | - | - | - | - | - | - | 445013141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESE-24SV3 Panasonic Electronic Components | 30000 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | - | -10°C~70°C | Bulk | 2005 | ESE24 | e2 | yes | Active | 1 (Unlimited) | 3 | PC Pin | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | - | 5V | 10mA DC | Straight | - | - | unknown | 10mA | PC Pin | - | - | 7.5mm | - | Angled Toggle (Detector) | SPDT | Mom-Off-Mom | 500mOhm | 100000000Ohm | 0.01A | - | - | - | - | - | 100VAC V | - | - | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | - | 35gf | - | - | - | - | - | - | - | .01A@5VDC | - | - | - | - | 0.317 (8.05mm) | - | 6 | (N.O.) (N.C.) | - | - | WAVE | - | - | - | - | - | - | - | - | 5.6mm | - | 3mm | - | 0.106 inch | 2.95mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() BZ-2AQ1842-PC2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Panel, Screw | Panel Mount | - | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | Matte Tin (Sn) | - | - | 8536.50.70.00 | - | 125V | 15A AC 1A DC | Straight | - | 17.45mm | - | 1A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | 1A | - | - | 480V | - | 15A | - | - | DPDT | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 397 ~ 680gf | - | - | - | - | - | 15A@480VAC | - | 1A@125VDC | 0.141 (3.6mm) | - | 0.001 (0.025mm) | 0.025 (0.65mm) | 1.313 (33.4mm) | 113gf | - | - | - | - | - | 0.64 mm | - | - | - | - | - | - | - | - | 49.28mm | - | 28.7mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 9HM1 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | 6.35g | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~121°C | Bulk | 2012 | HM | e3 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | - | - | TIN | - | - | 8536.50.70.00 | - | 28V | 500mA DC | Straight | - | 6.35mm | unknown | 500mA | Solder Lug | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.5A | CORROSION PROOF; HERMETICALLY SEALED | - | - | - | 500mA | - | - | - | 28V | - | SNAP ACTING/LIMIT SWITCH | 500mA | - | 198gf | - | - | - | - | - | - | - | .5A@28VDC | 0.003 (0.076mm) | - | 0.006 (0.15mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | 28gf | - | - | 0.84 mm | - | - | 0.76 mm | - | - | - | - | Sealed - Hermetically | - | - | 19.05mm | 20.04mm | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() V15T22-CC300-02 Honeywell | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | 6000 Cycle(s) | 1200 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | V15T22-CC300-02 | V15 | - | - | - | - | Chassis Mount | - | - | - | - | Active | 5.72 | - | - | - | - | 250 VAC | - | - | - | - | V15 | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | - | unknown | 22 A | - | - | - | 27.8 mm | 10.3 mm | STANDARD STRAIGHT LEVER | - | SPST | - | - | - | - | - | - | QUICK CONNECT | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 22 A | - | - | - | - | 250 V | - | - | - | - | - | - | - | MOMENTARY | - | - | 2.94 N | - | - | - | - | - | - | - | - | - | 15.9 mm | - | - | - | - | - | - | - | ||
![]() D3SK-A1L Omron Electronics Inc-EMC Div | 1 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 2008 | D3SK | - | - | Active | 1 (Unlimited) | - | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.70.00 | - | 5V | 1mA DC | - | - | - | - | 1mA | Gull Wing | - | - | 3.5mm | 3 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.001A | - | 5V | - | - | - | - | - | SPST | - | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 41gf | - | - | - | - | - | - | - | .001A@5VDC | - | - | - | - | 0.185 (4.7mm) | - | - | - | - | - | - | - | - | - | - | - | Board Guide, Left Operating Lever | - | - | - | - | - | 0.9mm | - | - | - | - | RoHS Compliant | - | - |