- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Actuator Material | Terminal Material | Actuator | Actuator Style | Base Product Number | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Cable Length | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Thread Size | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Outside Diameter | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 914CE3-6A Honeywell Sensing and Productivity Solutions | 2674 |
| Datasheet | 9 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~105°C | Bulk | 2015 | 914CE | - | yes | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | 8536.50.70.00 | - | 28V | 5A AC 3A DC | Straight | IP66 - Dust Tight, Water Resistant | 16mm | - | 3A | Cable Leads | 240V | CE, CSA, UL | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | - | 250V | - | - | - | 1.8288m | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | 5A | 5A@250VAC | - | - | 0.118 (3.0mm) | - | 0.004 (0.1mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | - | 1.8 mm | - | - | Cable Length 6' | - | 67.01mm | 40.01mm | 16mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() ESE-18R12B Panasonic | 12800 |
| - | - | - | Surface Mount, Right Angle | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | - | - | ESE-18 | - | - | 50,000 Cycles | 5000 | PANASONIC CORP | Non-Illuminated | - | ESE18R12B | Panasonic Electronic Components | PCB Mount | 1.4 mm | 60 °C | -10 °C | Right | Tape & Reel (TR) | Active | Active | 2.35 | Details | Yes | - | 5 VDC | -10°C ~ 60°C | Cut Tape | - | ESE18 | e2 | Yes | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | 8536.50.70.00 | - | - | 10mA (DC) | - | - | - | unknown | 10 mA | J Form Lead | - | - | 4.4 mm | 4 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | - | 0.01 A | - | 5 V | - | SOLDER | - | - | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | SPST | 300 mN | - | - | - | - | - | - | - | - | - | - | - | 0.122 (3.1mm) | - | - | MOMENTARY | - | - | 0.3 N | - | - | - | 1.2 mm | - | 1.2 mm | 1.2 mm | - | - | - | - | - | - | ||
![]() D2HW-BR202ML Omron Electronics Inc-EMC Div | 31 |
| Datasheet | 20 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | 700mg | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | 8536.50.70.00 | - | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | 2A | - | - | 125V | - | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | - | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | - | - | - | - | Support Posts | - | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V3L-3296 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | V3L | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 10.16mm | - | 15A | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 250V | - | 15.1A | - | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 15.1A | - | 88gf | - | - | - | - | - | - | - | 0.090 (2.3mm) | - | 0.032 (0.81mm) | 0.120 (3.0mm) | 0.600 (15.2mm) | 6.000gf | - | - | - | - | - | - | - | - | - | 40.72mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ZE-N22-2S Omron Automation and Safety | 15 | - | Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 125 | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | ZE | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP65 - Dust Tight, Water Resistant | 45mm | - | 15A | Screw Terminal | 125V | CCC, CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | 15mOhm | - | - | - | - | 480V | - | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 500gf | - | - | - | - | - | - | - | 0.138 (3.5mm) | - | 0.005 (0.12mm) | 0.040 (1.0mm) | 1.957 (49.7mm) | 100gf | - | - | - | - | - | - | - | - | 76.2mm | 86mm | 44.5mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP65, Water Resistant | ||
![]() D4CC-3024 Omron Automation and Safety | 27 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2001 | D4CC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | P.T.=10 DEG, T.T.= 60 DEG | 8536.50.70.00 | - | 30V | 1A DC | Right Angle | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | 100mOhm | - | 1A | - | - | - | - | - | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 580gf | - | - | - | - | - | - | 1A@30VDC | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | - | - | - | - | - | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LS0851502F045S1A E-Switch | 20 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | POLYBUTYLENE TEREPHTHALATE | - | POLYBUTYLENE TEREPHTHALATE | COPPER ALLOY | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | LS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 15A AC | - | - | - | - | 15A | Solder Lug | 125V | - | 28.9052mm | 10.3124 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | - | 1500VAC V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 45gf | - | - | - | - | 15A@250VAC | SNAP ACTION | - | - | - | - | 0.161 (4.1mm) | 0.610 (15.5mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | 19.558mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() D4NL-2BFA-B4 Omron Automation and Safety | 2825 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2011 | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | DPST-NO/NC + DPST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RQ8-A2 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | Plunger | - | Honeywell | - | - | 100 | - | Non-Illuminated | Honeywell | - | - | Chassis Mount | - | - | - | - | - | - | - | - | Details | - | 2 oz | 250 VDC | - | - | - | BZ | - | - | - | - | - | - | Standard | - | - | - | Switches | - | - | - | - | - | - | 15 A | Screw | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 0.5 N | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | - | - | - | - | ||
![]() DA3C-F1AA Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ-10GV22-1B Omron Automation and Safety | 33 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Module | - | - | - | - | 50g | Plastic, Stainless Steel | - | - | - | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | - | DZ | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 10A AC/DC | Straight | IP00 | 17.45mm | unknown | 10A | Screw Terminal | 250V | CSA, UL | - | - | Lever, Roller | DPDT | On-Mom | - | - | - | - | - | 480V | - | 10A | - | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 430gf | - | - | - | - | 10A@250VAC | - | 10A@30VDC | 0.005 (0.13mm) | - | 0.025 (0.6mm) | 0.120 (3.0mm) | 1.156 (29.4mm) | 42gf | - | - | - | 3 mm | - | - | - | - | - | 49.2mm | 17.45mm | 22.7mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LSD7L Honeywell Sensing and Productivity Solutions | 2303 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~93°C | Bulk | 2007 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 45.34mm | - | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Roller Plunger | DPDT (DB/DM) | On-Mom | - | - | - | - | 240V | - | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 1814gf | - | - | - | - | 10A@600VAC | - | - | 0.190 (4.8mm) | 600V | 0.020 (0.5mm) | 0.071 (1.8mm) | - | - | - | - | - | - | - | - | - | - | 138.43mm | 47.63mm | 105.5mm | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() GLAC01A1B Honeywell Sensing and Productivity Solutions | 2565 |
| Datasheet | 19 Weeks | Chassis Mount | Chassis Mount | 600 | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 1995 | GLS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | 8536.50.70.00 | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | 42mm | - | 6A | Screw Terminal | 120V | - | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.55A | - | - | - | - | - | - | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 33gfm | M20 | - | - | 6A | 6A@120VAC | - | - | 59° | - | 12° | 26° | - | - | - | - | 5.3 mm | - | - | - | Steel Roller | - | 42mm | 145.8mm | 42mm | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() 1XE401-T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | - | - | NO | PANEL MOUNT | - | - | - | Steel | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 8536.50.70.00 | - | 28V | - | - | - | 8.03mm | unknown | 1A | - | - | - | - | - | - | - | - | - | - | 1A | CORROSION PROOF | - | - | - | 1A | - | - | SPDT | 28V | - | SNAP ACTING/LIMIT SWITCH | - | - | 1.4 N | - | - | - | - | - | - | 1A@28VDC | - | - | - | - | - | - | - | MOMENTARY | - | 1.27 mm | - | - | - | - | - | 15.65mm | - | 17.65mm | - | - | - | RoHS Compliant | - | - | ||
![]() GLDA01A2B Honeywell Sensing and Productivity Solutions | 22 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 1999 | GLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | 8536.50.70.00 | - | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 44.2mm | - | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | 30 mm | Side Rotary, Adjustable Roller | SPDT | On-Mom | - | - | 0.55A | - | - | 600V | - | - | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 12gfm | - | - | - | 6A | 6A@120VAC | - | - | 49° | - | 12° | 26° | - | - | - | - | - | - | - | - | Steel Roller | - | 147mm | 30.5mm | - | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP66, IP67, Waterproof | ||
![]() D5A-8515 Omron Automation and Safety | 2133 |
| Datasheet | 2 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | 2002 | D5A | - | - | Active | 1 (Unlimited) | Connector | EAR99 | - | - | - | 8536.50.70.00 | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | Cable with Connector | - | - | 30mm | 16 mm | Round (Pin Plunger) | Transistor Output, PNP | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 400gf | - | - | - | 0.1A | - | - | - | 0.197 (5.0mm) | - | 0.0002 (0.005mm) | 0.040 (1.0mm) | 0.825 (21.0mm) | - | 6 mm | MOMENTARY | - | 1 mm | - | - | Cable Length 5m | - | - | - | - | 45mm | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 11SM712-H58 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 7 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | Phenolic | 272g | Plastic | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | SM | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 5A AC/DC | Straight | - | 6.35mm | - | 5A | Quick Connect - 0.058 (Round) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 5A | - | - | - | - | 5A | - | - | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 56gf | - | - | - | 5A | 5A@250VAC | - | 5A@30VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 14gf | - | - | - | 0.5 mm | - | - | - | - | - | 19.84mm | - | 9.04mm | - | - | - | RoHS Compliant | - | - | ||
![]() SS-5-FT Omron Electronics Inc-EMC Div | 2000 |
| Datasheet | 15 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | 125 | - | - | - | - | 1.6g | - | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | 8536.50.70.00 | - | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | Quick Connect - 0.110 (2.8mm) | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 5A | - | - | 125V | - | 5A | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 50gf | - | - | - | 5A | - | - | 5A@14VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | - | - | 0.5 mm | - | - | - | - | - | 19.8mm | - | 10.2mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() V7-6B13D8-122 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Screw | Chassis Mount | - | - | - | - | Polyester | 8g | - | - | - | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | V7 | - | no | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 11A AC 500mA DC | Straight | - | 10.16mm | unknown | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | 10.2 mm | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 277V | - | 11A | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 112gf | - | - | - | - | 11A@250VAC | - | A@VDC | 0.080 (2.03mm) | - | 0.086 (2.2mm) | 0.236 (6.0mm) | 0.602 (15.3mm) | 20gf | 8.02 mm | - | - | 5.99 mm | - | - | - | - | - | 55.45mm | - | 15.9mm | 2.743m | - | - | RoHS Compliant | - | - | ||
![]() LSYPB2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 21 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~121°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | - | - | 240V | - | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 46gfm | - | - | - | - | 10A@600VAC | - | - | 66° | 600V | 4° | 9° | - | - | - | - | - | - | - | - | - | - | 119mm | 47.63mm | 47.625mm | - | - | - | - | RoHS Compliant | - | IP65 |