- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Hole Diameter | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | IP Rating | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4NL-1EFA-B4 Omron Automation and Safety | 2429 |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4EFG-D4N Omron Automation and Safety | 2866 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4JL-2RFA-C5N-T Omron Automation and Safety | 2083 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2008 | D4JL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC x 2 | On-Off | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | - | 6118gf | - | - | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4SL-N4BFA-N Omron Automation and Safety | 2622 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1SE1-2 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 9 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | 28.92g | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -54°C~105°C | Bulk | 2012 | SE | - | - | Active | 1 (Unlimited) | Wire | EAR99 | - | 2 | - | - | - | - | - | 30V | 5A AC/DC | Straight | Waterproof | 8.79mm | unknown | 5A | Wire Leads | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | 5A | - | 30V | - | SNAP ACTING/LIMIT SWITCH | - | - | 141 ~ 482gf | - | - | - | - | - | - | - | 0.003 (0.076mm) | - | 0.004 (0.1mm) | 0.050 (1.27mm) | 0.425 (10.8mm) | 113gf | - | - | - | - | - | - | - | - | - | 22.25mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSYPB3KP-FP Honeywell Sensing and Productivity Solutions | 2338 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -1°C~105°C | Bulk | 2011 | HDLS | - | no | Active | 1 (Unlimited) | Cable | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 61.9mm | unknown | 10A | Cable Leads | 120V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 46gfm | - | - | - | - | 10A@600VAC | - | - | 68° | 600V | 3° | 9° | - | - | - | - | - | - | - | - | Cable Length 12' | - | 106.8mm | 41.15mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4C72 Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BA-2RB-P4 Honeywell Sensing and Productivity Solutions | 20 |
| Datasheet | 9 Weeks | Panel, Screw | Panel Mount | - | - | - | Plastic | Phenolic | 286g | Stainless Steel | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 1995 | BA | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | 17.45mm | - | 20A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | 0.5A | - | - | 480V | - | 20A | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 20A | - | 397 ~ 624gf | - | - | - | - | 20A@480VAC | - | .5A@125VDC | 0.094 (2.4mm) | - | 0.002 (0.05mm) | 0.050 (1.27mm) | 1.030 (26.2mm) | 283gf | - | - | 1.27 mm | - | - | - | - | - | - | 50.55mm | - | 21.59mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() D4N-4B20 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | - | Resin Lever, Resin Roller | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4222 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | - | Metal Lever, Resin Roller | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4ALE Omron Automation and Safety | 24 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 653gf | - | - | - | 10A | - | - | - | - | 240V | - | - | 6.5° | - | - | - | - | - | - | - | Left Operation, Rubber Rollers | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4F-202-5D Omron Automation and Safety | 2948 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2015 | D4F | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | - | 125V | 15A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 15A | Cable Leads | 120V | - | - | - | Roller Plunger | DPST-NC | On-Mom | - | - | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1224gf | - | - | - | - | - | - | - | 0.125 (3.2mm) | - | - | 0.047 (1.2mm) | 1.156 (29.4mm) | 153gf | - | - | - | - | - | - | Cable Length 5m | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() GLDB01C Honeywell Sensing and Productivity Solutions | 9 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | 600 | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Straight | IP67 - Dust Tight, Waterproof | 30mm | - | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Roller Plunger | SPDT | On-Mom | 10A | IP66; IP67 | - | 600V | - | - | - | 250V | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1632gf | - | - | - | 10A | - | 4.3 mm | 10A@250VDC | 0.118 (3.0mm) | - | 0.035 (0.9mm) | 0.120 (3.0mm) | 1.100 (28.0mm) | - | 6 mm | - | - | - | - | - | - | - | 89.5mm | 30.5mm | 30.5mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() SS-5GLD-12 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() GLEA01A1B Honeywell Sensing and Productivity Solutions | 2173 |
| Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | GLS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 6A AC 550mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 45mm | - | 6A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Side Rotary, Roller | SPDT | On-Mom | 0.5A | - | - | 600V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10A | - | 17gfm | - | - | - | 6A | 6A@120VAC | - | - | 49° | - | 8° | 26° | - | - | - | - | - | - | - | - | Steel Roller | - | 120mm | 65mm | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP66, IP67, Waterproof | ||
![]() 602EN602-6 Honeywell Sensing and Productivity Solutions | 733 |
| Datasheet | 11 Weeks | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | EN | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | 2 SWITCHES ARE AVAILABLE | 8536.50.70.00 | 28V | 7A DC | Straight | - | - | - | 7A | Wire Leads | - | - | 17.48mm | - | Round (Pin Plunger) | SPDT x 2 | On-Mom | 7A | CORROSION PROOF | - | - | - | 7A | DPDT | 28V | - | SNAP ACTING/LIMIT SWITCH | - | - | 907 ~ 1814gf | - | - | - | - | - | - | 7A@28VDC | 0.250 (6.35mm) | - | 0.020 (0.5mm) | 0.015 (0.4mm) | - | 454gf | 6.73 mm | - | 0.38 mm | - | - | - | Cable Length 6', Sealed | - | - | - | - | 25.4mm | - | Unknown | RoHS Compliant | - | - | ||
![]() AV34243 Panasonic | 31 |
| - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV34243 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.76 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AV | e4 | - | - | - | - | EAR99 | High Precision | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3 A | Solder Pin | - | - | 19.8 mm | 6.4 mm | Hinge Lever | - | OFF - ON | 3 A | - | 30 V | - | SOLDER | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 3 A @ 250 V ac | SPST | 0.98 N | PCB | -25 → +85°C | - | 3 A | - | - | - | - | 250 V | - | - | - | 0.029N | 4 mm | MOMENTARY | 2.8 mm | 0.34 N | SP-CO | - | - | - | - | - | - | 11.1 mm | 20 mm | - | - | - | - | ||
![]() AVT3852613 Panasonic | 22 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Roller Lever | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVT3852613 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.77 | Details | Yes | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Quick Connect | - | - | 19.8 mm | 6.4 mm | Roller Lever | - | OFF - ON | 0.1 A | - | 30 V | - | QUICK CONNECT | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPST | 0.49 N | Tab | -25 → +85°C | - | 0.1 A | - | - | - | - | 250 V | - | - | - | 0.017N | 3.3 mm | MOMENTARY | 2.5 mm | 0.2 N | SP-CO | - | - | - | - | - | - | 11.1 mm | 18 mm | - | - | - | - | ||
![]() AVM37253 Panasonic | 29 |
| - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVM37253 | AVM3 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.77 | - | Yes | - | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Solder Pin, Left Angle | - | - | 19.8 mm | 11.1 mm | Hinge Lever | - | OFF - ON | 5 A | - | 30 V | - | SOLDER | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 5 A @ 250 V ac | SPST | 1.47 N | Left Angle PCB | -25 → +85°C | - | 5 A | - | - | - | - | 250 V | - | - | - | 0.034N | 4 mm | MOMENTARY | 2.8 mm | 0.54 N | SP-CO | - | - | - | - | - | - | 6.4 mm | 20 mm | - | - | - | - | ||
![]() AV32543 Panasonic | 29 |
| - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Roller Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AV32543 | - | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 2.38 | Details | Yes | 0.070548 oz | 250 VAC | 125 VDC | - | - | - | AV | e4 | Yes | - | - | - | EAR99 | High Precision | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3:00 AM | Solder Terminal | - | - | 19.8 mm | 6.4 mm | Roller Lever | - | OFF - ON | 3 A | - | 30 V | - | SOLDER | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 3 A @ 250 V ac | SPST | 0.98 N | Solder | -25 → +85°C | - | 3 A | - | - | - | - | 250 V | - | - | - | 0.034N | 3.3 mm | MOMENTARY | 2.5 mm | 0.39 N | SP-CO | - | - | IP40 | - | - | - | 11.1 mm | 30 mm | - | - | - | - |