- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2F-01-A Omron Electronics Inc-EMC Div | 10000 |
| Datasheet | 12 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | 500mg | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~65°C | Tray | 2003 | D2F | - | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Right Angle | IP40 | 10.5mm | - | 100mA | PC Pin | - | - | - | 6.5 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | 100mA | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 150gf | - | - | - | - | - | .1A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | 0.75 mm | - | - | - | - | - | Actuator Mounted Right Side | - | 12.8mm | - | 5.8mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() BZ-2RQ785 Honeywell Sensing and Productivity Solutions | 10 |
| Datasheet | 9 Weeks | - | Panel, Screw | Panel Mount | - | - | - | Plastic | Phenolic | 635g | Stainless Steel | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 1995 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | CE, CSA, UL | - | - | Cross Roller Plunger | SPDT | On-Mom | - | - | 0.5A | - | - | 600V | - | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 368gf | - | - | - | - | 15A@480VAC | .5A@125VDC | 0.141 (3.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.953 (49.6mm) | 113gf | - | - | 0.38 mm | - | - | - | - | 24.1mm | 49.28mm | 49.3mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2HW-BL223ML Omron Electronics Inc-EMC Div | 16 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Lever, Straight | SPST-NO | Off-Mom | - | - | 2A | - | - | 125V | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 50gf | - | - | - | - | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | 2.5 mm | - | - | - | - | - | Support Posts | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AVM3805613 Panasonic | 31 |
| - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | Plunger, Pin | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | - | AVM3805613 | + 85 C | - 25 C | PCB Mount | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.77 | Yes | 250 VAC | 125 VDC | - | - | - | AVM | e4 | - | - | - | - | EAR99 | Subminiature | - | Gold (Au) | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | Quick Connect | - | - | 19.8 mm | 6.4 mm | Pin Plunger | - | OFF - ON | - | - | 0.1 A | - | 30 V | - | QUICK CONNECT | - | - | - | - | 10^7Operations | SNAP ACTING/LIMIT SWITCH | 100 mA @ 30 V dc | SPST | 1.47 N | Tab | -25 → +85°C | - | 0.1 A | - | - | - | 250 V | - | - | - | 0.2N | 1 mm | MOMENTARY | 0.6 mm | 1.47 N | SP-CO | - | - | - | - | - | 11.1 mm | - | - | - | - | - | - | ||
![]() E23-00AX Cherry Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | The Cherry Corporation | E23-00AX | - | - | - | - | - | - | Contact Manufacturer | 5.48 | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GLLA01A2B Honeywell Sensing and Productivity Solutions | 26 | - | Datasheet | 5 Weeks | - | Chassis Mount, Screw | Chassis Mount | Metal | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2005 | GLL | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | 8536.50.70.00 | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | 31mm | - | 10A | Screw Terminal | 300V | CCC, CE, UL, cULus | - | - | Side Rotary, Adjustable Roller | SPDT | On-Mom | - | - | - | - | - | 600V | - | - | 1 | SPDT, SPST | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 12gfm | - | - | - | - | - | - | 40° | - | 18° | 30° | - | 2.039gfm | - | - | - | - | - | - | Metal Roller | 147mm | 30.5mm | 62mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP65, IP66, Water Resistant | ||
![]() D2HW-C201H Omron Electronics Inc-EMC Div | 1180 |
| Datasheet | 7 Weeks | Gold | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | - | 700.006425mg | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | NOT SPECIFIED | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 8.3mm | - | 2A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 100mOhm | 100MOhm | 2A | IP50 | - | 125V | - | 2A | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | - | - | - | - | - | - | 18.5mm | 5.3mm | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() VX-5-2C23 Omron Electronics Inc-EMC Div | 64 |
| Datasheet | 9 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 6.2g | - | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | VX | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP40 | - | unknown | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | - | 250V | - | - | - | SPST | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 50gf | - | - | - | - | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() VX-014-3A3 Omron Electronics Inc-EMC Div | 20 |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2013 | VX | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | 125V | - | - | - | SPST | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 30gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 2.039gfm | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() BZ-2AW84223T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Matte Tin (Sn) | - | 8536.50.70.00 | 125V | 15A AC 1A DC | Straight | - | 17.45mm | - | 1A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT (DB/DM) | On-Mom | - | - | 1A | - | - | 480V | - | 15A | - | DPDT | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 99gf | - | - | - | - | 15A@480VAC | 1A@125VDC | 0.094 (2.4mm) | - | 0.025 (0.6mm) | 0.200 (5.1mm) | 1.188 (30.2mm) | 7.087gf | - | - | 5.08 mm | - | - | - | - | - | 49.28mm | - | 31.75mm | 2.442m | - | Unknown | RoHS Compliant | - | - | ||
![]() VB-4221 Omron Automation and Safety | 2071 |
| Datasheet | 2 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2009 | VB | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 125V | 10A AC 600mA DC | Straight | IP67 - Dust Tight, Waterproof | - | unknown | 10A | Screw Terminal | 125V | - | - | - | Roller Plunger | SPDT x 4 | On-Mom | 15mOhm | - | - | - | - | 250V | - | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1500gf | - | - | - | - | - | - | 0.138 (3.5mm) | - | 0.020 (0.5mm) | 0.060 (1.5mm) | 1.260 (32.0mm) | 500gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LSJ3K-7M Honeywell Sensing and Productivity Solutions | 2097 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~93°C | Bulk | 2014 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 115V | 10A AC 800mA DC | Straight | - | 44.32mm | - | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | Spring, Wire | SPDT (DB/DM) | On-Mom | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 10A | - | 141gf | - | - | - | - | 10A@600VAC | - | - | 600V | - | 4.000 (102mm) | - | - | - | - | - | - | - | - | Wobble, Wire | 400.53mm | 41.15mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4C-3320 Omron Automation and Safety | 17 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 580gf | - | - | - | - | - | .1A@30VDC | 40° | - | 0.008 (0.2mm) | 25° | - | 150gf | - | - | - | - | - | - | Oil Resistant Cable 5m, Status Indicator | - | - | - | 65mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1D32 Omron Automation and Safety | 20 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | 3PST-NC | On-Mom | - | - | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | - | - | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.125 (28.6mm) | 153gf | 6 mm | - | 2 mm | - | - | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6162 Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL-F-3D Omron Electronics Inc-EMC Div | 530 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | PC Pin | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 16gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D2VW-01L1-1MS Omron Electronics Inc-EMC Div | 6805 |
| Datasheet | 10 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | - | - | Stainless Steel | - | Gold | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2VW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | unknown | 100mA | Wire Leads | 125V | IEC | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | 125V | - | 100mA | 1 | - | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 120gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 15gf | - | - | 4 mm | - | - | - | - | - | - | 33mm | - | - | - | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RQ124-D6 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 13 Weeks | - | Panel | Panel Mount | - | - | - | Plastic | Phenolic | 3.401kg | Steel | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~121°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | Matte Tin (Sn) | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | - | - | 0.5A | - | - | 480V | - | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | - | 255 ~ 368gf | - | - | - | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 113gf | - | - | 0.38 mm | - | - | - | Steel Plunger | - | 49.28mm | - | 23.62mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4NS-2AF Omron Automation and Safety | 5000 | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | Resin | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | 2008 | D4NS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | CONTACT RATING FOR AC: 10 A, 250 VAC | 8536.50.70.00 | - | 3A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 31mm | 30 mm | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SAFETY DOOR SWITCH | - | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.248 (6.3mm) | - | 1530gf | - | - | - | - | - | - | - | - | - | - | 96mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RWT80 Honeywell Sensing and Productivity Solutions | 44 |
| Datasheet | 25 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | BZ | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Matte Tin (Sn) | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | 0.5A | - | - | 480V | - | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 71gf | - | - | - | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.050 (1.3mm) | - | 0.750 (19.1mm) | 14gf | 5.56 mm | - | 5.56 mm | - | - | - | - | - | 74.78mm | - | 29.21mm | 635mm | - | Unknown | RoHS Compliant | - | - |