- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Body Material | Actuator Material | Actuator | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZE6-2RN34 Honeywell Sensing and Productivity Solutions | 2683 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | Aluminium | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | 77.2mm | - | 15A | Screw Terminal | 600V | CE, CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | - | - | - | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | - | 425 ~ 1106gf | - | - | - | - | - | - | 0.219 (5.6mm) | 480V | 0.002 (0.05mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 283gf | 7.56 mm | - | - | - | - | - | Actuator Seal Boot | 71.04mm | 77.22mm | 44.4mm | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP54, IP66, Water Resistant | ||
![]() A-20GD Omron Automation and Safety | 24 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2007 | A | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 8536.50.70.00 | 30V | 20A AC 6A DC | - | IP00 | - | unknown | 6A | Solder Lug | 125V | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | 400 ~ 625gf | - | - | - | - | - | - | 0.118 (3.0mm) | 250V | 0.008 (0.2mm) | 0.051 (1.3mm) | 1.030 (26.2mm) | 285gf | 4.3 mm | - | 1.3 mm | - | - | - | - | - | - | - | 24.2mm | - | - | RoHS Compliant | - | - | ||
![]() D3M-01L3 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 15 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | D3M | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA DC | Straight | IP40 | - | - | 100mA | Connector | - | - | - | 7 mm | Lever, Simulated Roller | SPST-NC | On-Mom | - | - | - | - | - | - | 1 | SPST | 30V | 500,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 102gf | - | - | - | - | - | - | 0.026 (0.7mm) | - | 0.025 (0.6mm) | - | 0.445 (11.3mm) | 10gf | 0.7 mm | - | - | - | - | - | - | - | 29.2mm | - | - | - | - | RoHS Compliant | Lead Free | IP00, IP40, IP67 | ||
![]() Z-15GW255-B Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | Plastic, Stainless Steel | - | Silver | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -15°C~80°C | Tray | 1998 | Z | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | 30V | 15A AC 6A DC | - | IP62 | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | 500V | - | 15A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 130gf | - | - | - | - | 15A@250VAC | 15A@14VDC | 0.158 (4.0mm) | - | 0.062 (1.6mm) | - | 1.188 (30.2mm) | 21gf | - | - | - | - | - | - | - | - | 39.4mm | 49.2mm | 25.5mm | - | - | RoHS Compliant | Lead Free | IP00, IP62 | ||
![]() MS0850504F020S1A E-Switch | In Stock |
| Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2009 | MS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | - | - | 5A AC | - | - | - | - | 5A | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 20gf | - | - | - | - | - | - | - | - | - | 0.125 (3.2mm) | 0.429 (10.9mm) | 8.000gf | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() BZ-2RS331 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | Steel | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2013 | BZ | - | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | unknown | 15A | Solder Lug | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | 0.5A | - | - | 480V | - | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 255 ~ 368gf | - | - | - | - | 15A@480VAC | .5A@125VDC | 0.060 (1.5mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.110 (28.2mm) | 113gf | - | - | 0.38 mm | - | - | - | Steel Plunger | - | 49.28mm | - | 21.08mm | - | - | RoHS Compliant | - | - | ||
![]() BZ-2R725551 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 25 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 1999 | BZ | e3 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Matte Tin (Sn) | - | - | - | - | - | 1A AC | Straight | IP64 - Dust Tight, Water Resistant | 17.45mm | unknown | 1A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | SPLASH PROOF | - | 250V | - | 1A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 255 ~ 425gf | - | - | - | 1A | 1A@125VAC | - | 0.005 (0.13mm) | - | 0.002 (0.05mm) | - | 0.625 (15.9mm) | 113gf | 0.13 mm | - | - | - | - | - | - | - | 49.28mm | - | 21.08mm | - | - | RoHS Compliant | - | Dust Tight, IP64, Water Resistant | ||
![]() AVT321261 Panasonic | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | Lever | Silver Nickel | - | 100 | - | Non-Illuminated | - | + 85 C | - 25 C | PCB Mount | - | - | - | - | - | - | 250 VAC | 125 VDC | - | - | - | AVT | - | - | - | - | - | - | Subminiature | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | Solder Terminal | - | - | - | - | Short Hinge Lever | - | OFF - ON | - | - | - | - | - | - | - | - | - | 5 x 10^5Operations | - | 100 mA @ 30 V dc | SPST | 0.49 N | Solder | -25 → +85°C | - | - | - | - | - | - | - | - | - | 0.017N | - | - | - | - | SP-CO | - | - | - | - | - | - | 17.85 mm | - | - | - | - | ||
![]() AVL38353 Panasonic | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | Lever | Silver Nickel | 50000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVL38353 | + 85 C | - 25 C | - | 85 °C | -25 °C | ROHS COMPLIANT | Active | 5.8 | Yes | 250 VAC | 125 VDC | - | - | - | AVL | e4 | Yes | - | - | - | EAR99 | Subminiature | - | Silver (Ag) | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | 3 A | Quick Connect | - | - | 19.8 mm | 6.4 mm | LONG HINGE LEVER | - | OFF - ON | 5 A | - | 30 V | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | SPST | 1.47 N | - | - | - | 5 A | - | - | - | 250 V | - | - | - | - | 5.1 mm | MOMENTARY | 3.5 mm | 0.44 N | - | - | - | - | - | - | 11.1 mm | 25.95 mm | - | - | - | - | ||
![]() D4C-2503 Omron Automation and Safety | 2486 |
| Datasheet | 13 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | 40mm | 16 mm | Cross Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | - | Cable Length 5m, Status Indicator | - | - | - | 51.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-4402 Omron Automation and Safety | 2863 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 100mA | Cable Leads | 125V | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | 0.1A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 1200gf | - | - | - | 0.1A | .1A@125VAC | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | 4.8 mm | - | 1.8 mm | - | - | - | Cable Length 3m | - | - | - | 51.5mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4C-3032-DK1EJ03 Omron Automation and Safety | 2340 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Connector | - | - | - | - | 70°C | -10°C | - | - | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | - | 1A | Cable with Connector | - | - | - | - | Roller Plunger | SPDT | On-Mom | - | - | - | - | - | - | - | SPDT | - | 10,000,000 Cycles | - | - | - | 1800gf | - | - | - | - | - | - | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.350 (34.3mm) | 450gf | - | - | - | - | - | - | Cable Length 0.3m, Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BA-2RV219-D68 Honeywell Sensing and Productivity Solutions | 30 | - | Datasheet | 25 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 286g | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2012 | BA | e3 | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 20A AC 500mA DC | Straight | - | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | 17.45 mm | Lever, Roller | SPDT | On-Mom | 0.5A | - | - | 480V | - | 20A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 170gf | - | - | - | - | 20A@480VAC | .5A@125VDC | 0.030 (0.76mm) | - | 0.030 (0.76mm) | 0.250 (6.35mm) | 1.176 (29.9mm) | 43gf | 0.76 mm | - | - | - | - | - | Nylon Roller | - | 49.28mm | - | 30.01mm | 280mm | - | RoHS Compliant | - | - | ||
![]() D4C-2224 Omron Automation and Safety | 2975 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | O.T. = 50 DEG, P.T. = 13 DEG, D.T. = 3 DEG, T.T.= 63 DEG | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | - | unknown | 5A | Cable Leads | 125V | - | 40mm | 16 mm | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 580gf | - | - | - | 0.1A | .1A@125VAC | - | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | - | - | Oil Resistant Cable 3m, Status Indicator | - | - | - | 65mm | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() X-10GW22-B Omron Automation and Safety | 5 |
| Datasheet | 5 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Resin | 63g | - | Plastic, Stainless Steel | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Tray | 2004 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | Straight | IP00 | 17.45mm | unknown | 10A | Screw Terminal | - | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 10A | - | - | 250V | 1,000,000 Cycles | - | - | - | 220gf | - | - | - | - | - | 10A@125VDC | 0.094 (2.4mm) | - | 0.065 (1.7mm) | - | 1.266 (32.2mm) | 35gf | - | - | 5.7 mm | - | - | - | - | - | 49.2mm | 24.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D4JL-2NFA-C6 Omron Automation and Safety | 2231 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2014 | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 6118gf | - | - | - | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | - | - | - | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V7-7H25D8-263-1 Honeywell Sensing and Productivity Solutions | 88 | - | Datasheet | 9 Weeks | Chassis Mount, Screw, Through Hole | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | V7 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 5A AC | Straight | - | 10.16mm | - | 5A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Simulated Roller | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SP, SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 113gf | - | - | - | - | - | - | 0.080 (2.03mm) | - | 0.050 (1.3mm) | 0.125 (3.2mm) | 0.730 (18.5mm) | 14gf | - | - | - | - | - | - | - | - | 49.78mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D2HW-C212M Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | - | - | - | - | Gold | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 18.5mm | 5.3 mm | Lever, Straight | SPST-NC | On-Mom | 2A | - | - | 125V | - | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | - | 2A@12VDC | 0.062 (1.6mm) | - | 0.020 (0.5mm) | - | 0.295 (7.5mm) | 7.138gf | 1.6 mm | - | - | - | - | - | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01GPT Omron Electronics Inc-EMC Div | 910 | - | Datasheet | 19 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | 1.6g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS-P | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | unknown | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | - | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 153gf | - | - | - | - | - | - | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2HW-BR201M Omron Electronics Inc-EMC Div | 957 |
| Datasheet | 8 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | - | - | 700mg | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2004 | D2HW | - | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | 2 | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 2A | Wire Leads | 125V | - | - | 5.3 mm | Round (Pin Plunger) | SPDT | On-Mom | 2A | - | - | 125V | - | 2A | 1 | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | - | 76gf | - | - | - | - | - | - | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | - | - | - | - | - | - | Support Posts | 7mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof |