- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Contact Materials | ElectricalLife | Usage Level | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-1A25 Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6B72 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4B25 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4B72 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4E32 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Roller Plunger | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.110 (2.8mm) | 1.100 (28.0mm) | 153gf | 6 mm | - | 2.8 mm | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1225 Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-4B26 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Bearing Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2B26 Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Bearing Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-6D2G Omron Automation and Safety | 16 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | - | - | Side Rotary, Adjustable Roller | 3PST-NC | On-Mom | - | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | - | - | - | 40° | - | 14° | 18° | - | 41gf | - | - | - | Metal Lever, Resin Roller | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8222 Omron Automation and Safety | 24 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Resin Roller | - | - | - | 56mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1D26 Omron Automation and Safety | 7 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | -30°C~70°C | Bulk | - | D4N | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-NC | On-Mom | - | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | Metal Lever, Bearing Roller | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3SH-B1L1 Omron Electronics Inc-EMC Div | 898 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | 100,000 Cycles | Industrial grade | -25°C~85°C | Tape & Reel (TR) | 2006 | D3SH | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 1mA DC | Right Angle | - | - | - | 1mA | SMD (SMT) Tab | - | - | 3.1mm | - | Angled Toggle (Detector) | SPST-NC | On-Mom | 3Ohm | 0.001A | - | - | - | - | SPST | 5V | 150,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1mA | 24gf | - | - | .001A@5VDC | - | - | - | - | 0.213 (5.4mm) | - | 3.8 mm | - | - | Board Guide, Left Operating Lever | 900μm | - | 3mm | - | 2.8mm | Unknown | RoHS Compliant | - | - | ||
![]() LSN6B Honeywell Sensing and Productivity Solutions | 2254 |
| Datasheet | 20 Weeks | Chassis Mount, Front, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | -1°C~121°C | Bulk | 2007 | HDLS | - | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | 8536.50.90.55 | 115V | 10A AC 800mA DC | Right Angle | - | 61.9mm | - | 10A | Plug In | 600V | CCC, CE, CSA, EN, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-On | - | - | - | 240V | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 20° | - | 40° | 65° | - | - | - | - | - | - | 119mm | 47.63mm | 45.3mm | - | - | - | RoHS Compliant | - | IP65 | ||
![]() 622HE1-6 Honeywell Sensing and Productivity Solutions | 706 |
| - | 13 Weeks | Sealed | - | - | - | Stainless Steel | - | - | - | - | - | Bulk | 1999 | - | - | Active | 1 (Unlimited) | - | Wire Leads | EAR99 | - | 125°C | -55°C | 2 SWITCHES ARE AVAILABLE | 8536.50.70.00 | 28V | - | - | - | - | unknown | 7A | - | - | - | 17.48mm | - | STEEL ROLLER PLUNGER | - | SPDT | - | 7A | CORROSION PROOF | - | - | 7A | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 5.338 kN | - | - | 7A@28VDC | 318 mm | - | 51 mm | 102 mm | - | - | 4.2 mm | MOMENTARY | 1.02 mm | - | - | - | - | 27.94mm | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL139-FD Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL1140T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2004 | SS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4BL-2GRD-AT Omron Automation and Safety | 2073 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | -10°C~55°C | Bulk | 2008 | D4BL | - | Active | 1 (Unlimited) | - | Screw | - | - | 55°C | -10°C | - | - | - | 6A AC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 115V | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | DPST | - | 1,000,000 Cycles | - | - | 2000gf | - | - | - | - | - | - | 0.591 (15.0mm) | - | 2000gf | - | - | - | Status Indicator | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5-2 Omron Electronics Inc-EMC Div | 345 |
| Datasheet | 13 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | 1.6g | Silver | 200,000 Cycles | - | -25°C~85°C | Bulk | 2003 | SS | - | Active | 1 (Unlimited) | - | Solder | EAR99 | 2 | - | - | - | - | 30V | 5A AC | Straight | IP40 | 6.4mm | - | 5A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPST-NC | On-Mom | - | - | - | - | 125V | 5A | SPST | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 150gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | - | - | - | - | - | 19.8mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ABS1412409 Panasonic Electric Works | In Stock | - | Datasheet | 14 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | 2g | Silver | 50,000 Cycles | - | -40°C~85°C | Bulk | 2002 | ABS | - | Obsolete | 1 (Unlimited) | - | Solder | - | - | 85°C | -40°C | - | - | 30V | 2A AC/DC | Straight | IP50 - Dust Protected | - | - | 2A | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | SPDT | 125V | 5,000,000 Cycles | - | - | 35gf | - | - | - | 0.047 (1.2mm) | - | 0.031 (0.8mm) | 0.110 (2.8mm) | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | IP50, IP67 | ||
![]() V15H16-CZ100-K Honeywell Sensing and Productivity Solutions | 845 |
| Datasheet | 11 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | PET | 5g | Cadmium, Silver | 50,000 Cycles | - | -25°C~150°C | Tray | 2007 | V15 | - | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | 2 | - | - | - | 8536.50.70.00 | - | 16A AC | Straight | - | 10.3mm | - | 16A | Quick Connect - 0.250 (6.3mm) | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | 16A | - | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 100gf | - | - | - | 0.030 (0.76mm) | - | 0.016 (0.4mm) | 0.063 (1.6mm) | 0.579 (14.7mm) | 25gf | - | - | - | - | - | 39.7mm | - | 15.9mm | - | Unknown | RoHS Compliant | - | - |