- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | AC Voltage Rating (Max) | Actuator Style | Body Orientation | Contact Materials | DC Voltage Rating (Max) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Movement Differential | Maximum Pre-Travel | Mfr | Minimum Over-Travel | Mounting Styles | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | RoHS | Rohs Code | Switch Function Configuration | Unit Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Terminal Length | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8AS220 Honeywell | In Stock | - | - | - | - | - | - | - | - | N/A/ALUMINUM | - | - | - | - | - | - | - | 250 | Roller Lever | Straight | Silver | 30 | - | - | - | - | - | - | - | - | 0.64 | 3.81 | Honeywell Sensing and Productivity Solutions | 0.38 | Screw | 80C | -26C | - | - | Bulk | - | - | SPDT | Active | - | - | - | N.O./N.C. | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.34(N) | Wire Lead | - | - | - | - | - | - | - | - | - | - | 0.56 | 5(A) | - | - | - | - | - | - | - | - | 24.64(mm) | - | - | - | - | - | 26.92(mm) | - | - | - | - | ||
![]() GPTBLR11 Cherry Americas | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTBLR11 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | 5.06 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | - | - | - | compliant | - | - | - | - | 49.6 mm | 17.6 mm | STEEL LEVER | - | SPDT | 25 A | - | 250 V | - | SCREW | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 20 A | - | - | - | - | 250 V | - | - | - | - | - | - | 5.6 mm | MOMENTARY | 4 mm | 2.5 N | - | - | - | - | - | - | - | 23.5 mm | - | - | - | - | - | - | ||
![]() E22-00HX Cherry Americas | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | ALUMINUM | SILVER | BRASS | BRASS | BRASS | SILVER | - | - | - | - | - | 500000 Cycle(s) | - | THE CHERRY CORP | - | PHENOLIC | The Cherry Corporation | E22-00HX | E | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | Obsolete | - | - | 5.55 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | UL, CSA APPROVAL, LIGHT FORCE | - | - | - | - | - | - | compliant | - | - | - | - | 27.7622 mm | 10.3124 mm | STRAIGHT LEVER | - | SPDT | - | - | - | - | QUICK CONNECT | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 3 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.6 inch | - | - | ON-(ON) | 2.794 mm | MOMENTARY | - | 0.1473 N | - | - | 0.397 inch | - | - | - | - | 15.875 mm | 0.865 inch | - | - | - | - | - | ||
![]() GPT-NNA01 Cherry Americas | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTNNA01 | GP | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | - | 5.55 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | - | SCREW | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | - | - | 0.54 mm | MOMENTARY | 0.41 mm | 3.41 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UM50E10F01 Honeywell | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | - | Honeywell Sensing and Control | UM50E10F01 | UM | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.73 | - | Yes | - | - | - | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 19.8 mm | 6.4 mm | PLUNGER | - | SPDT | - | - | - | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | 5 A | - | - | - | - | 250 V | - | - | - | - | - | - | 3 mm | MOMENTARY | 2.5 mm | 0.59 N | - | - | - | - | - | - | - | 11 mm | - | - | - | - | - | - | ||
![]() AJN1213 Panasonic | In Stock | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | 30000 Cycle(s) | - | PANASONIC CORP | - | - | Panasonic Electronic Components | AJN1213 | AJN1 | - | - | - | - | - | - | - | 80 °C | -20 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.84 | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | Gold (Au) | - | 8536.50.90.65 | - | - | - | - | - | compliant | - | - | - | - | 9.6 mm | 9 mm | SHORT TOGGLE | - | SPDT | 0.1 A | HERMETICALLY SEALED | 30 V | - | SOLDER | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | 0.1 A | - | - | - | - | 30 V | - | - | - | - | - | - | - | LATCHED | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | - | - | - | - | ||
![]() ABJ1414619 Panasonic | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ABJ1414619 | ABJ | - | - | - | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | - | 5.21 | - | Yes | - | - | - | - | - | - | e4 | - | - | - | - | EAR99 | - | - | Gold (Au) | - | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | - | 12.8 mm | 6 mm | SIMULATED ROLLER LEVER | - | SPDT | - | IP50 | - | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | MOMENTARY | 3 mm | 0.64 N | - | - | - | - | - | - | - | 6.5 mm | - | - | - | - | - | - | ||
![]() V7-1X2AD8-750 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | Polyphenylene | 8g | - | - | - | - | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~177°C | Bulk | 2011 | V7 | - | no | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 6A AC | Straight | - | 10.2mm | unknown | 6A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | 250V | - | 6A | - | SPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 79gf | - | - | 6A | 6A@250VAC | - | A@VDC | 0.057 (1.45mm) | - | 0.0008 (0.020mm) | 0.100 (2.5mm) | 0.602 (15.3mm) | 6.000gf | - | - | 3.95 mm | - | 2.5 mm | - | - | - | - | - | - | 28.8mm | - | 15.9mm | 206mm | - | - | RoHS Compliant | - | - | ||
![]() SS-01GL-ED Omron Electronics Inc-EMC Div | 271 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | 2 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | - | 125V | - | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 8.158gf | - | - | 0.1A | - | - | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 1.020gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4N-4B22 Omron Automation and Safety | 24 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | - | - | Metal Lever, Resin Roller | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-1C25 Omron Automation and Safety | 24 |
| - | 10 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A | - | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | - | - | - | - | - | Metal Lever, Metal Roller | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() V15T10-CZ050-40 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | V15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-01GLPB Omron Electronics Inc-EMC Div | 388 | - | Datasheet | 16 Weeks | - | PCB, Screw, Solder, Through Hole | Through Hole | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | Gold | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2002 | SS-P | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | unknown | 100mA | PC Pin | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 125V | - | 100mA | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 51gf | - | - | - | - | - | - | 0.039 (1.0mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | - | - | - | - | - | - | - | - | - | - | - | 19.8mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() BXA3K Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2008 | BX | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | 2 | - | - | - | 120V | 10A AC 800mA DC | Right Angle | IP67 - Dust Tight, Waterproof | 72.9mm | - | 10A | Screw Terminal | 600V | IEC, UL | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | 1 | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 10A | 46gfm | - | - | - | - | - | - | 60° | - | 5° | 15° | - | - | - | - | - | - | - | - | - | Explosion Proof | - | - | - | 156.62mm | 52.32mm | - | - | - | No SVHC | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AD03036 C&K | 77 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119 | - | Non-Illuminated | - | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | Details | - | - | 1.499389 oz | - | - | - | A | - | - | - | - | - | - | Snap | - | - | - | - | - | - | - | - | - | - | - | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V-104-1A5 Omron Electronics Inc-EMC Div | 500 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.738 (18.7mm) | 14gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() V-102-3A4 Omron Electronics Inc-EMC Div | 131 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 30V | 10A AC 600mA DC | - | IP40 | - | unknown | 6A | Solder, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 6.118gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2226 Omron Automation and Safety | 20 |
| - | 3 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | 10A | - | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | - | - | Metal Lever, Bearing Roller | - | - | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AV4424 Panasonic Electric Works | 71 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | Plastic | 200mg | - | - | - | - | - | - | - | - | - | Silver, Stainless Steel | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2000 | AV4 | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 2 | - | - | 8536.50.70.00 | 30V | 500mA DC | Straight | - | 2.5mm | - | 500mA | PC Pin | - | - | - | - | Lever, Straight | SPDT | On-Mom | 0.5A | - | - | - | - | 500mA | - | - | 30V | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 25gf | - | - | - | - | - | .5A@30VDC | 0.015 (0.4mm) | - | 0.027 (0.7mm) | 0.094 (2.4mm) | 0.228 (5.8mm) | - | - | - | - | - | - | - | - | - | - | - | - | 7.5mm | - | 4.5mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D3V-11G2-1C25-K Omron Electronics Inc-EMC Div | 87 |
| Datasheet | 17 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tray | 2002 | D3V | - | - | Active | Not Applicable | Quick Connect | - | - | - | - | - | - | 30V | 11A AC 6A DC | Straight | IP40 | - | - | 11A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | 250V | - | - | 1 | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 125gf | - | - | - | - | - | - | 0.062 (1.6mm) | - | 0.031 (0.8mm) | 0.157 (4.0mm) | 0.600 (15.2mm) | 14gf | - | - | - | - | - | - | - | - | - | - | 18.7mm | - | 27.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP00, IP40 |