- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Actuator | Actuator Style | Base Product Number | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Operation Direction | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Contact Configuration | Lamp Type | Features | Height | Length | Width | Body Height | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D2VW-5L1A-1M Omron Electronics Inc-EMC Div | 5000 | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | - | Stainless Steel | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2VW | - | - | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Wire Leads | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 250V | - | 5A | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | - | 200gf | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.020 (0.5mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() SS-01GL111-E Omron Electronics Inc-EMC Div | 782 |
| Datasheet | 14 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | unknown | 100mA | Solder Lug | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 6.118gf | - | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 0.306gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 622EN235-R Honeywell | In Stock | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | Export outside of USA is prohibited.More Info | 4.500958 oz | - | - | - | - | - | - | - | - | - | - | - | - | Connector | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 28 V | - | - | - | SPDT | 0.5 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZE-Q-2G Omron Automation and Safety | 29 |
| Datasheet | 2 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2000 | ZE | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 125V | 15A AC 500mA DC | Straight | IP60 - Dust Tight | 25.4mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 15mOhm | - | - | - | 480V | - | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 250 ~ 350gf | - | - | - | - | - | - | 0.217 (5.5mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 1.500 (38.1mm) | 114gf | - | - | - | - | - | - | - | - | 63.7mm | 86mm | - | Yes | RoHS Compliant | - | Dust Tight, IP60, IP65 | ||
![]() D4CC-3060 Omron Automation and Safety | 24 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2002 | D4CC | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | P.T.=10 DEG, T.T.= 60 DEG | 8536.50.70.00 | 30V | 1A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 1A | Connector | - | - | 40mm | 16 mm | Lever, Roller | SPDT | On-Mom | - | 1A | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 680gf | - | - | - | - | - | 1A@30VDC | 50° | - | 3° | 10° | - | 150gf | - | - | - | - | - | - | - | - | - | - | 52.55mm | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 2HM19-1 Honeywell Sensing and Productivity Solutions | 650 |
| Datasheet | 11 Weeks | Panel, Screw, Wire | Chassis Mount | - | - | - | 6.24g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~121°C | Bulk | 2000 | HM | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 28V | 4A AC/DC | Straight | - | 6.35mm | unknown | 4A | Wire Leads | 115V | - | - | - | Lever, Straight | SPDT | On-Mom | - | 4A | CORROSION PROOF; HERMETICALLY SEALED | - | 115V | - | 4A | - | 28V | - | SNAP ACTING/LIMIT SWITCH | - | - | 198gf | - | - | - | 2A | 2A@115VAC | 4A@28VDC | 0.003 (0.076mm) | - | 0.006 (0.15mm) | 0.030 (0.8mm) | 0.330 (8.4mm) | 28gf | 0.84 mm | - | 0.76 mm | - | - | - | Sealed - Hermetically | - | 20.04mm | - | 17.02mm | - | RoHS Compliant | - | - | ||
![]() LSA4S Honeywell Sensing and Productivity Solutions | 2763 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2011 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | 60V | 50mA AC/DC | Right Angle | - | 61.9mm | unknown | 50mA | Screw Terminal | 250V | CCC, CE, CSA, UL | - | - | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | 50mA | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 46gfm | - | - | - | 10A | 10A@600VAC | - | 60° | 600V | 7° | 15° | - | - | - | - | - | - | - | - | - | 119mm | 47.63mm | - | - | - | RoHS Compliant | - | - | ||
![]() V7-7B29D8 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Screw | Chassis Mount | - | - | Polyester | 8g | Plastic | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 277V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | 0.5A | - | - | 277V | - | 11A | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 227gf | - | - | - | - | 11A@277VAC | - | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 57gf | - | - | 1.19 mm | - | - | - | - | - | 38.99mm | - | 15.88mm | - | RoHS Compliant | - | - | ||
![]() LSF6B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~93°C | Bulk | 2012 | HDLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 65.66mm | - | 10A | Plug In | 120V | CCC, CE, CSA, UL | - | - | Side Roller Plunger | DPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | 2720gf | - | - | - | - | 10A@600VAC | - | 0.190 (4.8mm) | 600V | 0.035 (0.9mm) | 0.100 (2.5mm) | - | - | - | - | - | - | - | - | - | 113.92mm | 47.63mm | - | - | - | RoHS Compliant | - | - | ||
![]() V-151-1C25 Omron Electronics Inc-EMC Div | 30 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2004 | V | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 15A AC 600mA DC | - | IP40 | - | unknown | 10A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 200gf | - | - | - | - | - | - | 0.030 (0.76mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.600 (15.2mm) | 50gf | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZV50E10A01 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 11 Weeks | Chassis Mount, Screw, Solder, Through Hole | Chassis Mount | - | - | Nylon | - | - | - | - | - | Cadmium, Silver | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | 2009 | ZV | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Matte Tin (Sn) | - | - | MICRO SWITCH | 8536.50.70.00 | 125V | 6A AC | Straight | - | 6.4mm | unknown | 6A | Solder Lug | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | 250V | - | 6A | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 146gf | - | - | - | 5A | 5A@250VAC | - | 0.015 (0.4mm) | - | 0.008 (0.2mm) | 0.043 (1.1mm) | 0.449 (11.4mm) | 35gf | - | - | - | - | - | - | - | - | 19.8mm | - | 9.9mm | - | RoHS Compliant | Lead Free | - | ||
![]() LSXC3K Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 4 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~93°C | Bulk | 2011 | LSX | e4 | - | Obsolete | 1 (Unlimited) | Conduit | EAR99 | - | Silver (Ag) | - | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | Straight | - | 72.99mm | - | 10A | Screw Terminal | 120V | CSA, UL | - | 41.4 mm | Round (Pin Plunger) | SPDT (DB/DM) | On-Mom | - | - | - | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | 10A | - | 1814gf | - | - | - | - | 10A@600VAC | 10A@240VDC | 0.190 (4.8mm) | 600V | 0.015 (0.38mm) | 0.070 (1.78mm) | 2.305 (58.5mm) | - | 6.61 mm | - | 1.78 mm | - | - | - | Explosion Proof | 155.45mm | 76.2mm | 156.7mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 622EN222-6 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Sealed | Panel Mount | - | - | Stainless Steel | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -54°C~85°C | Bulk | 2012 | EN | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 28V | 1A DC | - | - | - | unknown | 1A | Wire Leads | - | - | - | - | Roller Plunger | SPDT x 2 | On-Mom | - | 1A | CORROSION PROOF | - | - | - | 1A | DPDT | - | 25,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 2722 ~ 5443gf | - | - | - | - | - | 1A@28VDC | 0.125 (3.2mm) | - | 0.020 (0.5mm) | 0.040 (1.0mm) | - | 1814gf | 4.2 mm | - | 1.02 mm | - | - | - | Cable Length 6' | - | - | - | 25.4mm | - | RoHS Compliant | - | - | ||
![]() D4N-9A22 Omron Automation and Safety | 24 |
| - | 12 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Connector | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | - | - | - | - | Metal Lever, Resin Roller | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2F20 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | Side Rotary, Roller | 3PST-2NC/1NO (MBB) | On-Mom, Off-Mom | - | - | - | - | - | - | - | 3PST | - | 15,000,000 Cycles | - | - | - | 510gf | - | - | - | - | - | - | 40° | - | - | 28° | - | 51gf | - | - | - | - | - | - | Resin Lever, Resin Roller | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-8D62 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Lever, Roller | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | - | - | 56mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2D62 Omron Automation and Safety | 24 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Lever, Roller | 3PST-NC | On-Mom | - | - | - | 250V | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | - | - | 57.5mm | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() DT-2R-A7/MS25008-1 Honeywell | In Stock | - | - | - | Panel | - | - | - | - | - | - | Plunger | Plunger | - | - | - | 50 | - | Non-Illuminated | - | + 85 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | DT-2R-A7 | - | - | - | Non-Compliant | - | - | 1.234647 oz | 125 V | 28 V | 125 VAC, 250 VAC | 28 VDC, 125 VDC, 250 VDC | - | - | - | - | - | - | - | - | Screw | - | Large | - | 85 °C | -55 °C | - | - | - | - | - | - | - | - | 300 mA | Screw | - | - | - | - | - | - | ON - (OFF), OFF - (ON), ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | DPDT | - | - | - | - | DPDT | 12 oz to 20 oz | - | - 55 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVT3200613 Panasonic | 210 |
| - | - | - | - | NO | PANEL MOUNT | - | - | - | Plunger, Pin | - | - | Silver Nickel | 200000 Cycle(s) | 100 | PANASONIC CORP | Non-Illuminated | AVT3200613 | + 85 C | - | - 25 C | PCB Mount | - | 85 °C | -25 °C | - | - | ROHS COMPLIANT | - | Active | - | 5.77 | Details | Yes | - | - | - | - | 250 VAC | 125 VDC | - | - | - | AVT | e4 | - | - | - | Solder | EAR99 | Subminiature | Gold (Au) | 85 °C | -25 °C | - | 8536.50.70.00 | - | - | - | - | - | compliant | 100 mA | Solder Terminal | - | - | 19.8 mm | 6.4 mm | Pin Plunger | - | ON - (OFF), OFF - (ON) | - | 0.1 A | - | 30 V | - | SOLDER | - | - | - | 5 x 10^5Operations | SNAP ACTING/LIMIT SWITCH | 100 mA | SPDT | 0.25 N | Solder | -25 → +85°C | - | 0.1 A | - | - | - | 250 V | - | - | - | 0.02N | 1 mm | MOMENTARY | 0.6 mm | 0.25 N | SP-CO | - | - | - | - | - | 11.1 mm | - | - | - | - | ||
![]() ESE-22MH53 Panasonic | 26 |
| - | - | - | Surface Mount, Right Angle | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | - | - | - | ESE-22 | - | 50,000 Cycles | 500 | PANASONIC CORP | Non-Illuminated | ESE22MH53 | - | Panasonic Electronic Components | - | Chassis Mount | 1.2 mm | 70 °C | -10 °C | Left | Tape & Reel (TR) | - | - | Active | Active | 5.79 | Details | Yes | - | 0.008245 oz | - | - | - | 5 VDC | -10°C ~ 70°C | Bulk | - | ESE22 | e2 | Yes | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | 8536.50.70.00 | - | 10mA (DC) | - | - | - | unknown | 10 mA | Solder Terminal | - | - | 6.15 mm | 4.55 mm | Angled Toggle (Detector) | SPST-NO | Off-Mom | - | 0.01 A | - | 5 V | - | SOLDER | - | - | - | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 300 mN | - | - | - | - | - | - | - | - | - | - | 0.083 (2.1mm) | - | 0.6 mm | MOMENTARY | - | 0.3 N | - | - | - | - | - | - | 2.85 mm | - | - | - | - |