- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Operating Supply Voltage | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 16 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Thermoplastic | - | Thermoplastic | Silver | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | TF | - | - | Active | 1 (Unlimited) | - | Quick Connect | - | - | - | 85°C | -40°C | - | - | - | - | 5A AC | Straight | - | 10.2mm | - | 5A | Quick Connect - 0.250 (6.3mm) | 277V | - | - | - | Lever, Roller | - | SPST-NO | Off-Mom | - | - | - | - | 277V | - | 5A | - | SPST | - | - | - | - | 24gf | - | - | - | - | 0.120 (3.05mm) | - | 0.050 (1.3mm) | 0.250 (6.35mm) | 0.812 (20.6mm) | 2.000gf | - | - | - | - | - | - | - | 56.7mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() D3D-221 Omron Electronics Inc-EMC Div | 157 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | - | - | - | Gold | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -30°C~60°C | Tray | 2002 | D3D | e4 | yes | Active | Not Applicable | - | - | EAR99 | - | Silver (Ag) | - | - | White | - | 8536.50.70.00 | - | 1A AC | - | IP00 | - | - | 1A | Connector | 125V | CSA, UL, cURus | - | - | Angled Toggle (Detector) | - | SPST-NC | On-Mom | - | - | - | - | - | - | 1A | 1 | SPST | - | 300,000 Cycles | SNAP ACTING/LIMIT SWITCH | 500mA | 204gf | - | 1A | - | - | - | - | - | - | 0.512 (13.0mm) | - | 9.7 mm | - | - | - | - | White Actuator | 15mm | 25mm | 15mm | - | - | - | Unknown | RoHS Compliant | Lead Free | IP00, IP40 | ||
![]() D4JL-4QFA-D7-01 Omron Automation and Safety | 2592 |
| - | 14 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | - | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | 14 mm | - | - | Trapped Key | - | - | - | 132.9mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-3RW822T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | Lever, Roller | - | SPDT | On-Mom | - | 0.5A | - | - | 480V | - | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 184gf | - | - | 15A@480VAC | .5A@125VDC | 0.094 (2.4mm) | - | 0.030 (0.76mm) | - | 1.188 (30.2mm) | 43gf | - | - | - | - | - | - | - | 49.28mm | - | 29.21mm | 267mm | - | Unknown | RoHS Compliant | - | - | ||
![]() D4N-6C32 Omron Automation and Safety | 37 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 56mm | 30 mm | Roller Plunger | - | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | - | 10A | - | - | 0.158 (4.0mm) | 240V | - | 0.080 (2.0mm) | 1.110 (28.2mm) | 153gf | 6 mm | - | 2 mm | - | - | - | - | - | - | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5D1 Omron Electronics Inc-EMC Div | 24 |
| Datasheet | 15 Weeks | Panel, Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | 1.6g | - | Silver | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | - | PC Pins | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | 14mm | - | 4A | PC Pin | 125V | - | - | 6.4 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | 5A | - | - | 125V | - | 5A | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | 5A | 5A@125VAC | 5A@14VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 25gf | 1 mm | - | 0.5 mm | - | - | - | - | 19.8mm | - | 10.2mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() LSU3K Honeywell Sensing and Productivity Solutions | 2919 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2008 | HDLS | - | - | Active | 1 (Unlimited) | - | Conduit | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | - | unknown | 10A | Screw Terminal | 120V | - | - | - | Side Rotary - No Lever | - | SPDT (DB/DM) | On-Mom | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | 10A@600VAC | - | 70° | 600V | 3° | 5° | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() Z-01HD-B Omron Automation and Safety | 379 |
| Datasheet | 2 Weeks | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~80°C | Bulk | 2005 | Z | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP00 | - | unknown | 100mA | Screw Terminal | 125V | - | 49.2mm | 17.45 mm | Round (Pin Plunger) | - | SPDT | On-Mom | - | 0.1A | - | - | - | - | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | 0.1A | .1A@125VAC | - | 0.062 (1.6mm) | - | 0.002 (0.05mm) | 0.020 (0.5mm) | 0.846 (21.5mm) | 80gf | 2.1 mm | - | 0.5 mm | - | - | - | - | - | - | 25.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-4A25 Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | 10A | - | - | 40° | 240V | - | 18° | - | 51gf | - | - | - | - | - | Metal Lever, Metal Roller | - | - | - | 57.5mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZE6-7RNT Honeywell Sensing and Productivity Solutions | 2357 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | Epoxy | - | - | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2005 | E6 | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | 2 | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP54 - Dust Protected, Water Resistant | 25.4mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | 0.5A | - | - | 480V | - | - | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 794 ~ 1531gf | - | - | - | - | 0.219 (5.6mm) | - | 0.005 (0.13mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 283gf | 7.54 mm | - | - | - | - | Actuator Seal Boot | 71.04mm | 77.22mm | 68.1mm | - | - | - | - | RoHS Compliant | - | IP54, IP66, Water Resistant | ||
![]() BZLN-2-RH Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 5 Weeks | Cable, Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | LN | - | yes | Obsolete | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 42.42mm | - | 15A | Wire Leads | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | 0.5A | - | - | - | - | 15A | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 1360gf | - | - | 15A@250VAC | .5A@125VDC | 0.469 (11.9mm) | - | 0.014 (0.35mm) | 0.078 (2.0mm) | - | 113gf | 13.89 mm | - | 1.98 mm | - | - | Actuator Mounted Right Side | - | 103.12mm | 25.4mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() SS-01GL2-ET Omron Electronics Inc-EMC Div | 1130 |
| Datasheet | 11 Weeks | Chassis Mount, Screw | Chassis Mount | 100 | - | - | - | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2003 | SS | - | yes | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | - | SPDT | On-Mom | - | 0.1A | - | - | 125V | - | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 8.158gf | - | 0.1A | .1A@125VAC | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 1.020gf | 2 mm | - | 1.2 mm | - | - | - | - | - | - | 10.2mm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() OP-AR50 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | Screw | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | no | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | MANUAL PALM BUTTON | - | - | - | - | - | - | - | - | - | 15A | - | SPDT | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 110 N | - | - | 15A@480VAC | - | - | 480V | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ESE-18L11D Panasonic Electronic Components | 2966 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -10°C~60°C | Tape & Reel (TR) | 2006 | ESE18 | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 1 | Tin/Copper (Sn/Cu) | - | - | - | - | 8536.50.70.00 | 5V | 10mA DC | Right Angle | - | - | unknown | 10mA | SMD (SMT) Tab | - | - | - | - | Angled Toggle (Detector) | - | SPST-NO | Off-Mom | 500mOhm | - | - | - | - | - | - | - | SPST | 5V | 50,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10mA | 30gf | - | - | - | - | - | - | - | - | 0.102 (2.6mm) | - | - | - | - | - | - | Board Guide | 1.2mm | - | 4mm | - | 2.15mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() GLLA01D Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | 300 | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~80°C | Bulk | 2008 | GLL | - | yes | Active | 1 (Unlimited) | - | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 10A AC/DC | Straight | IP66 - Dust Tight, Water Resistant | - | - | 10A | Screw Terminal | 300V | - | 62mm | 31 mm | Lever, Roller | - | SPDT | On-Mom | - | - | - | - | 600V | - | - | - | - | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 816gf | - | - | - | 10A@250VDC | 0.175 (4.5mm) | - | 0.065 (1.7mm) | 0.138 (3.5mm) | 0.630 (16.0mm) | 153gf | - | - | - | - | - | - | - | - | - | 30.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() BA-3SQ1T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | Panel, Screw | Panel Mount | - | - | - | Plastic | Phenolic | 286g | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2013 | BA | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 25A AC 1A DC | Straight | - | 17.45mm | - | 1A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | - | SPDT (DB/DM) | On-Mom | - | 1A | - | - | 480V | - | 30A | - | SPDT | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 737 ~ 1077gf | - | 25A | 25A@480VAC | 1A@125VDC | 0.219 (5.6mm) | - | 0.015 (0.38mm) | 0.065 (1.65mm) | 0.859 (21.8mm) | 283gf | - | - | 1.65 mm | - | - | - | - | 49.28mm | - | 26.16mm | - | - | - | RoHS Compliant | - | - | ||
![]() BZ-1RW8255051T-S Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 13 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | Stainless Steel | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 15A AC | Straight | Splash Proof | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | 49.28mm | - | Lever, Roller | - | SPDT | On-Mom | - | - | - | - | 480V | - | 16A | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 85gf | - | - | 15A@480VAC | - | 0.156 (3.96mm) | - | 0.020 (0.5mm) | - | 1.188 (30.2mm) | 21gf | - | - | 3.96 mm | - | - | - | - | - | - | 29.21mm | 4.822m | - | - | RoHS Compliant | - | - | ||
![]() V7-7B17D8 Honeywell Sensing and Productivity Solutions | In Stock |
| Datasheet | 6 Weeks | Chassis Mount, Screw, Through Hole | Chassis Mount | - | - | - | - | Polyester | 8g | Plastic | Gold, Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | - | Quick Connect | EAR99 | 2 | - | - | - | - | - | 8536.50.70.00 | 125V | 11A AC 500mA DC | Straight | - | 10.16mm | - | 11A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | - | SPDT | On-Mom | - | 0.5A | - | - | 277V | - | 11A | - | - | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 11A | 227gf | - | - | - | - | 0.040 (1.0mm) | - | 0.016 (0.4mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 57gf | - | - | 1.19 mm | - | - | - | 23.72mm | 38.99mm | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D4BL-1CRA Omron Automation and Safety | 2045 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | Metal | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2005 | D4BL | - | - | Active | 1 (Unlimited) | - | Screw | EAR99 | - | - | - | - | - | - | - | - | 3A AC | - | IP67 - Dust Tight, Waterproof | 46.3mm | unknown | 3A | Screw Terminal | 250V | - | - | - | Panel Disconnect | 24V | DPST-NO/NC (DB/DM) + SPST-NC (DB) | On-Off, Off-On | - | - | - | - | - | - | - | - | DPST, SPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 2000gf | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | - | 116.5mm | 123.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ZM90G10C01 Honeywell | In Stock | - | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | 1000 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | ZM90G10C01 | ZM | Honeywell Sensing and Productivity Solutions | Chassis Mount | 120 °C | -40 °C | Bulk | Active | Active | 5.74 | 0.223214 oz | - | - | - | - | ZM | - | - | - | - | - | - | EAR99 | - | - | - | - | - | MICRO SWITCH | 8536.50.70.00 | - | - | - | - | - | unknown | - | - | - | - | 19.8 mm | 6.4 mm | STANDARD STRAIGHT LEVER | - | - | SPDT | - | - | - | - | - | SOLDER | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | 10.1 A | - | - | - | 250 V | - | - | - | - | - | MOMENTARY | - | 2.44 N | - | - | - | - | - | 10.6 mm | - | - | - | - | - | - |