- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-01-ED2 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | - | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Gold | 200,000 Cycles | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | - | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | PC Pin | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 125V | - | - | SPDT | 30V | 30,000,000 Cycles | - | - | 25gf | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 2.039gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP40 | ||
![]() 12HR1-S Honeywell Sensing and Productivity Solutions | In Stock | - | - | 7 Weeks | - | - | - | - | NO | PANEL MOUNT-THREADED | - | Stainless Steel | 127.572854g | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 315°C | -65°C | - | 2 SWITCHES ARE AVAILABLE | 8536.50.70.00 | 28V | - | - | - | - | unknown | 5A | - | - | - | 25.4mm | - | - | PLUNGER | - | SPDT | 5A | CORROSION PROOF | - | - | 5A | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 5.338 kN | - | - | 5A@28VDC | 635 mm | - | 38 mm | 127 mm | - | - | 7.62 mm | MOMENTARY | 1.27 mm | - | - | - | - | 40.64mm | - | - | - | RoHS Compliant | - | - | ||
![]() 21EN51-6 Honeywell Sensing and Productivity Solutions | 587 |
| - | 23 Weeks | - | - | - | - | NO | PANEL MOUNT-THREADED | - | Stainless Steel | 252.310727g | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 85°C | -54°C | - | 2 SWITCHES ARE AVAILABLE | 8536.50.70.00 | 28V | - | - | - | - | unknown | 4A | - | - | - | 25.4mm | - | - | STEEL ROLLER PLUNGER | - | SPDT | 4A | CORROSION PROOF | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 2.669 kN | - | - | 4A@28VDC | 635 mm | - | 51 mm | 102 mm | - | - | 7.37 mm | MOMENTARY | 1.02 mm | - | - | - | - | 24.89mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-8131 Omron Automation and Safety | 28 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | 65mm | unknown | 2.5A | Screw Terminal | 120V | - | - | 2 | 30 mm | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | 10A | - | - | 0.158 (4.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.710 (18.0mm) | 153gf | 6 mm | - | - | - | - | 59mm | 31.5mm | 56mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RQ128T Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Panel, Screw | Panel Mount | - | - | - | Plastic | Phenolic | 3.401kg | Steel | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | - | - | - | Overtravel Plunger | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 113gf | - | - | 0.38 mm | Steel Plunger | - | 49.28mm | - | 23.62mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4V-8107Z Omron Automation and Safety | 2927 |
| Datasheet | 30 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4NL-2DFG-B Omron Automation and Safety | 2042 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2007 | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | - | - | 4P4T, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | Status Indicator | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() LS4H1A Honeywell Sensing and Productivity Solutions | 2137 |
| Datasheet | 26 Weeks | - | Screw | - | - | - | - | - | Zinc | - | - | - | - | - | - | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 121°C | -1°C | - | - | - | 250V | - | Right Angle | - | - | unknown | 10A | - | 600V | CCC, CE, CSA, UL | - | - | - | SIDE ROTARY | - | - | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240V | - | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 19 N | - | 10A@600VAC | - | - | - | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LSA7L-4N Honeywell Sensing and Productivity Solutions | 2961 |
| Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | -12°C~121°C | Bulk | 2011 | HDLS | - | no | Active | 1 (Unlimited) | Conduit | - | - | - | - | - | - | - | - | 115V | 10A AC 800mA DC | Right Angle | - | 62mm | unknown | 10A | Screw Terminal | 120V | CCC, CE, CSA, UL | - | - | - | Side Rotary, Adjustable Rod | DPDT (DB/DM) | On-Mom | - | - | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | 10A@600VAC | - | 60° | 600V | 7° | 15° | - | - | - | - | - | - | - | 47.8mm | 119mm | - | - | - | - | RoHS Compliant | - | IP65 | ||
![]() BME6-2RN Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | 125 | - | - | - | Zinc | - | - | - | - | -32°C~71°C | Bulk | 2006 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 22A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | 69.0626mm | - | 22A | Screw Terminal | 125V | - | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | - | 22A | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 680gf | - | 22A@480VAC | - | 0.219 (5.6mm) | 480V | 0.002 (0.05mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 113gf | 7.54 mm | - | 1.98 mm | - | - | 77.21mm | 25.4mm | 44.45mm | - | - | - | RoHS Compliant | - | Dust Tight, IP66, Water Resistant | ||
![]() D4NH-2CAS Omron Automation and Safety | 40 |
| Datasheet | 2 Weeks | - | Screw | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4NH | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 125V | 10A AC 2.5A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | - | Screw Terminal | 120V | - | - | - | - | Shaft | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 15gfm | - | - | - | - | - | - | 7° | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X-10GW-B Omron Automation and Safety | 500 |
| Datasheet | 5 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | Resin | 63g | Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Bulk | 2004 | X | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 10A DC | Straight | IP00 | 17.45mm | unknown | 10A | Screw Terminal | - | - | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | 10A | - | - | 250V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 110gf | - | - | 10A@125VDC | 0.190 (4.8mm) | - | 0.154 (3.9mm) | - | 0.831 (21.1mm) | 14gf | - | - | 14.3 mm | - | - | 74.6mm | 24.2mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() D2SW-3HS Omron Electronics Inc-EMC Div | 113 | - | Datasheet | 14 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | - | - | 2.000002g | - | Silver | 200,000 Cycles | -40°C~85°C | Tray | 2004 | D2SW | e4 | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 6.4mm | - | 3A | Solder Lug | 125V | CSA, UL | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 3A | - | - | 250V | 3A | 1 | - | 30V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 180gf | 3A | - | 3A@30VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 30gf | - | - | 0.6 mm | - | - | 19.8mm | 19.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP50, IP67, Waterproof | ||
![]() BZ-2RW84441-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | Plastic | Phenolic | 3.401kg | - | Silver | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | - | 49.28mm | - | - | Lever, Leaf | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 35gf | - | 15A@480VAC | .5A@125VDC | 0.172 (4.4mm) | - | 0.040 (1.0mm) | 0.266 (6.75mm) | 1.250 (31.8mm) | 7.087gf | 11.13 mm | - | 6.76 mm | - | - | - | - | 29.21mm | 508mm | - | - | RoHS Compliant | - | - | ||
![]() SS-3GPB Omron Electronics Inc-EMC Div | 36 |
| Datasheet | 7 Weeks | - | PCB, Screw, Through Hole | Through Hole | - | - | - | - | - | 1.6g | - | Silver | 100,000 Cycles | -25°C~85°C | Tray | 2002 | SS-P | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | - | - | 3A | PC Pin | 125V | - | - | - | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 3A | - | - | 125V | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 153gf | 3A | - | 3A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | 0.6 mm | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() DS1D6AQ3 C&K | 22 |
| Datasheet | 11 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | - | - | Polyamide | - | - | Silver | 50,000 Cycles | -40°C~85°C | Bulk | 2015 | DS | - | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | - | White | - | - | - | 10A AC | - | - | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | CSA, UL | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | 250V | - | - | - | - | 50000 cycles | - | - | 425gf | - | - | - | 0.125 (3.2mm) | - | - | - | 0.350 (8.9mm) | - | - | - | - | - | 26.6mm | 31.75mm | 17.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6LS3 Honeywell Sensing and Productivity Solutions | 3 | - | Datasheet | 20 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Zinc | - | - | - | - | -29°C~71°C | Bulk | - | LS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Screw Terminal | 120V | - | 68.58mm | - | 39.878 mm | Side Rotary, Fork Lever Lock (Yoke) | SPDT (DB/DM) | On-On | 0.8A | - | - | - | 10A | - | SPDT | 550V | - | SNAP ACTING/LIMIT SWITCH | - | 34gfm | - | 10A@480VAC | - | - | 480V | - | 55° | - | - | - | - | - | Nylon Roller | - | - | - | 40.64mm | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1SE201 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2SW-P01L1H Omron Electronics Inc-EMC Div | 50 |
| Datasheet | 7 Weeks | - | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | - | - | - | Gold | 200,000 Cycles | -20°C~70°C | Bulk | 2004 | D2SW-P | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 100mA | Solder Lug | 125V | - | 19.8mm | - | 6.4 mm | Lever, Straight | SPDT | On-Mom | 0.1A | - | - | 125V | - | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 61gf | 0.1A | .1A@125VAC | .1A@30VDC | 0.030 (0.76mm) | - | 0.031 (0.8mm) | - | 0.345 (8.8mm) | 5.099gf | 0.8 mm | - | - | - | - | - | - | 11mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 914CE3-12K Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |