- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | ON Travel | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Lamp Type | Features | Height | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-5GL111T Omron Electronics Inc-EMC Div | 545 |
| Datasheet | 15 Weeks | - | Chassis Mount, Panel | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 5A AC | - | IP40 | - | - | 4A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | - | - | 0.047 (1.2mm) | - | 0.047 (1.2mm) | - | 0.345 (8.8mm) | 3.059gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DS2F5AQ3 C&K | 36 |
| Datasheet | 11 Weeks | Gold, Silver | Panel, Snap in | Panel Mount, Snap-In | 125 | - | Polyamide | - | - | Silver | 50,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2015 | DS | - | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | - | White | - | - | - | 100mA AC | - | - | - | - | 100mA | Quick Connect - 0.250 (6.3mm) | 125V | CSA, UL | - | - | Round (Pin Plunger) | DPDT | On-Mom | - | - | - | 250V | - | - | - | - | 50000 cycles | - | - | 680gf | - | - | - | - | - | 0.125 (3.2mm) | - | - | - | 0.350 (8.9mm) | - | - | - | - | - | 26.6mm | 39.9mm | 17.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LSXL4M4 Honeywell Sensing and Productivity Solutions | 835 |
| Datasheet | 15 Weeks | - | Chassis Mount | Chassis Mount | - | - | Aluminium | - | - | - | - | - | - | - | - | - | -12°C~121°C | Bulk | 2011 | LSX | e4 | - | Active | 1 (Unlimited) | Conduit | - | - | Silver (Ag) | - | - | - | - | - | 115V | 10A AC 800mA DC | - | - | - | unknown | 10A | Screw Terminal | 120V | - | 50.8mm | 41.4 mm | Side Rotary - No Lever | DPDT (DB/DM) | On-Mom | - | EXPLOSION PROOF | 240V | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 46gfm | - | - | - | 10A@600VAC | 10A@240VDC | 48° | 600V | 5° | 15° | - | - | - | - | - | Sequence Action | - | - | - | 116.8mm | - | - | - | RoHS Compliant | - | - | ||
![]() BE-2RV5-A2 Honeywell Sensing and Productivity Solutions | 58 | - | Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BE | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | - | 25A AC | Straight | - | 17.45mm | unknown | 25A | Screw Terminal | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | 480V | - | - | - | - | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 170gf | - | - | - | 25A@480VAC | - | 0.030 (0.76mm) | - | 0.045 (1.1mm) | 0.250 (6.35mm) | 1.172 (29.8mm) | 43gf | 7.11 mm | 6.35 mm | - | - | - | 49.28mm | - | 30.1mm | 266mm | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RW8435145T Honeywell Sensing and Productivity Solutions | 16 |
| Datasheet | 8 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | - | - | - | - | - | -55°C~85°C | Bulk | 2012 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | 125V | 10A AC 500mA DC | Straight | - | 17.45mm | unknown | 10A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | 480V | 10A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 85 ~ 141gf | - | - | - | 10A@480VAC | .5A@125VDC | 0.005 (0.13mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.710 (18.0mm) | - | 0.51 mm | 0.38 mm | - | - | - | 49.28mm | - | 29.21mm | - | - | - | RoHS Compliant | - | - | ||
![]() BZ-2RQ1004-A2 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | - | Panel, Screw | Panel Mount | - | Plastic | Phenolic | 3.401kg | Steel | Silver | - | - | - | - | - | - | -55°C~85°C | Bulk | 2005 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | unknown | 15A | Screw Terminal | 125V | - | - | - | Overtravel Plunger | SPDT | On-Mom | 0.5A | - | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 368gf | - | - | - | 15A@480VAC | .5A@125VDC | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.015 (0.4mm) | 0.859 (21.8mm) | 113gf | - | 0.38 mm | - | Steel Plunger | - | 49.28mm | - | 23.62mm | - | - | - | RoHS Compliant | - | - | ||
![]() D4JL-2NFG-D5 Omron Automation and Safety | 2975 |
| - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~55°C | Bulk | - | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | - | - | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | - | - | 132.9mm | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() DT-2R711-A7 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 17 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | Plastic | Phenolic | 355g | - | Silver | - | - | - | - | - | - | -55°C~85°C | Bulk | 2013 | DT | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 8536.50.70.00 | 125V | 10A AC 300mA DC | Straight | - | 17.45mm | - | 10A | Screw Terminal | 125V | - | - | - | Round (Pin Plunger) | DPDT | On-Mom | 0.3A | - | - | 250V | 10A | - | - | 250V | - | SNAP ACTING/LIMIT SWITCH | 10A | 340 ~ 567gf | - | - | - | 10A@250VAC | .3A@125VDC | 0.005 (0.13mm) | - | 0.060 (1.5mm) | 0.090 (2.3mm) | 0.615 (15.6mm) | 57gf | 2.42 mm | 2.29 mm | - | - | - | 49.28mm | - | 21.08mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() ZC-W55 Omron Automation and Safety | 500 |
| Datasheet | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~80°C | Bulk | 2006 | ZC | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 6A | Screw Terminal | 125V | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 400gf | - | - | - | - | - | 0.235 (6.0mm) | - | 0.040 (1.0mm) | - | 1.122 (28.5mm) | 80gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D2FS-FL-N-A1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Silver | 10,000 Cycles | - | - | - | - | - | -20°C~70°C | Bulk | 2004 | D2FS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 6V | 100mA DC | - | IP40 | - | - | 100mA | PC Pin | - | - | - | - | Lever, Straight | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 25gf | - | - | - | - | - | 0.022 (0.55mm) | - | 0.020 (0.5mm) | - | 0.328 (8.3mm) | 2.039gf | - | - | - | Actuator Mounted Left Side | - | - | - | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 12017 Switchcraft | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ340800 ALPS ALPINE CO., LTD | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5200 | Non-Illuminated | 6.1 mm | Details | 16 VDC | - | Tray | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 N | Left angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4C-1631 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | - | Chassis Mount, Panel, Screw | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -10°C~70°C | Bulk | 2006 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | ELECTRICAL LIFE IS CALCULATED AT AN OPERATING TEMPERATURE 5 DEGREE TO 35 DEGREE | 8536.50.70.00 | 30V | 5A AC 4A DC | Straight | IP67 - Dust Tight, Waterproof | 16mm | - | 5A | Cable Leads | 250V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 4A | - | - | 250V | - | 1 | DPDT, SPDT | 30V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1800gf | - | - | 5A | 5A@250VAC | 4A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 0.980 (24.9mm) | 450gf | 4.8 mm | - | - | Cable Length 3m | - | 49mm | 40mm | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1HS3 Honeywell Sensing and Productivity Solutions | 2914 |
| Datasheet | 5 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | - | - | 45.36g | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 1995 | HS | - | - | Active | 1 (Unlimited) | Screw | EAR99 | 2 | - | - | - | - | - | 8536.50.90.40 | 28V | 1A AC 25A DC | Straight | - | 17.45mm | - | 25A | Screw Terminal | 115V | - | - | - | Lever, Roller | SPDT | On-Mom | - | CORROSION PROOF | - | 125V | - | - | - | 28V | - | SNAP ACTING/LIMIT SWITCH | 25A | 283 ~ 624gf | - | - | 0.5A | - | - | 0.010 (0.25mm) | - | 0.020 (0.5mm) | 0.065 (1.65mm) | 0.720 (18.3mm) | 113gf | 1.9 mm | 1.65 mm | - | Sealed - Hermetically | - | 49.78mm | - | - | - | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() D2F-F-T Omron Electronics Inc-EMC Div | 1477 |
| Datasheet | 10 Weeks | - | Screw, Through Hole | Through Hole | - | - | - | 500mg | - | Silver | 30,000 Cycles | - | - | - | - | - | -25°C~65°C | Tray | 2003 | D2F | e4 | yes | Active | Not Applicable | PC Pins | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 1A AC 500mA DC | Straight | IP40 | 5.8mm | - | 1A | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 0.5A | - | - | 125V | 1A | - | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 1A | 75gf | - | - | 1A | 1A@125VAC | .5A@30VDC | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 5.099gf | 0.75 mm | 0.5 mm | - | - | - | 12.8mm | - | 6.5mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 311SX54-H58 Honeywell Sensing and Productivity Solutions | 2416 | - | Datasheet | 7 Weeks | - | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 136g | - | Silver | - | - | - | - | - | - | -55°C~125°C | Bulk | 1995 | SX | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 28V | 5A AC/DC | Straight | - | 5.08mm | unknown | 5A | Quick Connect - 0.058 (Round) | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | 5A | - | - | 250V | 5A | - | - | 28V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | - | - | - | 15A@250VAC | 5A@28VDC | 0.010 (0.25mm) | - | 0.015 (0.38mm) | 0.050 (1.27mm) | 0.557 (14.15mm) | 11gf | 1.52 mm | 1.27 mm | - | - | - | 14.73mm | - | 8.89mm | 11mm | - | - | RoHS Compliant | - | - | ||
![]() SS-5FD2 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | 1.6g | - | Silver | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | - | - | 4A | PC Pin | 125V | - | 19.8mm | 6.4 mm | Round (Pin Plunger) | SPDT | On-Mom | 5A | - | - | 125V | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | 5A | 5A@125VAC | 5A@14VDC | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | 1 mm | 0.5 mm | - | - | - | - | - | 10.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() D2HW-BL202M Omron Electronics Inc-EMC Div | 107 |
| Datasheet | 20 Weeks | - | Chassis Mount, Panel, Screw, Wire | Chassis Mount | 125 | - | - | 700mg | - | Gold | 100,000 Cycles | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Wire Leads | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Wire Leads | 125V | - | 13.3mm | 5.3 mm | Round (Pin Plunger) | SPST-NC | On-Mom | 2A | - | - | 125V | - | - | SPST | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 76gf | - | - | - | - | 2A@12VDC | 0.055 (1.4mm) | - | 0.010 (0.25mm) | - | 0.250 (6.4mm) | 10gf | 1.4 mm | - | - | Support Posts | - | - | - | 6.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() BZ-2RW825-A2 Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 10 Weeks | - | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | - | Silver | - | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 17.45mm | - | 15A | Screw Terminal | 125V | CE, CSA | - | - | Lever, Roller | SPDT | On-Mom | 0.5A | CORROSION PROOF | - | 480V | 16A | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 227gf | - | - | - | 15A@480VAC | .5A@125VDC | 0.060 (1.5mm) | - | 0.015 (0.38mm) | - | 1.140 (28.95mm) | 43gf | 1.52 mm | - | - | - | - | 49.28mm | - | 29.21mm | - | - | Unknown | RoHS Compliant | - | - | ||
![]() D4B-2171N-KGM Omron Automation and Safety | 11 | - | - | 2 Weeks | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -40°C~80°C | Bulk | 2007 | D4B-N | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 80°C | -40°C | - | - | - | 30V | 10A AC 6A DC | - | IP67 - Dust Tight, Waterproof | - | - | 6A | Screw Terminal | 120V | - | - | - | Roller Plunger | SPDT (DB/DM) | On-Mom | - | - | - | - | - | - | SPDT | - | 30,000,000 Cycles | - | - | 1900gf | - | - | - | - | - | 0.197 (5.0mm) | - | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.890 (48.0mm) | 200gf | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof |