- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Actuator | Actuator Style | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Throw Configuration | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | Actuator Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-6E72 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | D4N | - | Active | 1 (Unlimited) | Screw | - | - | 70°C | -30°C | - | - | - | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | - | 2.5A | Screw Terminal | 120V | - | - | Lever, Roller | DPST-NO/NC (MBB) | On-Mom, Off-Mom | - | - | - | - | DPST | 15,000,000 Cycles | - | - | 510gf | - | - | - | - | - | - | 0.197 (5.0mm) | - | - | 0.157 (4.0mm) | 1.028 (26.1mm) | 82gf | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6B20 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Roller | DPST-NC | On-Mom | - | - | 250V | - | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | - | - | - | Resin Lever, Resin Roller | - | - | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-622H Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NC | On-Mom | - | - | 250V | - | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | - | - | - | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | - | - | - | Metal Lever, Rubber Roller | - | - | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-812H Omron Automation and Safety | 24 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | - | - | - | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | - | - | - | Metal Lever, Rubber Roller | - | - | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6D32 Omron Automation and Safety | 24 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Roller Plunger | 3PST-NC | On-Mom | - | - | 250V | - | 3PST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 663gf | - | - | - | 10A | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 1.110 (28.2mm) | 153gf | 6 mm | - | 2 mm | - | - | - | - | - | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-812G Omron Automation and Safety | 24 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Side Rotary, Adjustable Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 459gf | - | - | - | 10A | - | - | 40° | 240V | 14° | 18° | - | 41gf | - | - | - | - | - | Metal Lever, Resin Roller | - | - | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-6A72 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | D4N | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 56mm | 30 mm | Lever, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | 250V | - | DPST | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | - | - | - | 10A | - | - | 0.197 (5.0mm) | 240V | - | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | 9 mm | - | 4 mm | - | - | - | - | - | 56mm | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1AFA-B4 Omron Automation and Safety | 2183 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NO/NC (DB/DM) x 2 | On-Off, Off-On | - | - | - | - | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-1DFG-B4 Omron Automation and Safety | 2878 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | DPST-NC x 2 | On-Off | - | - | - | - | DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2EFG-B4 Omron Automation and Safety | 2548 |
| - | 11 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | D4NL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | IP67 - Dust Tight, Waterproof | unknown | 3A | Screw Terminal | 240V | - | - | Panel Disconnect | 3PST-2NC/1NO + DPST-NO/NC | On-Off, Off-On | - | - | - | - | 3PST, DPST | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | Status Indicator | - | - | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() AV3344619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | ||
![]() E21-50H Cherry Americas | In Stock | - | - | - | - | Chassis Mount | - | - | - | - | - | 6,000 Cycles | - | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | 0E21-50H 0E2150H0 0E2150HO CH333 E21-50H0 E2150H | - | - | - | - | - | 125V | 30V | -40°C ~ 85°C | Bulk | E | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 100mA (AC), 250mA (DC) | Quick Connect - 0.187 (4.7mm) | - | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | - | - | - | - | 35gf | - | - | - | - | - | - | 0.085 (2.16mm) | - | 0.030 (0.76mm) | 0.125 (3.2mm) | 0.600 (15.2mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV33549 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | ||
![]() 914CE3-3KL1 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | - | Honeywell Sensing and Control | 914CE3-3KL1 | 914CE | - | - | - | 70 °C | -40 °C | - | - | Obsolete | 5.79 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | CROSS ROLLER PLUNGER (90 DEGREE ROTATED | - | SPDT | - | IP66; IP67; IP68 | - | WIRE | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | 240 V | - | - | - | - | 4 mm | MOMENTARY | 1 mm | 11.8 N | - | - | - | - | - | - | - | - | ||
![]() ABS1113419 Panasonic | In Stock | - | - | - | - | - | - | - | Lever | Lever | Panasonic Industrial Devices | - | 100 | - | Non-Illuminated | - | Panasonic | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | ABS | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | Quick Connect | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | SPDT | 1 N | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | ||
![]() ABV1616609 Panasonic | In Stock | - | - | - | - | - | - | - | Roller Lever | Roller Lever | Panasonic Industrial Devices | - | 50 | - | Non-Illuminated | - | Panasonic | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | ABV | - | - | - | - | - | Standard | - | - | - | - | Switches | - | - | - | - | 3 A | Wire Lead | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | SPDT | 2.9 N | Snap Action Switches | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | ||
![]() AV33529 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | ||
![]() LCGGX1T10ECE C&K | In Stock | - | - | - | - | - | NO | PANEL MOUNT | Lever | Lever | C&K | 6000 Cycle(s) | 160 | C & K COMPONENTS INC | Non-Illuminated | - | C&K Switches | LCGGX1T10ECE | - | - | - | Chassis Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | 5.8 | Details | Yes | - | 30 VDC | - | - | LC | Yes | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | compliant | 1 A | Solder Tab | - | 19.84 mm | 6.1 mm | LEVER, HIGH FORCE | - | ON - (OFF), OFF - (ON) | 1 A | EPOXY TERMINAL SEALED | 30 V | SOLDER | - | - | SNAP ACTING/LIMIT SWITCH | SPDT | 5 oz | Snap Action Switches | - | - | 1 A | - | - | - | 125 V | - | - | - | - | 4.3 mm | MOMENTARY | 3.56 mm | 0.47 N | - | - | Basic / Snap Action Switches | - | 9.32 mm | 0.29 in | - | - | ||
![]() AV33449 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | Chassis Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | C&K | LCS06A150L03QC | - | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | - | - | - | - | compliant | - | - | - | 19.9 mm | 6.4 mm | SHORT LEVER | - | SPDT | - | - | - | QUICK CONNECT | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 6 A | 6A@125VAC | - | - | 125 V | - | - | - | - | 4.8 mm | MOMENTARY | 3.6 mm | 1.47 N | - | - | - | - | 10.08 mm | - | - | - |