- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Actuator Material | Terminal Material | Actuator | Actuator Style | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Form | Operating Force | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GPTNLR01 Cherry Americas | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTNLR01 | GP | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | 5.55 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | compliant | - | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | 5.61 mm | MOMENTARY | 4.01 mm | 1.36 N | - | - | - | - | - | - | ||
![]() LCGGV6P00RC C&K | In Stock | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | Plunger | Plunger | C&K | 6000 Cycle(s) | 1 | C & K COMPONENTS INC | Non-Illuminated | - | C&K Switches | LCGGV6P00RC | - | - | - | - | PCB Mount | 85 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.8 | Details | Yes | - | 30 VDC | - | - | LC | - | Yes | - | EAR99 | - | - | 8536.50.70.00 | Switches | - | compliant | 5 A | Solder Pin, Right Angle | 19.84 mm | 9.32 mm | PIN PLUNGER | - | ON - (OFF), OFF - (ON) | - | - | - | SOLDER | - | SNAP ACTING/LIMIT SWITCH | SPDT | 5 oz | Snap Action Switches | - | - | 5 A | - | - | - | - | 250 V | - | - | - | - | 1.01 mm | MOMENTARY | 0.76 mm | 1.39 N | - | - | Basic / Snap Action Switches | - | 6.1 mm | 0.03 in | ||
![]() AV33429 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | 6000 Cycle(s) | - | C & K COMPONENTS INC | - | - | C&K | LCS06A150P00SC | LCS | - | - | - | - | 105 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | 5.56 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | compliant | - | - | 19.9 mm | 6.4 mm | PIN PLUNGER | - | SPDT | - | - | - | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 6 A | - | - | - | - | 125 V | - | - | - | - | 1.6 mm | MOMENTARY | 1 mm | 1.47 N | - | - | - | - | 10.08 mm | - | ||
![]() ABJ1516609 Panasonic | In Stock | - | - | - | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | 30000 Cycle(s) | - | PANASONIC CORP | - | - | Panasonic Electronic Components | ABJ1516609 | ABJ | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | 5.21 | - | Yes | - | - | - | - | - | e4 | - | - | EAR99 | - | Silver (Ag) | 8536.50.70.00 | - | - | compliant | - | - | 12.8 mm | 6 mm | ROLLER LEVER | - | SPDT | - | IP50 | - | SOLDER | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mm | MOMENTARY | 3 mm | 0.64 N | - | - | - | - | 6.5 mm | - | ||
![]() GPTNRG01 Cherry Americas | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | THE CHERRY CORP | - | - | The Cherry Corporation | GPTNRG01 | GP | - | - | - | - | 85 °C | -20 °C | - | - | Contact Manufacturer | - | 5.55 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | compliant | - | - | 49.2 mm | 17.45 mm | LEVER | - | - | - | - | - | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 15 A | - | - | - | - | 250 V | - | - | - | - | 5.1 mm | MOMENTARY | 2.69 mm | 1.64 N | - | - | - | - | - | - | ||
![]() AV3352619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
![]() V7-2S37D8-207 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | - | Honeywell Sensing and Control | V7-2S37D8-207 | V7-2S37D8-207 | - | - | - | - | - | - | - | - | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | unknown | - | - | 28.83 mm | 10.16 mm | STEEL ROLLER | - | SPST | - | CORROSION PROOF | - | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 0.1 A | - | - | - | - | 125 V | - | - | - | - | 4.9 mm | MOMENTARY | 2.84 mm | 0.42 N | - | - | - | - | 15.88 mm | - | ||
![]() E34-85HX ZF Electronics | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125V | - | -40°C ~ 85°C | Bulk | E | - | - | Active | - | - | - | - | - | -- | - | 15A (AC) | Quick Connect - 0.187 (4.7mm) | - | - | Lever, Straight | SPDT | On-Mom | - | - | - | - | -- | - | - | 13gf | - | - | - | - | - | - | - | 0.312 (7.9mm) | - | 0.100 (2.54mm) | 0.500 (12.7mm) | 0.600 (15.2mm) | -- | - | - | - | - | - | -- | - | - | - | - | ||
![]() AV3220619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | SPDT | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
![]() 11SM1-TN155 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | Honeywell | - | 1 | - | Non-Illuminated | - | Honeywell | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | SM | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
![]() AV3152619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | SPDT | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
![]() ABV1210509 Panasonic | In Stock | - | - | - | - | - | - | - | Plunger | Plunger | Panasonic Industrial Devices | - | 50 | - | Non-Illuminated | - | Panasonic | - | - | + 85 C | - | - 40 C | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | ABV | - | - | - | - | Standard | - | - | Switches | - | - | 5 A | Quick Connect | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | SPDT | 2.9 N | Snap Action Switches | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | ||
![]() AV3334619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
![]() LSM2H Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | - | Honeywell Sensing and Control | LSM2H | - | - | Honeywell Sensing and Productivity Solutions | - | - | 121 °C | -1 °C | Bulk | - | Obsolete | Obsolete | 8.44 | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | SIDE ROTARY | - | DPDT | - | EPOXY TERMINAL SEALED; IP65; IP66; IP67 | 240 V | SCREW | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 10 A | - | - | - | - | 600 V | - | - | - | - | - | MOMENTARY | - | - | - | - | - | - | - | - | ||
![]() AV33349 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
![]() 91SE1-12 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV3422619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | AV | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | ||
![]() V15H16-CP200B03 Honeywell | In Stock | - | - | - | NO | PANEL MOUNT | - | - | - | - | Honeywell | - | 1000 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | Honeywell | V15H16-CP200B03 | V15H16-CP200B03 | - | - | - | Chassis Mount | - | - | - | - | Active | - | 5.22 | - | - | - | - | - | - | V15 | - | - | - | EAR99 | - | - | 8536.50.70.00 | Switches | - | unknown | - | - | 28.8 mm | 10.3 mm | - | - | SPST | - | - | - | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | Snap Action Switches | - | - | 16 A | - | - | - | - | 250 V | - | - | - | - | 17.3 mm | MOMENTARY | 12 mm | 0.31 N | - | - | Basic / Snap Action Switches | - | 15.9 mm | - | ||
![]() 0E6300A0 Cherry Americas | In Stock | - | - | - | NO | PANEL MOUNT | STEEL | BRONZE | - | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | - | THERMOPLASTIC | The Cherry Corporation | 0E6300A0 | E63 | - | - | - | - | 85 °C | -40 °C | - | ROHS COMPLIANT | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | - | - | unknown | - | - | 19.84 mm | 6.35 mm | BUTTON TYPE | - | - | 0.25 A | - | 30 V | QUICK CONNECT | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | 0.1 A | . | SNAP ACTION | - | - | 125 V | - | - | 0.33 inch | - | 1.82 mm | MOMENTARY | 0.76 mm | 0.88 N | - | - | - | - | 9.53 mm | - |