- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | ON Travel | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Contact Function | Actuator Travel | Switch Action | Pre-Travel-Max | Operating Force-Max | Lamp Type | Features | Product Category | IP Rating | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V15H16-CZ400B02 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | Honeywell | - | - | 1000 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | Honeywell | V15H16-CZ400B02 | V15H16-CZ400B02 | - | - | Chassis Mount | - | - | - | Active | 5.22 | - | - | - | - | - | - | V15 | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | unknown | - | - | - | 28.8 mm | 10.3 mm | - | - | SPDT | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | - | 16 A | - | - | - | - | 250 V | - | - | - | - | - | 8.2 mm | MOMENTARY | 6 mm | 1.23 N | - | - | Basic / Snap Action Switches | - | 15.9 mm | - | - | - | - | ||
![]() DC3C-D5AA Cherry Americas | In Stock | - | - | - | - | - | NO | PANEL MOUNT | POLYESTER | THERMOPLASTIC | GOLD | BERYLLIUM COPPER | COPPER ALLOY | BERYLLIUM COPPER | GOLD | - | - | GREEN | - | - | 6000 Cycle(s) | - | THE CHERRY CORP | - | POLYESTER | The Cherry Corporation | DC3CD5AA | DC | - | - | - | - | 120 °C | -40 °C | Contact Manufacturer | 5.56 | - | Yes | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | - | - | Silver (Ag) | WIRE UNDERNEATH | 8536.50.70.00 | - | - | - | - | - | compliant | - | - | - | 20 mm | 6.5 mm | BUTTON TYPE | - | SPDT | - | 0.1 A | IP67 | 30 V | - | WIRE | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 0.1 A | - | SNAP ACTION | - | - | 250 V | - | - | 0.331 inch | - | ON-(ON) | 1.6 mm | MOMENTARY | 1 mm | 1.96 N | - | - | - | - | 15.25 mm | - | - | - | - | ||
![]() V15H16-CZ200B04 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | Honeywell | - | - | 1000 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | Honeywell | V15H16-CZ200B04 | V15H16-CZ200B04 | - | - | Chassis Mount | - | - | - | Active | 5.22 | - | - | - | - | - | - | V15 | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | unknown | - | - | - | 27.8 mm | 10.3 mm | - | - | SPDT | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | - | 16 A | - | - | - | - | 250 V | - | - | - | - | - | 2.3 mm | MOMENTARY | 1.6 mm | 0.68 N | - | - | Basic / Snap Action Switches | - | 19.3 mm | - | - | - | - | ||
![]() BZ1RW8472A2N166 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | - | Honeywell Sensing and Control | BZ-1RW8472A2N166 | BZ | - | - | - | - | 85 °C | -55 °C | Active | 5.79 | - | Yes | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | 49.3 mm | 17.5 mm | STRAIGHT LEVER | - | SPDT | - | - | - | - | - | SOLDER | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | - | - | - | 15 A | - | - | - | - | 125 V | - | - | - | - | - | - | MOMENTARY | - | 0.29 N | - | - | - | - | 24.1 mm | - | - | - | - | ||
![]() AV3214619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panasonic Industrial Devices | - | - | 500 | - | Non-Illuminated | - | Panasonic | - | - | - | - | Chassis Mount | - | - | - | - | - | Details | - | - | - | Bulk | - | AV | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | ON - (OFF), OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Roller Lever | - | - | C&K | Gold | - | 1 | - | Non-Illuminated | - | C&K Switches | - | - | + 150 C | - 55 C | Chassis Mount | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | Switches | - | - | - | - | - | 1 A | Quick Connect | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | 2.65 oz | - | Snap Action Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | - | - | - | - | - | - | ||
![]() V15H16-EP200 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | Honeywell | - | 6000 Cycle(s) | 1200 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | Honeywell | V15H16-EP200 | V15H16-EP200 | - | - | Chassis Mount | - | - | - | Active | 5.8 | - | - | - | - | - | - | V15 | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | unknown | - | - | - | 27.8 mm | 10.3 mm | BUTTON TYPE | - | SPST | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | - | 16 A | - | - | - | - | 250 V | - | - | - | - | - | 2.4 mm | MOMENTARY | 1.6 mm | 1.96 N | - | - | Basic / Snap Action Switches | - | 15.9 mm | - | - | - | - | ||
![]() V15H16-EZ200 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | Honeywell | - | 6000 Cycle(s) | 1200 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | Honeywell | V15H16-EZ200 | V15H16-EZ200 | - | - | Chassis Mount | - | - | - | Active | 5.8 | - | - | - | - | - | - | V15 | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | unknown | - | - | - | 28.8 mm | 10.3 mm | PIN PLUNGER | - | SPDT | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | - | 16 A | - | - | - | - | 250 V | - | - | - | - | - | 2.4 mm | MOMENTARY | 1.6 mm | 1.96 N | - | - | Basic / Snap Action Switches | - | 15.9 mm | - | - | - | - | ||
![]() V15H16-EZ400A01 Honeywell | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | - | - | - | Honeywell | - | 6000 Cycle(s) | 1200 | HONEYWELL SENSING AND CONTROL | Non-Illuminated | - | Honeywell | V15H16-EZ400A01 | - | - | - | Chassis Mount | - | - | - | Active | 5.8 | - | - | - | - | - | - | V15 | - | No | - | - | - | EAR99 | - | - | - | - | 8536.50.70.00 | Switches | - | - | - | - | unknown | - | - | - | 27.8 mm | 10.3 mm | SHORT STRAIGHT LEVER | - | SPDT | - | - | - | - | - | QUICK CONNECT | - | - | - | SNAP ACTING/LIMIT SWITCH | - | - | - | - | Snap Action Switches | - | - | 16 A | - | - | - | - | 250 V | - | - | - | - | - | - | MOMENTARY | - | 3.92 N | - | - | Basic / Snap Action Switches | - | 15.9 mm | - | - | - | - | ||
![]() ABV1220619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plunger | Plunger | - | Panasonic Industrial Devices | - | - | 50 | - | Non-Illuminated | - | Panasonic | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | Details | - | - | - | Bulk | - | ABV | - | - | - | - | - | - | Standard | - | - | - | - | Switches | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | - | Snap Action Switches | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | ||
![]() ABV1222619 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lever | Lever | - | Panasonic Industrial Devices | - | - | 50 | - | Non-Illuminated | - | Panasonic | - | - | + 85 C | - 40 C | Chassis Mount | - | - | - | - | - | Details | - | - | - | Bulk | - | ABV | - | - | - | - | - | - | Standard | - | - | - | - | Switches | - | - | - | - | - | 3 A | Quick Connect | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | SPST | 2.9 N | - | Snap Action Switches | - 40 C to + 85 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic / Snap Action Switches | IP67 | - | - | - | - | - | ||
![]() SPVQ310700 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 672 | - | Non-Illuminated | - | - | - | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | Details | - | 16 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Right side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ310800 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 672 | - | Non-Illuminated | - | - | - | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | Details | - | 16 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Right side) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPVQ310100 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720 | - | Non-Illuminated | - | - | - | - | - | - | Chassis Mount | 6.1 mm | - | - | - | - | Details | - | 16 VDC | - | Bulk | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | Wire Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | With wire (Downwards) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2FS-F-N-A Omron Electronics Inc-EMC Div | 15 | - | Datasheet | 19 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2013 | D2FS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 3 | - | - | - | - | 6V | 100mA DC | - | IP40 | - | 100mA | PC Pin | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | - | SPST | 6V | 100,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | - | 87gf | - | - | - | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.276 (7.0mm) | 5.099gf | - | - | - | - | - | - | Actuator Mounted Right Side | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() D4N-2231 Omron Automation and Safety | 24 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | - | - | - | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | - | 6 mm | - | 2 mm | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-2272 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | 10A | - | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.063 (27.0mm) | 82gf | - | 9 mm | - | 4 mm | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1B62 Omron Automation and Safety | 24 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Lever, Roller | DPST-NC | On-Mom | - | - | - | 250V | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 510gf | - | - | - | - | 10A | - | - | - | 0.197 (5.0mm) | 240V | 0.060 (1.5mm) | 0.157 (4.0mm) | 1.457 (37.0mm) | 82gf | - | 9 mm | - | 4 mm | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() D4N-1D31 Omron Automation and Safety | 16 |
| - | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | 8536.50.70.00 | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | unknown | 2.5A | Screw Terminal | 120V | 31mm | 30 mm | Round (Pin Plunger) | 3PST-NC | On-Mom | - | - | - | 250V | - | - | 3PST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | - | 663gf | - | - | - | - | 10A | - | - | - | 0.158 (4.0mm) | 240V | 0.040 (1.0mm) | 0.080 (2.0mm) | 0.715 (18.2mm) | 153gf | - | 6 mm | - | 2 mm | - | - | - | - | - | 57.5mm | - | - | Non-RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() HL-5030G Omron Automation and Safety | 37 |
| Datasheet | 8 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5°C~60°C | Bulk | 2006 | HL-5000 | - | - | Active | 1 (Unlimited) | Screw | EAR99 | General Purpose | - | - | P.T.= 20 DEGEES, T.T.= 70 DEGRRES | 8536.50.70.00 | - | 24V | 5A AC/DC | Right Angle | IP65 - Dust Tight, Water Resistant | - | 5A | Screw Terminal | 125V | 34mm | 33 mm | Lever, Roller | SPDT (DB/DM) | On-Mom | 25mOhm | 5A | - | - | 250V | - | SPDT | 250V | 10,000,000 Cycles | - | - | - | 750gf | - | - | - | - | 5A | 5A@250VAC | - | - | 50° | - | 12° | 20° | - | 100gf | - | - | - | - | - | - | - | - | - | 60.6mm | - | Unknown | RoHS Compliant | Dust Tight, IP65, Water Resistant |