- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Weight | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Cable Length | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Actuator Travel | Pre-Travel-Max | Features | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V7-1C29D7 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 9 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | - | - | Polyester | 8g | - | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2001 | V7 | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | - | 10.16mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | 0.5A | - | - | 277V | 15.1A | - | - | SPST | 250V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 150gf | - | 15.1A@277VAC | .5A@125VDC | 0.050 (1.27mm) | - | 0.010 (0.25mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 25gf | 2.46 mm | 1.19 mm | - | 40.01mm | - | 15.88mm | - | - | RoHS Compliant | - | - | ||
![]() NGCPB10AX01Q Honeywell Sensing and Productivity Solutions | 28 |
| Datasheet | 9 Weeks | - | Panel Mount | - | - | Plastic | - | - | Silver | 500,000 Cycles | -25°C~75°C | Bulk | 2015 | NGC | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | 120V | - | - | - | Cross Roller Plunger | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | 10m | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1122gf | - | - | - | 0.193 (4.9mm) | - | 0.047 (1.2mm) | 0.083 (2.1mm) | 0.083 (2.1mm) | 306gf | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() SS-5GL14-F Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | - | - | - | - | 200,000 Cycles | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC | Straight | IP40 | - | - | 4A | Solder Lug | 125V | - | 19.8mm | 6.4 mm | Lever, Formed | SPDT | On-Mom | - | - | 5A | - | - | 250V | - | - | - | - | 250V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | 5A | 5A@125VAC | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.398 (10.1mm) | 2.039gf | 2 mm | 1.2 mm | - | - | - | 10.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() V-15G6-1C25-K Omron Electronics Inc-EMC Div | 204 | - | Datasheet | 19 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | - | Polyacetar, Resin, Stainless Steel | Silver | 100,000 Cycles | -25°C~80°C | Tray | 2002 | V | - | yes | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | 8536.50.90.40 | 30V | 15A AC 100mA DC | Straight | IP40 | 10.3mm | - | 15A | Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | Lever, Roller | SPDT | On-Mom | - | - | - | - | - | 250V | 15A | - | - | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 125gf | - | - | - | 0.062 (1.6mm) | - | 0.060 (1.5mm) | 0.157 (4.0mm) | 0.815 (20.7mm) | 14gf | - | 3.3 mm | - | 49.2mm | - | 15.9mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() D2VW-5L1B-1MS Omron Electronics Inc-EMC Div | 94 |
| Datasheet | 14 Weeks | Chassis Mount, Panel, Screw, Wire | Chassis Mount | - | - | - | 15.999989g | Stainless Steel | Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2VW | e4 | yes | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 10.3mm | - | 5A | Wire Leads | 250V | - | 15.9mm | - | Lever, Straight | SPDT | On-Mom | - | - | 5A | - | - | 250V | 5A | - | - | - | 125V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 60gf | 5A | 5A@250VAC | 5A@30VDC | 0.125 (3.2mm) | - | 0.080 (2.0mm) | 0.354 (9.0mm) | 0.600 (15.2mm) | 5.099gf | - | 9 mm | - | - | - | 33mm | - | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() NGCPB10AX01M Honeywell Sensing and Productivity Solutions | 35 |
| Datasheet | 7 Weeks | - | Chassis Mount | - | - | Plastic | - | - | Silver | 500,000 Cycles | -25°C~75°C | Bulk | 2015 | NGC | - | - | Active | 1 (Unlimited) | Cable | EAR99 | - | - | - | 125V | 6A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 10A | Cable Leads | 120V | - | - | - | Round (Pin Plunger) | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | 10m | - | SPDT | - | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1122gf | - | - | - | 0.193 (4.9mm) | - | 0.047 (1.2mm) | 0.083 (2.1mm) | 0.083 (2.1mm) | 306gf | - | - | Actuator Seal Boot | - | - | - | - | Unknown | RoHS Compliant | - | IP67 | ||
![]() SS-01GL13-E Omron Electronics Inc-EMC Div | In Stock |
| Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 100 | - | - | - | Stainless Steel | Gold | 200,000 Cycles | -25°C~85°C | Tray | 2003 | SS | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | 8536.50.70.00 | 30V | 100mA AC/DC | Straight | IP40 | 6.4mm | - | 100mA | Solder Lug | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | 0.1A | - | - | 125V | 100mA | - | - | - | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 100mA | 8.158gf | 0.1A | - | .1A@30VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.420 (10.7mm) | 1.020gf | - | - | - | 22.25mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() GLLA04A2B Honeywell Sensing and Productivity Solutions | 25 |
| Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | Metal | - | Plastic | - | - | - | - | -10°C~80°C | Bulk | 2007 | GLL | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | 8536.50.70.00 | 250V | 10A AC/DC | Right Angle | IP66 - Dust Tight, Water Resistant | - | - | 10A | Screw Terminal | 300V | - | 62mm | 31 mm | Side Rotary, Adjustable Roller | SPDT (MBB) | On-Mom | - | - | - | - | - | 600V | - | - | - | SPDT | 250V | 5,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 8.157gfm | - | 10A@300VAC | 10A@250VDC | 40° | - | 15° | 35° | - | 2.039gfm | - | - | Metal Roller | - | 30.5mm | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP65, IP66, Water Resistant | ||
![]() 11CX2E Honeywell Sensing and Productivity Solutions | 661 |
| Datasheet | 18 Weeks | Chassis Mount | Chassis Mount | - | - | Aluminium | 1.129445kg | - | - | - | -25°C~85°C | Bulk | 2003 | CX | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | O.F. = 1.25 NM, P.T. = 15 DEG, T.T. = 105 DEG | 8536.50.70.00 | 125V | 15A AC 500mA DC | - | IP66 - Dust Tight, Water Resistant | 105.3mm | unknown | 15A | Screw Terminal | 120V | - | - | - | Side Rotary - No Lever | SPDT x 2 | On-Mom | - | - | 0.5A | - | - | - | 15A | - | - | SPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 126gfm | - | 15A@480VAC | - | 90° | 480V | 10° | 15° | - | 11gfm | - | - | Explosion Proof | 101.6mm | 101.6mm | - | - | - | RoHS Compliant | - | - | ||
![]() D5A-1100 Omron Automation and Safety | 10000 | - | Datasheet | 2 Weeks | Panel | Panel Mount | - | 2 | - | - | - | - | 1,000,000 Cycles | -20°C~75°C | Bulk | 2006 | D5A | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | 8536.50.70.00 | 12V | 10mA AC/DC | Straight | IP40 | - | - | 10mA | Cable Leads | 24V | - | 5mm | - | Round (Pin Plunger) | SPST-NC | On-Mom | 800mOhm | - | 0.01A | - | - | 24V | - | - | - | SPST | 12V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 30gf | 0.01A | - | - | 0.060 (1.5mm) | - | 0.0002 (0.005mm) | - | 0.079 (2.0mm) | - | 1.5 mm | - | Cable Length 1m | - | - | 18mm | No | Unknown | RoHS Compliant | - | - | ||
![]() D2HW-BR221H Omron Electronics Inc-EMC Div | 31 | - | Datasheet | 12 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | 125 | - | - | - | - | Gold, Silver | 100,000 Cycles | -40°C~85°C | Bulk | 2004 | D2HW | - | yes | Active | Not Applicable | Solder | EAR99 | - | - | 8536.50.70.00 | 12V | 100mA AC 2A DC | Straight | IP67 - Dust Tight, Waterproof | - | - | 2A | Solder Lug | 125V | - | 13.3mm | 6.5 mm | Lever, Straight | SPDT | On-Mom | - | - | 2A | IP50 | - | 125V | - | - | - | - | 42V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 2A | 50gf | - | - | 2A@12VDC | 0.098 (2.5mm) | - | 0.031 (0.8mm) | - | 0.366 (9.3mm) | 3.059gf | 2.5 mm | - | Support Posts | - | - | 5.3mm | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D3V-015-1A3 Omron Electronics Inc-EMC Div | 22 |
| Datasheet | 15 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -25°C~85°C | Bulk | 2002 | D3V | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 8536.50.70.00 | 30V | 100mA AC/DC | - | IP40 | - | - | 100mA | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | 27.8mm | 10.3 mm | Lever, Roller | SPDT | On-Mom | - | - | 0.1A | IP00 | 8V | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 60gf | 0.1A | .1A@125VAC | .1A@8VDC | 0.031 (0.79mm) | - | 0.025 (0.6mm) | 0.063 (1.6mm) | 0.815 (20.7mm) | 6.118gf | 2.4 mm | 1.6 mm | - | - | - | 15.9mm | - | - | RoHS Compliant | - | - | ||
![]() VX-5-1A2 Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 7 Weeks | Chassis Mount, Panel, Screw, Solder | Chassis Mount | - | - | - | 6.2g | - | Silver | 500,000 Cycles | -25°C~80°C | Bulk | 2004 | VX | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | IP40 | 10.3mm | - | 5A | Solder, Quick Connect - 0.187 (4.7mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | 30mOhm | - | 5A | - | - | 250V | 5A | - | 1 | - | 250V | 50,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 25gf | 5A | - | - | 0.040 (1.0mm) | - | 0.012 (0.3mm) | 0.047 (1.2mm) | 0.579 (14.7mm) | 3.059gf | - | - | - | 37.8mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SS-10GL2D Omron Electronics Inc-EMC Div | 368 |
| Datasheet | 19 Weeks | Screw, Through Hole | Through Hole | - | - | - | - | - | Silver | 50,000 Cycles | -25°C~85°C | Bulk | 2003 | SS | - | yes | Active | 1 (Unlimited) | PCB | EAR99 | 2 | - | 8536.50.70.00 | 30V | 10A AC | - | IP40 | - | - | 4A | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | 30mOhm | 100MOhm | - | - | - | 250V | - | - | - | SPDT, SPST | 14V | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 10.1A | 50gf | - | - | 10.1A@14VDC | 0.040 (1.0mm) | - | 0.040 (1.0mm) | - | 0.571 (14.5mm) | 6.118gf | - | 1 mm | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 311SM25-T Honeywell Sensing and Productivity Solutions | 24 |
| Datasheet | 7 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | - | - | Gold | - | -55°C~125°C | Bulk | 1995 | SM | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | 30V | 1A AC/DC | Straight | - | 6.4mm | unknown | 1A | Solder Turret | 125V | - | - | - | Lever, Simulated Roller | SPDT | On-Mom | - | - | - | - | - | - | 1A | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 40gf | - | - | - | 0.018 (0.45mm) | - | 0.020 (0.5mm) | 0.085 (2.16mm) | 0.460 (11.7mm) | 7.138gf | - | - | - | 24.05mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4N-2CRE Omron Automation and Safety | 22 |
| Datasheet | 10 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | 2007 | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | 3PST-2NC/1NO | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | 3PST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | Right Operation, Rubber Rollers | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4JL-2QFA-C5 Omron Automation and Safety | 2064 |
| Datasheet | - | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 500,000 Cycles | -10°C~55°C | Bulk | 2014 | D4JL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | 114mm | 36.5 mm | Panel Disconnect | 3PST-2NC/1NO + 3PST-NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 6118gf | 10A | 10A@240VAC | - | - | - | - | 0.591 (15.0mm) | - | - | - | 14 mm | - | - | - | 132.9mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2126 Omron Automation and Safety | 49 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | P.T.= 27 DEG, O.T.= 67 DEG | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 510gf | 10A | - | - | 40° | 240V | 14° | 18° | - | 51gf | - | - | Metal Lever, Bearing Roller | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4N-2BRE Omron Automation and Safety | 49 |
| Datasheet | 3 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | 300,000 Cycles | -30°C~70°C | Bulk | - | D4N | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.70.00 | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 2.5A | Screw Terminal | 120V | - | 31mm | 30 mm | Side Rotary, Fork Lever Lock (Yoke) | DPST-NC | On-Mom | - | - | - | - | 250V | - | - | - | - | DPST | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 653gf | 10A | - | - | - | 240V | - | - | 6.5° | - | - | - | Right Operation, Rubber Rollers | - | - | 57.5mm | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 1SX1-H58 Honeywell Sensing and Productivity Solutions | 29 |
| Datasheet | 7 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Phenolic | 136g | - | Gold, Silver | - | -55°C~125°C | Bulk | 1995 | SX | - | - | Active | 1 (Unlimited) | Quick Connect | - | 2 | - | - | 28V | 7A AC/DC | Straight | - | 5.08mm | - | 7A | Quick Connect - 0.058 (Round) | 250V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 250V | 7A | - | 1 | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 7A | 141gf | - | - | - | 0.004 (0.1mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.320 (8.13mm) | 28gf | - | - | - | 12.7mm | - | - | - | Unknown | RoHS Compliant | - | - |