- Manufacturer
- Current Rating
- Series
- Switch Function
- Termination Style
- Actuator Type
- Operating Force
- ECCN Code
- Factory Lead Time
- Circuit
- Current Rating (Amps)
- Operating Temperature
- Switch Type
Attribute column
Categories
Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Housing Material | Weight | Actuator Material | Terminal Material | End Contact Plating | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | ON Travel | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Overtravel | Contact Voltage(AC)-Max | Differential Travel | Pretravel | Operating Position | Release Force | Current Rating (Max) | PCB Hole Count | Actuator Travel | Switch Action | Pre-Travel-Max | Lamp Type | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D4N-4120-NPT Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 300,000 Cycles | - | - | - | - | - | -30°C~70°C | Bulk | 2007 | D4N | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 70°C | -30°C | - | - | 125V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 2.5A | Screw Terminal | 120V | - | - | - | Side Rotary, Roller | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | - | - | - | - | - | - | DPST | - | 15,000,000 Cycles | - | - | 510gf | - | - | - | - | - | - | 40° | - | 14° | 18° | - | 51gf | - | - | - | - | - | - | Resin Lever, Resin Roller | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-5GL2-FD2 Omron Electronics Inc-EMC Div | 327 | - | Datasheet | 19 Weeks | Screw, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | Silver | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 5A AC | Right Angle | IP40 | - | - | 4A | PC Pin | 125V | - | 19.8mm | 6.4 mm | Lever, Roller | SPDT | On-Mom | - | - | 5A | - | - | 125V | - | - | - | - | 14V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 16gf | - | - | 5A | 5A@125VAC | - | 5A@14VDC | 0.047 (1.2mm) | - | 0.031 (0.8mm) | - | 0.571 (14.5mm) | 2.039gf | - | - | 2 mm | - | 1.2 mm | - | - | - | - | - | 10.2mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() BZ-2RW8255-A2-S Honeywell Sensing and Productivity Solutions | 25 |
| Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | Plastic | Phenolic | 3.401kg | Stainless Steel | - | - | Silver | 50000 cycles | - | - | - | - | - | -55°C~85°C | Bulk | 2001 | BZ | e3 | yes | Active | 1 (Unlimited) | Screw | EAR99 | 2 | Matte Tin (Sn) | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | Splash Proof | 17.45mm | - | 15A | Screw Terminal | 125V | CE, CSA | - | - | Lever, Roller | SPDT | On-Mom | - | - | 0.5A | - | - | 480V | 16A | - | - | - | 250V | 20,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 15A | 99gf | - | - | - | 15A@480VAC | - | - | 0.156 (3.96mm) | - | 0.040 (1.0mm) | - | 1.188 (30.2mm) | 21gf | - | - | - | - | 3.96 mm | - | - | - | - | - | - | - | 4.822m | - | Unknown | RoHS Compliant | - | - | ||
![]() GLGA12A2B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 18 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | Gold | - | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | GLS | - | - | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | - | 8536.50.70.00 | 250V | 100mA AC/DC | Right Angle | IP67 - Dust Tight, Waterproof | - | - | 100mA | Plug In | 250V | CE, CSA, UL | - | - | Side Rotary, Adjustable Roller | SPDT | On-Mom | - | - | 0.55A | - | 125V | - | 100mA | - | - | - | - | 15,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 33gfm | - | - | 6A | 6A@120VAC | - | .55A@125VDC | 59° | 120V | 12° | 26° | - | - | - | - | - | - | - | - | Status Indicator, Steel Roller | - | 42mm | - | 82mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() AH146061-A Panasonic Electric Works | 52 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | - | - | - | - | Gold, Silver | 100,000 Cycles | - | - | - | - | - | -25°C~85°C | Tube | 2000 | AH1 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -25°C | - | - | 30V | 100mA AC/DC | Straight | - | - | - | 100mA | PC Pin | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | - | - | - | 125V | - | - | - | SPDT, SPST | 30V | 500,000 Cycles | - | 100mA | 150gf | - | - | - | - | - | - | 0.010 (0.25mm) | - | 0.005 (0.12mm) | 0.020 (0.5mm) | 0.217 (5.5mm) | 20gf | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 301LS2 Honeywell Sensing and Productivity Solutions | 968 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | -29°C~71°C | Bulk | 2012 | LS | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | - | - | - | - | P.T. = 15 DEG, T.T. = 45 DEG, 2 SWITCHES ARE AVAILABLE | 8536.50.70.00 | 115V | 10A AC 800mA DC | - | IP67 - Dust Tight, Waterproof | 103.12mm | - | 10A | Plug In | 120V | - | - | - | Side Rotary - No Lever | SPDT (DB/DM) | On-Mom | - | - | 0.8A | - | - | - | 10A | - | - | SPDT | 550V | - | SNAP ACTING/LIMIT SWITCH | - | 51gfm | - | - | - | 10A@480VAC | - | - | 30° | 480V | 10° | 15° | - | 8.640gfm | - | - | - | - | - | - | - | - | 79.5mm | 30.73mm | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() D4NL-2GFA-B4 Omron Automation and Safety | 2161 |
| - | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~55°C | Bulk | - | D4NL | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-NC + DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | - | - | - | 3PST, DPST | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 3059gf | - | - | - | - | - | - | - | - | - | 0.354 (9.0mm) | - | 1530gf | - | - | - | - | - | - | Status Indicator | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 311SM3-T Honeywell Sensing and Productivity Solutions | 18 |
| Datasheet | 6 Weeks | Chassis Mount, Screw, Solder | Chassis Mount | - | - | Phenolic | 272g | - | - | - | Gold, Silver | - | - | - | - | - | - | -55°C~125°C | Tray | 1995 | SM | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 30V | 5A AC/DC | Straight | - | 6.4mm | - | 5A | Solder Turret | 250V | CE, CSA, UL | - | 6.35 mm | Lever, Straight | SPDT | On-Mom | - | - | 5A | - | - | - | 5A | - | 1 | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 15gf | - | - | 5A | - | SNAP ACTION | - | 0.057 (1.45mm) | - | 0.110 (2.8mm) | 0.310 (7.9mm) | 0.280 (7.1mm) | 2.039gfm | - | - | - | - | 7.87 mm | - | - | - | 59.65mm | - | 9.04mm | - | 448mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 25EN9-6 Honeywell Sensing and Productivity Solutions | 935 |
| Datasheet | 7 Weeks | Panel | Panel Mount | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | -54°C~85°C | Bulk | 2005 | EN | - | - | Active | 1 (Unlimited) | Wire Leads | EAR99 | - | - | - | - | 4 SWITCHES ARE AVAILABLE | 8536.50.70.00 | 28V | 4A DC | - | - | - | unknown | 4A | Wire Leads | - | - | 38.1mm | - | Roller Plunger | SPDT x 4 | On-Mom | - | - | 4A | CORROSION PROOF | - | - | 4A | - | - | 4PDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 2722 ~ 5443gf | - | - | - | - | - | 4A@28VDC | 0.250 (6.35mm) | - | 0.030 (0.76mm) | 0.040 (1.0mm) | - | 1814gf | - | - | 7.37 mm | - | 1.02 mm | - | Cable Length 6', Sealed | - | - | - | 30.48mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() D4C-3502 Omron Automation and Safety | 20 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 4A DC | - | IP67 - Dust Tight, Waterproof | - | unknown | 4A | Cable Leads | - | - | 40mm | 16 mm | Roller Plunger | SPDT | On-Mom | - | - | 0.1A | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 1200gf | - | - | - | - | - | .1A@30VDC | 0.118 (3.0mm) | - | 0.008 (0.2mm) | 0.071 (1.8mm) | 1.122 (28.5mm) | 450gf | - | - | 4.8 mm | - | 1.8 mm | - | Cable Length 5m, Status Indicator | - | - | - | 51.5mm | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-3GPT Omron Electronics Inc-EMC Div | 5783 | - | Datasheet | 13 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 1.6g | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | -25°C~85°C | Tray | 2004 | SS-P | - | yes | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | 8536.50.70.00 | 30V | 3A AC/DC | Straight | IP40 | 6.4mm | unknown | 3A | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 3A | - | - | 125V | 3A | - | 1 | - | 30V | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 3A | 153gf | - | - | 3A | - | - | 3A@30VDC | 0.015 (0.4mm) | - | 0.006 (0.15mm) | 0.024 (0.6mm) | 0.330 (8.4mm) | 20gf | - | - | - | - | 0.6 mm | - | - | - | 19.8mm | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MS0850501F045V1A E-Switch | 130 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | 125 | - | - | - | - | COPPER ALLOY | SILVER | - | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | MS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 5A AC | - | - | - | - | 5A | PC Pin | 125V | - | 19.812mm | 6.4008 mm | Lever, Straight | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1000VAC V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | 5A | 45gf | - | - | 5A | 5A@250VAC | SNAP ACTION | - | - | 250V | - | 0.140 (3.6mm) | 0.358 (9.1mm) | 20gf | - | 5 | - | - | - | - | - | - | - | - | 10.5918mm | 0.134 inch | 0.571 inch | - | - | ROHS3 Compliant | - | - | ||
![]() D4C-2220 Omron Automation and Safety | 11 |
| Datasheet | 2 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 200,000 Cycles | - | - | - | - | - | -10°C~70°C | Bulk | 2007 | D4C | - | - | Active | 1 (Unlimited) | Cable Leads | EAR99 | - | - | - | - | O.T. = 40 DEG, P.T. = 25 DEG, D.T. = 3 DEG, T.T.= 65 DEG | 8536.50.70.00 | - | 5A AC | - | IP67 - Dust Tight, Waterproof | 16mm | unknown | 5A | Cable Leads | 125V | - | - | - | Side Rotary, Roller | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 580gf | - | - | 0.1A | .1A@125VAC | - | - | 40° | - | 3° | 25° | - | 150gf | - | - | - | - | - | - | Oil Resistant Cable 3m, Status Indicator | - | 65mm | 40mm | - | - | - | - | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SPVQ331800 ALPS ALPINE CO., LTD | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5200 | Non-Illuminated | 6.1 mm | Details | 16 VDC | - | Tray | - | SPVQ3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 N | Right angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GKMD03 Honeywell Sensing and Productivity Solutions | 2198 | - | Datasheet | 12 Weeks | Chassis Mount | Chassis Mount | - | Plastic | Plastic | - | - | - | - | Silver | - | - | - | - | - | - | -25°C~85°C | Bulk | 2000 | GKM | - | - | Active | 1 (Unlimited) | Connector | - | 1 | - | 85°C | -25°C | - | - | 125V | 3A AC 550mA DC | - | IP67 - Dust Tight, Waterproof | 16mm | - | 10A | Connector | 240V | CE, CSA, UL | - | - | Panel Disconnect | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | 100mA | - | 1 | DPST, SPDT | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.4mm | 34mm | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP66, IP67, Waterproof | ||
![]() 1EN1-6B Honeywell | In Stock | - | - | - | Sealed | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Wire | EAR99 | - | - | 85°C | -54°C | TWO SWITCHES ARE AVAILABLE | 8536.50.70.00 | 28V | - | - | - | - | unknown | 4A | - | - | - | 25.4mm | - | STEEL PLUNGER | - | SPDT | - | - | 4A | CORROSION PROOF | - | - | - | - | - | DPDT | - | - | SNAP ACTING/LIMIT SWITCH | - | 5.338 kN | - | - | - | - | - | 4A@28VDC | 635 mm | - | 51 mm | 102 mm | - | - | 4A | - | 7.37 mm | MOMENTARY | 1.02 mm | - | - | - | - | - | 29.59mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() BZE6-2RN7 Honeywell Sensing and Productivity Solutions | 2262 |
| Datasheet | 20 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | Zinc | - | - | - | - | - | - | - | - | - | - | - | -32°C~71°C | Bulk | 2001 | E6 | - | yes | Active | 1 (Unlimited) | Conduit | EAR99 | 2 | - | - | - | - | 8536.50.70.00 | 125V | 15A AC 500mA DC | Straight | IP66 - Dust Tight, Water Resistant | 77.2mm | - | 15A | Screw Terminal | 125V | CSA, UL | - | - | Round (Pin Plunger) | SPDT | On-Mom | - | - | 0.5A | - | - | 600V | 15A | - | 1 | - | 250V | - | SNAP ACTING/LIMIT SWITCH | - | 255 ~ 680gf | - | - | - | - | - | - | 0.219 (5.6mm) | - | 0.002 (0.05mm) | 0.078 (2.0mm) | 1.720 (43.7mm) | 113gf | - | - | 7.54 mm | - | - | - | Actuator Seal Boot | 69.1mm | 77.2mm | 44.4mm | - | - | - | - | Unknown | RoHS Compliant | - | Dust Tight, IP54, IP66, Water Resistant | ||
![]() D4JL-4NFA-C7-09 Omron Automation and Safety | 2271 |
| - | 56 Weeks | Chassis Mount | Chassis Mount | - | - | - | - | - | - | - | - | 500,000 Cycles | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | D4JL | - | - | Active | 1 (Unlimited) | Screw | - | - | - | 55°C | -10°C | - | - | 250V | 3A AC 270mA DC | - | IP67 - Dust Tight, Waterproof | - | - | 3A | Screw Terminal | 240V | - | - | - | Panel Disconnect | 3PST-2NC/1NO x 2 | On-Off, Off-On | - | - | - | - | - | - | - | - | - | 3PST | - | 1,000,000 Cycles | - | - | 6118gf | - | - | - | - | - | - | - | - | - | 0.591 (15.0mm) | - | - | - | - | - | - | - | - | Trapped Key | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() SS-01-F3T Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 26 Weeks | Chassis Mount, Screw | Chassis Mount | - | - | - | 1.6g | - | - | - | Gold | 200,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2004 | SS | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 30V | 100mA AC/DC | Straight | IP40 | - | - | 100mA | Quick Connect - 0.110 (2.8mm) | 125V | - | - | - | Round (Pin Plunger) | SPST-NO | Off-Mom | - | - | - | - | - | 125V | - | - | - | SPDT, SPST | 30V | 30,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 50gf | - | - | - | - | - | - | 0.020 (0.5mm) | - | 0.004 (0.1mm) | 0.020 (0.5mm) | 0.330 (8.4mm) | 4.079gf | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() LS0851500F250V2A E-Switch | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | - | POLYBUTYLENE TEREPHTHALATE | COPPER ALLOY | - | - | 50,000 Cycles | - | - | - | - | - | -25°C~85°C | Bulk | 2008 | LS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 15A AC | - | - | - | - | 15A | PC Pin | 125V | - | 28.9052mm | 10.3124 mm | Round (Pin Plunger) | SPDT | On-Mom | 0.1mOhm | 100000000Ohm | - | - | - | - | - | 1500VAC V | - | - | - | 1,000,000 Cycles | SNAP ACTING/LIMIT SWITCH | - | 250gf | - | - | - | 15A@250VAC | - | - | - | 250V | - | 0.080 (2.0mm) | 0.579 (14.7mm) | 50gf | - | 5 | - | - | - | - | - | - | - | - | - | 0.104 inch | - | - | - | ROHS3 Compliant | Lead Free | - |