- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Product Status | RoHS | Stem Height | Voltage Rating DC | Operating Temperature | Series | Type | Color | Subcategory | Power Rating | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Actuator Length | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS06-667-50-R-160-G-SMT-TR CUI Devices | 1880 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | - | 5 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | Tactile Switch | - | - | - | - | - | 2.1 mm | 6.7 mm | 6 mm | 5 mm | - | ||
![]() TS07-667-30-BK-260-SMT-TR CUI Devices | 2616 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | CUI Devices | - | 1500 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | - | 3 mm | 12 VDC | -30°C ~ 80°C | TS07 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.25mm | 3.00mm | Tactile Switch | - | - | Tactile Switches | - | - | 1.9 mm | 6.1 mm | 6.1 mm | 3 mm | - | ||
![]() TS06-667-25-WT-260-G-SMT-TR CUI Devices | 45 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | - | - | - | - | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | Tape & Reel (TR) | - | Active | - | 2.5 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | - | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 2.50mm | Tactile Switch | - | - | - | - | - | 2.1 mm | 6.7 mm | 6 mm | 2.5 mm | - | ||
![]() TS06-667-50-R-100-G-SMT-TR CUI Devices | 2194 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | - | 5 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | Tactile Switch | - | - | - | - | - | 2.1 mm | 6.7 mm | 6 mm | 5 mm | - | ||
![]() TS06-667-55-R-160-G-SMT-TR CUI Devices | 2118 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | - | 5.5 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 5.50mm | Tactile Switch | - | - | - | - | - | 2.1 mm | 6.7 mm | 6 mm | 5.5 mm | - | ||
![]() TS02-66-60-BK-260-SCR-D CUI Devices | 404 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | TS02-66 | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | - | Active | - | 6 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 6.00mm | Tactile Switch | - | - | Tactile Switches | - | - | 6 mm | 6 mm | 6 mm | 6 mm | - | ||
![]() TS06-667-30-BK-160-G-SMT-TR CUI Devices | 2364 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | CUI Devices | - | 1500 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | - | 1 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 3.00mm | Tactile Switch | - | - | Tactile Switches | - | - | 2.1 mm | 6.7 mm | 6 mm | 3 mm | - | ||
![]() TS04-66-85-BK-160-SMT CUI Devices | 3792 |
| - | Silver | Surface Mount | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | - | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | Bag | - | Active | - | 8.5 mm | 12 VDC | -30°C ~ 80°C | TS04 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 8.50mm | Tactile Switch | - | - | Tactile Switches | - | - | 8.5 mm | 6 mm | 6 mm | 8.5 mm | - | ||
![]() TS02-66-73-BK-260-SCR-D CUI Devices | 1087 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | TS02-66 | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | - | Active | - | 7.3 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | Tactile Switch | - | - | Tactile Switches | - | - | 7.3 mm | 6 mm | 6 mm | 7.3 mm | - | ||
![]() TS07-667-43-BK-160-SMT-TR CUI Devices | 1258 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | - | 4.3 mm | 12 VDC | -30°C ~ 80°C | TS07 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | Tactile Switch | - | - | Tactile Switches | - | - | 1.9 mm | 6.1 mm | 6.1 mm | 4.3 mm | - | ||
![]() TS02-66-170-BK-100-SCR-D CUI Devices | 3283 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | TS02-66 | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | - | Active | - | 17 mm | 12 VDC | -30°C ~ 80°C | TS02 | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 17.00mm | Tactile Switch | - | - | Tactile Switches | - | - | 17 mm | 6 mm | 6 mm | 17 mm | - | ||
![]() TL3340AF160QGSCR E-Switch | 44 | - | - | - | Surface Mount, Right Angle | Polyphthalamide (PPA) | - | - | P021302 | - | E-Switch | - | 2000 | - | - | E-Switch | - | E-Switch | - | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | - | - | -35°C ~ 85°C | TL3340 | - | - | Switches | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | Tactile Switches | - | Side Actuated | 4.00mm x 3.30mm | 0.05A @ 12VDC | 0.20mm | - | - | - | - | Tactile Switches | - | - | - | - | - | - | 3.40mm | ||
![]() TL1105DF250R E-Switch | 14 |
| - | Gold | Through Hole | Polyamide (PA), Nylon | - | - | P010030 | - | E-Switch | - | 750 | - | Non-Illuminated | E-Switch | - | E-Switch | - | - | Through Hole | Bulk | BULK | Active | Details | - | - | -20°C ~ 70°C | TL1105 | - | - | Switches | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 250gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 13.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL1220S4NNBG-SQUARE E-Switch | 44 |
| - | - | Through Hole | - | - | - | B260066 | - | E-Switch | - | 50 | - | - | E-Switch | - | E-Switch | - | - | - | Tray | BULK | Active | - | - | - | -40°C ~ 85°C | TL1220 | - | - | Switches | - | - | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | 2.3 VDC | LED, Green | Illuminated | 500,000 Cycles | - | 180gf | Tactile Switches | - | Top Actuated | 7.60mm x 6.00mm | 0.05A @ 12VDC | 0.20mm | 14.50mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL1220R1NNSRG-HALO E-Switch | 44 |
| - | Silver | Through Hole | - | Round | - | B260057 | - | E-Switch | Silver | 1 | No | Illuminated | E-Switch | + 70 C | E-Switch | - 20 C | Straight | Through Hole | Tray | BULK | Active | Details | 4.4 mm | 12 VDC | -40°C ~ 85°C | TL1220 | - | - | Switches | - | - | 50 mA | PC Pin | Round Button | SPST-NO | Off-Mom | 1.95, 2.1 VDC | LED, Red/Green | Illuminated | 500,000 Cycles | SPST | 180gf | Tactile Switches | Red, Green | Top Actuated | 7.60mm x 6.00mm | 0.05A @ 12VDC | 0.20mm | 9.80mm | - | LED | - | Tactile Switches | 0.2 mm | IP00 | - | - | - | - | - | ||
![]() TL1220R1BBRNN-GLOSSY E-Switch | 14 |
| - | - | Through Hole | - | - | - | B260053 | - | E-Switch | - | 1 | - | - | E-Switch | - | E-Switch | - | - | - | Tray | BULK | Active | - | - | - | -40°C ~ 85°C | TL1220 | - | - | Switches | - | - | - | PC Pin | Round Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 500,000 Cycles | - | 180gf | Tactile Switches | - | Top Actuated | 7.60mm x 6.00mm | 0.05A @ 12VDC | 0.20mm | 9.90mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() EVP-AT1L1B000 Panasonic Electronic Components | 878 |
| - | - | Edge Mount, Right Angle | - | Round | - | - | - | Panasonic | - | 10000 | No | Non-Illuminated | Panasonic | - | Panasonic Electronic Components | - | Right Angle | SMD/SMT | - | - | Active | Details | - | 15 VDC | -40°C ~ 85°C | EVPAT | - | Black | Switches | - | IP67 - Dust Tight, Waterproof | 20 mA | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 500,000 Cycles | SPST | 102gf | Tactile Switches | - | Side Actuated | 4.20mm x 1.73mm | 0.02A @ 15VDC | 0.08mm | - | - | - | - | Tactile Switches | - | IP67 | 1.65 mm | 4.55 mm | 1.9 mm | - | 0.53mm | ||
![]() TS06-667-55-BK-260-G-SMT-TR CUI Devices | 1644 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | CUI Devices | - | 1000 | No | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | - | 3.5 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 5.50mm | Tactile Switch | - | - | Tactile Switches | - | - | 2.1 mm | 6.7 mm | 6 mm | 5.5 mm | - | ||
![]() TS06-667-34-WT-260-G-SMT-TR CUI Devices | 19 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | CUI Devices | - | - | - | Non-Illuminated | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | Tape & Reel (TR) | - | Active | - | 3.4 mm | 12 VDC | -30°C ~ 80°C | TS06 | Tactile Switch | - | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 3.40mm | Tactile Switch | - | - | Tactile Switches | - | - | 2.1 mm | 6.7 mm | 6 mm | 3.4 mm | - | ||
![]() TS03-66-50-BK-160-LCR-D-67 CUI Devices | 7216 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | - | - | - | - | No | Non-Illuminated | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | - | Active | - | 5 mm | 12 VDC | -30°C ~ 80°C | TS03 | Tactile Switch | Black | Switches | - | IP67 - Dust Tight, Waterproof | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | Tactile Switch | - | - | - | - | IP67 | 5 mm | 6.1 mm | 6.1 mm | 5 mm | - |