- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Product Status | RoHS | Stem Height | Voltage Rating DC | Operating Temperature | Series | Termination | Type | Color | Subcategory | Power Rating | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Actuator Length | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS02-66-110-BK-100-SCR-D CUI Devices | 3197 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | TS02-66 | - | - | - | - | - | No | - | Non-Illuminated | - | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | - | Active | - | 11 mm | 12 VDC | -30°C ~ 80°C | TS02 | - | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 11.00mm | Tactile Switch | - | - | - | - | - | 11 mm | 6 mm | 6 mm | 11 mm | - | ||
![]() TS04-66-85-BK-260-SMT CUI Devices | 6739 |
| - | Silver | Surface Mount | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | - | - | - | - | - | - | No | - | Non-Illuminated | - | - | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | Bag | - | Active | - | 8.5 mm | 12 VDC | -30°C ~ 80°C | TS04 | - | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 8.50mm | Tactile Switch | - | - | - | - | - | 8.5 mm | 6 mm | 6 mm | 8.5 mm | - | ||
![]() TS03-66-95-BK-160-LCR-D-67 CUI Devices | 693 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | - | - | - | - | - | - | No | - | Non-Illuminated | - | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | - | Active | - | 9.5 mm | 12 VDC | -30°C ~ 80°C | TS03 | - | Tactile Switch | Black | Switches | - | IP67 - Dust Tight, Waterproof | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.25mm | 9.50mm | Tactile Switch | - | - | - | - | IP67 | 9.5 mm | 6.1 mm | 6.1 mm | 9.5 mm | - | ||
![]() TS02-66-153-BK-260-LCR-D CUI Devices | 4026 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | TS02-66 | - | - | - | - | - | No | - | Non-Illuminated | - | - | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | - | Active | - | 15.3 mm | 12 VDC | -30°C ~ 80°C | TS02 | - | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 15.30mm | Tactile Switch | - | - | - | - | - | 15.3 mm | 6 mm | 6 mm | 15.3 mm | - | ||
![]() TS02-66-73-BK-260-LCR-D CUI Devices | 5372 |
| - | Silver | Through Hole | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | TS02-66 | CUI Devices | - | - | - | 1000 | No | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | Through Hole | Bag | - | Active | - | 7.3 mm | 12 VDC | -30°C ~ 80°C | TS02 | - | Tactile Switch | Black | Switches | - | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | Tactile Switch | - | - | Tactile Switches | - | - | 7.3 mm | 6 mm | 6 mm | 7.3 mm | - | ||
![]() TS04-66-43-BK-100-SMT CUI Devices | 19 |
| - | Silver | Surface Mount | Polyamide (PA66), Nylon 6/6 | Stem | Button | - | - | CUI Devices | - | - | - | 1000 | No | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | Bag | - | Active | - | 4.3 mm | 12 VDC | -30°C ~ 80°C | TS04 | - | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | Tactile Switch | - | - | Tactile Switches | - | - | 4.3 mm | 6 mm | 6 mm | 4.3 mm | - | ||
![]() TS06-667-43-BK-260-G-SMT-TR CUI Devices | 1820 |
| - | Silver | Surface Mount | Polyamide (PA FR52), Nylon FR52 | Round | Button | - | - | CUI Devices | - | - | - | 1000 | No | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Straight | SMD/SMT | - | - | Active | - | 2.3 mm | 12 VDC | -30°C ~ 80°C | TS06 | - | Tactile Switch | Black | Switches | - | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | SPST | 260gf | Tactile Switches | - | Top Actuated | 6.70mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | Tactile Switch | - | - | Tactile Switches | - | - | 2.1 mm | 6.7 mm | 6 mm | 4.3 mm | - | ||
![]() TL1220R4NNBG E-Switch | 15 |
| - | Silver | Through Hole | - | Round | - | B260065 | - | E-Switch | Black | - | - | 50 | No | - | Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | Straight | Through Hole | Tray | BULK | Active | - | 10 mm | 12 VDC | -40°C ~ 85°C | TL1220 | - | - | - | Switches | - | - | 50 mA | PC Pin | Round Button | SPST-NO | Off-Mom | 2.3 VDC | LED, Green | Illuminated | 500,000 Cycles | SPST | 180gf | Tactile Switches | Green | Top Actuated | 7.60mm x 6.00mm | 0.05A @ 12VDC | 0.20mm | 15.00mm | - | LED | - | Tactile Switches | 0.2 mm | IP00 | - | - | - | - | - | ||
![]() TL1270F160GYRAT E-Switch | In Stock | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | EAR99 | - | - | 8536.50.9031 | - | Unavailable | - | - | E-Switch | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 85°C | TL1270 | - | - | - | - | - | - | - | PC Pin | Round Button | SPST-NO | Off-Mom | 2.3 VDC | LED, Green/Yellow | Illuminated | 100,000 Cycles | - | 160gf | - | - | Side Actuated | 4.50mm x 4.95mm | 0.05A @ 12VDC | 0.20mm | - | - | - | - | - | - | - | - | - | - | - | 5.62mm | ||
![]() TL3365AF400QG E-Switch | 15 |
| - | - | Surface Mount | - | - | - | P003111 | - | E-Switch | - | - | - | 3000 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | - | - | -20°C ~ 70°C | TL3365 | - | - | - | Switches | - | - | - | Gull Wing | Oval Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 400gf | Tactile Switches | - | Top Actuated | 4.20mm x 3.20mm | 0.05A @ 12VDC | 0.20mm | 2.50mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL1220S1BBBGN E-Switch | 15 |
| - | - | Through Hole | - | - | - | B260063 | - | E-Switch | - | - | - | 1 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tray | BULK | Active | - | - | - | -40°C ~ 85°C | TL1220 | - | - | - | Switches | - | - | - | PC Pin | Square Button | SPST-NO | Off-Mom | 2.3 VDC | LED, Green | Illuminated | 500,000 Cycles | - | 180gf | Tactile Switches | - | Top Actuated | 7.60mm x 6.00mm | 0.05A @ 12VDC | 0.20mm | 10.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL3342AF160QG E-Switch | 15 |
| - | - | Surface Mount | Polyphenylene Sulfide (PPS) | - | - | P010677 | - | E-Switch | - | - | - | 3000 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | - | - | -20°C ~ 70°C | TL3342 | - | - | - | Switches | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | Tactile Switches | - | Top Actuated | 4.90mm x 4.90mm | 0.05A @ 12VDC | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL1220R3NNRR-HALO E-Switch | 15 |
| - | Silver | Through Hole | - | Round | Top Actuated | - | - | - | Red | - | EAR99 | - | No | 8536.50.90.33 | Illuminated | Unavailable | - | + 85 C | E-Switch | - 40 C | Vertical | Through Hole | Tray | - | Active | - | 10 mm | 12 VDC | -40°C ~ 85°C | TL1220 | - | Tact Switch | Black | Switches | - | - | 50 mA | PC Pin | Round Button | SPST-NO | Off-Mom | 2.3 VDC | LED, Red | Illuminated | 500,000 Cycles | SPST | 180gf | Tactile Switches | Red | Top Actuated | 7.60mm x 6.00mm | 0.05A @ 12VDC | 0.20mm | 9.95mm | Tactile Switches | LED | - | - | 0.2 mm | - | - | - | - | - | - | ||
![]() TL3301AF100QGSSDOME E-Switch | 15 |
| - | - | Surface Mount | - | - | - | P010572 | - | E-Switch | - | - | - | 1200 | - | - | - | - | E-Switch | + 85 C | E-Switch | - 40 C | - | - | Tape & Reel (TR) | Tape-Reel | Active | - | - | - | -20°C ~ 70°C | TL3301 | - | - | - | Switches | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 100gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL1245F160GYRRCLR E-Switch | 45 |
| - | - | - | - | - | - | - | - | E-Switch | - | - | - | 100 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Bulk | - | Active | - | - | - | - | TL1240 | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL53GF160QCAC E-Switch | 15 |
| - | - | Through Hole, Right Angle | Acetal | - | - | P010665 | - | E-Switch | - | - | - | 200 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tray | BULK | Active | - | - | - | -20°C ~ 70°C | TL53 | - | - | - | Switches | - | - | - | PC Pin | Dual | SPST x 2 | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | Tactile Switches | - | Side Actuated | 8.40mm x 10.50mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | - | - | - | - | - | - | 8.35mm | ||
![]() TL59EF100Q7.3MM E-Switch | 15 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT) | - | - | P010561 | - | E-Switch | - | - | - | 1000 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tape & Box (TB) | Reel | Active | - | - | - | -20°C ~ 70°C | TL59 | - | - | - | Switches | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 100gf | Tactile Switches | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 7.30mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TL1107AF180EQ E-Switch | 15 |
| - | - | Through Hole, Reverse | Polyamide (PA46), Nylon 4/6 | - | - | P010398 | - | E-Switch | - | Silver | - | 1000 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Bulk | BULK | Active | - | - | - | -20°C ~ 70°C | TL1107 | Reverse Lead | - | - | Switches | - | - | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | 40,000 Cycles | - | 180gf | Tactile Switches | - | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | - | - | - | Tactile Switches | - | - | - | - | - | 4.3 mm | - | ||
![]() TL58VF160QUL94VO E-Switch | 15 |
| - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | - | P010631 | - | E-Switch | - | - | - | 700 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tape & Box (TB) | Reel | Active | - | - | - | -20°C ~ 70°C | TL58 | - | - | - | Switches | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 160gf | Tactile Switches | - | Side Actuated | 7.40mm x 6.65mm | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | - | - | - | - | - | - | 3.85mm | ||
![]() TL3240F260YT E-Switch | 1737 |
| - | - | Surface Mount | - | - | - | N324030 | - | E-Switch | - | - | - | 450 | - | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tape-Reel | Active | Details | - | - | -25°C ~ 70°C | TL3240 | - | - | - | Switches | - | - | - | Gull Wing | Plunger for Cap | SPST-NO | Off-Mom | 2 VDC | LED, Yellow | Illuminated | 200,000 Cycles | - | 260gf | Tactile Switches | - | Top Actuated | 6.10mm x 6.10mm | 0.05A @ 12VDC | 0.20mm | 7.80mm | - | - | - | Tactile Switches | - | - | - | - | - | - | - |