- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Actuator | Actuator Style | Brand | Contact Rating | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Subcategory | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Current Rating | Contact Form | Operating Force | Terminal Type | Product Type | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Contact Configuration | Product | Features | Product Category | Travel | IP Rating | Height | Length | Width | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TS11-674-65-BK-260-RA-D CUI Devices | 857 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS11 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | - | SPST | 260gf | - | Tactile Switches | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | 0.25 mm | - | 6.5 mm | 7.4 mm | 6 mm | 6.50mm | ||
![]() TS15-1212-125-BK-260-SCR-D CUI Devices | 1058 |
| - | Through Hole | Polyphthalamide (PPA) | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS15 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 50,000 Cycles | - | SPST | 260gf | - | Tactile Switches | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.45mm | 12.50mm | - | - | - | Tactile Switches | 0.45 mm | IP66 | 12.5 mm | 12 mm | 12 mm | - | ||
![]() TS11-674-105-BK-160-RA-D CUI Devices | 1458 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS11 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | - | SPST | 160gf | - | Tactile Switches | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | 0.25 mm | - | 10.5 mm | 7.4 mm | 6 mm | 10.50mm | ||
![]() TS15-1212-140-BK-160-SCR-D CUI Devices | 1637 |
| - | Through Hole | Polyphthalamide (PPA) | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS15 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 70,000 Cycles | - | SPST | 160gf | - | Tactile Switches | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.45mm | 14.00mm | - | - | - | Tactile Switches | 0.45 mm | IP66 | 14 mm | 12 mm | 12 mm | - | ||
![]() TS11-674-80-BK-260-RA-D CUI Devices | 1131 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS11 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 60,000 Cycles | - | SPST | 260gf | - | Tactile Switches | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | 0.25 mm | - | 8 mm | 7.4 mm | 6 mm | 8.00mm | ||
![]() EVP-BV4C3L000 Panasonic Electronic Components | 403 |
| - | Surface Mount | - | - | - | Panasonic | - | - | 1000 | - | - | - | Panasonic | + 85 C | Panasonic Electronic Components | - 40 C | - | SMD/SMT | - | Active | Details | - | -40°C ~ 85°C | MouseReel | EVPBV | - | Switches | IP67 - Dust Tight, Waterproof | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 200,000 Cycles | - | SPST | 255gf | - | Tactile Switches | Top Actuated | 6.50mm x 6.20mm | 0.02A @ 15VDC | 0.65mm | 4.30mm | - | Tactile Switches | - | Tactile Switches | - | IP67 | 4.3 mm | 6.5 mm | 6.2 mm | - | ||
![]() TS16-1212-75-BK-160-SMT-TR CUI Devices | 344 |
| - | Surface Mount | - | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | SMD/SMT | - | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS16 | Tactile Switch | Switches | - | 50 mA | Gull Wing | Open Center | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | - | SPST | 160gf | - | Tactile Switches | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.35mm | 7.50mm | - | - | - | Tactile Switches | 0.35 mm | - | 7.5 mm | 12 mm | 12 mm | - | ||
![]() TS12-74-70-BK-360-SMT-TR CUI Devices | 867 |
| - | Surface Mount | Polyphthalamide (PPA) | Square | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Vertical | SMD/SMT | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS12 | Tactile Switch | Switches | - | 50 mA | J Lead | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | 30,000 Cycles | - | SPST | 360gf | - | Tactile Switches | Top Actuated | 7.40mm x 7.40mm | 0.05A @ 12VDC | 0.25mm | 7.00mm | - | - | - | Tactile Switches | 0.2 mm | - | 7 mm | 7.4 mm | 7.4 mm | - | ||
Tiny WHSL | 4390 | - | - | Surface Mount | - | - | Round Button | C&K | 50mA at 12VDC | - | 4000 | - | - | - | C&K Switches | - | C&K | - | - | - | - | Active | Details | - | -40°C ~ 85°C | Cut Tape | PTS526 | - | Switches | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 160gf | - | Tactile Switches | Top Actuated | 5.20mm x 5.20mm | 0.05A @ 12VDC | 0.25mm | 1.50mm | - | - | - | Tactile Switches | - | IP40 | - | - | - | - | ||
![]() 1.14.012.603/0000 RAFI USA | In Stock | - | - | Surface Mount | - | - | - | RAFI | - | - | 1 | - | - | - | RAFI | - | RAFI USA | - | - | - | Bulk | Active | - | - | -40°C ~ 90°C | - | RACON 12 S | - | Switches | IP54 - Dust Protected, Water Resistant | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 816gf | - | Tactile Switches | Top Actuated | 12.00mm x 12.00mm | 0.1A @ 35VAC/DC | 0.55mm | 4.96mm | - | - | - | RAFI | - | - | - | - | - | - | ||
![]() TS15-1212-100-BK-160-SCR-D CUI Devices | 1986 |
| - | Through Hole | Polyphthalamide (PPA) | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS15 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 70,000 Cycles | - | SPST | 160gf | - | Tactile Switches | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.45mm | 10.00mm | - | - | - | Tactile Switches | 0.45 mm | IP66 | 10 mm | 12 mm | 12 mm | - | ||
![]() TS11-674-135-BK-160-RA-D CUI Devices | 919 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS11 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | - | SPST | 160gf | - | Tactile Switches | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | 0.25 mm | - | 13.5 mm | 7.4 mm | 6 mm | 13.50mm | ||
![]() TS15-1212-150-BK-260-SCR-D CUI Devices | 2958 |
| - | Through Hole | Polyphthalamide (PPA) | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | - | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS15 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 50,000 Cycles | - | SPST | 260gf | - | Tactile Switches | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.45mm | 15.00mm | - | - | - | Tactile Switches | 0.45 mm | IP66 | 15 mm | 12 mm | 12 mm | - | ||
![]() TS11-674-85-BK-160-RA-D CUI Devices | 2455 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS11 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 80,000 Cycles | - | SPST | 160gf | - | Tactile Switches | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | 0.25 mm | - | 8.5 mm | 7.4 mm | 6 mm | 8.50mm | ||
![]() TS11-674-135-BK-100-RA-D CUI Devices | 2404 |
| - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Round | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Right Angle | Through Hole | Bag | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS11 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | SPST | 100gf | - | Tactile Switches | Side Actuated | - | 0.05A @ 12VDC | 0.25mm | - | - | - | - | Tactile Switches | 0.25 mm | - | 13.5 mm | 7.4 mm | 6 mm | 13.50mm | ||
![]() TS12-74-60-BK-360-SMT-TR CUI Devices | 735 |
| - | Surface Mount | Polyphthalamide (PPA) | Square | - | CUI Devices | - | - | - | - | Non-Illuminated | - | CUI Devices | + 80 C | CUI Devices | - 30 C | Vertical | SMD/SMT | - | Active | Details | 12 VDC | -30°C ~ 80°C | - | TS12 | Tactile Switch | Switches | - | 50 mA | J Lead | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | 30,000 Cycles | - | SPST | 360gf | - | Tactile Switches | Top Actuated | 7.40mm x 7.40mm | 0.05A @ 12VDC | 0.25mm | 6.00mm | - | - | - | Tactile Switches | 0.2 mm | - | 6 mm | 7.4 mm | 7.4 mm | - | ||
![]() TL6800AF160QJ E-Switch | 134 |
| - | Surface Mount | - | - | - | E-Switch | - | EAR99 | 1500 | 8536.50.90.33 | - | Unavailable | E-Switch | - | E-Switch | - | - | - | - | Active | Details | - | -40°C ~ 90°C | MouseReel | TL6800 | - | Switches | IP67 - Dust Tight, Waterproof | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 160gf | - | Tactile Switches | Top Actuated | 6.30mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 3.10mm | - | - | - | Tactile Switches | - | - | - | - | - | - | ||
Tiny WHSL | 21887 | - | - | Through Hole | - | Round | - | C&K | - | - | 500 | - | Non-Illuminated | - | C&K Switches | + 85 C | C&K | - 40 C | Straight | Through Hole | Bag | Active | Details | 12 VDC | -40°C ~ 85°C | Bulk | PTS125 | Tactile Switch | Switches | - | 50 mA | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | 0.6 VA | SPST | 250gf | Through Hole | Tactile Switches | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.30mm | 4.30mm | SPST | - | - | Tactile Switches | 0.3 mm | IP40 | 4.3 mm | 12 mm | 12 mm | - | ||
Tiny WHSL | 16186 | - | - | Surface Mount | - | Round | - | C&K | - | - | 900 | - | Non-Illuminated | - | C&K Switches | + 85 C | C&K | - 40 C | Straight | SMD/SMT | - | Active | Details | 12 VDC | -40°C ~ 85°C | Cut Tape | PTS125 | 0.25 mm | Switches | - | 50 mA | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | 0.6 VA | SPST | 180gf | Through Hole | Tactile Switches | Top Actuated | 12.00mm x 12.00mm | 0.05A @ 12VDC | 0.25mm | 4.30mm | SPST | Tactile Switches | - | Tactile Switches | - | - | 4.3 mm | 12 mm | 12 mm | - | ||
Tiny WHSL | 36 |
| - | Surface Mount | - | - | - | C&K | - | - | 4000 | - | - | - | C&K Switches | - | C&K | - | - | - | Tape & Reel (TR) | Active | Details | - | -40°C ~ 85°C | Cut Tape | PTS526 | - | Switches | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 160gf | - | Tactile Switches | Top Actuated | 5.20mm x 5.20mm | 0.05A @ 12VDC | 0.25mm | 1.70mm | - | - | - | Tactile Switches | - | - | - | - | - | - |