- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | Contact Rating | ECCN | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Itar Registered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Product Status | RoHS | Stem Height | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Color | Subcategory | Power Rating | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL59AF260Q-KR E-Switch | 18857 |
| - | - | Through Hole | Polybutylene Terephthalate (PBT) | - | - | - | TL59 | - | - | - | EAR99 | - | - | 8536.50.90.33 | - | Unavailable | - | - | E-Switch | - | - | - | Tape & Box (TB) | - | Active | - | - | - | -20°C ~ 70°C | - | TL59 | - | - | Switches | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | - | 260gf | Tactile Switches | - | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 12VDC | 0.25mm | 5.00mm | - | - | - | - | - | - | - | - | - | - | ||
![]() TL3301TF160QGTR E-Switch | 19469 |
| - | Gold | Surface Mount | Polyamide (PA), Nylon | Square | - | - | TL3301 | - | - | - | EAR99 | - | No | 8536.50.90.33 | Non-Illuminated | Unavailable | - | + 85 C | E-Switch | - 40 C | Vertical | SMD/SMT | - | - | Active | - | 7.5 mm | 12 VDC | -20°C ~ 70°C | - | TL3301 | Tact Switch | - | Switches | - | - | 50 mA | Gull Wing | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | 100,000 Cycles | SPST | 160gf | Tactile Switches | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | 0.25mm | 7.50mm | Tactile Switches | - | - | - | 0.25 mm | - | - | 6 mm | 6 mm | - | ||
![]() K2-1102DP-14SW-01 Korean Hroparts Elec | 76 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 8519 |
| - | - | - | - | - | - | - | - | C&K | - | - | - | 9500 | - | - | - | - | C&K Switches | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Littelfuse | - | - | - | - | - | - | ||
![]() K5V1RG43TP3S C&K | 91 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL3336AF160Q E-Switch | 72 |
| - | - | Right Angle | - | Round | Round Button | P158001 | - | E-Switch | - | 50mA at 12VDC | - | 650 | No | - | Non-Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | Right Angle | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Tape-Reel | Active | Details | - | 12 VDC | -20°C ~ 70°C | MouseReel | TL3336 | - | Black | Switches | - | IP67 - Dust Tight, Waterproof | 50 mA | SMD/SMT | Standard | SPST-NO | OFF - (ON) | - | - | Non Illuminated | 100,000 Cycles | SPST | 160 gf | Tactile Switches | - | Side Actuated | 7.10mm x 6.60mm | 0.05A @ 12VDC | 0.35mm | - | - | - | - | Tactile Switches | 0.35 mm | IP67 | 7 mm | 8.5 mm | 7.1 mm | 1.90mm | ||
![]() TC-1212-4.3-260G HCTL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-C-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1112DT-A4SW-01 Korean Hroparts Elec | 913 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1807SM-A4DW-06 Korean Hroparts Elec | 1746 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1102DE-G4SW-04 Korean Hroparts Elec | 985 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1103DP-T4SW-04 Korean Hroparts Elec | 112 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1102DE-H4SW-04 Korean Hroparts Elec | 846 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1103DP-W4SW-04 Korean Hroparts Elec | 773 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1103DP-V4SW-04 Korean Hroparts Elec | 225 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1103SP-S4SW-04 Korean Hroparts Elec | 639 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1103DP-Y4SW-04 Korean Hroparts Elec | 369 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1829UQ-A3SW-06 Korean Hroparts Elec | 323 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1839DF-K4SW-02 Korean Hroparts Elec | 936 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() K2-1839DZ-G4SW-02 Korean Hroparts Elec | 972 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |