- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Actuator | Actuator Style | Alternate PN | Base Product Number | Brand | Cap Color | Contact Rating | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Product Status | RoHS | Stem Height | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Color | Subcategory | Power Rating | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Actuator Length | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS-3292S-L1-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1187A-B-I-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1101S-A-B-B-B-A XKB Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL9320AF400QG E-Switch | 245 |
| - | Sealed | - | Round | Round Button | P093200 | TL9320 | E-Switch | Green | 50mA at 16VDC | 1000 | No | Non-Illuminated | E-Switch | + 70 C | E-Switch | - 20 C | Straight | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Tape-Reel | Active | Details | - | 0.035483 oz | 16 VDC | -20°C ~ 70°C | Cut Tape | TL9320 | - | Black | Switches | - | IP67 - Dust Tight, Waterproof | 50 mA | Gull Wing Lead | Standard | SPST-NO | OFF - (ON) | - | - | Non Illuminated | 500,000 Cycles | SPST | 400 gf | Tactile Switches | - | Top Actuated | 8.40mm x 8.40mm | 0.05A @ 16VDC | 0.90mm | 3.95mm | Tactile Switches | - | - | Tactile Switches | 0.9 mm | IP67 | 3.95 mm | 8.4 mm | 8.4 mm | 3.95 mm | - | ||
![]() TL3145BF350QJ E-Switch | 188000 |
| - | Surface Mount | - | Round | Round Button | P031455 | TL3145 | E-Switch | - | 50mA at 12VDC | 1000 | No | Non-Illuminated | E-Switch | - | E-Switch | - | Straight | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Tape-Reel | Active | Details | 2.55 mm | - | 12 VDC | -40°C ~ 85°C | Cut Tape | TL3145 | - | Orange | Switches | - | IP67 - Dust Tight, Waterproof | 12 mA | J Form Lead | Standard | SPST-NO | OFF - (ON) | - | - | Non Illuminated | 3,000,000 Cycles | SPST | 350 gf | Tactile Switches | - | Top Actuated | 6.45mm x 6.45mm | 0.05A @ 12VDC | 0.15mm | 5.20mm | - | - | - | Tactile Switches | - | IP67 | 5.2 mm | 6.45 mm | 6.45 mm | 5.2 mm | - | ||
![]() TS5220BA 250gf WJDJ SHOU HAN | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK5AS00151 ALPSALPINE | 851 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTS-68K-S-V Diptronics | 20000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKSVCKE010 ALPSALPINE | 17605 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2030 |
| - | - | - | Round | - | - | - | C&K | - | - | 4000 | No | Non-Illuminated | C&K Switches | - | - | - | Straight | SMD/SMT | - | - | - | - | - | - | 12 VDC | - | - | PTS526 | Tactile | Gold | Switches | - | - | 50 mA | Gull Wing Lead | - | - | OFF - (ON) | - | - | - | - | SPST | 160 gf | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 0.8 mm | 4.8 mm | 4.8 mm | - | - | ||
Tiny WHSL | 2382 |
| - | - | - | - | - | - | - | C&K | - | - | 4000 | - | - | C&K Switches | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | PTS526 | Tactile | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 2300 |
| - | - | - | - | - | - | - | C&K | - | - | 4000 | - | - | C&K Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PTS526 | Tactile | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 635 |
| - | - | - | - | - | - | - | C&K | - | - | 4000 | - | - | C&K Switches | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | PTS526 | Tactile | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 677 |
| - | - | - | - | - | - | - | C&K | - | - | 4000 | - | - | C&K Switches | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | PTS526 | Tactile | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 2381 |
| - | - | - | - | - | - | - | C&K | - | - | 4000 | - | - | C&K Switches | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | PTS526 | Tactile | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 2317 |
| - | - | - | - | - | - | - | C&K | - | - | 4000 | - | - | C&K Switches | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | PTS526 | Tactile | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
Tiny WHSL | 433 |
| - | - | - | - | - | - | - | C&K | - | - | 4000 | - | - | C&K Switches | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | PTS526 | Tactile | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-F-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-G-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-A-K-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |