- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Actuator | Actuator Style | Approvals | Cap Color | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | Operation | Stem Height | Voltage Rating DC | Wire Size | Series | Subcategory | Current Rating | Termination Style | Function | Voltage | Output Configuration | Output Current | Number of Poles | Contact Form | Operating Force | Terminal Type | Product Type | Illumination Color | Max Frequency | Control Voltage | Disconnect Type | Product | Connection Type | Lamp Type | Nominal Input Voltage (AC) | Travel | Contacts | IP Rating | Height | Length | Width | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 228AMVABFCNR CTS | In Stock | - | - | - | - | CE | - | - | Autonics | S2ER-E5R3B | - | - | - | - | - | Push Lock-Twist Release | - | - | - | 228A | Switches | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | 3NC | IP52 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Round | Cylinder | UL;CSA;IEC | Misty Black | Illuminated | Mennekes Electrical Products | ME520B5W | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | 14 AWG;13 AWG;12 AWG;11 AWG;10 AWG | 228A | Switches | 20 Amps | Gull Wing Lead | - | 347/600 | - | - | 4 | SPST | 160 gf | Screw | Tactile Switches | Yellow | - | - | - | Tactile Switches | Flanged Inlet | LED | - | 0.25 mm | - | IP67 | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | Round | Cylinder | UL | Bright Black | Illuminated | ABB | ZBVAUCBC000A000000XX | + 70 C | - 25 C | FIXED | - | Through Hole | - | - | 12 VDC | - | 228A | Switches | 50 mA | Through Hole | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Green | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228A | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Round | Elliptical | - | Misty Silver | Illuminated | Telemecanique | XB2-BT42 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | - | 228A | Switches | 50 mA | Gull Wing Lead | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Red | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.9 mm | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG26N0025VFFK | - | - | Panel | - | - | - | - | - | - | 228A | Switches | 25 A | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Round | Cylinder | - | Misty Black | Illuminated | Miscellaneous | VS2SA950Y1E | + 70 C | - 25 C | - | - | Through Hole | - | - | 12 VDC | - | 228A | Switches | 50 mA | Through Hole | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Red | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 7 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | Round | Cylinder | UL | Bright Black | Illuminated | Warrick a Brand of Gems Sensor | CP67A1A0B1D1 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | - | 228A | Switches | 50 mA | Gull Wing Lead | Simplex Pump Down | - | SPST | 10 A | - | SPST | 160 gf | - | Tactile Switches | Green, Red | - | 120 VAC | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Vishay Milwaukee Resistor | - | - | - | - | - | - | - | - | - | - | 228A | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | 228A | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Round | Cylinder | - | Misty Silver | Illuminated | Telemecanique | XB2-BV34 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | - | 228A | Switches | 50 mA | Gull Wing Lead | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Yellow | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
![]() 228DMS1AGFR CTS | In Stock | - | - | - | - | - | - | - | Semikron | SKKH26/14E | - | - | - | - | - | - | - | - | - | 228D | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVARFCRA CTS | In Stock | - | - | - | - | - | - | - | Danaher Controls | HS35R1024805J | - | - | - | - | - | - | - | - | - | 228C | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Autonics | S2ER-E5RABM | - | - | - | - | - | Push Lock-Twist Release | - | - | - | 228C | Switches | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | 1NO, 1NC | IP52 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | Warrick a Brand of Gems Sensor | CP67A1A0B1D4X | - | - | - | - | - | - | - | - | - | 228B | Switches | - | - | Simplex Pump Down | - | SPST | 10 A | - | - | - | - | Tactile Switches | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Danaher Controls | HG104B6 | - | - | - | - | - | - | - | - | - | 228B | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Telemecanique | XB2-BV35 | - | - | - | - | - | - | - | - | - | 228B | Switches | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Round | Cylinder | - | Misty Silver | Illuminated | ABB | ACH550-CD-157A-4+B058 | + 70 C | - 25 C | Panel, Wall | Straight | SMD/SMT | - | 3.5 mm | 12 VDC | - | 228D | Switches | 50 mA | Gull Wing Lead | - | - | - | - | - | SPST | 220 gf | - | Tactile Switches | Blue, Red | 60 Hz | - | Disconnect Switch | Tactile Switches | - | LED | 480 VAC | 0.25 mm | - | IP58 | 5 mm | 6.8 mm | 6.2 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | Round | Cylinder | - | Red | Illuminated | Miscellaneous | - | + 70 C | - 25 C | - | - | Through Hole | - | - | 12 VDC | - | 228A | Switches | 50 mA | PC Pin | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Amber | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | ||
Tiny WHSL | In Stock | - | - | Round | Hollow Cylinder | - | Red | Illuminated | Carlo Gavazzi | EI1805TBCP | + 70 C | - 20 C | - | - | SMD/SMT | - | - | 12 VDC | - | 228B | Switches | 50 mA | Gull Wing Lead | - | - | - | - | - | SPST | 160 gf | - | Tactile Switches | Amber | - | - | - | Tactile Switches | - | LED | - | 0.25 mm | - | - | 6.5 mm | 6 mm | 6 mm | 8.2 mm |