- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material Type | Actuator | Actuator Style | Approvals | Cable Types | Cap Color | Enclosure | Flow Range | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Direction | Mounting Styles | RoHS | Timing Range | Voltage Rating DC | Series | Termination | Type | Composition | Applications | Subcategory | Current Rating | Frequency | Output | Termination Style | Input Type | Protections | Contact Form | Operating Force | Port Style | Adhesive | Port Size | Terminal Type | Product Type | Illumination Color | Coil Voltage | RPM | Sensor Type | Maximum Pressure | Legend | Overload Protection | Background Color | Mode of Operation | Product | Language | Lamp Type | Travel | Contacts | Phase | Shrink Ratio | Label Width | Height | Length | Width | Actuator Length | Label Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder on Square | - | - | Bright Black | - | - | Illuminated | NBK Parts | 20304 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | 12 VDC | 228C | - | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | White | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | - | 7.2 mm | 6.8 mm | 10.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Polyolefin | Round | Cylinder on Square | ASTM, UL | 12 AWG to 4 AWG (0.125 in to 0.32 in) | Red | - | - | Illuminated | Brady | 112536 | + 70 C | - 25 C | - | Straight | SMD/SMT | No | - | 12 VDC | 228C | - | - | - | Heat Shrink | Switches | 50 mA | - | - | Gull Wing Lead | - | - | SPST | 160 gf | - | No | - | - | Tactile Switches | White | - | - | - | - | - | - | Yellow | - | Tactile Switches | - | LED | 0.25 mm | - | - | 3 to 1 | 2 | - | 7.2 mm | 6.8 mm | 10.7 mm | 0.645 | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | Round | Cylinder | - | - | Red | - | - | Illuminated | Dwyer Instruments | RMVII-10 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | 228A | - | - | - | - | Switches | 50 mA | - | Local Display | Gull Wing Lead | - | - | SPST | 160 gf | NPT Female | - | 3/4 | - | Tactile Switches | Yellow | - | - | Gas | 3,000 psi | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | Footed | - | - | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | Toshiba | 0306XDSC42A-P | - | - | - | - | - | No | - | - | 228A | - | General Purpose | Cast Iron | - | Switches | - | 60 Hz | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | 1,200 RPM | - | - | - | None | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Square | - | - | - | Misty Silver | - | - | Illuminated | ABB | ACH580-BCR-077A-4B8FK54L1 | + 70 C | - 20 C | - | - | SMD/SMT | - | - | 12 VDC | 228B | - | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | 6.5 mm | 6 mm | 6 mm | 7.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | - | - | - | Bright Black | - | - | Illuminated | - | - | + 70 C | - 25 C | - | Straight | Through Hole | - | - | 12 VDC | 228C | - | - | - | - | Switches | 50 mA | - | - | PC Pin | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 3.5 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder | - | - | Red | - | - | Illuminated | Cutler Hammer, Div of Eaton Co | 10250T34AF | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | 228A | - | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
![]() 228ADVAAARC CTS | In Stock | - | - | - | - | - | Round | Elliptical | CE, CSA, UL | - | Red | - | - | Illuminated | Cutler Hammer, Div of Eaton Corp | PDG26N0050TFFL | + 70 C | - 25 C | Panel | - | Through Hole | - | - | 12 VDC | 228A | - | - | - | - | Switches | 50 A | - | - | PC Pin | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Amber | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.85 mm | - | ||
![]() 228CDVAGFARB CTS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Marathon Electric | F419ES | - | - | - | - | - | - | - | - | 228C | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Danaher Controls | HS35R10248589 | - | - | - | - | - | - | - | - | 228C | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface | - | - | - | - | CE, CSA, UL | - | - | - | - | - | SSAC | THD4C4110M-SSAC | - | - | - | - | - | - | 10 | - | 228C | 0.250 in Flat Blade | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | 120 VAC | - | - | - | - | - | - | On Delay | - | - | - | - | 1NC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Fiberglass | - | Round | Cylinder on Round | - | - | Misty Silver | - | - | Illuminated | Brady | 75155 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | 12 VDC | 228C | - | Office/Facility Signs | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Blue | - | - | - | - | Receiving | - | White | - | Tactile Switches | English | LED | 0.25 mm | - | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 228C | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder on Round | - | - | Orange | - | - | Illuminated | Cutler Hammer, Div of Eaton Co | NW3100T35V3WP22 | + 70 C | - 25 C | - | Straight | SMD/SMT | - | - | 12 VDC | 228C | - | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Amber | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | - | 7.2 mm | 6.8 mm | 9.4 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder on Square | - | - | Misty Silver | - | - | Illuminated | ABB | - | + 70 C | - 25 C | - | Straight | Through Hole | - | - | 12 VDC | 228C | - | - | - | - | Switches | 50 mA | - | - | PC Pin | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | 3.3 mm | 7.2 mm | 6.8 mm | 10.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Elliptical | - | - | White | - | - | Illuminated | ABB | DBL400 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | 228A | - | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green, Red | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 8.9 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | 0-2.2 gpm | - | Dwyer Instruments | RMVII-20 | - | - | - | - | - | - | - | - | 228A | - | - | - | - | Switches | - | - | Local Display | - | - | - | - | - | NPT Female | - | 3/4 | - | Tactile Switches | - | - | - | Liquid | 3,000 psi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Round | Cylinder | - | - | Orange | - | - | Illuminated | Cooper | 78101153555 | + 70 C | - 25 C | - | - | Through Hole | - | - | 12 VDC | 228A | - | - | - | - | Switches | 50 mA | - | - | PC Pin | - | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Amber | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CCC, CSA, EAC, UL, VDE | - | - | - | - | - | ABB | ST204M-D3 | - | - | DIN Rail | - | - | Yes | - | - | 228A | - | - | - | - | Switches | 3 A | - | - | - | - | Supplemental | - | - | - | - | - | Screw | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Cast Iron | - | Round | Cylinder | - | - | Bright Black | - | - | Illuminated | Grove Gear | GR-HMQ826-10-H1-180-20 | + 70 C | - 25 C | - | - | SMD/SMT | - | - | 12 VDC | 228A | - | - | - | - | Switches | 50 mA | - | - | Gull Wing Lead | C-Face Quilled | - | SPST | 160 gf | - | - | - | - | Tactile Switches | Green | - | - | - | - | - | - | - | - | Tactile Switches | - | LED | 0.25 mm | - | - | - | - | 4.5 mm | 7.2 mm | 6.8 mm | 6.3 mm | - |