- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Actuator Material | Actuator | Actuator Style | Alternate PN | Body Orientation | Brand | Cap Color | Contact Materials | Contact Rating | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Illuminated | Life | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Package | Package Type | Part # Aliases | Pole Throw Configuration | Product Depth (mm) | Product Status | RoHS | Stem Height | Switch Function Configuration | Tradename | Unit Weight | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | LED | Number of Switches | Contact Bounce Time-Max | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE3303F160QGSSDOME E-Switch | 15 |
| - | - | - | - | Surface Mount | - | - | - | - | - | P010546 | - | E-Switch | - | - | - | - | 1500 | - | Non-Illuminated | - | E-Switch | - | E-Switch | - | - | - | - | Tape & Reel (TR) | Tape-Reel | - | - | - | Active | - | - | - | - | - | - | - | - | -20°C ~ 70°C | - | - | TLE3303 | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | - | 160gf | - | - | Tactile Switches | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 0.25mm | 3.10mm | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3W-4105 Omron Electronics Inc-EMC Div | 500 | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | 1.000001g | - | - | - | - | - | - | - | Silver | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3W | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | White | BAG PACK.,GROUND TERMINALS | 8536.50.90.40 | - | - | 24V | BAG | Straight | IP67 - Dust Tight, Waterproof | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | 500VAC V | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 350gf | - | - | - | - | - | BREAK-BEFORE-MAKE | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | 7 | OFF-(ON) | 0.30mm | 4.30mm | - | 1 | 5ms | - | - | Grounding Pin, Sealed - Fully | - | - | - | - | 7.8mm | 12mm | 12mm | - | 750μm | - | - | No | - | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL1220R3BBBRG-POWER E-Switch | 45 |
| - | - | Silver | - | Through Hole | - | - | - | Round | - | B260026 | - | E-Switch | Black | - | - | - | 50 | No | Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | Straight | Through Hole | - | Tray | BULK | - | - | - | Active | Non-Compliant | 4.5 mm | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | - | - | TL1220 | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 2.3 VDC | LED, Red/Green | - | - | - | - | Illuminated | - | 500,000 Cycles | - | - | SPST | 180gf | - | - | Tactile Switches | - | Red, Green | - | Top Actuated | - | 7.60mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.20mm | 10.00mm | - | - | - | - | LED | - | Tactile Switches | 0.2 mm | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B3S-1102 Omron Electronics Inc-EMC Div | 15000 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | 299.994654mg | - | - | - | - | - | - | - | Silver | - | 500000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | B3S | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.40 | - | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 9mm | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 24V | 300,000 Cycles | - | 50mA | - | 230gf | Illuminated, Non-Illuminated | - | - | - | - | - | Top Actuated | - | 6.60mm x 6.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | 4.30mm | - | - | - | - | - | Grounding Pin, Sealed - Fully | - | - | - | - | 4.3mm | 9mm | 6mm | - | 800μm | - | - | No | Unknown | RoHS Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL3330AF130QG E-Switch | 192000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | - | 50000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~70°C | Tape & Reel (TR) | 2006 | TL3330 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | Black | - | 8536.50.90.40 | - | - | 12V | - | Right Angle | - | - | 50mA | Gull Wing | - | 6.9mm | 2.5 mm | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | - | - | 130gf | Illuminated, Non-Illuminated | - | - | - | - | - | Side Actuated | .05A@12VDC | 7.80mm x 2.50mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | 1mm | 3.50mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 68310 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Tape & Reel (TR) | 2009 | KT | - | - | Active | 1 (Unlimited) | Gull Wing | - | 90°C | -40°C | - | - | - | - | 1W | 32V | - | Right Angle | IP57 - Dust Protected, Waterproof | 8.34mm | - | Gull Wing | 32V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | 32V | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | - | 300gf | Non-Illuminated | - | - | - | - | - | Side Actuated | - | 7.77mm x 6.41mm | 1VA @ 32VAC/DC | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | 7.77mm | - | - | 3.96mm | - | - | No | - | ROHS3 Compliant | - | IP57, Waterproof | ||
![]() ITS60FV1ST C&K | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | 200 | - | Illuminated | - | C&K Switches | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | ITS | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Tape & Reel (TR) | 2007 | KT | - | - | Active | 1 (Unlimited) | Gull Wing | - | 90°C | -40°C | - | - | - | - | 1W | 32V | - | Right Angle | IP57 - Dust Protected, Waterproof | 6.97mm | - | Gull Wing | 32V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | 32V | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | - | 300gf | Non-Illuminated | - | - | - | - | - | Side Actuated | - | 7.77mm x 4.61mm | 1VA @ 32VAC/DC | - | - | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | 7.77mm | - | - | 2.36mm | - | - | No | - | ROHS3 Compliant | Lead Free | IP57, Waterproof | ||
![]() TL1220S2BBTNN E-Switch | 41 |
| - | - | - | - | Through Hole | - | - | - | - | - | B260022 | - | E-Switch | - | - | - | - | 1 | - | - | - | E-Switch | - | E-Switch | - | - | - | - | Tray | BULK | - | - | - | Active | Details | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TL1220 | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | PC Pin | - | - | - | Translucent | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | - | - | - | 180gf | - | - | Tactile Switches | - | - | - | Top Actuated | - | 7.80mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.20mm | 12.50mm | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GTH965S APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | - | - | - | 5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JB15LPE/909 NKK Switches | In Stock | - | - | - | Silver | - | - | - | - | - | Square | - | - | - | - | - | - | - | - | 50 | No | Illuminated | - | - | + 70 C | - | - 25 C | Straight | Through Hole | - | - | - | JB-15LYP2-KNT-0403A | - | - | - | Details | - | - | - | - | - | - | 24 VDC | - | - | - | JB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 1.8 N | - | - | - | - 25 C to + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | 0.254 mm | - | - | 4.2 mm | 10 mm | 10 mm | - | - | - | - | - | - | - | - | - | ||
![]() 5ETH965-2SL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | - | - | - | 5E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ETH935-2SL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | - | - | - | 5E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GTH93542 APEM Inc. | 5 |
| - | - | - | - | - | - | - | - | Round | Button | - | Straight | - | - | Stainless Steel | 50mA at 24VDC | - | 100 | No | Illuminated | 10000000 Cycles | - | + 160 C | - | - 40 C | Straight | Through Hole | -40C to 160C | - | - | - | SPST | 12.8(mm) | - | Details | - | N.O. | multimec | 0.160585 oz | 24(V) | - | 24 VDC | - | - | - | 5G | - | - | - | - | - | - | - | - | Black | - | - | - | 60 mW | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | Illuminated | - | 10000000 | - | - | SPST | 3.5 N | Led | PC Pins | - | - 40 C to + 160 C | Yellow | - | Top Actuated | - | - | - | 0.05(A) | - | - | - | - | Yellow | - | - | - | LED | - | - | 1 mm | IP67 | 10.3(mm) | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | 6.4(mm) | - | - | - | - | - | ||
![]() SKHUALG020 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | TACT Switch | - | - | - | - | - | Cut Tape | - | SKHU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKHUPLG020 ALPS ALPINE CO., LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | TACT Switch | - | - | - | - | - | Cut Tape | - | SKHU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL1220R2BBBOG-POWER E-Switch | 29 |
| - | - | Silver | - | Through Hole | - | - | - | Round | - | B260027 | - | E-Switch | Black | - | - | - | 100 | No | Illuminated | - | E-Switch | + 70 C | E-Switch | - 20 C | Straight | Through Hole | - | Tray | BULK | - | - | - | Active | Details | 4.4 mm | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | - | - | TL1220 | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 2.3, 3.5 VDC | LED, Green/Orange | - | - | - | - | Illuminated | - | 500,000 Cycles | - | - | SPST | 180gf | - | - | Tactile Switches | - | Orange, Green | - | Top Actuated | - | 7.60mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.20mm | 9.90mm | - | - | - | - | LED | - | Tactile Switches | 0.2 mm | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GTH935-2SL APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | - | - | - | 5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5ETH965S APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | multimec | 0.028219 oz | - | - | - | - | - | - | 5E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVQ-P0C07K Panasonic | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | Panasonic | - | - | - | - | 500 | - | Non-Illuminated | - | Panasonic | + 70 C | - | - 20 C | Straight | Through Hole | - | - | - | - | - | - | - | Details | - | - | - | 0.010582 oz | - | - | 30 VDC | - | - | - | EVQP0 | - | - | - | - | - | - | - | - | Black | - | - | Switches | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | Tactile Switches | - 20 C to + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Light Touch Switches | - | - | Tactile Switches | 0.2 mm | - | - | 7.45 mm | 6.2 mm | 6.2 mm | - | - | - | - | - | - | - | - | - |