- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Actuator Material | Actuator Style | Contact Rating | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Package | Product Status | Operating Temperature | Series | Ingress Protection | Current Rating | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Operating Force | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Connection Type | Features | IP Rating | Length | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NAN0T160BP C&K | 7200 |
| - | - | - | - | Round Button | 20mA at 15VDC | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Side Actuated | - | - | - | - | - | - | IP67 | - | - | ||
Tiny WHSL | 118 |
| - | Surface Mount | - | - | Round Button | 3mA at 24VDC | Murrelektronik | 7700-12241-U050030 | - | C&K | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 90°C | KSC-TE | IP67 - Dust Tight, Waterproof | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | Non Illuminated | 5,000,000 Cycles | 285gf | Top Actuated | 6.30mm x 6.20mm | 0.001A @ 24VDC | 0.30mm | 3.50mm | - | - | IP67 | - | - | ||
Tiny WHSL | 671 | - | - | - | - | - | Round Button | 50mA at 32VDC | Johnson Controls | VG7243PT+3008BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | Threaded | - | IP67 | - | - | ||
Tiny WHSL | 2312 |
| - | - | - | - | Round Button | 50mA at 12VDC | Miscellaneous | 2SC503F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 752 |
| - | - | - | - | Round Button | 50mA at 12VDC | Cooper B-Line | 78205142736 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 710 |
| - | - | - | - | Round Button | 50mA at 12VDC | Johnson Controls | VH1241AE+943BGB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1568 | - | - | - | - | - | Round Button | 50mA at 12VDC | ABB | ACH580-BCR-017A-6+E213+J429+L512 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 771 |
| - | - | - | - | Round Button | 50mA at 12VDC | Murrelektronik | 7000-18101-0160150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 46 | - | - | - | - | - | Round Button | 50mA at 12VDC | Weidmuller | 1651440000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 586 |
| - | - | - | - | Round Button | 50mA at 12VDC | ebm-papst, Inc. | W2D250-CA02-02-EBM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1417 | - | - | - | - | - | Round Button | 50mA at 12VDC | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | - | Round Button | 50mA at 12VDC | Turck | UX01554 | 600 VAC, 600 VDC | - | - | - | - | - | - | 30 A | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | IP67 | 3 m | - | ||
Tiny WHSL | 1189 | - | - | - | - | - | Round Button | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 60 |
| - | - | - | - | Round Button | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 117 | - | - | - | - | - | Round Button | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1632 |
| - | - | - | - | Square Button | 50mA at 12VDC | Johnson Controls | VG7281RT+3008DP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | Sweat | - | - | - | - | ||
Tiny WHSL | 2432 |
| - | - | - | - | Square Button | 50mA at 12VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 680 |
| - | - | - | - | Rectangular Button | 50mA at 12VDC | ABB | ACH580-BCR-017A-6+E213+K451+L501 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1232 |
| - | - | - | - | Round Button | 50mA at 12VDC | Weidmuller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Side Actuated | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 1757 |
| - | - | - | - | Round Button | 50mA at 12VDC | Johnson Controls | VH1241AE+943BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | Top Actuated | - | - | - | - | - | - | - | - | - |