- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Actuator Material | Actuator | Actuator Style | Base Product Number | Brand | Cap Color | Channel-to-Channel Matching (ΔRon) | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Part # Aliases | Primary Material | Product Status | RoHS | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Case Code (Metric) | Case Code (Imperial) | Actuator Type | Dielectric | Circuit | Failure Rate | Switch Function | Lead Spacing | Current - Supply (Disable) (Max) | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Circuits | Shell Size, MIL | Lead Style | Illumination | Spread Spectrum Bandwidth | Power - Max | Mechanical Life | Cable Opening | Contact Form | Operating Force | Product Type | Illumination Color | Actuator Orientation | Gain | -3db Bandwidth | On-State Resistance (Max) | Frequency Range | Outline | Contact Rating @ Voltage | Multiplexer/Demultiplexer Circuit | RF Family/Standard | Current - Leakage (IS(off)) (Max) | Antenna Type | Channel Capacitance (CS(off), CD(off)) | Switch Circuit | Switch Time (Ton, Toff) (Max) | Absolute Pull Range (APR) | VSWR | Charge Injection | Crosstalk | Switch Travel | Number of Bands | Frequency Group | Frequency (Center/Band) | Voltage - Supply, Single (V+) | Actuator Height off PCB, Vertical | Return Loss | Voltage - Supply, Dual (V±) | Product | Lamp Type | Features | Product Category | Travel | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Contact Finish Thickness - Mating | Actuator Length | Height (Max) | Actuator Length, Right Angle | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 228CDVAYGFCAD CTS Corporation | 19 |
| - | - | Free Hanging (In-Line) | - | - | - | Brass | - | Polyetheretherketone (PEEK) | Brass, Chrome | - | Round | Cylinder on Square | 228CDVA | CTS Electronic Components | Orange | - | Gold | Brass | 200 | Illuminated | CTS | + 70 C | LEMO | - 25 C | Straight | Through Hole | Bulk | 228C-DVAYGFCAD | Metal | Active | Details | - | - | 12 VDC | - | -55°C ~ 250°C | Tray | 2S | - | - | - | Solder Cup | - | Plug, Male Pins | - | - | 1 | - | - | - | Silver | - | - | - | Push-Pull | Switches | 40A | - | A | Shielded | IP50 - Dust Protected | - | 50 mA | - | - | - | Chrome | 140 | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.9 VDC | LED, Green/Yellow | - | - | - | Illuminated | - | - | 100,000 Cycles | 0.205 ~ 0.244 (5.20mm ~ 6.20mm) | SPST | 160gf | Tactile Switches | Green, Yellow | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | LED | Backshell | Tactile Switches | 0.25 mm | 3.3 mm | - | 7.2 mm | 6.8 mm | - | - | 39.4µin (1.00µm) | 10.7 mm | - | - | UL94 V-0 | - | - | - | ||
![]() 228BMVAYFJ2MSAR CTS Corporation | 19 |
| - | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | - | - | Round | Cylinder | MS27484T18F | CTS Electronic Components | Misty Silver | - | Gold | Copper Alloy | 300 | Illuminated | CTS | + 70 C | Amphenol Aerospace Operations | - 20 C | - | SMD/SMT | Bulk | 228B-MVAYFJ2MSAR | Metal | Active | Details | - | - | 12 VDC | - | -65°C ~ 200°C | Reel | Military, MIL-DTL-38999 Series II, JT | - | - | - | Crimp | - | Plug, Male Pins | - | - | 11 | - | - | - | Silver | Aviation, Military | - | - | Bayonet Lock | Switches | - | - | N (Normal) | Shielded | Environment Resistant | - | 50 mA | - | - | - | Electroless Nickel | 18-11 | Gull Wing | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.9 VDC | LED, Yellow | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Yellow | Top Actuated | - | - | - | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | LED | Coupling Nut, Ground | Tactile Switches | 0.25 mm | 6.5 mm | - | 6 mm | 6 mm | - | - | 50.0µin (1.27µm) | 10.3 mm | - | - | - | - | - | - | ||
![]() 228CDVARFAWC CTS Corporation | 19 |
| - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | - | - | - | Round | - | 549BAA | CTS Electronic Components | White | - | - | - | 200 | Illuminated | CTS | + 70 C | Skyworks Solutions Inc. | - 25 C | Straight | Through Hole | Tape & Reel (TR) | 228C-DVARFAWC | - | Not For New Designs | Details | - | - | 12 VDC | - | -40°C ~ 85°C | Tray | Ultra™ Si549 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | Switches | - | 1.8V, 2.5V, 3.3V | - | - | - | - | 50 mA | 100 MHz | ±20ppm | LVDS | - | - | PC Pin | Enable/Disable (Reprogrammable) | Crystal | 121mA | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | 112mA | 1.7 VDC | LED, Red | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Red | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | 3.3 mm | 0.052 (1.33mm) | 7.2 mm | 6.8 mm | - | - | - | 3.5 mm | - | - | - | - | - | - | ||
![]() 228CDVARFARC CTS Corporation | 19 |
| - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | Round | - | RWR71 | CTS Electronic Components | Red | - | - | - | 200 | Illuminated | CTS | + 70 C | Vishay Dale | - 25 C | Straight | Through Hole | Bulk | 228C-DVARFARC | - | Active | Details | - | - | 12 VDC | - | -55°C ~ 250°C | Tray | Military, MIL-PRF-39007, RWR71S | 0.187 Dia x 0.812 L (4.75mm x 20.62mm) | ±0.1% | 2 | - | ±20ppm/°C | - | - | 9.76 kOhms | - | - | - | Wirewound | - | - | 2W | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | - | - | - | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | R (0.01%) | Off-Mom | - | - | 1.7 VDC | LED, Red | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Red | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | LED | Military, Moisture Resistant | Tactile Switches | 0.25 mm | 3.3 mm | - | 7.2 mm | 6.8 mm | - | - | - | 3.5 mm | - | - | - | - | - | - | ||
![]() 228AMVAGFCACR CTS Corporation | 19 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | Round | Cylinder | 228AMVA | CTS Electronic Components | Orange | - | - | - | 450 | Illuminated | CTS | + 70 C | Vishay Beyschlag/Draloric/BC Components | - 25 C | - | SMD/SMT | Bulk | 228A-MVAGFCACR | - | Obsolete | Details | - | - | 12 VDC | - | -25°C ~ 70°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | - | - | - | Gull Wing | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.9 VDC | LED, Green | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Green | Top Actuated | - | - | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | 4.5 mm | - | 7.2 mm | 6.8 mm | - | - | - | 6.3 mm | - | - | - | - | - | - | ||
![]() 228ADS2AYFCBBE CTS Corporation | 49 |
| - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | Round | Cylinder | 228ADS2 | CTS Electronic Components | Bright Black | - | - | - | 200 | Illuminated | CTS | + 70 C | Vishay Vitramon | - 25 C | - | Through Hole | Bulk | 228A-DS2AYFCBBE | - | Obsolete | Details | - | - | 12 VDC | - | -25°C ~ 70°C | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | - | - | - | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.9 VDC | LED, Yellow | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Yellow | Side Actuated | - | - | - | - | 8.30mm x 9.60mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | 4.5 mm | - | 7.2 mm | 7 mm | - | - | - | 6.3 mm | - | 11.00mm | - | - | - | - | ||
![]() 228CDVABFFAD CTS Corporation | 49 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 036856 | CTS Electronic Components | - | - | - | - | 200 | - | CTS | - | Molex | - | - | - | Bulk | 228C-DVABFFAD | - | Active | Details | - | - | - | - | -25°C ~ 70°C | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 3 VDC | LED, Blue | - | - | - | Illuminated | - | - | 100,000 Cycles | - | - | 160gf | Tactile Switches | - | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | 16.60mm | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVARGBFABBA CTS Corporation | 49 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | Round | - | 221050 | CTS Electronic Components | Bright Black | - | - | - | 200 | Illuminated | CTS | + 70 C | Molex | - 25 C | Straight | Through Hole | Bulk | 228C-DVARGBFABBA | - | Active | Details | - | - | 12 VDC | - | -25°C ~ 70°C | Tray | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | - | - | - | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.7, 1.9, 3 VDC | LED, Blue/Green/Red | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Blue, Green, Red | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | 3.3 mm | - | 7.2 mm | 6.8 mm | - | - | - | 3.5 mm | - | - | - | - | - | - | ||
![]() 228CDVARBFDWA CTS Corporation | 19 |
| - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | Round | Cylinder | CDR34 | CTS Electronic Components | White | - | - | - | 200 | Illuminated | CTS | + 70 C | Vishay Vitramon | - 25 C | Straight | Through Hole | Tape & Reel (TR) | 228C-DVARBFDWA | - | Active | Details | 50V | - | 12 VDC | - | -55°C ~ 125°C | Tray | Military, MIL-PRF-55681, CDR34 | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | - | BP | - | - | - | - | - | - | - | - | High Reliability | - | 6800 pF | - | Switches | - | - | - | - | - | - | 50 mA | - | - | - | - | - | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | R (0.01%) | Off-Mom | - | - | 1.7, 3 VDC | LED, Blue/Red | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Blue, Red | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | 3.3 mm | - | 7.2 mm | 6.8 mm | 0.059 (1.50mm) | - | - | 9.4 mm | - | - | - | - | - | - | ||
![]() 228CDVAWFEMSB CTS Corporation | 19 |
| - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | S2401240 | CTS Electronic Components | - | - | - | - | 200 | - | CTS | - | TE Connectivity Laird | - | - | - | Bulk | 228C-DVAWFEMSB | - | Active | Details | - | - | - | - | -25°C ~ 70°C | Tray | - | - | - | - | N Type Male | - | - | - | - | - | - | - | - | - | WiMax™, WLAN | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 3 VDC | LED, White | - | - | - | Illuminated | - | 25 W | 100,000 Cycles | - | - | 160gf | Tactile Switches | - | Top Actuated | 12dBi | - | - | 2.4GHz ~ 2.5GHz | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | WiFi | - | Panel | - | - | - | - | 1.5 | - | - | 0.25mm | 1 | UHF (2GHz ~ 3GHz) | 2.4GHz | - | - | - | - | - | - | Cable - 1m | Tactile Switches | - | - | - | - | - | - | - | - | - | 1.250 (31.75mm) | - | - | - | - | - | ||
![]() 228CMVAAFAWCR CTS Corporation | 19 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | Round | - | D38999/26ZH | CTS Electronic Components | White | - | - | - | 450 | Illuminated | CTS | + 70 C | Corsair | - 25 C | Straight | SMD/SMT | Bag | 228C-MVAAFAWCR | - | Active | Details | - | - | 12 VDC | - | -25°C ~ 70°C | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | - | - | - | Gull Wing | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | - | LED, Amber | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Amber | Top Actuated | - | - | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | 10.80mm | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | - | - | 7.2 mm | 6.8 mm | - | - | - | 3.5 mm | - | - | - | - | - | - | ||
![]() 228ADS1AYFCWA CTS Corporation | 19 |
| - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | - | - | 14-CDIP | - | - | - | Round | Cylinder | DG387 | CTS Electronic Components | White | - | - | - | 200 | Illuminated | CTS | + 70 C | Analog Devices Inc./Maxim Integrated | - 25 C | - | Through Hole | Tube | 228A-DS1AYFCWA | - | Obsolete | Details | - | - | 12 VDC | - | -55°C ~ 125°C (TA) | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | - | - | - | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.9 VDC | LED, Yellow | 1 | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Yellow | Side Actuated | - | - | 50Ohm | - | 7.20mm x 5.40mm | 0.05A @ 12VDC | 2:1 | - | 5nA | - | 14pF, 14pF | SPDT | 300ns, 250ns | - | - | 12pC | -74dB @ 500kHz | 0.25mm | - | - | - | - | - | - | ±5V ~ 18V | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | 4.5 mm | - | 7.2 mm | 7 mm | - | - | - | 6.3 mm | - | - | - | - | - | - | ||
![]() B3F 3150M Omron | 4754 | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | VJ0603 | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | - | Active | - | 200V | - | - | - | -55°C ~ 150°C | - | VJ | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25pF | - | - | C0G, NP0 | - | - | - | - | - | - | - | - | Automotive | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | Plunger for Cap | - | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | 1,000,000 Cycles | - | - | 100gf | - | - | Side Actuated | - | - | - | - | 7.30mm x 6.25mm | 0.05A @ 24VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | High Temperature | - | - | - | - | - | - | 0.038 (0.97mm) | - | - | - | - | 6.15mm | - | - | - | AEC-Q200 | ||
![]() B3W 1102M Omron | 2723 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | VJ0402 | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | Tape & Reel (TR) | - | - | Active | - | 25V | - | - | - | -55°C ~ 125°C | - | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±10% | - | - | C0G, NP0 | - | - | - | - | - | - | - | - | RF, Microwave, High Frequency | - | 47 pF | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | SPST-NO | - | Off-Mom | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | - | 0.024 (0.61mm) | - | - | - | - | - | - | - | - | - | ||
![]() 228CMVABFDMSAR CTS Corporation | 23 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | Round | Cylinder | 228CMVA | CTS Electronic Components | Misty Silver | - | - | - | 450 | Illuminated | CTS | + 70 C | CTS Electrocomponents | - 25 C | Straight | SMD/SMT | Tape & Reel (TR) | 228C-MVABFDMSAR | - | Active | Details | - | - | 12 VDC | - | -25°C ~ 70°C | Reel | 228C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | 50 mA | - | - | - | - | - | Gull Wing | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 3 VDC | LED, Blue | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Blue | Top Actuated | - | - | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | - | - | 7.2 mm | 6.8 mm | - | - | - | 9.4 mm | - | - | - | - | - | - | ||
![]() 228CMVAGFFMSCR CTS Corporation | 19 |
| - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | 228CMVA | CTS Electronic Components | - | - | - | - | 450 | - | CTS | - | CTS Electrocomponents | - | - | - | Tape & Reel (TR) | 228C-MVAGFFMSCR | - | Active | Compliant | - | 100 V | - | - | -25°C ~ 70°C | Reel | 228C | - | 2 % | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | 1.5 nF | - | Switches | - | - | - | - | - | 1.25 mm | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | Round Button | C0G | SPST-NO | - | Off-Mom | - | - | 1.9 VDC | LED, Green | - | - | - | Illuminated | - | - | 100,000 Cycles | - | - | 160gf | Tactile Switches | - | Top Actuated | - | - | - | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | 2 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVAGFFWA CTS Corporation | 19 |
| - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Composite | - | Thermoplastic | - | - | - | - | ACT94MB | CTS Electronic Components | - | - | Gold | Copper Alloy | 200 | - | CTS | - | TE Connectivity Deutsch Connectors | - | - | - | Bag | 228C-DVAGFFWA | Composite | Active | Details | - | - | - | - | -65°C ~ 200°C | Tray | MIL-DTL-38999 Series III, ACT | - | - | - | Crimp | - | Receptacle, Female Sockets | - | - | 13 | - | - | - | Silver | Aerospace, Military | - | - | Threaded | Switches | 5A | - | B | Shielded | Environment Resistant | - | - | - | - | - | Nickel | 11-35 | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.9 VDC | LED, Green | - | B | - | Illuminated | - | - | 100,000 Cycles | - | - | 160gf | Tactile Switches | - | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | 16.60mm | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228BMVARAFKNR CTS Corporation | 19 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | 031402 | CTS Electronic Components | - | - | - | - | 300 | - | CTS | - | Molex | - | - | - | Bulk | 228B-MVARAFKNR | - | Active | Details | - | - | - | - | -20°C ~ 70°C | Reel | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | - | LED, Amber/Red | - | - | - | Illuminated | - | - | 100,000 Cycles | - | - | 160gf | Tactile Switches | - | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | 16.80mm | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 228CDVARFAMBC CTS Corporation | 19 |
| - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum | - | Plastic | - | - | - | - | MS27468T23B | CTS Electronic Components | - | - | Gold | Copper Alloy | 200 | - | CTS | - | TE Connectivity Deutsch Connectors | - | - | - | Bulk | 228C-DVARFAMBC | Metal | Discontinued at Digi-Key | Details | - | - | - | - | -65°C ~ 175°C | Tray | Military, MIL-DTL-38999 Series I, DJT | - | - | - | Crimp | - | Receptacle, Male Pins | - | - | 55 | - | - | - | Olive Drab | Aviation, Automotive, Military | - | - | Bayonet Lock | Switches | 7.5A | - | N (Normal) | - | Environment Resistant | - | - | - | - | - | Olive Drab Cadmium | 23-55 | PC Pin | - | - | - | - | - | Round Button | - | SPST-NO | - | Off-Mom | - | - | 1.7 VDC | LED, Red | - | - | - | Illuminated | - | - | 100,000 Cycles | - | - | 160gf | Tactile Switches | - | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | - | - | - | - | ||
![]() 228CDVARGFFWA CTS Corporation | 49 |
| - | Surface Mount | Through Hole | - | - | 2 | - | - | - | - | - | Dome | Joystick Button on Square | 228CDVA | CTS Electronic Components | White | - | - | - | 200 | Illuminated | CTS | + 70 C | CTS Electrocomponents | - 25 C | Straight | Through Hole | Tray | 228C-DVARGFFWA | - | Active | Compliant | - | 1 kV | 12 VDC | 1 kV | -25°C ~ 70°C | Tape & Reel | 228C | - | 20 % | - | SMD/SMT | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | 47 nF | - | Switches | - | - | - | - | - | 6.4 mm | 50 mA | - | - | - | - | - | PC Pin | - | - | - | 4564 | 1825 | Round Button | X7R | SPST-NO | - | Off-Mom | - | - | 1.7, 1.9 VDC | LED, Green/Red | - | - | - | Illuminated | - | - | 100,000 Cycles | - | SPST | 160gf | Tactile Switches | Green, Red | Top Actuated | - | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | - | - | - | - | - | - | - | - | 0.25mm | - | - | - | - | 16.60mm | - | - | Tactile Switches | LED | - | Tactile Switches | 0.25 mm | 2.54 mm | - | 4.4958 mm | 6.4008 mm | - | 2.54 mm | - | 9.4 mm | - | - | - | No | Lead Free | - |