- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Actuator Material | Terminal Material | Actuator | ActuatorColor | Alternate PN | Brand | Cap Color | Contact Materials | Designed for | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | Ground Terminal | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Life | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Package | Package Type | Part # Aliases | Product Status | RoHS | Stem Height | Tradename | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Product Type | Operating Temperature Range | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Switch Travel | Actuator Travel | Solderability | Life (Cycles) | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Product | Lamp Type | Features | Product Category | Travel | IP Rating | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4FSH922R APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | EAR99 | - | 250 | - | - | - | Illuminated | - | Unavailable | - | - | + 85 C | - | - 30 C | - | SMD/SMT | - | - | - | - | Details | - | Illumec | - | - | - | 24 VDC | - | - | - | 4F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4FSH961 APEM Inc. | 1469 |
| - | - | - | - | - | - | - | - | - | - | Plunger | - | - | - | - | - | - | EAR99 | - | 100 | - | No | - | Illuminated | - | No | 10000000 Cycles | - | + 85 C | - | - 30 C | Straight | SMD/SMT | - | - | - | - | Details | - | Illumec | - | - | - | 24 VDC | - | - | - | 4F | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 48 mW | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 3.5 N | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | IP67 | 10.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | - | - | - | - | - | ||
![]() TL3240F260BT E-Switch | 15 |
| - | - | - | - | Surface Mount | - | - | - | - | - | - | - | N324017 | E-Switch | - | - | - | - | - | 450 | - | - | - | - | - | - | - | E-Switch | - | E-Switch | - | - | - | Tape & Reel (TR) | Tape-Reel | - | Active | Details | - | - | - | - | - | - | -25°C ~ 70°C | - | - | TL3240 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.2 VDC | LED, Blue | - | - | - | Illuminated | - | 200,000 Cycles | - | - | - | 260gf | - | Tactile Switches | - | - | Top Actuated | - | 6.10mm x 6.10mm | 0.05A @ 12VDC | - | 0.20mm | - | - | - | 7.80mm | - | - | - | - | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 320.02E11.09RED E-Switch | 289 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polycarbonate (PC) | COPPER ALLOY | - | - | - | - | - | Copper, Silver | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | RED COLOR CAP | 8536.50.90.33 | - | - | 50V | - | Vertical | - | - | - | 25mA | PC Pin | - | - | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.25A | - | - | - | 500VRMS V | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | 25mA | - | 135gf | - | - | - | - | Top Actuated | 0.25A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | 0.60mm | - | - | - | 15.30mm | - | - | - | - | - | Red Cap | - | - | - | - | 12.5mm | 12.5mm | 7.3914mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL6120DF130RG E-Switch | 18 |
| - | - | Gold | - | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | Round | - | T351515 | E-Switch | - | - | - | - | - | 350 | - | - | - | - | - | - | - | E-Switch | + 85 C | E-Switch | - 40 C | - | - | - | Tape-Reel | - | Active | Details | - | - | - | - | - | 12 VDC | -40°C ~ 85°C | - | - | TL6120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | Non-Illuminated | - | 1,000,000 Cycles | - | - | - | 130gf | - | Tactile Switches | - | - | Top Actuated | - | 7.40mm x 7.40mm | 0.05A @ 12VDC | - | 0.50mm | - | - | - | 10.00mm | - | - | - | Tactile Switches | - | - | Tactile Switches | 0.5 mm | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | ||
Tiny WHSL | 26 |
| - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | - | - | 250 | - | No | - | Non-Illuminated | - | - | 200000 Cycles | - | + 70 C | - | - 20 C | Straight | SMD/SMT | - | - | PTS125SK12 SMTR-2 LFS Y97AT23B5LAFP | - | Details | 8.7 mm | PTS | 0.136845 oz | - | - | 12 VDC | - | Cut Tape | - | PTS125 | - | - | - | - | - | - | Basic Switch | 2 | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | 250 gf | - | - | - 20 C to + 70 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switch | - | - | - | - | - | 12 mm | 12 mm | 12 mm | - | - | - | - | - | - | - | - | - | ||
![]() TL3301FF160QG E-Switch | 194000 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | - | Bronze, Silver | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 70°C | -20°C | Black | - | - | - | - | 12V | - | Straight | - | - | - | 50mA | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | - | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | - | 50mA | - | 160gf | Non-Illuminated | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | 7.00mm | - | - | - | - | - | - | - | - | - | - | 6mm | 6mm | - | - | 3.4mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EVQ-Q1E06K Panasonic Electronic Components | 12800 |
| Datasheet | 10 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVQQ1 | e4 | yes | Active | 3 (168 Hours) | SMD/SMT | EAR99 | - | 2 | - | - | - | - | - | 8536.50.90.40 | - | - | 12V | BOX; TAPE AND REEL | Straight | Dust Proof | 9.9mm | - | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | - | 500gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 9.90mm x 8.00mm | 0.05A @ 12VDC | - | 1.00mm | 1 mm | REFLOW | - | 6.50mm | BLACK | 1 | 10ms | - | - | - | - | - | - | 6.5mm | 8.5mm | 8.5mm | - | - | 1.4mm | - | No | Unknown | RoHS Compliant | Lead Free | Dust Proof, IP68 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL3305CF260QG E-Switch | 182000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | TL3305 | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | TR | - | - | - | - | - | Gull Wing | - | 4.5mm | 4.5 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | - | 260gf | - | - | - | - | Top Actuated | .05A@12VDC | 4.50mm x 4.50mm | 0.05A @ 12VDC | - | 0.20mm | - | - | - | 7.00mm | - | 1 | - | - | - | - | - | - | - | - | - | - | 6.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL1220S2BBTGN E-Switch | 10 |
| - | - | Silver | - | Through Hole | - | - | - | - | - | Square | - | B260017 | E-Switch | Green (Translucent) | - | - | - | - | 1 | - | No | - | Illuminated | - | - | - | E-Switch | + 70 C | E-Switch | - 20 C | Straight | Through Hole | Tray | BULK | - | Active | Details | 5 mm | - | - | - | - | 12 VDC | -40°C ~ 85°C | - | - | TL1220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | 50 mA | PC Pin | - | - | - | Translucent | SPST-NO | Off-Mom | - | - | - | 2.3 VDC | LED, Green | - | - | - | Illuminated | - | 500,000 Cycles | - | - | SPST | 180gf | - | Tactile Switches | - | Green | Top Actuated | - | 7.80mm x 6.00mm | 0.05A @ 12VDC | - | 0.20mm | - | - | - | 12.50mm | - | - | - | - | LED | - | Tactile Switches | 0.2 mm | IP00 | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() SK2AA00430 ALPS Electric | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Alps Alpine | - | - | SKHH Series | - | - | 1000 | Tactile Switches | - | - | - | - | - | - | Alps Alpine | - | - | - | - | Snap On | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | - | SK2AA | - | - | - | - | - | - | Key | - | - | - | - | Ivory | - | - | Switch Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Caps | - | - | Switch Bezels / Switch Caps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADTS644NV APEM Inc. | In Stock |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | STAINLESS STEEL | Polyamide (PA), Nylon | BRASS | - | - | - | - | - | Bronze, Silver | - | - | 200000 cycles | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | - | ADTS | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | Brown | - | 8536.50.90.40 | - | - | 12V | - | Straight | - | - | - | 50mA | PC Pin | - | 6.2mm | 6.2 mm | Plunger for Cap | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 4 | 0.25mm | - | - | - | 7.30mm | - | 1 | - | - | - | Tactile Feedback | - | - | - | - | - | - | 3.5mm | 0.138 inch | 3.8mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() JB15HAP-5C NKK Switches | 40 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | Red | - | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 265gf | - | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | 0.30mm | - | - | - | 14.70mm | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 1301.9314.24 Schurter Inc. | 19095 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Cut Tape (CT) | - | LSH | e3 | - | Active | Vendor Undefined | Gull Wing | EAR99 | - | 2 | Tin (Sn) | - | - | - | TAPE AND REEL PACKAGING | 8536.50.90.40 | - | - | 12V | TAPE AND REEL | Straight | IP40 | 10mm | - | - | Gull Wing | - | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | 4.30mm | - | 1 | 0.1ms | - | - | Tactile Feedback | - | - | - | - | 6mm | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EVQ-P9P02W Panasonic Electronic Components | 7774 | - | Datasheet | 8 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Digi-Reel® | 2001 | EVQP9 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | BOX; TAPE AND REEL | - | - | - | unknown | - | J Lead | - | 4.7mm | 3.5 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | - | 500gf | - | - | - | - | Top Actuated | .02A@15VDC | 4.70mm x 3.50mm | 0.02A @ 15VDC | - | 0.25mm | - | - | - | 2.50mm | - | 1 | 10ms | - | - | - | - | - | - | - | - | - | 1.65mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HP0315AFKP2-R NKK Switches | 23 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | - | - | - | Silver, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | HP03 | - | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | Black | - | - | - | 3W | 28V | - | Straight | - | 9mm | - | - | Gull Wing | 28V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 125mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 3VA @ 28VDC | - | 0.20mm | - | - | - | 4.40mm | - | - | - | - | - | Sealed - Flux Protection | - | - | - | - | 6.2mm | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EVQ-5PN04K Panasonic Electronic Components | 959 | - | - | 10 Weeks | Gold, Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 30000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | EVQ5PN | - | yes | Active | 1 (Unlimited) | J-Bend | EAR99 | - | 2 | - | - | - | - | - | 8536.50.90.40 | - | - | 12V | BOX; TAPE AND REEL | Straight | - | 7.2mm | - | 50mA | J Lead | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | 50mA | - | SPST | Non-Illuminated | 12V | 30,000 Cycles | KEYPAD SWITCH | 50mA | - | 240gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | 0.25mm | - | - | - | 4.30mm | - | 1 | 10ms | - | - | - | - | - | - | 4.3mm | 6mm | 3.5mm | - | - | 800μm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() KSA0M332LFT C&K | 10253 | - | Datasheet | 16 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2011 | KSA MKII | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 125°C | -40°C | - | - | - | - | 200mW | 32V | - | Straight | IP67 - Dust Tight, Waterproof | 9mm | - | 10mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | 10mA | - | SPST | Non-Illuminated | 32V | 1,000,000 Cycles | - | 10mA | - | 130gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.01A @ 32VDC | - | 0.50mm | - | - | 1e+06 cycles | 4.70mm | - | - | - | - | - | - | - | - | - | 4.7mm | 6.2mm | 6.2mm | - | - | 1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof |