- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Alternate PN | Body Orientation | Brand | Cap Color | Contact Materials | Contact Rating | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ground Terminal | Harmonized Code | Illuminated | Insulation Materials | Itar Registered | Life | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Direction | Mounting Styles | Operating Temp Range | Package Type | Pole Throw Configuration | Product Depth (mm) | RoHS | Stem Height | Switch Function Configuration | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Operating Force | Illumination Type | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Life (Cycles) | Actuator Height off PCB, Vertical | LED | Number of Switches | Contact Bounce Time-Max | Lamp Type | Features | Product Category | Travel | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL3302BF180QG E-Switch | 92 |
| Datasheet | - | Silver | Surface Mount | - | SMD/SMT | - | Polyphenylene | - | - | - | - | - | - | - | Rectangular | Rectangular Button | P010523 | - | E-Switch | - | Silver | 50mA at 12VDC | - | 50 kcycles | 1800 | No | - | Non-Illuminated | - | - | - | E-Switch | + 70 C | - 20 C | Straight | Through Hole | - | Tape-Reel | - | - | Details | 5 mm | - | - | 0.012910 oz | - | 12 V | - | - | 12 VDC | - | Tape and Reel | - | TL3302 | - | - | - | - | Gull Wing | - | 2 | - | 70 °C | -20 °C | Black | - | - | Switches | - | - | - | Straight | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | OFF - (ON) | 100 mΩ | - | - | - | - | - | - | - | - | SPST | Non Illuminated | 12 V | - | - | 50 mA | SPST | 1.8 N | Illuminated | - | Tactile Switches | - 20 C to + 70 C | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | - | 6 mm | 3.5 mm | - | - | 1.5 mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVP-AKE31A Panasonic Electronic Components | 22011 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EVPAK | - | - | Active | 1 (Unlimited) | - | EAR99 | 2 | - | - | - | - | - | 8536.50.90.40 | - | - | 15V | BOX | - | IP67 - Dust Tight, Waterproof | - | - | - | SMD (SMT) Tab | - | 3.9mm | - | Rectangular Button | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 20mA | - | 160gf | - | - | - | - | - | - | - | Side Actuated | - | 3.90mm x 2.05mm | 0.02A @ 15VDC | - | - | - | 0.12mm | 500000 cycles | - | - | 1 | 10ms | - | - | - | - | - | - | 1.68mm | - | - | - | - | - | 2.90mm | - | - | - | RoHS Compliant | - | - | ||
![]() B3W-9010-B2N Omron Electronics Inc-EMC Div | 40 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | White | - | 8536.50.90.40 | - | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | - | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Blue | - | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 160gf | Illuminated, LED | - | - | - | Blue | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | - | 1 | 5ms | - | Sealed - Fully | - | - | - | - | - | - | - | 5.8mm | - | 4.4mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 1241.1624.8 Schurter Inc. | 345 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | 1.400013g | Polyphenylene Sulfide (PPS) | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | PMS | e3 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | - | - | - | WHITE COLOR BUTTON | 8536.50.90.40 | - | - | 42V | - | Straight | IP40 | 11.4mm | - | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | - | - | - | 30V | 50mA | - | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | - | 180gf | - | - | - | - | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | - | 4 | OFF-(ON) | 0.35mm | - | 13.60mm | - | 1 | 0.15ms | - | Tactile Feedback | - | - | - | - | - | 11.4mm | - | 3.5mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LS75C2D-T Citizen | 4168 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | LS75 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | 300,000 Cycles | - | - | - | 160gf | Non-Illuminated | - | - | - | - | - | - | Top Actuated | - | 2.80mm x 1.90mm | 0.02A @ 12VDC | - | - | - | 0.15mm | - | 0.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL1100CF160Q.08BLK E-Switch | 40 | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | POLYBUTYLENE TEREPHTHALATE | - | Polyester | - | PHOSPHOR BRONZE | COPPER ALLOY | PHOSPHOR BRONZE | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | TL1100 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | 13.1064mm | 13.4874 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | PUSHBUTTON SWITCH | - | - | 160gf | - | - | - | - | - | - | - | Side Actuated | 0.05A@12VDC | 12.00mm x 9.90mm | 0.05A @ 12VDC | - | 2 | - | 0.30mm | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 0.11 inch | - | 9.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ITS50FV3SR C&K | 14850 |
| Datasheet | 15 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Digi-Reel® | 2013 | ITS | - | - | Active | 3 (168 Hours) | Solder | - | - | - | - | - | Black | - | - | - | - | 12V | - | - | - | - | - | 50mA | J Lead | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.6VDC | LED, White | - | - | - | - | SPST | Illuminated | 12V | 50,000 Cycles | - | 50mA | - | 160gf | Illuminated, LED | - | - | - | White | - | - | Top Actuated | - | 7.50mm x 7.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | 7.2mm | 7.5mm | 6.4mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() EVQ-Q2F02W Panasonic Electronic Components | 13000 |
| Datasheet | 14 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | EVQQ2 | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | - | 15V | BOX; TAPE AND REEL | Vertical | - | - | - | - | J Lead | - | 6.5mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.02A | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | 20mA | - | 100gf | - | - | - | - | - | - | - | Top Actuated | .02A@15VDC | 6.50mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.20mm | 1e+06 cycles | 2.50mm | - | 1 | 10ms | - | - | - | - | - | - | 2.7mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 1188E-1W2-V-T/R Diptronics | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | - | Diptronics | - | - | - | - | - | 1500 | Yes | - | Non-Illuminated | - | - | - | Diptronics | - | - | Right Angle | SMD/SMT | - | - | - | - | Details | 1 mm | - | - | - | - | - | - | - | 12 VDC | - | Cut Tape | - | 1188 | - | - | - | - | - | - | - | - | - | - | Black | - | - | Switches | - | - | - | - | - | - | - | 50 mA | Solder Pin | - | - | - | - | - | ON - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPST | 160 gf | - | - | Tactile Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | 0.25 mm | - | - | 3.5 mm | 7.8 mm | 3.5 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() KSL1M211LFT C&K | 10 |
| Datasheet | 51 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Tube | 2011 | KSL | - | - | Obsolete | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -40°C | - | - | - | - | 1W | 32V | - | Straight | IP60 - Dust Tight | 8.2mm | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 32V | 500,000 Cycles | - | - | - | 130gf | Non-Illuminated | - | - | - | - | - | - | Top Actuated | - | 7.40mm x 7.40mm | 0.05A @ 32VDC | - | - | - | 0.50mm | - | 9.90mm | - | - | - | - | Grounding Pin | - | - | - | - | - | 7.4mm | 7.4mm | - | - | 6.2mm | - | - | No | - | RoHS Compliant | Lead Free | Dust Tight, IP60 | ||
![]() TL1105KF160Q E-Switch | 45 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2002 | TL1105 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | - | 160gf | - | - | - | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 13.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EVQ-PAC09K Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | - | - | - | - | -20°C~70°C | Bulk | 2011 | EVQPA | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | 2 | Gold/Silver (Au/Ag) | - | - | Black | - | 8536.50.90.40 | - | - | 15V | BAG; BOX | Straight | - | 7.8mm | - | 20mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50MOhm | - | - | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | - | 100gf | Illuminated, Non-Illuminated | - | - | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | 9.50mm | - | 1 | 8ms | - | - | - | - | - | - | 9.5mm | 6mm | 6mm | - | - | 5.6mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() JB15HKP-2B NKK Switches | 32 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polyacetal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | White | - | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | unknown | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | 125mA | - | 265gf | Illuminated, Non-Illuminated | - | - | - | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | - | 0.30mm | - | 11.20mm | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() Y28B22310FP C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | EAR99 | - | 3000 | - | 8536509040 | - | - | Unavailable | - | C&K Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Keylock Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5GSH93542 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Button | - | Straight | - | - | Stainless Steel | - | - | - | 100 | No | - | Illuminated | - | - | 10000000 Cycles | - | + 160 C | - 40 C | Straight | SMD/SMT | -40C to 160C | - | SPST | 14(mm) | Details | - | N.O. | multimec | 0.028219 oz | - | - | 24(V) | - | 24 VDC | - | - | - | 5G | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | 60 mW | - | - | - | - | - | - | 50 mA | Gull Wing Lead | - | - | - | - | - | OFF - (ON) | - | - | - | - | - | - | - | - | - | - | - | - | 10000000 | - | - | SPST | 3.5 N | Led | Gull Wing | - | - 40 C to + 160 C | Yellow | - | - | - | - | - | - | 0.05(A) | - | - | - | - | - | Yellow | - | - | LED | - | - | 1 mm | IP67 | 10.3(mm) | 6.4 mm | 10.3 mm | 10.3 mm | - | - | - | - | 8.5(mm) | - | - | - | - | - | ||
![]() EVQ-PF208K Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Gold, Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2010 | EVQPF | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | 2 | GOLD/SILVER | - | - | Black | - | 8536.50.90.40 | - | - | 15V | BAG; BOX | Right Angle | - | 12.35mm | - | 20mA | PC Pin | - | - | 7.5 mm | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | - | - | - | Side Actuated | - | 7.50mm x 7.10mm | 0.02A @ 15VDC | - | - | - | 0.25mm | - | - | - | 1 | 8ms | - | - | - | - | - | - | 8.35mm | 6.2mm | 4mm | - | - | 8.35mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PE505K Panasonic Electronic Components | 390 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | EVQPE | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | 2 | - | - | - | - | - | 8536.50.90.40 | - | - | 12V | BAG; BOX | Straight | - | - | - | 50mA | PC Pin | - | 6mm | 3.5 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | 50,000 Cycles | KEYPAD SWITCH | 50mA | - | 160gf | Illuminated, Non-Illuminated | - | - | - | - | - | - | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | 5.00mm | - | 1 | 10ms | - | - | - | - | - | - | - | - | - | 3.5mm | - | 1.5mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() B3W-9002-B1B Omron Electronics Inc-EMC Div | 175 | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | Blue | - | 8536.50.90.40 | - | - | 24V | BOX | Straight | - | - | unknown | 50mA | PC Pin | - | 10mm | 10 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Blue | DUST PROOF | - | - | - | SPST | Illuminated | 24V | 300,000 Cycles | KEYPAD SWITCH | - | - | 230gf | Illuminated, LED | - | - | - | - | - | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | - | 10.20mm | - | 1 | 5ms | - | Sealed - Fully | - | - | - | - | - | - | - | 5.8mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TL6110CF160QP E-Switch | 2174 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | TL6110 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | 12V | - | Right Angle | - | - | - | 50mA | PC Pin | - | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | - | - | 160gf | - | - | - | - | - | - | - | Side Actuated | - | 8.30mm x 5.80mm | 0.05A @ 50VDC | - | - | - | 0.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.70mm | - | - | - | ROHS3 Compliant | Lead Free | - |