- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Actuator Material | Additional Description | Base Product Number | Brand | Contact | Contact current | Continuous Soldering Time | Factory Pack QuantityFactory Pack Quantity | Flux Hopper Capacity | Force | Heat Resistance | Illuminated | Initial Contact Resistance | Manufacturer | Mfr | Mounting | MPQ | Operation | Overall Dimension | Package | Package specification | Part # Aliases | Product Status | Production Status | Qualification | Reference Series | Solder Dipping Time | Soldering Temperature | Switch Length | Switch Width | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Connector Type | Resistance | Subcategory | Power Rating | Ingress Protection | Resistor Type | Termination Style | Actuator Type | Circuit | Switch Function | Insulation Resistance | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Illumination | Mechanical Life | Operating Force | Product Type | Operating temperature range | Actuator Orientation | Outline | Contact Rating @ Voltage | Resistance Tolerance | Switch Travel | Rated Voltage | Actuator Height off PCB, Vertical | Features | Product Category | Product Length | Product Width | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JST1105B-2 JS SWITCH | In Stock | - | - | Through Hole | - | - | - | JST1105 | - | - | - | - | - | - | - | - | - | - | - | JS SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | Bulk | JST | Active | - | - | - | - | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 80,000 Cycles | 160gf | - | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.00mm | - | - | - | - | - | ||
![]() JST1105R-3 JS SWITCH | In Stock | - | - | Through Hole | - | - | - | JST1105 | - | - | - | - | - | - | - | - | - | - | - | JS SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | Bulk | JST | Active | - | - | - | - | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 50,000 Cycles | 250gf | - | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 8.50mm | - | - | - | - | - | ||
![]() JST1105SE-0 JS SWITCH | In Stock | - | - | Surface Mount | - | - | - | JST1105 | - | - | - | - | - | - | - | - | - | - | - | JS SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | Spool | JST | Active | - | - | - | - | - | - | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 80,000 Cycles | 100gf | - | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 7.30mm | - | - | - | - | - | ||
![]() JST1105RTG-2 JS SWITCH | In Stock | - | - | Through Hole | - | - | - | JST1105 | - | - | - | - | - | - | - | - | - | - | - | JS SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | Tape & Reel (TR) | JST | Active | - | - | - | - | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 80,000 Cycles | 160gf | - | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 13.50mm | - | - | - | - | - | ||
![]() JST1105G-3G JS SWITCH | In Stock | - | - | Through Hole | - | - | - | JST1105 | - | - | - | - | - | - | - | - | - | - | - | JS SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | Bulk | JST | Active | - | - | - | - | - | - | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 50,000 Cycles | 250gf | - | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 13.50mm | - | - | - | - | - | ||
![]() JST1105SJ-2 JS SWITCH | In Stock | - | - | Surface Mount | - | - | - | JST1105 | - | - | - | - | - | - | - | - | - | - | - | JS SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | Spool | JST | Active | - | - | - | - | - | - | - | J Lead | Standard | SPST-NO | Off-Mom | - | - | - | - | Non-Illuminated | 80,000 Cycles | 160gf | - | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 0.25mm | - | 4.30mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 3.14101 | RAFI | - | - | - | 32 | - | - | - | Illuminated | - | RAFI | RAFI USA | - | - | - | - | Bulk | - | 3.14101.908/0000 3.14101.9080000 | Obsolete | - | MIL-PRF-55342 | - | - | - | - | - | - | - | * | Active | 25 ppm/°C | - | 10 Ohm | Switches | 0.2 W | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | Tactile Switches | - | - | - | - | 0.1 | - | - | - | - | Tactile Switches | 2.03 mm | 1.27 mm | - | ||
![]() 2-1825955-8 TE Connectivity | In Stock | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | 1825955 | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | -35°C ~ 85°C | Bulk | FSMJ | Active | - | - | - | - | - | -- | - | PC Pin | Standard | SPST-NO | Off-Mom | - | -- | - | -- | Non-Illuminated | 100,000 Cycles | 520gf | - | - | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 24VDC | - | 0.10mm | - | 13.00mm | Grounding Pin | - | - | - | -- | ||
![]() TC-1102-B-X-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | F.agSUS Natural | 50mA | 3s max. | - | 60W max. | 260gf | 80±2ā for 96h | - | 100mĪ© max. | - | - | Pin Type | 1000 piece/bag | Vertical | W6.0xD6.0xH | - | Plugins | - | - | Active | - | Tact Switch-1102 | 5s max. | 360ā max. | 6mm | 6mm | -30ā~+85ā | - | Switch - Touch 1102 | - | - | Switch | - | - | - | - | - | - | - | - | - | 100mĪ© | - | 250V AC for 1 min. | - | - | 300000 cycles | - | Tact Switch | -30ā to +85ā | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC-1102-B-Z-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 piece/bag | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Switch - Touch 1102 | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tact Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC-1102-C-Z-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | F.agSUS Natural | 50mA | 3s max. | - | 60W max. | 260gf | 80±2ā for 96h | - | 100mĪ© max. | - | - | Pin Type | 1000 piece/bag | Vertical | W6.0xD6.0xH | - | Plugins | - | - | Active | - | Tact Switch-1102 | 5s max. | 360ā max. | 6mm | 6mm | -30ā~+85ā | - | Switch - Touch 1102 | - | - | Switch | - | - | - | - | - | - | - | - | - | 100mĪ© | - | 250V AC for 1 min. | - | - | 300000 cycles | - | Tact Switch | -30ā to +85ā | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1102SD-C-H-R XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | 50mA | - | - | - | 260gf | - | - | - | - | - | Surface Mount | 700 pieces/reel | Vertical | - | - | SMT | - | - | Active | - | Tact Switch-1102 | - | - | 6mm | 6mm | -20ā~+70ā | - | Switch - Touch 1102 | - | - | Switch | - | - | - | - | - | - | - | - | - | 100mĪ© | - | - | - | - | 300000 cycles | - | Tact Switch | -30ā to +85ā | - | - | - | - | - | 12VDC | - | - | - | - | - | - | ||
![]() TC-1103-A-F XKB Connectivity | 200000 |
| - | - | - | - | 12 * 12 * 6.5 cylindrical 100GF | - | - | - | 50mA | - | - | - | 100gf | - | - | - | - | - | Pin Type | 500 piece/bag | Vertical | W12xD12xH | - | Plugins | - | - | Active | - | Tact Switch-1103 | - | - | 12mm | 12mm | -30ā~+85ā | - | Switch - Touch 1103 | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tact Switch | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | ||
![]() TS-1185-C-B-B-B XKB Connectivity | 200000 |
| - | - | 0.14 | - | - | - | - | F.agSUS Natural | 50mA | 3s max. | - | 60W max. | - | 80±2ā for 96h | - | 100mĪ© max. | - | - | Surface Mount | 3000 pieces/reel | Vertical | W4.0xD3.0xH | - | - | - | - | Active | - | Tact Switch-1185 | - | 350ā max. | - | - | -30ā~+85ā | - | Switch - Tap 1185 | - | - | Switch | - | - | - | - | - | - | - | - | - | 100MĪ© min. 100V DC for 1min. | - | 250V AC for 1 min. | - | - | - | - | Tact Switch | -30ā to +85ā | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1185EC-C-E-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | F.agSUS Natural | 50mA | 3s max. | - | 60W max. | - | 80±2ā for 96h | - | 100mĪ© max. | - | - | Surface Mount | 3000 pieces/reel | Vertical | W4.0xD3.0xH | - | - | - | - | Active | - | Tact Switch-1185 | - | 350ā max. | - | - | -30ā~+85ā | - | Switch - Tap 1185 | - | - | Switch | - | - | - | - | - | - | - | - | - | 100MĪ© min. 100V DC for 1min. | - | 250V AC for 1 min. | - | - | - | - | Tact Switch | -30ā to +85ā | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1187A-A-D-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 pieces/reel | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Switch - Tap 1187 | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tact Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1187A-A-I-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | F.agSUS Natural | 50mA | 3s max. | - | 60W max. | - | 80±2ā for 96h | - | 100mĪ© max. | - | - | Surface Mount | 2000 pieces/reel | Vertical | - | - | - | - | - | Active | - | Tact Switch-1187 | - | 350ā max. | - | - | -25ā to +75ā | - | Switch - Tap 1187 | - | - | Switch | - | - | - | - | - | - | - | - | - | 100MĪ© min. 100V DC for 1min. | - | 250V AC for 1 min. | - | - | - | - | Tact Switch | -30ā to +85ā | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-1187A-C-A-A XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | F.agSUS Natural | 50mA | 3s max. | - | 60W max. | - | 80±2ā for 96h | - | 100mĪ© max. | - | - | Surface Mount | 4000 pieces/reel | Vertical | - | - | - | - | - | Active | - | Tact Switch-1187 | - | 350ā max. | - | - | -25ā to +75ā | - | Switch - Tap 1187 | - | - | Switch | - | - | - | - | - | - | - | - | - | 100MĪ© min. 100V DC for 1min. | - | 250V AC for 1 min. | - | - | - | - | Tact Switch | -30ā to +85ā | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-3025-A-B-B XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 pieces/reel | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Switch - Tap 3025 | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tact Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-3025-A-C-A XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | F.agSUS Natural | - | 3s max. | - | 60W max. | - | 80±2ā for 96h | - | 100mĪ© max. | - | - | Surface Mount | 4000 pieces/reel | Vertical | - | - | - | - | - | Active | - | Tact Switch-3025 | - | 350ā max. | - | - | -30ā~+85ā | - | Switch - Tap 3025 | - | - | Switch | - | - | - | - | - | - | - | - | - | 100MĪ© min. 100V DC for 1min. | - | 250V AC for 1 min. | - | - | - | - | Tact Switch | -30ā to +85ā | - | - | - | - | - | - | - | - | - | - | - | - |