- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Contact Materials | ECCN | ElectricalLife | Harmonized Code | Insulation Materials | Itar Registered | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Max Voltage Rating (AC) | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Solderability | Actuator Height off PCB, Vertical | Number of Switches | Washability | Contact Bounce Time-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JF15SP2D NKK Switches | 142 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2010 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | 0.40mm | - | 5.08mm | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL3215AF160GQ E-Switch | 192000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | TL3215 | - | yes | Active | 2 (1 Year) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.05VDC | LED, Green | - | - | - | - | SPST | Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | - | - | Top Actuated | - | 4.90mm x 4.90mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1241.1625.4 Schurter Inc. | 24 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | STAINLESS STEEL | 99.988768mg | Polyphenylene Sulfide (PPS) | GOLD OVER NICKEL | BRASS | BRASS | BRASS | GOLD OVER NICKEL | - | - | 1000000 Cycle(s) | - | POLYAMIDE | - | -40°C~85°C | Bulk | - | PMS | e3 | - | Active | Vendor Undefined | PC Pins | EAR99 | - | Tin (Sn) | - | - | - | BLUE COLOR BUTTON | 8536.50.90.40 | - | 42V | - | Straight | IP67 - Dust Tight, Waterproof | 11.4mm | - | 50mA | PC Pin | 30V | - | - | Standard | SPST-NO | Off-Mom | 0.15mOhm | 100000000Ohm | 0.05A | - | - | 30V | 50mA | - | - | SPST | Non-Illuminated | 42V | 1,000,000 Cycles | KEYPAD SWITCH | - | 220gf | - | - | 0.05A | 0.05A@30VAC | Top Actuated | .05A@42VDC | 11.40mm x 11.40mm | 0.05A @ 42VDC | 4 | OFF-(ON) | 0.35mm | - | 10.60mm | 1 | - | 0.15ms | Tactile Feedback | - | 11.4mm | - | 3.5mm | - | - | - | No | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() ITS40FV1ST C&K | 10 |
| Datasheet | 15 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Brass | - | - | - | - | - | -25°C~70°C | Tray | 2013 | ITS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Black | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.6VDC | LED, Blue | - | - | - | - | SPST | Illuminated | 12V | 50,000 Cycles | - | 50mA | 160gf | Illuminated, LED | Blue | - | - | Top Actuated | - | 7.20mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | 7.2mm | 7.2mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() LL3301FF065QJ E-Switch | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | Silver | - | 5e+06 cycles | - | - | - | -30°C~85°C | Bulk | 2006 | LL3301 | e4 | - | Active | 1 (Unlimited) | J-Bend | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | Straight | - | - | - | 50mA | J Lead | 12V | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.05A | - | - | - | - | - | - | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 65gf | - | - | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 7.00mm | 1 | - | 10ms | - | 7mm | 6mm | 6mm | - | - | 3.4mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL1107BF260WQ E-Switch | 10 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | Silver | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1107 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 30,000 Cycles | - | - | 260gf | - | - | - | - | Top Actuated | - | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 5.00mm | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL9100AF350Q E-Switch | 184000 |
| Datasheet | 11 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | TL9100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 30,000 Cycles | - | - | 350gf | - | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 1.30mm | - | 5.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 430481031816 Würth Elektronik | 1192 | - | Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Stainless Steel, Steel | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-TASV | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | 85°C | -40°C | Black | - | - | - | - | - | - | - | - | - | 50mA | SMD (SMT) Tab | - | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | 3.10mm | - | - | - | Washable | 3.1mm | 6.2mm | 6.2mm | - | - | 1.1mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 320.04E11GRY E-Switch | In Stock | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | Nylon | - | Polycarbonate (PC) | - | - | COPPER ALLOY | - | - | Copper, Silver | - | 1e+06 cycles | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Grey | WITHOUT GROUND TERMINAL | - | - | - | - | Straight | - | - | - | 25mA | PC Pin | 50V | 12.3952mm | 12.3952 mm | Rectangular Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.3A | - | - | - | - | 1000VRMS V | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | - | 135gf | - | - | - | - | Top Actuated | 0.3A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | ON-OFF | 0.60mm | - | 12.70mm | - | - | - | Gray Cap | - | - | - | 7.3914mm | 0.158 inch | 5.2mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() JF15CP2C NKK Switches | 40 | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | GLASS FILLED REINFORCED NYLON | - | Polyamide (PA), Nylon | - | - | - | - | - | Brass, Bronze, Silver | - | 500000 Cycle(s) | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | -25°C~85°C | Tray | 2006 | JF | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 2 | - | - | - | Red | ROUND HOUSING & ACTUATOR | 8536.50.90.40 | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 500MOhm | 0.05A | - | - | - | 50mA | - | 1 | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 50mA | 300gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 17.70mm Dia | 0.05A @ 24VDC | 4 | OFF-(ON) | 0.40mm | WAVE | 5.08mm | 1 | SOLVENT | - | Process Sealed | 8.68mm | 17.7mm | 17.7mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL1105JAF250Q1CBLK E-Switch | In Stock | - | Datasheet | 18 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | 9.906mm | 7.0104 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | 350VAC V | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 250gf | - | - | - | - | Side Actuated | 0.05A@12VDC | 7.20mm x 6.50mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | - | - | - | - | - | - | - | - | 6.5024mm | 0.138 inch | - | 12.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() EVQ-QFV02K Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | EVQQF | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 15V | BOX; TAPE AND REEL | Vertical | - | - | unknown | 20mA | J Lead | - | 6.2mm | 6.2 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | - | - | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 130gf | - | - | - | - | Top Actuated | .02A@15VDC | 6.20mm x 6.20mm | 0.02A @ 15VDC | - | - | 0.25mm | - | 2.00mm | 1 | - | 8ms | - | - | - | - | 2mm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() JB15HAP-4CC NKK Switches | 36 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | Stainless Steel | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Red | - | - | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 11.8mm | - | 125mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | 125mA | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | 0.30mm | - | 14.70mm | - | - | - | Process Sealed | - | 12.3mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL1265AQSBLK E-Switch | 760 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | TL1265 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | - | Top Actuated | - | 7.00mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.20mm | - | 12.00mm | - | - | - | Black Cap | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EVP-AA502W Panasonic Electronic Components | 100525 | - | Datasheet | 6 Weeks | - | - | Surface Mount | - | NO | - | - | - | - | - | - | - | - | - | - | 200000 Cycle(s) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | EVPAA | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | - | BOX; TAPE AND REEL | - | - | - | - | - | J Lead | - | 3.5mm | 2.9 mm | Standard | SPST-NO | Off-Mom | - | - | 0.02A | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | KEYPAD SWITCH | - | 240gf | - | - | - | - | Top Actuated | .02A@15VDC | 3.50mm x 2.90mm | 0.02A @ 15VDC | - | - | 0.15mm | - | 1.70mm | 1 | - | 10ms | Grounding Pin | - | - | - | 1.4mm | - | - | - | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 24 |
| Datasheet | 9 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | Rubber | - | - | - | - | - | - | - | 100000 cycles | - | - | - | -40°C~90°C | Bulk | 2012 | KT | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 90°C | -40°C | - | - | - | 1W | 32V | - | Right Angle | IP57 - Dust Protected, Waterproof | - | - | - | Gull Wing | 32V | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | 32V | - | - | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | 300gf | Non-Illuminated | - | - | - | Side Actuated | - | 7.77mm x 4.38mm | 1VA @ 32VAC/DC | - | - | - | - | - | - | - | - | Sealed | - | - | - | - | - | 640μm | - | No | - | ROHS3 Compliant | - | IP57, Waterproof | ||
![]() JF15SP1G NKK Switches | 32 |
| Datasheet | 5 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Brass, Bronze, Silver | - | - | - | - | - | -25°C~85°C | Tray | 2006 | JF | e4 | yes | Active | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | Blue | - | - | - | 24V | - | Straight | - | 17.7mm | - | 50mA | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | 500MOhm | - | - | - | - | 50mA | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | 50mA | 300gf | Illuminated, Non-Illuminated | - | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | 0.40mm | - | 5.08mm | - | - | - | Process Sealed | - | 17.7mm | 17.7mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() JL15SKSDDP2 NKK Switches | 46 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2006 | JL | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 4VDC | LED, Amber | - | - | - | - | SPST | Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 300gf | Illuminated, LED | - | - | - | Top Actuated | - | 22.00mm x 22.00mm | 0.05A @ 24VDC | - | - | 0.75mm | - | 7.85mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5GTH9208222 APEM Inc. | In Stock | - | - | 15 Weeks | - | - | Through Hole | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | -40°C~160°C | Tray | - | Multimec® 5 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | Green, Red | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 50mA | PC Pin | - | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.0 2.2VDC | LED, Red/Green | - | - | - | - | SPST | Illuminated | - | 10,000,000 Cycles | KEYPAD SWITCH | - | 200gf | - | Green, Red | - | - | Top Actuated | - | 10.10mm x 10.10mm | 0.05A @ 24VDC | - | - | 1.00mm | - | 6.40mm | - | - | - | Sealed - Flux Protection | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | IP67 |