- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Housing Material | Weight | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | ActuatorColor | Contact Materials | ECCN | ElectricalLife | Harmonized Code | Ihs Manufacturer | Insulation Materials | Itar Registered | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Contact Timing | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Switch Action | Solderability | Life (Cycles) | Actuator Height off PCB, Vertical | Number of Switches | Operating Force-Max | Contact Bounce Time-Max | Features | Circuit Configuration | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ITS23FR1ST C&K | 10 |
| Datasheet | 15 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide | - | Polyamide (PA), Nylon | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2013 | ITS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | Black | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 2.5VDC | LED, Yellow/Green | - | - | - | - | - | SPST | Illuminated | 12V | 50,000 Cycles | - | 50mA | 160gf | Illuminated, LED | Green, Yellow | - | Side Actuated | - | 7.00mm x 6.80mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | 50000 cycles | - | - | - | - | - | - | 5.95mm | 7mm | 6.8mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() TL3215AF160BQ E-Switch | 11107 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | TL3215 | - | yes | Active | 2 (1 Year) | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD (SMT) Tab | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3VDC | LED, Blue | - | - | - | - | - | SPST | Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | - | Top Actuated | - | 4.90mm x 4.90mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL3302AF130QG E-Switch | 194000 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Polyphenylene Sulfide (PPS) | - | - | BRASS | - | - | Silver | - | 100000 Cycle(s) | - | - | POLYPHENYLENE SULPHIDE | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3302 | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | PACKAGE REEL | - | - | 12V | - | - | - | - | - | 50mA | Gull Wing | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | - | - | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 40,000 Cycles | KEYPAD SWITCH | - | 130gf | - | - | SNAP ACTION | Top Actuated | 0.05A@50VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | ON-OFF | 0.25mm | - | - | - | - | 4.30mm | - | - | - | Tactile Feedback | - | - | - | - | 3.9116mm | - | 0.016 inch | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() B3W-9002-HG2G Omron Electronics Inc-EMC Div | 47 |
| Datasheet | 17 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | unknown | 50mA | PC Pin | 10mm | 10 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Green | DUST PROOF | - | - | - | - | SPST | Illuminated | 24V | 300,000 Cycles | KEYPAD SWITCH | - | 230gf | Illuminated, LED | Green | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | - | - | 10.20mm | 1 | - | 5ms | Sealed - Fully | - | - | - | - | 5.8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() KSC623JLFG C&K | 5 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | KSC | - | - | Active | 1 (Unlimited) | J-Bend | - | 2 | - | 125°C | -40°C | - | - | - | - | 32V | - | Straight | IP67 - Dust Tight, Waterproof | 6.8mm | - | - | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 10mA | - | SPST | Non-Illuminated | 32V | 300,000 Cycles | - | - | 170gf | Non-Illuminated | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.01A @ 32VDC | - | - | 0.40mm | - | - | - | - | 7.70mm | - | - | - | - | - | - | 6.2mm | - | - | - | 5.1mm | - | No | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() B3W-4005S Omron Electronics Inc-EMC Div | 40 |
| - | 17 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | 1g | - | - | - | - | - | YELLOW | - | - | 3e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tube | 2004 | B3W | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | STICK PACKAGING | 8536.50.90.40 | - | - | - | Straight | IP67 - Dust Tight, Waterproof | - | - | - | PC Pin | 12mm | 12 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | - | - | 500VAC V | SPST | Non-Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | 350gf | - | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | 6 | OFF-(ON) | 0.30mm | - | - | - | - | 4.30mm | 1 | - | 5ms | Sealed - Fully | - | - | - | - | 3.55mm | 0.138 inch | 750μm | - | No | - | RoHS Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() MJTP1230D APEM Inc. | 200 |
| Datasheet | 6 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | - | - | Thermoplastic | - | - | BRASS | - | - | Bronze, Stainless Steel | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | MJTP | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | Silver (Ag) | - | - | Black | - | 8536.50.90.40 | - | 12V | - | Straight | - | - | - | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | MOLDED | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 5 | - | 0.25mm | - | - | WAVE | - | 13.00mm | 1 | - | 10ms | Tactile Feedback | - | - | - | - | 4.1mm | 0.138 inch | 9.4mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() KSR253GLFG C&K | In Stock |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | - | Rubber | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | KSR | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 125°C | -40°C | - | - | - | 200mW | 32V | - | Straight | IP50 - Dust Protected | 3.8mm | - | 10mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 10mA | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | 10mA | 450gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.00mm x 3.80mm | 0.01A @ 32VDC | - | - | 0.50mm | - | - | - | - | 2.50mm | - | - | - | - | - | - | 7.3mm | 3.8mm | - | - | 750μm | - | No | No SVHC | ROHS3 Compliant | Lead Free | IP50 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8536509040 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1301.9501 Schurter Inc. | 3070 | - | - | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | BRASS | - | - | Copper, Silver | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | 12V | -20°C~70°C | Bulk | - | LPV | e4 | - | Active | Vendor Undefined | PC Pins | EAR99 | 2 | Silver (Ag) | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | - | 12V | - | Right Angle | IP40 | - | - | 50mA | PC Pin | - | 7.0104 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | Side Actuated | - | 7.50mm x 7.00mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | - | - | - | - | 1 | - | 0.1ms | Tactile Feedback | - | - | 7.5mm | 6.35mm | 7mm | - | - | 3.85mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 320.2E11BLU E-Switch | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | Nylon | - | Polycarbonate (PC) | - | STAINLESS STEEL | COPPER ALLOY | COPPER ALLOY | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 50V | - | Straight | - | - | - | 25mA | PC Pin | - | - | Rectangular Button | SPST-NO | Off-Mom | 50mOhm | 1000000000Ohm | 0.025A | - | - | - | - | - | - | 500VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | 135gf | LED, Non-Illuminated | - | - | Top Actuated | 0.025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 6 | - | 0.60mm | - | - | - | - | 12.00mm | - | - | - | Blue Cap | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KSL0M211LFT C&K | 10 |
| Datasheet | 4 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C | Bulk | 2011 | KSL | - | - | Discontinued | 1 (Unlimited) | PC Pins | - | - | - | 85°C | -40°C | - | - | - | 1W | 32V | - | Vertical | IP60 - Dust Tight | 8.2mm | - | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 32V | 500,000 Cycles | - | - | 130gf | Non-Illuminated | - | - | Top Actuated | - | 7.40mm x 7.40mm | 0.05A @ 32VDC | - | - | 0.50mm | - | - | - | - | 9.90mm | - | - | - | - | - | - | 7.4mm | 7.4mm | - | - | 6.2mm | - | No | - | ROHS3 Compliant | Lead Free | Dust Tight, IP60 | ||
![]() TL1260GYQRBLK E-Switch | 24 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | POLYOXYMETHYLENE | - | Polybutylene Terephthalate (PBT) | SILVER | STAINLESS STEEL | BRASS | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2008 | TL1260 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | 6.8072mm | 7.0104 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green/Yellow | - | - | - | - | 500VAC V | SPST | Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | Green | - | Side Actuated | 0.05A@12VDC | 7.00mm x 6.80mm | 0.05A @ 12VDC | 6 | - | 0.20mm | - | - | - | - | - | - | - | - | Black Cap | - | - | - | - | - | 0.144 inch | - | 6.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() TL3300DF260Q E-Switch | 182000 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tape & Reel (TR) | 2010 | TL3300 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 260gf | - | - | - | Top Actuated | - | 12.00mm x 12.00mm | 0.05A @ 12VDC | - | - | 0.35mm | - | - | - | - | 4.30mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL3210AF160RQ E-Switch | 51 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | Silver | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | TL3210 | e4 | - | Active | 2 (1 Year) | Gull Wing | EAR99 | - | - | - | - | Red | - | - | - | - | - | Straight | - | - | - | - | Gull Wing | - | - | Plunger for Cap | SPST-NO | Off-Mom | 500mOhm | - | - | 1.95VDC | LED, Red | - | - | - | - | - | SPST | Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | - | - | Top Actuated | - | 5.60mm x 3.40mm | 0.05A @ 12VDC | - | - | 0.20mm | - | - | - | - | 3.12mm | - | - | - | - | - | - | - | - | - | - | 1.1mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 320.02E11.08BLK E-Switch | 5 |
| Datasheet | 7 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | Polycarbonate (PC) | - | - | COPPER ALLOY | - | - | Copper, Silver | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.33 | - | 50V | - | Straight | - | - | - | 25mA | PC Pin | 12.3952mm | 12.3952 mm | Round Button | SPST-NO | Off-Mom | 0.05mOhm | 1000000000Ohm | 0.25A | - | - | - | - | - | - | 500VRMS V | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | - | - | 135gf | - | - | - | Top Actuated | 0.25A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | 4 | - | 0.60mm | - | - | - | - | 14.40mm | - | - | - | Black Cap | - | - | - | - | 7.3914mm | 0.157 inch | 0.276 inch | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() JF15SP4F NKK Switches | 24 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2010 | JF | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 200gf | - | - | - | Top Actuated | - | 17.70mm x 17.70mm | 0.05A @ 24VDC | - | - | 0.80mm | - | - | - | - | 6.98mm | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() JB15LPE NKK Switches | 27 |
| Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | BRASS | - | - | Copper | - | 5e+06 cycles | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2010 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 24V | - | Straight | - | 12mm | - | 50mA | PC Pin | - | 10.0076 mm | Plunger for Cap | SPST-NO | Off-Mom | 50mOhm | 500000000Ohm | 0.05A | 2VDC | LED, Yellow | EPOXY | - | - | 50mA | 250VAC V | SPST | Illuminated | 24V | 5,000,000 Cycles | - | - | 176gf | Illuminated, LED | - | - | Top Actuated | 0.05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | 4 | OFF-(ON) | 0.25mm | 0.254 mm | - | WAVE | - | - | - | - | - | Process Sealed | - | - | 12mm | - | 4.9022mm | - | 6.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() B3W-9010-B1B Omron Electronics Inc-EMC Div | 580 |
| Datasheet | 19 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | Blue | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | unknown | 50mA | PC Pin | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 3.7VDC | LED, Blue | - | - | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | - | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | - | - | 10.20mm | 1 | - | 5ms | Sealed - Fully | - | - | - | - | 5.8mm | - | 4.4mm | - | - | - | RoHS Compliant | - | - | ||
![]() KSMC631A Hokuriku | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE-RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | HOKURIKU ELECTRIC INDUSTRY CO LTD | - | - | Hokuriku Electric Industry Co Ltd | KSMC631A | KSMC6 | 70 °C | -20 °C | Active | 5.72 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | - | - | - | - | - | unknown | - | - | 7.4 mm | 6.5 mm | - | - | SPST | - | - | 0.05 A | - | - | - | 24 V | SOLDER | - | - | - | - | - | - | KEYPAD SWITCH | - | - | - | - | - | - | - | - | - | - | - | - | - | MOMENTARY-TACTILE | - | - | - | 1 | 1.47 N | 5 ms | - | 1X1 | - | - | - | 6 mm | - | - | - | - | - | - | - | - |