- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Number of Terminals | Actuator Material | Center Contact Plating | Terminal Material | End Contact Plating | Product Weight (g) | Actuator Length (mm) | Actuator Style | ActuatorColor | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Contact Rating | Dielectric Strength | ECCN (US) | ElectricalLife | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Mechanical Life (Cycles) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Operating Force (N) | Pole Throw Configuration | Product Depth (mm) | Row Spacing (mm) | Seal Description | Seal Location | Switch Configuration | Terminal Length (mm) | Terminal Pitch (mm) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Solderability | Life (Cycles) | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Contact Bounce Time-Max | Features | IP Rating | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL1265WQRGRY E-Switch | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | SILVER | - | SILVER | - | - | - | - | - | - | - | - | - | - | - | - | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | TL1265 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | 7.0104mm | 6.8072 mm | Round Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 3.6VDC | LED, White | - | - | 500VDC V | SPST | Illuminated | - | 500,000 Cycles | PUSHBUTTON SWITCH | - | 160gf | Illuminated, LED | White | Top Actuated | 0.05A@12VDC | 7.00mm x 6.80mm | 0.05A @ 12VDC | 6 | OFF-(ON) | 0.20mm | 0.2032 mm | - | - | 8.50mm | - | - | - | Gray Cap | - | - | - | - | - | 4.4958mm | 0.118 inch | 0.157 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1107BF180BQ E-Switch | 40 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6 | SILVER | - | SILVER | - | - | - | BLACK | - | - | - | - | - | - | - | - | 50000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1107 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | SPST | Non-Illuminated | - | 50,000 Cycles | KEYPAD SWITCH | - | 180gf | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | 2 | - | 0.25mm | - | - | - | 5.00mm | - | - | - | Tactile Feedback | - | - | - | - | - | 3.5052mm | 0.062 inch | 0.059 inch | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1301.9320 Schurter Inc. | 3717 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | LSH | - | - | Active | Vendor Undefined | - | Gull Wing | EAR99 | 2 | - | - | - | - | - | LOOSE IN BOXES PACKAGING | 8536.50.90.40 | - | 12V | - | Straight | IP40 | 10mm | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | OFF-(ON) | 0.25mm | - | - | 100000 cycles | 12.50mm | - | 1 | 0.1ms | Tactile Feedback | - | - | 12.5mm | 6mm | 6mm | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 320.05E11BLK E-Switch | 40 |
| Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | 320 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | - | 50V | - | Straight | - | - | - | 25mA | PC Pin | 12.4mm | 12.4 mm | Rectangular Button | SPST-NO | Off-Mom | - | - | 0.025A | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | - | 135gf | - | - | Top Actuated | .025A@50VDC | 12.40mm x 12.40mm | 0.025A @ 50VDC | - | - | 0.60mm | - | - | - | 12.70mm | - | 1 | - | Black Cap | - | - | - | - | - | 7.5mm | - | 3.77mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MJTP1230E APEM Inc. | 228 |
| Datasheet | 6 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | - | Thermoplastic | - | BRASS | - | - | - | - | IVORY | - | - | - | - | Bronze, Stainless Steel | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | MJTP | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | Silver (Ag) | - | - | - | - | - | 8536.50.90.40 | - | 12V | - | Straight | - | - | - | 50mA | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | MOLDED | - | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Top Actuated | .05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | 5 | - | 0.25mm | - | WAVE | - | 7.30mm | BLACK | 1 | 10ms | Tactile Feedback | - | - | - | - | - | 4.1mm | 0.138 inch | 3.7mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
Tiny WHSL | 198000 |
| Datasheet | 14 Weeks | Gold, Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2015 | PTS525 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | - | - | 260gf | - | - | Top Actuated | - | 5.25mm x 5.25mm | 0.02A @ 15VDC | - | - | 0.25mm | - | - | - | 1.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JB15HAP-4BB NKK Switches | 67 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2001 | JB | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | White | - | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | - | 265gf | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | 0.30mm | - | - | - | 14.70mm | - | - | - | Process Sealed | - | - | - | 12.3mm | 12.3mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() KSC941J LFS C&K | 427 |
| Datasheet | 17 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | KSC9 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | J Lead | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 300,000 Cycles | - | - | 340gf | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | 0.40mm | - | - | - | 7.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MJTP1236C APEM Inc. | 7197 |
| Datasheet | 6 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | - | BRASS | - | - | - | - | BLACK | - | - | - | - | Bronze, Stainless Steel | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | MJTP | e4 | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | - | 12V | - | Right Angle | - | - | - | 50mA | PC Pin | 8.4mm | 6.55 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | MOLDED | - | 250VAC V | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | Side Actuated | .05A@12VDC | 7.40mm x 7.20mm | 0.05A @ 12VDC | 4 | - | 0.25mm | - | WAVE | - | - | BLACK | 1 | 10ms | Tactile Feedback | - | - | - | - | - | 7.2mm | 0.138 inch | 4.35mm | 6.90mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL3301EF100QJ E-Switch | 192 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL3301 | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 8536.50.90.40 | - | 12V | TAPE AND REEL | - | - | - | - | 50mA | J Lead | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | - | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | Top Actuated | .05A@50VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | 7.30mm | - | 1 | - | - | - | - | - | - | - | 3.6mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KSM6161LFG C&K | In Stock | - | Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | KSM | - | - | Obsolete | 1 (Unlimited) | 2 | Gull Wing | - | - | - | 85°C | -40°C | - | - | - | - | 1W | 32V | - | Right Angle | - | - | - | 50mA | Gull Wing | - | - | Standard | SPST-NC | On-Mom | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 32V | 200,000 Cycles | - | 50mA | 90gf | Non-Illuminated | - | Side Actuated | - | 6.70mm x 8.90mm | 0.05A @ 24VDC | - | - | 0.30mm | - | - | - | - | - | - | - | - | - | - | - | 6.4mm | 5.8mm | - | - | 2.2mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() TL1100CF160Q4JBLK E-Switch | 40 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2001 | TL1100 | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | - | - | Side Actuated | - | 12.00mm x 9.90mm | 0.05A @ 12VDC | - | - | 0.30mm | - | - | - | - | - | - | - | Tactile Feedback | - | - | - | - | - | - | - | - | 9.15mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() B3F-1102-G Omron Electronics Inc-EMC Div | 562 |
| Datasheet | 19 Weeks | Gold, Silver | Through Hole | Through Hole | - | 250mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2004 | B3F | e4 | yes | Active | Not Applicable | - | PC Pin | EAR99 | - | Gold (Au) | - | - | - | - | - | 8536.50.90.40 | - | 24V | - | Straight | - | - | unknown | 50mA | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | 24V | 300,000 Cycles | KEYPAD SWITCH | 50mA | 150gf | - | - | Top Actuated | .05A@24VDC | 6.00mm x 6.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | - | 4.30mm | - | 1 | 5ms | Grounding Pin | - | - | - | - | - | 3.4mm | - | 1.6mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() B3W-9010-G1N Omron Electronics Inc-EMC Div | 450 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | - | PC Pin | EAR99 | - | - | - | - | White | - | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | - | 50mA | PC Pin | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.1VDC | LED, Green | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | Green | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | - | 10.20mm | - | 1 | 5ms | Sealed - Fully | - | - | - | - | - | 5.8mm | - | 4.4mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() B3W-4155 BY OMZ Omron | 30000 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 1 | 3 | Projected Plunger | Yellow | 12 | 3.55 | 12 | Straight | - | 50mA at 24VDC | 500VAC | EAR99 | - | 100 | 0.05@24VDC | 70 | 1000000 | 100 | -25 | Through Hole | 3.43 | SPST | 13.8 | 12.5 | Rubber | Construction | N.O. | 3.5 | 5 | - | Bag | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non Illuminated | - | - | - | - | - | - | - | Top Actuated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 13.03 | - | - | - | - | - | - | - | 7.3 | - | - | RoHS Compliant | - | - | ||
![]() KSC931J LFS C&K | 343 |
| Datasheet | 17 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | KSC9 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | J Lead | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 300,000 Cycles | - | - | 255gf | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | 0.40mm | - | - | - | 7.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JB15KH-6B NKK Switches | 24 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polyacetal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | - | - | 176gf | LED, Non-Illuminated | - | Side Actuated | - | 10.80mm x 6.54mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | 7.76mm | - | - | - | ROHS3 Compliant | Contains Lead | Dust Tight, IP67, Waterproof | ||
![]() JL15SKSFFP2 NKK Switches | 24 |
| Datasheet | 18 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polycarbonate (PC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~50°C | Tray | 2006 | JL | - | yes | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | - | - | - | - | - | 24V | - | - | - | - | - | 50mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | 4.2VDC | LED, Green | - | - | - | SPST | Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 300gf | Illuminated, LED | - | Top Actuated | - | 22.00mm x 22.00mm | 0.05A @ 24VDC | - | - | 0.75mm | - | - | - | 7.85mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() KSC523GR0HS C&K | 10 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2016 | KSC5 | - | - | Active | 1 (Unlimited) | - | Gull Wing | - | - | - | 125°C | -40°C | - | - | - | - | - | 32V | - | Straight | IP50 - Dust Protected | 10mm | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 10mA | - | SPST | Non-Illuminated | 32V | 10,000 Cycles | - | - | 200gf | Non-Illuminated | - | Top or Side Actuated | - | 6.20mm x 6.20mm | 0.01A @ 32VDC | - | - | 0.25mm, 0.50mm | - | - | - | 5.60mm | - | - | - | Sealed | - | - | - | 6.2mm | - | - | - | 1.8mm | - | - | - | - | ROHS3 Compliant | - | IP50 | ||
![]() JB15KP-4FF NKK Switches | 119 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyacetal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | JB | - | - | Active | 1 (Unlimited) | - | PC Pin | - | - | - | - | - | Green | - | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | - | - | 176gf | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | - | 11.20mm | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof |