- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | ActuatorColor | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Base Part Number | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Illumination Color | Switching Voltage | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | PCB Hole Count | Contact Function | Switch Travel | Actuator Travel | Solderability | Actuator Height off PCB, Vertical | Body Color | Number of Switches | Washability | Contact Bounce Time-Max | Features | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Actuator Length, Right Angle | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JB15KP-4HE NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | Polyacetal | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Grey, Yellow | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | - | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | - | - | 176gf | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 11.20mm | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JB15HAP-4FF NKK Switches | 24 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Stainless Steel | - | - | -25°C~70°C | Tray | 2006 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Green | - | - | - | 24V | - | Straight | IP67 - Dust Tight, Waterproof | 11.8mm | - | 125mA | - | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | 125mA | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | 0.30mm | - | - | 14.70mm | - | - | - | - | Process Sealed | - | 12.3mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() JB15KP-5A NKK Switches | 32 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | Polyacetal | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -25°C | Black | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | - | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 5,000,000 Cycles | - | - | 176gf | Non-Illuminated | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 11.20mm | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() EDSSC0LFS C&K | 10 |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | - | - | - | - | Silver | 1e+06 cycles | - | -25°C~70°C | Tube | 2000 | ED | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 70°C | -25°C | - | - | - | 1W | 100V | - | Straight | - | 11.3mm | - | 50mA | - | SMD (SMT) Tab | - | - | Snap Dome | SPST-NO | Off-Mom | - | - | - | - | - | - | 100mA | - | SPST | Non-Illuminated | 100V | 1,000,000 Cycles | - | 100mA | 240gf | Non-Illuminated | - | - | Top Actuated | - | - | 0.1A @ 100VAC/DC | - | - | 0.30mm | - | - | 1.20mm | - | - | - | - | - | - | 12.7mm | - | - | - | 0m | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() JB15HAP-5A NKK Switches | 24 |
| Datasheet | 12 Weeks | Silver | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | -25°C~70°C | Tray | 2012 | JB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Black | - | - | - | 24V | - | - | IP67 - Dust Tight, Waterproof | - | - | 125mA | - | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 265gf | - | - | - | Top Actuated | - | 10.00mm x 10.00mm | 0.125A @ 24VDC | - | - | 0.30mm | - | - | 14.70mm | - | - | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL6215VF200BBT E-Switch | 32 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2015 | TL6215 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | PC Pin | - | - | Round Button | SPST-NO | Off-Mom | - | - | - | 3.3VDC | LED, Blue | - | - | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 200gf | Illuminated, LED | - | - | Top Actuated | - | 7.70mm x 6.37mm | 0.05A @ 12VDC | - | - | 0.45mm | - | - | 8.80mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() TL1270F160GYQAT E-Switch | 362 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | 100000 Cycle(s) | - | -40°C~85°C | Tape & Reel (TR) | 2013 | TL1270 | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 12V | TAPE AND REEL | - | - | - | - | 50mA | - | PC Pin | 4.95mm | 4.5 mm | Round Button | SPST-NO | Off-Mom | 0.5mOhm | 100000000Ohm | 0.05A | 2.3VDC | LED, Green/Yellow | - | - | 250VAC V | SPST | Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, LED | Green, Yellow | - | Side Actuated | .05A@12VDC | 4.50mm x 4.95mm | 0.05A @ 12VDC | 7 | - | 0.20mm | 0.2032 mm | - | - | - | 1 | - | - | - | - | - | - | 6.2mm | 0.059 inch | - | 5.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL6215VF200BNN E-Switch | 40 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tray | 2015 | TL6215 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | - | - | 3.3VDC | LED, Blue | - | - | - | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 200gf | Illuminated, LED | - | - | Top Actuated | - | 7.70mm x 6.37mm | 0.05A @ 12VDC | - | - | 0.45mm | - | - | 5.35mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() B3W-9002-G1N Omron Electronics Inc-EMC Div | 220 |
| Datasheet | 19 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | unknown | 50mA | - | PC Pin | 10mm | 10 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 2.1VDC | LED, Green | DUST PROOF | - | - | SPST | Illuminated | 24V | 300,000 Cycles | KEYPAD SWITCH | - | 230gf | Illuminated, LED | Green | - | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | 0.25mm | - | - | 10.20mm | - | 1 | - | 5ms | Sealed - Fully | - | - | - | 5.8mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EVQ-P3401K Panasonic Electronic Components | 123230 | - | Datasheet | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | - | - | 100000 cycles | - | -20°C~70°C | Tape & Reel (TR) | 2012 | EVQP3 | e4 | yes | Obsolete | 1 (Unlimited) | Gull Wing | EAR99 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | 12V | BOX; TAPE AND REEL | Right Angle | - | 3.55mm | - | - | - | Gull Wing | - | 2.9 mm | Rectangular Button | SPST-NO | Off-Mom | 500mOhm | - | 0.05A | - | - | - | 50mA | - | SPST | Non-Illuminated | 12V | 100,000 Cycles | KEYPAD SWITCH | - | 220gf | - | - | - | Side Actuated | .05A@12VDC | 4.70mm x 2.90mm | 0.05A @ 12VDC | - | - | 0.20mm | - | - | - | - | 1 | - | 10ms | - | - | 4.7mm | - | 1.35mm | - | 650μm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() TL3302BF130QG E-Switch | In Stock |
| Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyphenylene Sulfide (PPS) | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | 100000 Cycle(s) | POLYPHENYLENE SULPHIDE | -20°C~70°C | Tape & Reel (TR) | 2001 | TL3302 | - | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | PACKAGE REEL | - | - | 12V | - | - | - | - | - | 50mA | - | Gull Wing | 5.9944mm | 3.5052 mm | Rectangular Button | SPST-NO | Off-Mom | 0.02mOhm | 100000000Ohm | 0.05A | - | - | - | - | 1000VRMS V | SPST | Non-Illuminated | - | 40,000 Cycles | KEYPAD SWITCH | - | 130gf | - | - | - | Top Actuated | 0.05A@50VDC | 6.00mm x 3.50mm | 0.05A @ 12VDC | - | ON-OFF | 0.25mm | - | - | 5.00mm | - | - | - | - | Tactile Feedback | - | - | - | 3.9116mm | - | 0.02 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() 7914G-1-000 Bourns Inc. | 7 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | STAINLESS STEEL | Silicon Rubber | - | PHOSPHOR BRONZE | - | - | Gold | - | THERMOPLASTIC | -55°C~125°C | Tube | 2008 | 7914 | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | CONSULT FACTORY | 8536.50.90.40 | - | 16V | - | Straight | - | 6.2mm | - | 100mA | 7914G | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | - | - | WATER PROOF | 100mA | 250VAC V | SPST | Non-Illuminated | 16V | 100,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | N.O.-N.C. | - | - | - | 4.19mm | - | 1 | - | - | - | - | 5mm | - | 2.54mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() JF15RP1CF NKK Switches | In Stock | - | Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | GLASS FILLED REINFORCED NYLON | Polyamide (PA), Nylon | PHOSPHOR BRONZE | BRASS | BRASS | RED | - | 500000 Cycle(s) | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | -25°C~70°C | Bulk | 2012 | JF | e4 | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | RECT. HSNG.&SQ. ACTU., GRN LED | - | - | 24V | - | - | - | - | - | 50mA | - | PC Pin | - | 17.7038 mm | Square Button | SPST-NO | Off-Mom | 0.05mOhm | 500000000Ohm | 0.05A | 2.2VDC | LED, Green | - | - | 250VAC V | SPST | Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 300gf | Illuminated, LED | - | - | Top Actuated | 0.05A@24VDC | 22.80mm x 17.70mm | 0.05A @ 24VDC | 6 | OFF-(ON) | 0.40mm | - | WAVE | 5.08mm | - | 1 | SOLVENT | - | Process Sealed | 5.7mm | 22.8mm | 17.7mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1105SF100Q E-Switch | 44 |
| Datasheet | 11 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | Bronze, Gold, Silver | 100000 cycles | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | Black | - | - | - | 12V | - | Right Angle | - | - | - | 50mA | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 100mOhm | - | - | - | - | - | - | - | SPST | Non-Illuminated | 50V | 100,000 Cycles | - | 50mA | 100gf | Illuminated, Non-Illuminated | - | - | Side Actuated | - | 7.10mm x 6.55mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | 8.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() TL59CF100Q E-Switch | 186000 |
| - | 11 Weeks | Silver | Through Hole | Through Hole | Radial | STEEL | Polybutylene Terephthalate (PBT) | PHOSPHOR BRONZE | BRASS | PHOSPHOR BRONZE | - | - | 100000 Cycle(s) | - | -20°C~70°C | Tape & Reel (TR) | 2007 | TL59 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | - | 12V | - | - | - | - | - | 50mA | - | PC Pin | 6.1976mm | 6.1976 mm | Standard | SPST-NO | Off-Mom | 0.1mOhm | - | 0.05A | - | - | MOLDED | - | 1000VRMS V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 100gf | - | - | - | Top Actuated | 0.05A@50VDC | 6.20mm x 6.20mm | 0.05A @ 12VDC | 2 | OFF-(ON) | 0.25mm | - | - | 8.00mm | - | - | - | - | - | - | - | - | 3.6068mm | - | 0.173 inch | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 2497 |
| Datasheet | 8 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | KMR7 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 100,000 Cycles | - | - | 400gf | - | - | - | Top Actuated | - | 4.20mm x 2.80mm | 0.05A @ 32VDC | - | - | - | - | - | 2.50mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3.14100.0430000 RAFI USA | In Stock | - | Datasheet | 13 Weeks | - | - | Through Hole | 100 | - | - | - | - | - | - | Silver | - | - | -25°C~70°C | Tube | - | RF15 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Square Button | SPST-NO | Off-Mom | - | - | - | - | LED, Yellow | - | - | - | - | Illuminated | - | 1,000,000 Cycles | KEYPAD SWITCH | - | 296gf | - | - | 35V | Top Actuated | - | 15.00mm x 15.00mm | 0.25A @ 35VAC/DC | - | - | 0.50mm | - | - | 9.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 430152043826 Würth Elektronik | 558 | - | Datasheet | 30 Weeks | - | - | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-TASV | - | - | Active | 1 (Unlimited) | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | 200,000 Cycles | - | 50mA | 260gf | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 4.30mm | - | - | - | - | - | 4.3mm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ADTSJW66NV APEM Inc. | 1199 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | - | - | Polyamide (PA), Nylon | - | BRASS | - | BROWN | Stainless Steel | 100000 cycles | - | -25°C~70°C | Bulk | - | ADTS | e4 | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.40 | - | 12V | - | Straight | - | - | - | 50mA | - | J Lead | 6.3mm | 6.2 mm | Standard | SPST-NO | Off-Mom | 100mOhm | 100000000Ohm | 0.05A | - | - | - | - | 250VAC V | SPST | Non-Illuminated | 12V | - | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | .05A@12VDC | 6.30mm x 6.20mm | 0.05A @ 12VDC | - | - | 0.25mm | - | - | 3.10mm | BLACK | 1 | - | - | Washable | - | - | - | 2.35mm | - | 750μm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 107670 |
| Datasheet | 13 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | Silver | - | - | -40°C~85°C | Cut Tape (CT) | 2009 | KMR4 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 85°C | -40°C | - | - | - | - | - | - | Straight | - | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 32V | 200,000 Cycles | - | 50mA | 200gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 4.60mm x 2.80mm | 0.05A @ 32VDC | - | - | 0.25mm | - | - | 2.50mm | - | - | - | - | Grounding Pin | - | - | - | - | - | 1.1mm | - | No | No SVHC | ROHS3 Compliant | - | - |