- Manufacturer
- Actuator Type
- Operating Force
- Packaging
- Series
- Switch Function
- Termination Style
- Mechanical Life
- Operating Temperature
- Part Status
- Actuator Orientation
- Circuit
- Contact Rating @ Voltage
Attribute column
Categories
Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Actuator Material | Terminal Material | Actuator Length (mm) | Actuator Style | Base/Housing Material | Body Orientation | Contact Materials | ElectricalLife | Ground Terminal | Insulation Materials | Mounting Styles | Operating Temp Range | Pole Throw Configuration | Product Depth (mm) | Switch Function Configuration | Voltage Rated | Voltage Rating (DC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Orientation | Ingress Protection | Depth | Current Rating | Base Part Number | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Current Rating | Dielectric Withstanding Voltage | Throw Configuration | Illumination | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Illumination Type | Terminal Type | Illumination Color | Actuator Orientation | Contact (DC) Max Rating R Load | Outline | Contact Rating @ Voltage | Current Rating (Max) | PCB Hole Count | Contact Function | Switch Travel | Actuator Height off PCB, Vertical | Number of Switches | Contact Bounce Time-Max | Features | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EVQ-11A04M Panasonic Electronic Components | 89 |
| Datasheet | 10 Weeks | Silver | Through Hole | Through Hole | Radial | 2 | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | 15V | - | - | -20°C~70°C | Tape & Box (TB) | 2000 | EVQ11 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 15V | BOX; TAPE AND REEL | Straight | - | 6mm | 20mA | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | 50MOhm | - | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | 4.30mm | 1 | 8ms | - | - | - | 6mm | - | 3.9mm | - | 400μm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TL1015BF160QG E-Switch | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA46), Nylon 4/6 | - | - | - | - | - | Silver | 50000 cycles | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2005 | TL1015 | - | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | 12V | TAPE AND REEL | Straight | - | - | 50mA | - | Gull Wing | 4mm | 3 mm | Standard | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | - | - | - | - | - | SPST | Non-Illuminated | 12V | 200,000 Cycles | KEYPAD SWITCH | 50mA | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | .05A@12VDC | 3.90mm x 2.90mm | 0.05A @ 12VDC | - | - | - | 0.20mm | 2.00mm | 1 | - | Board Guide | - | - | - | - | 1.5mm | - | 500μm | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() TL1240BICOLORGREENYELLOW E-Switch | 29 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | 100000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1240 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | BLUE COLOR LED | - | - | - | - | - | - | - | - | - | PC Pin | 5.9944mm | 5.9944 mm | PUSHBUTTON | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.05A | 2.2 2.1VDC | LED, Green/Yellow | - | - | 250VAC V | SPST | Illuminated | - | 100,000 Cycles | - | - | 160gf | Illuminated, LED | - | - | Top Actuated | 0.05A@12VDC | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | 6 | - | 0.25mm | 7.20mm | - | - | - | - | - | - | - | 4.8006mm | 0.138 inch | 0.094 inch | - | - | - | ROHS3 Compliant | - | - | ||
![]() TL1105SPF160Q1CBLK E-Switch | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2006 | TL1105 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | - | PC Pin | - | - | Rectangular Button | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 100,000 Cycles | - | - | 160gf | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.05A @ 12VDC | - | - | - | 0.25mm | 10.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EVQ-11A09K Panasonic Electronic Components | 19854 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Radial | - | - | - | - | - | - | - | - | - | 100000 cycles | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Box (TB) | 2011 | EVQ11 | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | - | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | 15V | BOX; TAPE AND REEL | Straight | - | 6mm | 20mA | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 100,000 Cycles | KEYPAD SWITCH | 20mA | 100gf | Illuminated, Non-Illuminated | - | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | 9.50mm | 1 | 8ms | - | - | - | 6mm | - | 3.9mm | - | 5.6mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B3W-9002-RG2N Omron Electronics Inc-EMC Div | 55 |
| Datasheet | 13 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 300000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | 50mA | - | PC Pin | 10mm | 10 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 1.8 2.1VDC | LED, Red/Green | DUST PROOF | - | - | SPST | Illuminated | 24V | 300,000 Cycles | KEYPAD SWITCH | - | 230gf | Illuminated, LED | - | Green, Red | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | 10.20mm | 1 | 5ms | Sealed - Fully | - | - | - | - | 5.8mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() EVQ-PBG05R Panasonic Electronic Components | 92 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2010 | EVQPB | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pin | EAR99 | 2 | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | 15V | BAG; BOX | Straight | - | - | 20mA | - | PC Pin | 6mm | 6 mm | Standard | SPST-NO | Off-Mom | 50mOhm | - | - | - | - | - | - | - | SPST | Non-Illuminated | 15V | 50,000 Cycles | KEYPAD SWITCH | 20mA | 260gf | - | - | - | Top Actuated | - | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | 5.00mm | 1 | 8ms | Grounding Pin | - | - | - | - | 3.4mm | - | 1.1mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() KST241JLFS C&K | 27598 |
| Datasheet | 8 Weeks | Silver | Surface Mount | Surface Mount | SMD/SMT | - | - | Rubber | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | KST | - | - | Active | 1 (Unlimited) | J-Bend | - | - | - | 85°C | -40°C | - | - | - | 1W | 32V | - | Straight | IP40 | 6.2mm | 50mA | - | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 32V | 100,000 Cycles | - | - | 350gf | Non-Illuminated | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | - | 1.30mm | 5.00mm | - | - | - | - | - | 6.2mm | 6.2mm | - | - | 1.73mm | - | No | - | ROHS3 Compliant | Lead Free | IP40 | ||
![]() B3W-9010-HG1N Omron Electronics Inc-EMC Div | 163 |
| Datasheet | 17 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 1000000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | White | - | 8536.50.90.40 | - | 24V | BOX | - | - | - | 50mA | - | PC Pin | 12mm | 12 mm | Square Button | SPST-NO | Off-Mom | - | - | 0.05A | 3.7VDC | LED, Green | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | Green | Top Actuated | .05A@24VDC | 12.00mm x 12.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | 10.20mm | 1 | 5ms | Sealed - Fully | - | - | - | - | 5.8mm | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() 7914H-1-032 Bourns Inc. | 111 |
| Datasheet | 8 Weeks | Gold, Silver | Through Hole | Through Hole | - | - | STAINLESS STEEL | Silicon Rubber | PHOSPHOR BRONZE | - | - | - | - | Gold | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2008 | 7914 | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 16V | - | Straight | - | 6.2mm | 100mA | 7914H | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 0.1mOhm | 100000000Ohm | 0.1A | - | - | WATER PROOF | 100mA | 250VAC V | SPST | Non-Illuminated | - | 100,000 Cycles | KEYPAD SWITCH | - | 300gf | - | - | - | Top Actuated | .1A@16VDC | 5.00mm x 5.00mm | 0.1A @ 16VAC/DC | - | 4 | N.O.-N.C. | - | 3.06mm | 1 | - | - | - | - | 5mm | - | 2.17mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PTS645VL31LFS C&K Components | 1445 | - | Datasheet | - | Silver | Through Hole | - | - | - | - | - | - | 0.6(mm) | Round Button | NylonGlassPoly(Base) | Right Angle | Brass, Bronze, Silver | - | No | - | Through Hole | -20C to 60C | SPST | 7.1(mm) | N.O. | - | 12 V | 12(V) | - | Bulk | - | - | - | - | - | - | PC Pins | - | - | - | 60 °C | -20 °C | - | - | - | - | - | - | Right Angle | - | 7.1 mm | 50 mA | - | - | - | - | - | - | - | 100 mΩ | - | - | - | - | - | 50 mA | - | SPST | - | 12 V | 100 kcycles | - | - | 1.27 N | Not Required | PC Pins | - | - | - | - | - | 0.05(A) | - | - | - | - | - | - | - | 8.5(mm) | - | 7.5 mm | - | - | - | 600 µm | 7.1(mm) | No | - | RoHS Compliant | Lead Free | - | ||
Tiny WHSL | 5 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | KSC-ST | - | - | Active | 1 (Unlimited) | J-Bend | - | - | - | - | - | - | - | - | 1W | 32V | - | Straight | IP67 - Dust Tight, Waterproof | 6.8mm | 50mA | - | J Lead | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 50mA | - | SPST | Non-Illuminated | 32V | 300,000 Cycles | - | 50mA | 625gf | - | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 32VDC | - | - | - | 0.50mm | 5.20mm | - | - | Sound Tunable | - | - | - | - | - | - | 2.6mm | - | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() TL6120CF160QG E-Switch | 19300 | - | Datasheet | 9 Weeks | Bronze | Surface Mount | Surface Mount | - | - | Nylon | Polyamide (PA), Nylon | - | - | - | - | - | Silver | 50000 cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | TL6120 | e4 | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | - | 50V | - | Straight | - | - | 50mA | - | Gull Wing | 7.2mm | 7.2 mm | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | - | - | - | - | SPST | Non-Illuminated | 50V | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | .02A@50VDC | 7.40mm x 7.40mm | 0.05A @ 12VDC | - | - | - | 0.50mm | 6.90mm | 1 | 5ms | - | - | - | - | - | 2.7mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TL6700NF160QG E-Switch | 40 |
| - | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Silicon Rubber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | TL6700 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | - | - | - | - | - | 12V | - | - | - | - | 50mA | - | Gull Wing | - | - | Flush | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 500,000 Cycles | KEYPAD SWITCH | - | 160gf | - | - | - | Top Actuated | - | 6.90mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 0.35mm | 2.60mm | - | - | Process Sealed | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 10 |
| Datasheet | 13 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | KMR4 | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 125°C | -40°C | - | - | - | - | - | - | Straight | - | - | - | - | Gull Wing | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | 10mA | - | SPST | Non-Illuminated | 32V | 300,000 Cycles | - | 10mA | 300gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 4.60mm x 2.80mm | 0.01A @ 32VDC | - | - | - | 0.30mm | 2.50mm | - | - | - | - | - | - | - | - | - | 1.1mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 430156043736 Würth Elektronik | 195 | - | Datasheet | 21 Weeks | - | Through Hole | Through Hole | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | WS-TATV | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 50mA | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | - | - | - | - | - | - | - | - | SPST | Non-Illuminated | - | 200,000 Cycles | - | 50mA | 360gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 6.20mm x 6.20mm | 0.05A @ 12VDC | - | - | - | 0.25mm | 4.30mm | - | - | - | - | 4.3mm | 6.2mm | 6.2mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 431183008816 Würth Elektronik | 1591 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | Stainless Steel, Steel | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | WS-TASV | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 50mA | - | J Lead | - | - | Without | SPST-NO | Off-Mom | 100mOhm | 100MOhm | - | - | - | - | - | - | SPST | Non-Illuminated | - | 1,000,000 Cycles | - | 20mA | 160gf | Illuminated, Non-Illuminated | - | - | Top Actuated | - | 5.00mm x 5.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | 0.80mm | - | - | Grounding Pin | - | 800μm | 5mm | 5mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SKEYAHA010 ALPS | In Stock | - | Datasheet | - | Silver | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 500 kcycles | - | - | - | - | - | - | - | - | 12 V | - | - | Bulk | - | - | - | - | - | - | PC Pins | - | - | - | 90 °C | -40 °C | Grey | - | - | - | - | - | Straight | - | 8.5 mm | 5 mA | - | - | - | - | - | - | - | 500 mΩ | - | - | - | - | - | 5 mA | - | SPST | - | 12 V | - | - | - | 780 mN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8 mm | - | - | - | 2 mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EVQ-PAG09K Panasonic Electronic Components | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 50000 cycles | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | 2011 | EVQPA | e4 | yes | Last Time Buy | 1 (Unlimited) | PC Pins | EAR99 | - | GOLD/SILVER | - | - | - | - | 8536.50.90.40 | - | 15V | BAG; BOX | Straight | - | 7.8mm | 20mA | - | PC Pin | - | - | Standard | SPST-NO | Off-Mom | 50mOhm | - | 0.02A | - | - | - | 20mA | - | SPST | Non-Illuminated | 15V | 50,000 Cycles | KEYPAD SWITCH | 20mA | 260gf | Illuminated, Non-Illuminated | - | - | Top Actuated | .02A@15VDC | 6.00mm x 6.00mm | 0.02A @ 15VDC | - | - | - | 0.25mm | 9.50mm | 1 | 8ms | - | - | 9.5mm | 6mm | - | - | - | 5.6mm | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() B3W-9000-RHG2C Omron Electronics Inc-EMC Div | 477 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | 1e+06 cycles | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | B3W-9 | - | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 8536.50.90.40 | - | 24V | BOX | Straight | - | - | 50mA | - | PC Pin | 10mm | 10 mm | Square Button | SPST-NO | Off-Mom | 100mOhm | - | 0.05A | 1.8 3.7VDC | LED, Red/Green | - | - | - | SPST | Illuminated | 24V | 1,000,000 Cycles | KEYPAD SWITCH | - | 160gf | Illuminated, LED | - | Green, Red | Top Actuated | .05A@24VDC | 10.00mm x 10.00mm | 0.05A @ 24VDC | - | - | - | 0.25mm | 10.20mm | 1 | 5ms | Sealed - Fully | - | - | - | - | 5.8mm | - | 4.4mm | - | No | - | RoHS Compliant | - | - |