- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Body material | Actuator material | Mounting hole diameter | AC contacts rating @R | Body dimensions | Certificates | Contact Materials | Contacts configuration | Contacts pitch | DC contacts rating @R | ElectricalLife | Gross weight | Kind of toggle | Knob height | Leads | Leads1 | Lever plating | Manufacturer series | Max. contact resistance | Mechanical durability | Min. insulation resistance | Related items | Related items1 | Stable positions number | Switching method | Type of switch | Operating temperature | Number of positions | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T115EULCSAFJ PANASONIC | In Stock | - | - | - | - | - | - | 15A / 250V AC | 29x15.8x47.2mm | RoHS compliant | silver alloy | SP3T | - | 15A / 30V DC | 30000 cycles | 26.78g | round | - | for soldering | - | - | - | - | 50000 cycles | - | - | - | 3 | ON-OFF-ON | toggle | -25...85°C | 3 | - | ||
![]() T106AFJ PANASONIC | In Stock | - | - | - | - | - | - | 6A / 125V AC | 25x18.6x14.8mm | RoHS compliant | - | SPST | - | 6A / 30V DC | 30000 cycles | 18.78g | round | 17.5mm | for soldering | - | - | - | - | 50000 cycles | - | - | - | 2 | ON-OFF | toggle | -25...70°C | 2 | - | ||
![]() T115AULCSAFJ PANASONIC | In Stock | - | - | - | - | - | - | 15A / 250V AC | 29x15.8x47.2mm | RoHS compliant | silver alloy | SPST | - | 15A / 30V DC | 30000 cycles | 26.7g | round | - | for soldering | - | - | - | - | 50000 cycles | - | - | - | 2 | ON-OFF | toggle | -25...85°C | 2 | - | ||
![]() T315KAULCSAFJ PANASONIC | In Stock | - | - | - | - | - | - | 15A / 250V AC | 29x15.8x47.2mm | RoHS compliant | silver alloy | 3PST | - | 15A / 30V DC | 30000 cycles | 43.5g | round | - | connectors | - | - | - | - | 50000 cycles | - | - | - | 2 | ON-OFF | toggle | -25...85°C | 2 | - | ||
![]() T215RSULCSAFJ PANASONIC | In Stock | - | - | - | - | - | - | 15A / 250V AC | 29x15.8x47.2mm | RoHS compliant | silver alloy | DPDT | - | 15A / 30V DC | 30000 cycles | 42.1g | round | - | screw | - | - | - | - | 50000 cycles | - | - | - | 1 | ON-(ON) | toggle | -25...85°C | 2 | - | ||
![]() T115ASULCSAFJ PANASONIC | In Stock | - | - | - | - | - | - | 15A / 250V AC | 29x15.8x47.2mm | RoHS compliant | silver alloy | SPST | - | 15A / 30V DC | 30000 cycles | 27.6g | round | - | screw | - | - | - | - | 50000 cycles | - | - | - | 2 | ON-OFF | toggle | -25...85°C | 2 | - | ||
![]() T115DAULCSAFJ PANASONIC | In Stock | - | - | - | - | - | - | 15A / 250V AC | 29x15.8x47.2mm | RoHS compliant | silver alloy | SPDT | - | 15A / 30V DC | 30000 cycles | 27g | round | - | for soldering | - | - | - | - | 50000 cycles | - | - | - | 2 | ON-ON | toggle | -25...85°C | 2 | - | ||
![]() T115FSULCSAFJ PANASONIC | In Stock | - | - | - | - | - | - | 15A / 250V AC | 29x15.8x47.2mm | RoHS compliant | silver alloy | SPDT | - | 15A / 30V DC | 30000 cycles | 29.4g | round | - | screw | - | - | - | - | 50000 cycles | - | - | - | 1 | ON-(ON) | toggle | -25...85°C | 2 | - | ||
![]() T215KULCSAFJ PANASONIC | In Stock | - | - | - | - | - | - | 15A / 250V AC | 29x15.8x47.2mm | RoHS compliant | silver alloy | DPST | - | 15A / 30V DC | 30000 cycles | 34.7g | round | - | for soldering | - | - | - | - | 50000 cycles | - | - | - | 2 | ON-OFF | toggle | -25...85°C | 2 | - | ||
![]() T115GULCSAFJ PANASONIC | In Stock | - | - | - | - | - | - | 15A / 250V AC | 29x15.8x47.2mm | RoHS compliant | silver alloy | SP3T | - | 15A / 30V DC | 30000 cycles | 26.56g | round | - | for soldering | - | - | - | - | 50000 cycles | - | - | - | 1 | (ON)-OFF-(ON) | toggle | -25...85°C | 3 | - | ||
![]() IC3101T1B1M1QE IC SWITCHES | In Stock | - | - | silver plated | brass | brass | Ø6.35mm | 5A / 125V AC | - | - | copper alloy | 3PDT | - | 5A / 28V DC | 50000 cycles | 7.5g | round | 10.34mm | for soldering | - | chromium | - | 10mΩ | - | 1GΩ | ICE1 | - | 2 | ON-ON | toggle | -30...85°C | 2 | - | ||
![]() IC2101T1B2M2QE IC SWITCHES | In Stock | - | - | silver plated | brass | brass | Ø6.35mm | 5A / 125V AC | - | - | copper alloy | DPDT | - | 5A / 28V DC | 50000 cycles | 5.27g | round | 10.34mm | for PCB | straight | chromium | - | 10mΩ | - | 1GΩ | - | - | 2 | ON-ON | toggle | -30...85°C | 2 | - | ||
![]() IC1202T1B1M1QE IC SWITCHES | In Stock | - | - | silver plated | brass | brass | Ø5mm | 1.5A / 250V AC | - | - | copper alloy | SP3T | - | 3A / 28V DC | 50000 cycles | 1.912g | round | 10.34mm | for soldering | - | chromium | - | 10mΩ | - | 1GΩ | - | - | 3 | ON-OFF-ON | toggle | -30...85°C | 3 | - | ||
![]() IC1401T1B1M1QE IC SWITCHES | In Stock | - | - | silver plated | brass | brass | Ø6.35mm | 5A / 125V AC | - | - | copper alloy | SP3T | - | 5A / 28V DC | 50000 cycles | 4.7g | round | 10.34mm | for soldering | - | chromium | - | 10mΩ | - | 1GΩ | 1MS4T1B1M1QE | ICE1 | 1 | (ON)-OFF-(ON) | toggle | -30...85°C | 3 | - | ||
![]() IC1501T1B1M1QE IC SWITCHES | In Stock | - | - | silver plated | brass | brass | Ø6.35mm | 5A / 125V AC | - | - | copper alloy | SPDT | - | 5A / 28V DC | 50000 cycles | 4.6g | round | 10.34mm | for soldering | - | chromium | - | 10mΩ | - | 1GΩ | 1MS2T1B1M1QE | ICE1 | 1 | ON-(ON) | toggle | -30...85°C | 2 | - | ||
![]() IC2101T1B1M1QE IC SWITCHES | In Stock | - | - | silver plated | brass | brass | Ø6.35mm | 5A / 125V AC | - | - | copper alloy | DPDT | - | 5A / 28V DC | 50000 cycles | 6.04g | round | 10.34mm | for soldering | - | chromium | - | 10mΩ | - | 1GΩ | 1MD1T1B1M1QE | ICE1 | 2 | ON-ON | toggle | -30...85°C | 2 | - | ||
![]() IC1102T1B1M1QE IC SWITCHES | In Stock | - | - | silver plated | brass | brass | Ø5mm | 3A / 125V AC | - | - | copper alloy | SPDT | - | 3A / 28V DC | 50000 cycles | 2.267g | round | 8.9mm | for soldering | - | chromium | - | 10mΩ | - | 1GΩ | - | - | 2 | ON-ON | toggle | -30...85°C | 2 | - | ||
![]() IC4201T1B1M1QE IC SWITCHES | In Stock | - | - | silver plated | stainless steel | brass | Ø6.35mm | 5A / 125V AC | - | - | copper alloy | 4P3T | 10mm | 5A / 28V DC | 50000 cycles | 8.88g | round | 10.34mm | for soldering | - | chromium | - | - | - | 1GΩ | ICE1 | - | 3 | ON-OFF-ON | toggle | -30...85°C | 3 | - | ||
![]() IC4101T1B1M1QE IC SWITCHES | In Stock | - | - | silver plated | stainless steel | brass | Ø6.35mm | 5A / 125V AC | - | - | copper alloy | 4PDT | 10mm | 5A / 28V DC | 50000 cycles | 7.91g | round | 10.34mm | for soldering | - | chromium | - | - | - | 1GΩ | ICE1 | - | 2 | ON-ON | toggle | -30...85°C | 2 | - | ||
![]() C1750HO BULGIN | In Stock | - | - | - | - | polyamide | Ø12.7mm | 16A / 250V AC | - | RoHS compliant | - | DPST | - | 28A / 28V DC | - | 14.49g | flat | 16.4mm | connectors 6,3x0,8mm | - | - | 1750 | - | - | - | - | - | 2 | ON-OFF | toggle | -25...70°C | 2 | IP40 |