- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Current Rating | Termination Style | Actuator Type | Panel Cutout Dimensions | Contact Resistance | Read Out | Voltage | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Contact Current Rating | Contact Rating @ Voltage | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 312100001 C&K | 2017 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | - | - | Black | - | Card Edge/Solder Pad | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 37.85mm | BCD | 0.315 8.00mm | Included | 1 | Sealed Contacts | - | - | No | ROHS3 Compliant | ||
![]() 317110002 C&K | 2301 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | - | Card Edge/Solder Pad | Thumbwheel | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9, A ~ F | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 36.68mm | Hexadecimal | 0.350 8.89mm | Included | 1 | Dust Lens | 8.89mm | - | - | ROHS3 Compliant | ||
![]() 321110000 C&K | 2038 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 36.68mm | Decimal | 0.350 8.89mm | Included | 2 | - | 17.78mm | - | - | ROHS3 Compliant | ||
![]() 321100003 C&K | 2659 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 37.85mm | Decimal | 0.315 8.00mm | Included | 2 | Dust Lens, Sealed Contacts | 16mm | - | - | ROHS3 Compliant | ||
![]() 303109102 C&K | 2401 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Sold Separately | 1 | Dust Lens | - | - | - | ROHS3 Compliant | ||
![]() 323110103 C&K | 2459 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 48.11mm | BCD | 0.350 8.89mm | Included | 2 | Dust Lens, Sealed Contacts | 17.78mm | - | - | ROHS3 Compliant | ||
![]() 342110000 C&K | 2970 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad | Thumbwheel | Rectangular - 44.20mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 4 | - | - | - | No | ROHS3 Compliant | ||
![]() 332110100 C&K | 2322 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 48.11mm | BCD | 0.350 8.89mm | Included | 3 | - | 26.67mm | - | - | ROHS3 Compliant | ||
![]() 321400103 C&K | 2090 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 49.28mm | Resistor Decade | 0.315 8.00mm | Included | 2 | Dust Lens, Sealed Contacts | 16mm | - | - | ROHS3 Compliant | ||
![]() 327100002 C&K | 2178 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | - | Card Edge/Solder Pad | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9, A ~ F | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 37.85mm | Hexadecimal | 0.315 8.00mm | Included | 2 | Dust Lens | 16mm | - | - | ROHS3 Compliant | ||
![]() 343100001 C&K | 2776 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | - | Card Edge/Solder Pad | Thumbwheel | Rectangular - 40.28mm x 31.00mm | - | 0 ~ 9 | - | - | 100mA | - | - | 0.1A @ 120VAC/28VDC | 37.85mm | BCD | 0.315 8.00mm | Included | 4 | Sealed Contacts | 32mm | - | - | ROHS3 Compliant | ||
![]() 347110100 C&K | 2818 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 44.20mm x 25.91mm | 100mOhm | 0 ~ 9, A ~ F | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 48.11mm | Hexadecimal | 0.350 8.89mm | Included | 4 | - | - | - | No | ROHS3 Compliant | ||
![]() 332110103 C&K | 2589 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 48.11mm | BCD | 0.350 8.89mm | Included | 3 | Dust Lens, Sealed Contacts | 26.67mm | - | - | ROHS3 Compliant | ||
![]() 347110002 C&K | 2083 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | - | Card Edge/Solder Pad | Thumbwheel | Rectangular - 44.20mm x 25.91mm | - | 0 ~ 9, A ~ F | - | - | 100mA | - | - | 0.1A @ 120VAC/28VDC | 36.68mm | Hexadecimal | 0.350 8.89mm | Included | 4 | Dust Lens | 35.56mm | - | - | ROHS3 Compliant | ||
![]() 303119001 C&K | 2735 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Sealed Contacts | - | - | No | ROHS3 Compliant | ||
![]() 312100102 C&K | 2010 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Included | 1 | Dust Lens | 8mm | - | - | ROHS3 Compliant | ||
![]() 317100000 C&K | 2644 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | - | - | Black | 100mA | Card Edge/Solder Pad | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9, A ~ F | 120V | 120V | 100mA | 28V | 1A | 0.1A @ 120VAC/28VDC | - | Hexadecimal | 0.315 8.00mm | Included | 1 | - | 37.85mm | 33.02mm | No | ROHS3 Compliant | ||
![]() 311110103 C&K | 2811 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 48.11mm | Decimal | 0.350 8.89mm | Included | 1 | Dust Lens, Sealed Contacts | 8.89mm | - | - | ROHS3 Compliant | ||
![]() 307109002 C&K | 2412 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | - | Card Edge/Solder Pad | Thumbwheel | - | 100mOhm | 0 ~ 9, A ~ F | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 37.85mm | Hexadecimal | 0.315 8.00mm | Sold Separately | 1 | Dust Lens | - | - | - | ROHS3 Compliant | ||
![]() 322300100 C&K | 2327 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | 49.28mm | BCD Complement | 0.315 8.00mm | Included | 2 | - | - | - | No | ROHS3 Compliant |