- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Actuator Type | Panel Cutout Dimensions | Contact Resistance | Read Out | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Mechanical Life | Contact Current(AC)-Max | Contact Rating @ Voltage | Number of Switch Sections | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Height | Length | Width | Body Height | Display Characters - Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 312110003 C&K | 2517 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | - | Thumbwheel | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD | 0.350 8.89mm | Included | 1 | Dust Lens, Sealed Contacts | - | 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 332310N01 C&K | 2861 |
| Datasheet | 13 Weeks | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | PC Pin | - | 10 | 65°C | -40°C | Black | - | - | - | PC Pin | - | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD Complement | 0.350 8.89mm | Included | 3 | Sealed Contacts | - | 26.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302119101 C&K | 2641 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 48.11mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Sealed Contacts | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302119N00 C&K | 36 |
| Datasheet | 13 Weeks | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | PC Pin | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 332110101 C&K | 2077 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | - | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 48.11mm | BCD | 0.350 8.89mm | Included | 3 | Sealed Contacts | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() DPS9111AK2 APEM Inc. | 124 |
| Datasheet | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | 6.5g | Copper Tin Alloy | - | -20°C~80°C | Tray | - | DPS9 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | Black | 8536.50.70.00 | - | Gold | Card Edge/Solder Pad | 29mm | Pushwheel | - | 100mOhm | 0 ~ 9 | 1A | 40V | - | 40V | - | 1A | 0.1A @ 40VAC/DC | 1 | 39.10mm | Decimal | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | 33mm | 0.268 6.80mm | - | ROHS3 Compliant | - | ||
![]() DPS9301AK2 APEM Inc. | 84 |
| Datasheet | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | 6.5g | Copper Tin Alloy | - | -20°C~80°C | Tray | - | DPS9 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | 16 | - | - | Black | 8536.50.70.00 | - | Gold | Card Edge/Solder Pad | 29mm | Pushwheel | - | 100mOhm | 0 ~ 9, A ~ F | 1A | 40V | - | 40V | - | 1A | 0.1A @ 40VAC/DC | 1 | 39.10mm | Hexadecimal | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | 33mm | 0.169 4.30mm | - | ROHS3 Compliant | - | ||
![]() SMCD137AK2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | 4g | Copper Tin Alloy | 1e+06 cycles | -20°C~80°C | Tray | - | SMCD | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | Black | 8536.50.70.00 | 1A | Gold | Card Edge/Solder Pad | 26mm | Pushwheel | - | 100mOhm | 0 ~ 9 | 1A | 40V | - | 40V | - | 1A | 0.1A @ 40VAC/DC | 1 | 32.00mm | BCD Complement | 0.300 7.62mm | Sold Separately | 1 | - | - | - | - | 24mm | 0.193 4.90mm | - | ROHS3 Compliant | - | ||
![]() 332100100 C&K | 2930 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | - | Thumbwheel | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | BCD | 0.315 8.00mm | Included | - | - | - | 24mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 332110N00 C&K | 2327 |
| Datasheet | 13 Weeks | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | Black | - | - | - | PC Pin | - | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD | 0.350 8.89mm | Included | - | - | - | 26.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 312300000 C&K | 76 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | - | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD Complement | 0.315 8.00mm | Included | 1 | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 312310000 C&K | 2157 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | - | Thumbwheel | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD Complement | 0.350 8.89mm | Included | 1 | - | - | 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 311100001 C&K | 27 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | - | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | Decimal | 0.315 8.00mm | Included | 1 | Sealed Contacts | - | 8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 332300003 C&K | 2484 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 16 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | - | Thumbwheel | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD Complement | 0.315 8.00mm | Included | 3 | Dust Lens, Sealed Contacts | - | 24mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302109N00 C&K | 36 |
| Datasheet | 13 Weeks | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | Black | - | - | - | PC Pin | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() A7BS-207-PM Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 11 Weeks | Panel, Snap in, Solder | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | -10°C~65°C | Tray | 2008 | A7BS | - | - | Active | Not Applicable | Solder | - | 10 | 65°C | -10°C | Light Gray | - | - | - | Card Edge/Solder Pad with Component Mounting | - | Pushwheel | - | 300mOhm | +/- | - | 50V | - | 28V | 100000 cycles | - | 0.1A @ 50VAC/28VDC | - | 43.50mm | SPDT | 0.315 8.00mm | Sold Separately | 1 | - | 43.5mm | 24mm | 16mm | - | 0.189 4.80mm | - | RoHS Compliant | Lead Free | ||
![]() SMCD111AK2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | - | Copper Tin Alloy | - | -20°C~80°C | Tray | - | SMCD | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | Black | 8536.50.70.00 | - | Gold | Card Edge/Solder Pad | 26mm | Pushwheel | - | - | 0 ~ 9 | 1A | - | - | - | - | 1A | 0.1A @ 40VAC/DC | 1 | 32.00mm | Decimal | 0.300 7.62mm | Sold Separately | 1 | - | - | - | - | 24mm | 0.193 4.90mm | - | ROHS3 Compliant | - | ||
![]() A7PS-206-S03-1 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 10 Weeks | Panel, Snap in, Solder | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | -10°C~65°C | Bulk | 2008 | A7PS | - | - | Active | Not Applicable | Solder | - | - | 65°C | -10°C | Black | - | - | - | Card Edge/Solder Pad | - | Pushwheel | - | 300mOhm | 0 ~ 9 | - | 50V | - | 28V | 100000 cycles | - | 0.1A @ 50VAC/28VDC | - | 43.00mm | BCD | 0.394 10.00mm | Sold Separately | 1 | Internal Stoppers | - | - | - | - | 0.268 6.80mm | - | RoHS Compliant | - | ||
![]() 302319000 C&K | 7 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD Complement | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 302119003 C&K | 2885 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | - | - | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Dust Lens, Sealed Contacts | - | - | - | - | - | No | ROHS3 Compliant | - |