- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Termination Style | Actuator Type | Panel Cutout Dimensions | Contact Resistance | Read Out | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Contact Rating @ Voltage | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302119102 C&K | 2158 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 48.11mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Dust Lens | - | No | ROHS3 Compliant | ||
![]() 303109100 C&K | 2578 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Sold Separately | 1 | - | - | - | ROHS3 Compliant | ||
![]() 302319003 C&K | 2504 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD Complement | 0.350 8.89mm | Sold Separately | 1 | Dust Lens, Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 302309101 C&K | 2115 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD Complement | 0.315 8.00mm | Sold Separately | 1 | Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 302109101 C&K | 2739 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Sold Separately | 1 | Sealed Contacts | - | - | ROHS3 Compliant | ||
![]() 313100001 C&K | 2067 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 37.85mm | BCD | 0.315 8.00mm | Included | 1 | Sealed Contacts | 8mm | - | ROHS3 Compliant | ||
![]() 307109100 C&K | 2217 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | Hexadecimal | 0.315 8.00mm | Sold Separately | 1 | - | - | - | ROHS3 Compliant | ||
![]() 312300101 C&K | 2308 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD Complement | 0.315 8.00mm | Included | 1 | Sealed Contacts | 8mm | - | ROHS3 Compliant | ||
![]() 312110002 C&K | 2521 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 1 | Dust Lens | 8.89mm | - | ROHS3 Compliant | ||
![]() 322110002 C&K | 2049 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 2 | Dust Lens | 17.78mm | - | ROHS3 Compliant | ||
![]() 322100100 C&K | 2150 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2015 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Included | 2 | - | - | No | ROHS3 Compliant | ||
![]() 322100002 C&K | 2513 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 37.85mm | BCD | 0.315 8.00mm | Included | 2 | Dust Lens | 16mm | - | ROHS3 Compliant | ||
![]() 323110001 C&K | 2023 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 2 | Sealed Contacts | 17.78mm | - | ROHS3 Compliant | ||
![]() 322110001 C&K | 2592 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | BCD | 0.350 8.89mm | Included | 2 | Sealed Contacts | 17.78mm | - | ROHS3 Compliant | ||
![]() 321110001 C&K | 2674 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 26.42mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 36.68mm | Decimal | 0.350 8.89mm | Included | 2 | Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 342100000 C&K | 2155 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 40.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 37.85mm | BCD | 0.315 8.00mm | Included | 4 | - | - | No | ROHS3 Compliant | ||
![]() 331100100 C&K | 2599 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 49.28mm | Decimal | 0.315 8.00mm | Included | 3 | - | 24mm | - | ROHS3 Compliant | ||
![]() 342300100 C&K | 2632 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 40.28mm x 31.00mm | - | 0 ~ 9 | - | 100mA | - | 0.1A @ 120VAC/28VDC | 49.28mm | BCD Complement | 0.315 8.00mm | Included | 4 | - | 32mm | - | ROHS3 Compliant | ||
![]() 332100003 C&K | 2805 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | Card Edge/Solder Pad | Thumbwheel | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | 0.1A @ 120VAC/28VDC | 37.85mm | BCD | 0.315 8.00mm | Included | 3 | Dust Lens, Sealed Contacts | - | No | ROHS3 Compliant | ||
![]() 343100100 C&K | 2066 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 65°C | -40°C | Black | Card Edge/Solder Pad with Component Mounting | Thumbwheel | Rectangular - 40.28mm x 31.00mm | - | 0 ~ 9 | - | 100mA | - | 0.1A @ 120VAC/28VDC | 49.28mm | BCD | 0.315 8.00mm | Included | 4 | - | 32mm | - | ROHS3 Compliant |