- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Panel Cutout Dimensions | Contact Resistance | Read Out | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Mechanical Life | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact Rating @ Voltage | Number of Switch Sections | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Length | Body Height | Display Characters - Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 332110003 C&K | 2833 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD | 0.350 8.89mm | Included | 3 | Dust Lens, Sealed Contacts | - | - | - | No | ROHS3 Compliant | - | ||
![]() 327100100 C&K | 2215 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 16 | 65°C | -40°C | Black | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9, A ~ F | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | Hexadecimal | 0.315 8.00mm | Included | 2 | - | 16mm | - | - | - | ROHS3 Compliant | - | ||
![]() 332100001 C&K | 2088 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Included | 3 | Sealed Contacts | - | - | - | No | ROHS3 Compliant | - | ||
![]() PBC1-E015 ZF Electronics | In Stock | - | Datasheet | - | - | Panel Mount, Snap-In | - | - | - | - | -20°C~80°C | Bulk | 2010 | PB | Obsolete | 1 (Unlimited) | - | - | - | - | - | Black | - | - | PC Pin | - | - | Pushwheel | - | - | 0 ~ 9 | - | - | - | - | - | 100mA | - | - | 0.1A @ 50VAC/DC | - | 15.60mm | BCD | 0.236 6.00mm | Sold Separately | 1 | - | - | - | 0.120 3.00mm | - | ROHS3 Compliant | - | ||
![]() 322100003 C&K | 2965 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | 1A | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Included | 2 | Dust Lens, Sealed Contacts | 16mm | - | - | - | ROHS3 Compliant | - | ||
![]() 302319100 C&K | 7 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 48.11mm | BCD Complement | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 302109001 C&K | 44 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Sold Separately | 1 | Sealed Contacts | - | - | - | - | ROHS3 Compliant | - | ||
![]() 303109000 C&K | 2924 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 322700P00 C&K | 2442 |
| Datasheet | 13 Weeks | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | - | 10 | 65°C | -40°C | Black | - | - | PC Pin | - | - | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 34.29mm | BCD | 0.315 8.00mm | Included | 2 | - | 16mm | - | - | - | ROHS3 Compliant | - | ||
![]() 302719P02 C&K | 2260 |
| Datasheet | 13 Weeks | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2012 | 3 | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | Black | - | - | PC Pin | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 33.12mm | BCD | 0.350 8.89mm | Sold Separately | 1 | Dust Lens | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DPS10301ALLS2 APEM Inc. | In Stock | - | - | 8 Weeks | Panel, Solder, Through Hole | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | 7.5g | Copper Tin Alloy | - | -20°C~80°C | Tray | - | DPS10 | Active | 1 (Unlimited) | PCB | EAR99 | 16 | - | - | Black | 8536.50.70.00 | Gold | PC Pin with Component Mounting | 29mm | 23 mm | Pushwheel | - | - | 0 ~ 9, A ~ F | 1A | 40V | - | 40V | - | 1A | - | 1A | 0.1A @ 40VAC/DC | 1 | 50.10mm | Hexadecimal | 0.394 10.00mm | Sold Separately | 1 | - | - | 33mm | 0.169 4.30mm | - | ROHS3 Compliant | - | ||
![]() A7PS-207-D1-1 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | -10°C~65°C | Tray | 2014 | A7PS | Active | Not Applicable | Solder | - | - | 65°C | -10°C | Black | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Pushwheel | - | - | 0 ~ 9 | - | - | - | - | - | - | 500 mN | - | 0.1A @ 50VAC/28VDC | - | 55.00mm | BCD | 0.394 10.00mm | Sold Separately | 1 | Diode | - | - | 0.268 6.80mm | - | RoHS Compliant | - | ||
![]() 311100000 C&K | 44 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | Decimal | 0.315 8.00mm | Included | 1 | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 302129100 C&K | 44 |
| Datasheet | 11 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 48.11mm | BCD | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 332100102 C&K | 2290 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | BCD | 0.315 8.00mm | Included | 3 | Dust Lens | 24mm | - | - | - | ROHS3 Compliant | - | ||
![]() 347100000 C&K | 2419 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 16 | - | - | Black | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 40.28mm x 31.00mm | 100mOhm | 0 ~ 9, A ~ F | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | Hexadecimal | 0.315 8.00mm | Included | 4 | - | 32mm | - | - | - | ROHS3 Compliant | - | ||
![]() 332710P00 C&K | 2405 |
| Datasheet | 13 Weeks | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | Black | - | - | PC Pin | - | - | Thumbwheel | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | 0.1A @ 120VAC/28VDC | - | 33.12mm | BCD | 0.350 8.89mm | Included | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() A7DP-206-PM-1 Omron Electronics Inc-EMC Div | 136 |
| Datasheet | 11 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 20,000 Cycles | -10°C~70°C | Bulk | 2008 | A7DP | Active | Not Applicable | PC Pin | - | - | 70°C | -10°C | Black | - | - | PC Pin | - | - | Pushwheel | - | 200mOhm | +/- | - | - | - | 30V | 30000 cycles | - | - | - | 0.1A @ 30VDC | - | 17.50mm | SPDT | 0.200 5.08mm | Sold Separately | 1 | Pen-Push Actuator | - | - | - | No | RoHS Compliant | - | ||
![]() 84210M08CNNX3 Crouzet | In Stock | - | Datasheet | - | Hardware | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | - | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84210 | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | Gold | PC Pin | - | - | Thumbwheel | - | - | - | - | - | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 36.50mm | - | 0.315 8.00mm | Sold Separately | 1 | - | - | - | 0.180 4.57mm | - | RoHS Compliant | - | ||
![]() DPS8131AKLS2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Panel, Screw | Panel Mount, Screw | Polyphenylene Oxide (PPO) | - | Copper Tin Alloy | - | -20°C~80°C | Tray | - | DPS8 | Active | 1 (Unlimited) | PC Pin | EAR99 | 10 | - | - | Black | 8536.50.70.00 | Gold | PC Pin | 32mm | 22 mm | Pushwheel | - | - | 0 ~ 9 | 1A | - | - | - | - | - | - | 1A | 0.1A @ 40VAC/DC | 1 | 32.00mm | BCD | 0.315 8.00mm | Sold Separately | 1 | - | - | 24mm | 0.193 4.90mm | - | ROHS3 Compliant | - |