- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Weight | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Current Rating | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Panel Cutout Dimensions | Contact Resistance | Read Out | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Mechanical Life | Contact Current(AC)-Max | Contact Rating @ Voltage | Number of Switch Sections | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Height | Length | Width | Body Height | Display Characters - Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302309102 C&K | 2855 |
| Datasheet | 13 Weeks | Front, Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | - | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | BCD Complement | 0.315 8.00mm | Sold Separately | 1 | Dust Lens | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302719P00 C&K | 235 |
| Datasheet | 13 Weeks | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | Black | - | - | - | PC Pin | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 33.12mm | BCD | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A7BS-203 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | Panel, Snap in, Solder | Panel Mount, Snap-In | - | 4.1g | - | 50,000 Cycles | -10°C~65°C | Bulk | 2008 | A7BS | Obsolete | Not Applicable | Solder | - | 10 | - | - | Light Gray | - | - | - | Card Edge/Solder Pad | - | - | Pushwheel | - | 200mOhm | 0 ~ 9 | - | 50V | - | 28V | 100000 cycles | - | 0.1A @ 50VAC/28VDC | - | 32.50mm | Decimal | 0.315 8.00mm | Sold Separately | 1 | - | 32.5mm | 24mm | 16mm | - | 0.189 4.80mm | No | RoHS Compliant | Lead Free | ||
![]() 311100003 C&K | 2551 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | Decimal | 0.315 8.00mm | Included | 1 | Dust Lens, Sealed Contacts | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 321100002 C&K | 27 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | Decimal | 0.315 8.00mm | Included | 2 | Dust Lens | - | 16mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() A7D-206S18-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 11 Weeks | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 20,000 Cycles | -10°C~70°C | Bulk | 2008 | A7D | Active | Not Applicable | PC Pin | - | - | 70°C | -10°C | Black | - | - | - | PC Pin | - | - | Pushwheel | - | - | 0 ~ 9 | - | - | - | - | - | - | 0.1A @ 30VDC | - | 17.50mm | BCD | 0.200 5.08mm | Sold Separately | 1 | Internal Stoppers | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 313100000 C&K | 2767 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Included | 1 | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() A7PS-206-S04-1 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 10 Weeks | Panel, Snap in, Solder | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | -10°C~65°C | Bulk | 2008 | A7PS | Active | Not Applicable | Solder | - | - | 65°C | -10°C | Black | - | - | - | Card Edge/Solder Pad | - | - | Pushwheel | - | 300mOhm | 0 ~ 9 | - | 50V | - | 28V | 100000 cycles | - | 0.1A @ 50VAC/28VDC | - | 43.00mm | BCD | 0.394 10.00mm | Sold Separately | 1 | Internal Stoppers | - | - | - | - | 0.268 6.80mm | - | RoHS Compliant | - | ||
![]() A7PS-207-S03-1 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 8 Weeks | Panel, Snap in, Solder | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | -10°C~65°C | Bulk | 2008 | A7PS | Active | Not Applicable | Solder | - | - | 65°C | -10°C | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Pushwheel | - | 300mOhm | 0 ~ 9 | - | 50V | - | 28V | 100000 cycles | - | 0.1A @ 50VAC/28VDC | - | 55.00mm | BCD | 0.394 10.00mm | Sold Separately | 1 | Internal Stoppers | - | - | - | - | 0.268 6.80mm | - | RoHS Compliant | - | ||
![]() A7BS-206-S04 Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 9 Weeks | Panel, Snap in, Solder | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | -10°C~65°C | Bulk | 2008 | A7BS | Active | Not Applicable | Solder | - | - | 65°C | -10°C | Light Gray | - | - | - | Card Edge/Solder Pad | - | - | Pushwheel | - | 300mOhm | 0 ~ 9 | - | 50V | - | 28V | 100000 cycles | - | 0.1A @ 50VAC/28VDC | - | 32.50mm | BCD | 0.315 8.00mm | Sold Separately | 1 | Internal Stoppers | - | - | - | - | 0.189 4.80mm | - | RoHS Compliant | - | ||
![]() DPS9131AK2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | - | Copper Tin Alloy | - | -20°C~80°C | Tray | - | DPS9 | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | Black | 8536.50.70.00 | 1A | Gold | Card Edge/Solder Pad | 29mm | - | Pushwheel | - | - | 0 ~ 9 | 1A | - | - | - | - | 1A | 0.1A @ 40VAC/DC | 1 | 39.10mm | BCD | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | 33mm | 0.268 6.80mm | - | ROHS3 Compliant | - | ||
![]() 301419100 C&K | 36 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | - | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 48.11mm | Resistor Decade | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302109300 C&K | 7 |
| Datasheet | 13 Weeks | Front, Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | Black | - | - | - | PC Pin | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Sold Separately | 1 | - | - | - | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() 302109102 C&K | 7 |
| Datasheet | 13 Weeks | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | BCD | 0.315 8.00mm | Sold Separately | 1 | Dust Lens | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPS10131AKLS2 APEM Inc. | In Stock | - | Datasheet | 8 Weeks | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | 7.5g | Copper Tin Alloy | - | -20°C~80°C | Tray | - | DPS10 | Active | 1 (Unlimited) | PC Pin | EAR99 | 10 | - | - | Black | 8536.50.70.00 | - | Gold | PC Pin | 29mm | 23 mm | Pushwheel | - | 100mOhm | 0 ~ 9 | 1A | 40V | - | 40V | - | 1A | 0.1A @ 40VAC/DC | 1 | 39.10mm | BCD | 0.394 10.00mm | Sold Separately | 1 | - | - | - | - | 33mm | 0.275 7.00mm | - | ROHS3 Compliant | - | ||
![]() 302329003 C&K | 7 |
| Datasheet | 12 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | - | - | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD Complement | 0.350 8.89mm | Sold Separately | 1 | Dust Lens, Sealed Contacts | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A7BL-206-PM Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 9 Weeks | Panel, Snap in, Solder | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | -10°C~65°C | Tray | 2008 | A7BL | Active | Not Applicable | Solder | - | 10 | 65°C | -10°C | Light Gray | - | - | - | Card Edge/Solder Pad | - | - | Pushwheel | - | 300mOhm | +/- | - | 50V | - | 28V | 100000 cycles | - | 0.1A @ 50VAC/28VDC | - | 32.50mm | SPDT | 0.315 8.00mm | Sold Separately | 1 | Locking Actuator | 32.5mm | 24mm | - | - | 0.189 4.80mm | No | RoHS Compliant | Lead Free | ||
![]() 342110102 C&K | 2213 |
| Datasheet | 13 Weeks | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | Rectangular - 44.20mm x 25.91mm | - | 0 ~ 9 | - | - | 100mA | - | - | - | 0.1A @ 120VAC/28VDC | - | 48.11mm | BCD | 0.350 8.89mm | Included | 4 | Dust Lens | - | 35.56mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302319N00 C&K | 7 |
| Datasheet | 13 Weeks | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | - | 10 | - | - | Black | - | - | - | PC Pin | - | - | Thumbwheel | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD Complement | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 84210M01CNRS Crouzet | In Stock | - | Datasheet | - | Front, Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | - | Copper | 1,000,000 Cycles | -25°C~70°C | Bulk | - | 84210 | Active | 1 (Unlimited) | - | - | - | - | - | Black | - | - | Gold | Card Edge/Solder Pad | - | - | Thumbwheel | - | - | 0 ~ 9 | - | - | - | - | - | - | 0.1A @ 250VAC/50VDC | - | 36.50mm | Decimal | 0.315 8.00mm | Sold Separately | 1 | Colored Wheel, Red | - | - | - | - | 0.180 4.57mm | - | RoHS Compliant | - |