- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Reach Compliance Code | Contact Finish | Termination Style | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Read Out | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Contact Timing | Contact Rating @ Voltage | Contact Function | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Length | Actuator Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 312310003 C&K | 2996 |
| Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | Thumbwheel | - | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD Complement | 0.350 8.89mm | Included | 1 | Dust Lens, Sealed Contacts | 8.89mm | - | - | ROHS3 Compliant | - | ||
![]() 337110000 C&K | In Stock | - | Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | Thumbwheel | - | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | Hexadecimal | 0.350 8.89mm | Included | 3 | - | - | - | No | ROHS3 Compliant | - | ||
![]() 322100101 C&K | 2395 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2015 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | BCD | 0.315 8.00mm | Included | 2 | Sealed Contacts | 16mm | - | - | ROHS3 Compliant | - | ||
![]() 303109002 C&K | 7 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD | 0.315 8.00mm | Sold Separately | 1 | Dust Lens | - | - | - | ROHS3 Compliant | - | ||
![]() 311100100 C&K | 2061 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 49.28mm | Decimal | 0.315 8.00mm | Included | 1 | - | 8mm | - | - | ROHS3 Compliant | - | ||
![]() 313110000 C&K | 44 |
| Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | Thumbwheel | - | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD | 0.350 8.89mm | Included | 1 | - | 8.89mm | - | - | ROHS3 Compliant | - | ||
![]() 3P2210000 C&K | 7 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | 10 | 65°C | -10°C | Black | - | - | Gold | Card Edge/Solder Pad | Pushwheel | - | Rectangular - 22.50mm x 18.94mm | 300mOhm | 0 ~ 9 | - | - | 28V | - | 0.1A @ 30VDC | - | 32.15mm | BCD | 0.300 7.62mm | Included | 2 | - | - | - | No | ROHS3 Compliant | - | ||
![]() 3P2230002 C&K | 2614 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | 10 | 65°C | -10°C | Black | - | - | Gold | Card Edge/Solder Pad | Pushwheel | - | Rectangular - 22.50mm x 18.94mm | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | 0.1A @ 30VDC | - | 32.15mm | BCD Complement | 0.300 7.62mm | Included | 2 | Dust Lens | - | - | No | ROHS3 Compliant | - | ||
![]() 332300000 C&K | 2596 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | Thumbwheel | - | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 37.85mm | BCD Complement | 0.315 8.00mm | Included | 3 | - | 24mm | - | - | ROHS3 Compliant | - | ||
![]() 3P2213002 C&K | 2295 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | 10 | 65°C | -10°C | Black | - | - | Gold | Card Edge/Solder Pad | Pushwheel | - | Rectangular - 22.50mm x 21.49mm | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | 0.1A @ 30VDC | - | 32.15mm | BCD | 0.300 7.62mm | Included | 2 | Dust Lens, Spacer Included | - | - | No | ROHS3 Compliant | - | ||
![]() 332120003 C&K | In Stock | - | Datasheet | 11 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | Solder | 10 | - | - | Black | - | - | - | Card Edge/Solder Pad | Thumbwheel | - | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD | 0.350 8.89mm | Included | - | Dust Lens, Sealed Contacts | 26.67mm | - | - | ROHS3 Compliant | - | ||
![]() 3P0210P02 C&K | In Stock | - | Datasheet | 7 Weeks | Gold | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In, Right Angle | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 1999 | 3P | Obsolete | 1 (Unlimited) | PC Pin | 10 | 65°C | -10°C | Black | - | - | Gold | PC Pin | Pushwheel | - | - | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | 0.1A @ 30VDC | - | 58.00mm | BCD | 0.300 7.62mm | Sold Separately | 1 | Dust Lens | - | - | No | RoHS Compliant | Lead Free | ||
![]() 3P1210000 C&K | In Stock | - | Datasheet | 7 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Obsolete | 1 (Unlimited) | Solder | 10 | 65°C | -10°C | Black | - | - | Gold | Card Edge/Solder Pad | Pushwheel | - | Rectangular - 22.50mm x 11.32mm | 300mOhm | 0 ~ 9 | - | - | 28V | - | 0.1A @ 30VDC | - | 32.15mm | BCD | 0.300 7.62mm | Included | 1 | - | - | - | No | RoHS Compliant | - | ||
![]() 3P3210000 C&K | 2394 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | 10 | 65°C | -10°C | Black | - | - | Gold | Card Edge/Solder Pad | Pushwheel | - | Rectangular - 26.56mm x 22.50mm | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | 0.1A @ 30VDC | - | 32.15mm | BCD | 0.300 7.62mm | Included | 3 | - | - | - | No | ROHS3 Compliant | - | ||
![]() 3P0210N02 C&K | 7 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In, Right Angle | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | PC Pin | 10 | 65°C | -10°C | Black | - | - | Gold | PC Pin | Pushwheel | - | - | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | 0.1A @ 30VDC | - | 58.00mm | BCD | 0.300 7.62mm | Sold Separately | 1 | Dust Lens | - | - | No | ROHS3 Compliant | - | ||
![]() 3P0230002 C&K | 7 |
| Datasheet | 13 Weeks | - | Front, Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | Copper Alloy | 100,000 Cycles | -10°C~65°C | Bulk | 2003 | 3P | Active | 1 (Unlimited) | Solder | 10 | - | - | Black | - | - | Gold | Card Edge/Solder Pad | Pushwheel | - | - | 300mOhm | 0 ~ 9 | - | 100mA | 28V | - | 0.1A @ 30VDC | - | 32.15mm | BCD Complement | 0.300 7.62mm | Sold Separately | 1 | Dust Lens | - | - | No | ROHS3 Compliant | - | ||
![]() 307119003 C&K | 7 |
| Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | 16 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | Thumbwheel | - | - | 100mOhm | 0 ~ 9, A ~ F | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | Hexadecimal | 0.350 8.89mm | Sold Separately | 1 | Dust Lens, Sealed Contacts | - | - | - | ROHS3 Compliant | - | ||
![]() 302329100 C&K | In Stock | - | Datasheet | 11 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad with Component Mounting | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 48.11mm | BCD Complement | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | ROHS3 Compliant | - | ||
![]() A7F-241-1-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | 2,000 Steps | -10°C~70°C | Bulk | 2001 | A7F | Obsolete | Not Applicable | - | 8 | - | - | Black | PEN-PUSH TYPE, VERTICAL | unknown | - | Connector | Pushwheel | BINARY CODED DECIMAL | Rectangular - 14.70mm x 5.20mm | - | 0 ~ 7 | - | - | - | BREAK-BEFORE-MAKE | 0.1A @ 5VDC | BINARY CODED | 21.30mm | Octal | 0.276 7.00mm | - | 1 | Pen-Push Actuator | - | 0.075 inch | - | RoHS Compliant | Lead Free | ||
![]() 302329001 C&K | In Stock | - | Datasheet | 11 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | Copper Alloy | 100,000 Cycles | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | Solder | 10 | 65°C | -40°C | Black | - | - | - | Card Edge/Solder Pad | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | 120V | 100mA | 28V | - | 0.1A @ 120VAC/28VDC | - | 36.68mm | BCD Complement | 0.350 8.89mm | Sold Separately | 1 | Sealed Contacts | - | - | - | ROHS3 Compliant | - |