- Manufacturer
- Series
- Number of Positions
- ElectricalLife
- ECCN Code
- HTS Code
- Number of Switch Sections
- Output Code
- Mount
- Termination Style
- Contact Resistance
- Max Voltage Rating (DC)
- Actuator Type
Attribute column
Categories
Thumbwheel Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Contact Materials | ElectricalLife | Insulation Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | HTS Code | Reach Compliance Code | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Switch Function | Panel Cutout Dimensions | Contact Resistance | Read Out | Contact Current(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Rating @ Voltage | Number of Switch Sections | PCB Hole Count | Contact Function | Depth Behind Flange | Output Code | Section Width | End Caps | Number of Sections | Features | Height | Length | Body Height | Actuator Length | Display Characters - Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301129103 C&K | In Stock | - | Datasheet | 11 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 48.11mm | Decimal | 0.350 8.89mm | Sold Separately | 1 | Dust Lens, Sealed Contacts | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A7AS-206-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 50,000 Cycles | POLYACETAL | -40°C~85°C | Bulk | 2004 | A7AS | Obsolete | Not Applicable | Solder | EAR99 | - | - | - | Black | DUSTPROOF, END CAPS | - | unknown | - | Card Edge/Solder Pad | 29.9974mm | - | Thumbwheel | BINARY CODED | - | 0.2mOhm | 0 ~ 9 | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | 500 mN | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 50VAC/28VDC | - | - | ON-ON | 41.50mm | BCD | 0.315 8.00mm | Sold Separately | 1 | - | - | - | 32.004mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() A7MA-206-P2 Omron Electronics Inc-EMC Div | 28 | - | Datasheet | - | - | Panel, Snap in | Panel Mount, Snap-In | - | - | - | 20,000 Steps | POLYACETAL | -10°C~65°C | Bulk | 2007 | A7MA | Obsolete | Not Applicable | PC Pin | - | 1 | - | - | Light Gray | FRONT MOUNTING | - | unknown | Gold | PC Pin | - | - | Thumbwheel | - | - | 0.2mOhm | 0 ~ 9 | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 28VDC | - | 10 | ON-ON | 19.00mm | BCD | 0.236 6.00mm | Sold Separately | 1 | - | - | - | - | 0.079 inch | - | - | RoHS Compliant | Lead Free | ||
![]() 332110102 C&K | 981 |
| Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | Rectangular - 35.31mm x 25.91mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 48.11mm | BCD | 0.350 8.89mm | Included | - | Dust Lens | - | 26.67mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3P0210N00 C&K | 7 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in, Solder, Through Hole | Panel Mount, Snap-In, Right Angle | Polycarbonate (PC) | - | Copper Alloy | 100,000 Cycles | - | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | PC Pin | - | 10 | 65°C | -10°C | Black | - | - | - | Gold | PC Pin | - | - | Pushwheel | - | - | 300mOhm | 0 ~ 9 | - | - | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 30VDC | - | - | - | 58.00mm | BCD | 0.300 7.62mm | Sold Separately | 1 | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 3P2213000 C&K | 2043 |
| Datasheet | 13 Weeks | Gold | Panel, Snap in | Panel Mount, Snap-In | Polycarbonate (PC) | - | Copper Alloy | 100,000 Cycles | - | -10°C~65°C | Bulk | 2010 | 3P | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -10°C | Black | - | - | - | Gold | Card Edge/Solder Pad | - | - | Pushwheel | - | Rectangular - 22.50mm x 21.49mm | 300mOhm | 0 ~ 9 | - | - | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 30VDC | - | - | - | 32.15mm | BCD | 0.300 7.62mm | Included | 2 | Spacer Included | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() 84211M02CNNS Crouzet | In Stock | - | Datasheet | 3 Weeks | - | Front, Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | - | Copper | 1,000,000 Cycles | - | -25°C~70°C | Bulk | - | 84211 | Active | 1 (Unlimited) | - | - | 10 | - | - | Black | FRONT MOUNTING | - | - | Gold | Card Edge/Solder Pad | 32.9946mm | - | Rocker | - | - | - | 0 ~ 9 | - | - | - | - | THUMB/PUSHWHEEL SWITCH | - | - | - | - | BREAK-BEFORE-MAKE | - | 0.1A @ 250VAC/50VDC | - | - | ON-ON | 36.50mm | BCD | 0.394 10.00mm | Sold Separately | 1 | - | - | - | 36.4998mm | 0.252 inch | 0.180 4.57mm | - | RoHS Compliant | - | ||
![]() 331400100 C&K | In Stock | - | Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 49.28mm | Resistor Decade | 0.315 8.00mm | Included | - | - | - | 24mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SH6G131AK2 APEM Inc. | In Stock | - | - | 8 Weeks | - | Panel | Panel Mount | Polyphenylene Oxide (PPO) | - | Copper Alloy | 100,000 Cycles | - | -20°C~80°C | Tray | - | SH6 | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | Black | - | 8536.50.70.00 | - | Gold | Card Edge/Solder Pad | - | 6 mm | Pushwheel | - | Rectangular - 14.20mm x 6.00mm | - | 0 ~ 9 | 0.5A | - | - | - | - | - | - | 0.5A | .5A@40VAC | - | .5A@40VDC | 0.1A @ 40VAC/DC | 1 | - | - | 23.30mm | BCD | 0.236 6.00mm | - | 1 | - | - | - | - | - | 0.122 3.10mm | - | ROHS3 Compliant | - | ||
![]() 342100N00 C&K | 2156 |
| Datasheet | 13 Weeks | - | Panel, Snap in, Through Hole | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | PC Pin | - | - | 65°C | -40°C | Black | - | - | - | - | PC Pin | - | - | Thumbwheel | - | Rectangular - 40.28mm x 31.00mm | - | 0 ~ 9 | - | - | - | - | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 37.85mm | BCD | 0.315 8.00mm | Included | 4 | - | - | 32mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 312100100 C&K | In Stock | - | Datasheet | 13 Weeks | - | Panel | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | - | - | 10 | - | - | Black | - | - | - | - | Card Edge/Solder Pad with Component Mounting | - | - | Thumbwheel | - | Rectangular - 31.00mm x 16.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 49.28mm | BCD | 0.315 8.00mm | Included | 1 | - | - | 8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DPS10131AK2 APEM Inc. | 44 |
| Datasheet | 8 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | 7.5g | Copper Tin Alloy | - | - | -20°C~80°C | Tray | - | DPS10 | Active | 1 (Unlimited) | Solder | EAR99 | 10 | - | - | Black | - | 8536.50.70.00 | - | Gold | Card Edge/Solder Pad | 29mm | 23 mm | Pushwheel | - | - | 100mOhm | 0 ~ 9 | 1A | 40V | - | 40V | - | - | - | 1A | - | - | - | 0.1A @ 40VAC/DC | 1 | - | - | 39.10mm | BCD | 0.394 10.00mm | Sold Separately | 1 | - | - | - | 33mm | - | 0.275 7.00mm | - | ROHS3 Compliant | - | ||
![]() 312110000 C&K | In Stock | - | Datasheet | 13 Weeks | - | Panel, Screw | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | - | - | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | Rectangular - 25.91mm x 17.53mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 36.68mm | BCD | 0.350 8.89mm | Included | 1 | - | - | 8.89mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 302329N00 C&K | In Stock | - | Datasheet | 10 Weeks | - | Panel, Screw, Solder, Through Hole | Panel Mount, Screw | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Obsolete | 1 (Unlimited) | PC Pin | - | 10 | - | - | Black | - | - | - | - | PC Pin | - | - | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | - | 120V | - | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 36.68mm | BCD Complement | 0.350 8.89mm | Sold Separately | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PEAA-3000 ZF Electronics | In Stock | - | Datasheet | 17 Weeks | - | - | Panel Mount, Snap-In | - | - | - | - | - | -20°C~80°C | Bulk | 1999 | PE | Obsolete | Not Applicable | - | - | - | - | - | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Pushwheel | - | - | 100mOhm | 0 ~ 9 | - | - | - | - | - | - | - | - | - | - | - | 0.1A @ 50VAC/DC | - | - | - | 32.00mm | Decimal | 0.300 7.62mm | Sold Separately | 1 | - | 22mm | - | - | - | 0.196 5.00mm | - | ROHS3 Compliant | - | ||
![]() 322100001 C&K | 2032 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | Rectangular - 31.00mm x 24.28mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 37.85mm | BCD | 0.315 8.00mm | Included | 2 | Sealed Contacts | - | 16mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PAGA-3100 ZF Electronics | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | Polyphenylene Oxide (PPO) | - | - | - | - | -20°C~80°C | Bulk | 2010 | PA | Obsolete | 1 (Unlimited) | - | - | - | - | - | Black | - | - | - | Gold Alloy | Card Edge/Solder Pad | - | - | Pushwheel | - | Rectangular - 14.30mm x 10.92mm | - | 0 ~ 15 | - | - | - | - | - | 1A | - | - | - | - | - | 0.1A @ 50VAC/DC | - | - | - | 24.00mm | Hexadecimal | 0.300 7.62mm | Included | 1 | - | - | - | - | - | 0.071 1.80mm | - | ROHS3 Compliant | - | ||
![]() 302309001 C&K | 2295 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | - | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 37.85mm | BCD Complement | 0.315 8.00mm | Sold Separately | 1 | Sealed Contacts | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 332100002 C&K | 2123 |
| Datasheet | 13 Weeks | - | Panel, Snap in | Panel Mount, Snap-In | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | 100,000 Cycles | - | -40°C~65°C | Bulk | 2010 | 3 | Active | 1 (Unlimited) | Solder | - | 10 | 65°C | -40°C | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Thumbwheel | - | Rectangular - 32.28mm x 31.00mm | 100mOhm | 0 ~ 9 | - | 120V | 100mA | 28V | - | - | - | - | - | - | - | 0.1A @ 120VAC/28VDC | - | - | - | 37.85mm | BCD | 0.315 8.00mm | Included | 3 | Dust Lens | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PEGA-3000 ZF Electronics | In Stock | - | Datasheet | - | - | - | Panel Mount, Snap-In | - | - | - | - | - | -20°C~80°C | Bulk | 2010 | PE | Obsolete | Not Applicable | - | - | - | - | - | Black | - | - | - | - | Card Edge/Solder Pad | - | - | Pushwheel | - | - | - | 0 ~ 15 | - | - | - | - | - | - | - | - | - | - | - | 0.1A @ 50VAC/DC | - | - | - | 32.00mm | Hexadecimal | 0.300 7.62mm | Sold Separately | 1 | - | - | - | - | - | 0.134 3.40mm | - | ROHS3 Compliant | - |