- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | ActuatorColor | Brand | Bushing Size | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Life | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Unit Weight | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Switch Type | Contact Form | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Contact (AC) Max Power Rating R Load | Contact (DC) Max Power Rating R Load | Actuator Angle | Bushing Diameter | Actuator Finish | Bushing Type | Lamp Type | Features | Compliance | Terminal Length | Product Category | IP Rating | Body Height | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E201L3YZQE2 C&K | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 VAC | 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5236WWAB9X445 APEM Inc. | In Stock | - | - | - | Nickel | Bushing | - | - | - | - | - | - | - | - | - | Flatted | - | - | - | 6.35 mm | - | EAR99 | - | 50 | - | - | Non-Illuminated | - | No | 100000 Cycles | - | - | - | + 85 C | - | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | Sealed | - | - | 30 VDC | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | 4 A | Solder Pin | - | - | - | - | ON - ON | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2S1-MSP3-T2-B2-M7RE Carling Technologies | 26 |
| - | - | - | Through Hole, Right Angle, Vertical | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Bat | - | - | Carling Technologies | - | - | - | 30,000 Cycles | 100 | - | - | Non-Illuminated | - | - | - | Carling Technologies | - | - | + 85 C | Carling Technologies | - 30 C | Panel Mount | - | - | Bulk | - | Active | - | Details | - | - | - | 20 V | 20 V | -30°C ~ 85°C | - | * | - | - | - | - | - | Switches | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | - | 1 A | PC Pin | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | SPST | Unthreaded | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | IP67 | - | 5.99mm | - | ||
![]() 7103LY3ZQE C&K | In Stock | - | - | 15 Weeks | - | - | NO | PANEL MOUNT | STAINLESS STEEL | BRASS | SILVER | COPPER ALLOY | COPPER ALLOY | COIN SILVER | SILVER | - | - | CHROME | C&K | - | 1400VAC V | - | 100000 Cycle(s) | 1 | - | C & K COMPONENTS INC | Non-Illuminated | - | - | - | C&K Switches | 7103LY3ZQE | 7000 | - | - | - | - | 85 °C | -30 °C | - | Active | - | 5.54 | Details | Yes | - | - | - | - | - | - | 7000 | e4 | - | EAR99 | Silver (Ag) | - | Switches | - | - | - | not_compliant | - | - | 12.7 mm | 6.858 mm | TOGGLE | - | SPDT | - | 0.01 mΩ | 1000000000 Ω | 5 A | - | - | EPOXY | 28 V | SOLDER LUG | - | TOGGLE SWITCH | - | - | Toggle Switches | - | 2 A | - | - | 250 V | - | ON-OFF-ON | - | MIL-STD | 0.35 inch | - | - | 25 deg | - | BRIGHT CHROME | 1/4-40 | - | - | - | - | Toggle Switches | - | 8.89 mm | 0.84 inch | - | ||
![]() 2M1-SP4-T7-B0-M2QE Carling Technologies | 44 |
| - | 8 Weeks | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 50,000 Cycles | 100 | - | CARLING TECHNOLOGIES INC | - | - | - | - | Carling Technologies | 2M1-SP4-T7-B0-M2QE | - | - | Carling Technologies | - | - | - | - | Bulk | Active | Active | 5.34 | Details | Yes | - | - | 125 V | 28 V | -30°C ~ 85°C | - | 2M | e4 | - | - | Silver (Ag) | - | Switches | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | - | PC Pin | - | - | Anti-Rotation | SPDT | Mom-Off-Mom | Circular - 11.91mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | TOGGLE SWITCH | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 11.68mm | - | ||
![]() LT-1511-710-024 Carling Technologies | 31 |
| - | 4 Weeks | - | Panel Mount | - | - | - | - | - | - | - | - | - | Toggle | Snapkap | - | - | 15/32-32 UNS-2A | - | - | 50,000 Cycles | - | - | CARLING TECHNOLOGIES INC | Illuminated | - | - | - | Carling Technologies | LT-1511-710-024 | - | + 85 C | Carling Technologies | 0 C | Panel Mount | - | - | Bulk | Active | Active | 5.64 | - | Yes | Sealed | - | 125 V | 28 V | 0°C ~ 85°C | - | LT | - | - | EAR99 | - | - | Switches | - | 15A (AC/DC) | - | compliant | 10 A, 15 A | Quick Connect - 0.250 (6.3mm) | - | - | Standard Round | SPST | On-Off | Circular - 12.70mm Dia | - | - | - | 24 VAC/DC | Incandescent, Red | - | - | - | Illuminated | TOGGLE SWITCH | SPST | 15/32-32 | Toggle Switches | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | - | - | - | - | 18.16mm | - | ||
![]() LT-1584-622-012 Carling Technologies | In Stock | - | - | 4 Weeks | - | Bushing | - | - | - | Satin Chrome | - | - | - | - | - | Toggle | Snapkap | - | Carling Technologies | 15/32-32 UNS-2A | - | - | 25,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Illuminated | - | - | - | Carling Technologies | LT-1584-622-012 | - | + 85 C | Carling Technologies | 0 C | Panel Mount | - | - | Bulk | Active | Active | 5.64 | Details | Yes | Sealed | - | 125 V | 28 VDC | 0°C ~ 85°C | - | LT | - | - | - | - | - | Switches | - | 15A (AC/DC) | - | compliant | 10 A, 15 A | Screw | - | - | Standard Round | SPDT | (ON) - OFF - (ON) | Circular - 12.70mm Dia | - | - | - | 12 VAC/DC | Incandescent, Amber | - | - | - | Illuminated | TOGGLE SWITCH | SPDT | 15/32-32 | Toggle Switches | Amber, Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | - | Toggle Switches | - | - | 18.16 mm | - | ||
![]() 2GM54-78/2HEX Carling Technologies | 13 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 50,000 Cycles | 1 | - | - | Non-Illuminated | - | - | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | 125 V | - | 0°C ~ 85°C | - | G | - | - | - | - | - | Switches | - | 15A (AC) | - | - | - | Screw Terminal | - | - | Standard Round | DPDT | On-Off-On | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 17.45mm | - | ||
![]() 2S1-MDP1-T4-B5-M6RE Carling Technologies | In Stock | - | - | 8 Weeks | - | Panel Mount | NO | THROUGH HOLE-RIGHT ANGLE | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 30,000 Cycles | 100 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | - | - | - | Carling Technologies | 2S1-MDP1-T4-B5-M6RE | - | - | Carling Technologies | - | - | 85 °C | -30 °C | Bulk | Active | Active | 5.64 | Details | Yes | - | - | 20 V | 20 V | -30°C ~ 85°C | - | 2S | e4 | Yes | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 8536.50.90.65 | Switches | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | - | PC Pin | - | 8.1 mm | Standard Round | DPDT | On-On | Circular - 6.35mm Dia | - | - | 0.02 A | - | - | EPOXY TERMINAL SEALED | 20 V | SOLDER | Non-Illuminated | TOGGLE SWITCH | - | 1/4-40 | Toggle Switches | - | 0.02 A | - | - | 20 V | - | - | LATCHED | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | 9.1 mm | 11.41mm | - | ||
![]() 2GC56-78 Carling Technologies | In Stock | - | - | 4 Weeks | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | - | - | - | - | - | - | - | - | - | - | - | - | 1000VRMS V | - | 50,000 Cycles | - | - | CARLING TECHNOLOGIES INC | Non-Illuminated | PHENOLIC | - | - | Carling Technologies | 2GC56-78 | G | - | Carling Technologies | - | - | 85 °C | - | Bulk | Active | Active | 5.61 | - | - | - | - | 125 V | - | 0°C ~ 85°C | - | G | - | - | EAR99 | - | 8536.50.90.65 | Switches | - | 15A (AC) | - | compliant | - | PC Pin | 33.2232 mm | 19.05 mm | Standard Round | SPDT | On-Off-On | Circular - 12.70mm Dia | - | 100000000 Ω | - | - | - | - | - | SOLDER | Non-Illuminated | TOGGLE SWITCH | - | 15/32-32 | Toggle Switches | - | 10 A | - | - | 250 V | - | ON-OFF-ON | MAINTAINED | - | 0.465 inch | - | - | - | 0.469 inch | NICKEL | 15/32-32 | - | - | - | 0.187 inch | - | - | 19.7612 mm | 17.45mm | - | ||
![]() E203MD1CBE C&K | In Stock | - | - | - | Gold over Nickel | - | NO | THROUGH HOLE-STRAIGHT | - | BRASS | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD OVER NICKEL | Paddle | Paddle | - | C&K | - | 1400VAC V | - | 40000 Cycle(s) | 40 | - | C & K COMPONENTS INC | Non-Illuminated | GLASS FILLED NYLON | - | - | C&K Switches | E203MD1CBE | E203 | - | - | - | Through Hole | 85 °C | -30 °C | - | Active | - | 5.64 | Details | Yes | Sealed | - | - | 20 VDC | - | Bulk | E | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | Switches | 400 mVA | - | - | not_compliant | - | Solder Pin | 12.7 mm | 11.43 mm | TOGGLE | - | ON - OFF - (ON) | - | 0.01 mΩ | 1000000000 Ω | - | - | - | EPOXY | - | SOLDER | - | TOGGLE SWITCH | DPDT | - | Toggle Switches | - | - | - | - | - | 6 | ON-OFF-ON | - | MIL-STD | 0.25 inch | - | - | 25 deg | 0.255 inch | - | UNTHREADED | - | - | - | 0.25 inch | Toggle Switches | - | 20.32 mm | 0.3 inch | - | ||
![]() 2GK51-73/2HEX Carling Technologies | 47 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 50,000 Cycles | 1 | - | - | Non-Illuminated | - | - | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | 125 V | - | 0°C ~ 85°C | - | G | - | - | - | - | - | Switches | - | 15A (AC) | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Standard Round | DPST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 17.45mm | - | ||
![]() 2GK54-78/2HEX Carling Technologies | 47 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 50,000 Cycles | 1 | - | - | Non-Illuminated | - | - | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | 125 V | - | 0°C ~ 85°C | - | G | - | - | - | - | - | Switches | - | 15A (AC) | - | - | - | Screw Terminal | - | - | Standard Round | DPST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | 17.45mm | - | ||
![]() 7303P3YZGE C&K | In Stock | - | - | - | Gold | - | NO | PANEL MOUNT | Stainless Steel | BRASS | GOLD OVER NICKEL | COPPER ALLOY | COPPER ALLOY | COIN SILVER | GOLD OVER NICKEL | Flatted | - | CHROME | C&K | 0.35 in | 1400VAC V | - | 100000 Cycle(s) | 1 | - | C & K COMPONENTS INC | Non-Illuminated | - | - | - | C&K Switches | 7303P3YZGE | 7000 | + 85 C | - | - 30 C | Through Hole | 85 °C | -30 °C | - | Active | - | 5.51 | Details | Yes | Sealed | - | - | - | - | - | 7000 | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | Switches | - | - | - | not_compliant | - | Screw | 16.51 mm | 12.7 mm | TOGGLE | - | ON - OFF - ON | - | 0.01 mΩ | 10 GOhms | 5 A | - | - | EPOXY | 28 V | SOLDER LUG | - | TOGGLE SWITCH | 3PDT | - | Toggle Switches | - | 2 A | - | - | 250 V | - | ON-ON | - | MIL-STD | 0.35 inch | - | - | 25 deg | - | BRIGHT CHROME | 1/4-40 | - | - | - | 0.095 inch | Toggle Switches | - | 12.065 mm | 0.45 inch | UL 94 V-0 | ||
![]() 6GM5S-78/2HEX Carling Technologies | In Stock | - | - | - | - | Bushing | - | - | - | Brass, Polycarbonate | - | - | - | - | - | Toggle | Bat | - | Carling Technologies | 15/32-32 UNS-2A | - | - | 25,000 Cycles | 10 | - | - | Non-Illuminated | - | - | - | Carling Technologies | - | - | + 85 C | Carling Technologies | 0 C | Panel Mount | - | - | Bulk | - | Active | - | - | - | Sealed | - | 125 V | 12 VDC, 24 VDC | 0°C ~ 85°C | - | G | - | - | - | - | - | Switches | - | 15A (AC) | - | - | 15 A | Screw | - | - | Standard Round | DPDT | (ON) - OFF - (ON) | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | DPDT | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL; CSA | - | Toggle Switches | - | - | 17.44 mm | - | ||
![]() 2GM51-63 Carling Technologies | 15 |
| - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 50,000 Cycles | 1 | - | - | Non-Illuminated | - | - | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | 125 V | - | 0°C ~ 85°C | - | G | - | - | - | - | - | Switches | - | 15A (AC) | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Standard Round | DPDT | On-Off-On | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL; CSA | - | Toggle Switches | - | - | 14.28mm | - | ||
![]() LT-2561-133-012 Carling Technologies | 13 |
| - | - | - | Bushing | - | - | - | - | - | - | - | - | - | Toggle | Paddle | - | Carling Technologies | 15/32-32 UNS-2A | - | - | 50,000 Cycles | 10 | - | - | Illuminated | - | - | - | Carling Technologies | - | - | + 85 C | Carling Technologies | 0 C | Panel Mount | - | - | Bulk | - | Active | - | Details | - | Sealed | - | 125 V | 28 VDC | 0°C ~ 85°C | - | LT | - | - | - | - | - | Switches | - | 15A (AC/DC) | - | - | 10 A, 15 A | Quick Connect | - | - | Paddle | DPDT | ON - OFF - ON | Circular - 12.70mm Dia | - | - | - | 12 VAC/DC | Incandescent, Green | - | - | - | Illuminated | - | DPDT | 15/32-32 | Toggle Switches | Clear, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Incandescent | - | - | - | Toggle Switches | - | - | 18.16 mm | - | ||
![]() 6FA54-E8 Carling Technologies | 15 |
| - | - | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 25,000 Cycles | 10 | - | CARLING TECHNOLOGIES INC | Non-Illuminated | - | - | - | Carling Technologies | 6FA54-E8 | - | - | Carling Technologies | - | - | 66 °C | -18 °C | Bulk | Active | Active | 5.64 | Details | Yes | - | 1.081838 oz | 125 V | - | -17.8°C ~ 65.6°C | - | F | - | Yes | EAR99 | - | 8536.50.90.65 | Switches | - | 15A (AC) | - | compliant | - | Screw Terminal | 28.8 mm | 16.1 mm | Standard Round | SPST-NO | Off-Mom | Circular - 12.70mm Dia | - | - | - | - | - | - | - | SCREW | Non-Illuminated | TOGGLE SWITCH | - | 15/32-32 | Toggle Switches | - | 15 A | - | - | 125 V | - | - | MOMENTARY | - | - | - | - | - | - | - | - | - | - | UL; CSA | - | Toggle Switches | - | 17.02 mm | 50.80mm | - | ||
![]() 7203K12CWZQE C&K | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C&K | - | - | - | - | 1 | - | - | Non-Illuminated | - | - | - | C&K Switches | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 7000 | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | - | ||
![]() 2FA63-62/TABS/2HEX Carling Technologies | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | 50,000 Cycles | 1 | - | - | Non-Illuminated | - | - | - | Carling Technologies | - | - | - | Carling Technologies | - | - | - | - | Bulk | - | Active | - | Details | - | - | - | 125 V | - | -17.8°C ~ 65.6°C | - | F | - | - | - | - | - | Switches | - | 6A (AC) | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | - | SPST | On-Off | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | 15/32-32 | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - |