- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Actuator Material | Contact Materials | ElectricalLife | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Illumination Type | Bushing Thread | Features | Length | Actuator Length | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7205L2PHZQE C&K | 35 |
| Datasheet | 14 Weeks | Gold, Silver | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | - | - | 5A | Solder Lug | 120V | Anti-Rotation | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | 250V | - | DP, DPDT | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | 13.97mm | - | ROHS3 Compliant | - | ||
![]() 7203MPCWZQE C&K | 35 |
| Datasheet | 14 Weeks | Gold, Silver | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 120V | Anti-Rotation | DPDT | On-Off-On | Circular - 6.35mm Dia | 250V | - | DP, DPDT | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | 5.08mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 7205P3YZ3GE C&K | 35 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Flat Anti-Rotation | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | DP, DPDT | Non-Illuminated | - | Illuminated, Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | 11.43mm | - | ROHS3 Compliant | - | ||
![]() 7211SPHZQE C&K | 40 |
| Datasheet | 14 Weeks | Gold, Silver | Panel | Panel Mount | - | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | Anti-Rotation | SP3T | On-On-On | Circular - 6.35mm Dia | - | - | DP, DPDT, SP3T | Non-Illuminated | - | Illuminated, Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | - | 10.67mm | - | ROHS3 Compliant | - | ||
![]() 7207L42HZQE2 C&K | 40 |
| Datasheet | 14 Weeks | Silver | Panel | Panel Mount | Stainless Steel | Thermoplastic | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 11.43mm | 5A | Solder Lug | 120V | Flat Anti-Rotation | DPDT | On-Off-Mom | Circular - 6.35mm Dia | 250V | 5A | DP, DPDT | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 1/4-40 | Black Actuator | 12.7mm | 21.29mm | - | ROHS3 Compliant | - | ||
![]() 7203SYZQE22 C&K | 40 |
| Datasheet | 14 Weeks | Silver | Panel | Panel Mount | Stainless Steel | Brass | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | - | - | 5A | Solder Lug | 120V | Standard Round | DPDT | On-Off-On | Circular - 6.35mm Dia | 250V | - | DP, DPDT | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 1/4-40 | Black Actuator | - | 10.67mm | No | ROHS3 Compliant | - | ||
![]() 7203MCWZQE22 C&K | 11 |
| Datasheet | 14 Weeks | Silver | Panel | Panel Mount | Stainless Steel | Brass | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 11.81mm | 5A | Solder Lug | 120V | Standard Round | DPDT | On-Off-On | Circular - 6.35mm Dia | 250V | 5A | DP, DPDT | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 1/4-40 | Black Actuator | 12.7mm | 5.08mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 7211SPY4ZBE C&K | 11 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | Brass, Chrome Plated | Gold | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | Anti-Rotation | SP3T | On-On-On | Circular - 6.35mm Dia | - | - | DP, DPDT, SP3T | Non-Illuminated | - | Illuminated, Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | - | 10.67mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 11 |
| Datasheet | 14 Weeks | Silver | Panel | Panel Mount | Stainless Steel | Thermoplastic | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 120V | Flat Anti-Rotation | SP3T | On-On-On | Circular - 6.35mm Dia | 250V | - | DP, DPDT, SP3T | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | - | 13.49mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 7203TCWZ3QE C&K | 11 |
| Datasheet | 14 Weeks | Silver | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 11.81mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Standard Round | DPDT | On-Off-On | Circular - 11.91mm Dia | 250V | 5A | DP, DPDT | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 12.7mm | 17.45mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 7215L40YCBE C&K | 11 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | Brass, Chrome Plated | Gold | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | PC Pin | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | PC Pin | 20V | Lever for Cap | SP3T | Mom-On-Mom | Circular - 6.35mm Dia | - | - | DP, DPDT, SP3T | Non-Illuminated | - | Illuminated, Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | - | - | - | ROHS3 Compliant | - | ||
![]() 7205TCWZ3QE C&K | 11 |
| Datasheet | 14 Weeks | Silver | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Standard Round | DPDT | Mom-Off-Mom | Circular - 11.91mm Dia | 250V | - | DP, DPDT | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | 17.45mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 7203T1CWZ3QE C&K | 11 |
| Datasheet | 14 Weeks | Silver | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Standard Round | DPDT | On-Off-On | Circular - 11.91mm Dia | 250V | - | DP, DPDT | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | 12.37mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 7205T1CWZBE C&K | 11 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Gold | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | IP67 - Dust Tight, Waterproof | 11.81mm | - | Solder Lug | 20V | Standard Round | DPDT | Mom-Off-Mom | Circular - 11.91mm Dia | 20V | - | DP, DPDT | Non-Illuminated | 20V | Illuminated, Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | 12.7mm | 12.37mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 7203TCWZBE C&K | 11 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Gold | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | 20V | Standard Round | DPDT | On-Off-On | Circular - 11.91mm Dia | 20V | - | DP, DPDT | Non-Illuminated | 20V | Illuminated, Non-Illuminated | 15/32-32 | Epoxy Sealed Terminals | - | 17.45mm | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 7207SYZGI C&K | 40 |
| Datasheet | 14 Weeks | Gold, Silver | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | Straight | - | 11.43mm | 5A | Solder Lug | 120V | Standard Round | DPDT | On-Off-Mom | Circular - 6.35mm Dia | 250V | 5A | DP, DPDT | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 1/4-40 | Epoxy Potted | 12.7mm | 10.67mm | - | ROHS3 Compliant | - | ||
![]() 7203P1Y4ZGE C&K | 11 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | Flat Anti-Rotation | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | DP, DPDT | Non-Illuminated | - | Illuminated, Non-Illuminated | 1/4-40 | Epoxy Sealed Terminals | - | 21.33mm | - | ROHS3 Compliant | - | ||
![]() 7211P1H3Z3QE C&K | 40 |
| Datasheet | 14 Weeks | Gold, Silver | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Quick Connect | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | 11.43mm | 5A | Quick Connect - 0.062 (1.5mm) | 120V | Flat Anti-Rotation | SP3T | On-On-On | Circular - 6.35mm Dia | 250V | 5A | DP, DPDT, SP3T | Non-Illuminated | 28V | Illuminated, Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | 12.7mm | 20.82mm | - | ROHS3 Compliant | - | ||
![]() 7215SPY3ZQE C&K | 11 |
| Datasheet | 14 Weeks | Gold, Silver | Panel | Panel Mount | - | Brass, Chrome Plated | Silver | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | Solder | 85°C | -30°C | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | Anti-Rotation | SP3T | Mom-On-Mom | Circular - 6.50mm Dia | - | - | DP, DPDT, SP3T | Non-Illuminated | - | Illuminated, Non-Illuminated | M6 x 0.75 | Jumper needed to achieve triple throw | - | 10.67mm | - | ROHS3 Compliant | - | ||
![]() 7211SYCBI C&K | 11 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | Stainless Steel | Brass, Chrome Plated | Gold | 40,000 Cycles | -30°C~85°C | Bulk | 2012 | 7000 | Active | 1 (Unlimited) | PC Pins | 85°C | -30°C | 400mW | 20V | 0.4VA AC/DC | Straight | - | - | - | PC Pin | 20V | Standard Round | SP3T | On-On-On | Circular - 6.35mm Dia | 20V | - | DPDT, SP3T | Non-Illuminated | 20V | Non-Illuminated | 1/4-40 | Jumper needed to achieve triple throw | - | 10.67mm | - | ROHS3 Compliant | - |