- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Weight | Actuator Material | Actuator | Actuator Style | Brand | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Voltage Rating AC | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Contact Form | Illumination Type | Bushing Thread | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Features | Compliance | Product Category | Length | Width | Body Height | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ET07LD1CBE C&K | 9 |
| Datasheet | 10 Weeks | Gold | PC Mount, Through Hole | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | ET | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | IP57 - Dust Protected, Waterproof | - | - | PC Pin | 20V | - | Standard Round | SPDT | On-Off-Mom | - | - | - | - | 20V | - | SPDT | Non-Illuminated | 20V | - | - | - | Non-Illuminated | Unthreaded | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 8.13mm | No | - | ROHS3 Compliant | - | IP57, Waterproof | ||
![]() T101SH9V3GE C&K | 9 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole | - | Stainless Steel | - | Brass, Chrome Plated | - | - | - | Silver | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | T | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | - | 28V | 3A AC/DC | Straight | - | 6.1mm | 3A | PC Pin | 120V | - | Standard Round | SPDT | On-On | - | - | - | - | 120V | 3A | SPDT | Non-Illuminated | 28V | - | - | - | Non-Illuminated | Unthreaded | - | - | - | Epoxy Sealed Terminals | - | - | 10.57mm | - | - | 9.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() T103M1H9CBE C&K | 9 |
| Datasheet | 16 Weeks | Gold | PC Mount, Through Hole | Through Hole | - | Stainless Steel | - | Brass, Chrome Plated | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | T | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | 6.1mm | - | PC Pin | 20V | - | Standard Round | SPDT | On-Off-On | - | - | - | - | 20V | - | SPDT | Non-Illuminated | 20V | - | - | - | Non-Illuminated | Unthreaded | - | - | - | Epoxy Sealed Terminals | - | - | 8.13mm | - | - | 7.88mm | No | - | ROHS3 Compliant | - | - | ||
![]() T101SH9AVQE C&K | 9 |
| Datasheet | 16 Weeks | Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | Stainless Steel | - | Brass, Chrome Plated | - | - | - | Silver | 60,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | T | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | - | 28V | 3A AC/DC | - | - | - | 3A | PC Pin | 120V | - | Standard Round | SPDT | On-On | - | - | - | - | 120V | - | SPDT | Non-Illuminated | 28V | - | - | - | Non-Illuminated | Unthreaded | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 9.40mm | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 11 |
| Datasheet | 14 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | Thermoplastic | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | PC Pin | 120V | - | Flat Anti-Rotation | SP3T | On-On-On | Circular - 6.35mm Dia | - | - | - | - | - | DP, DPDT, SP3T | Non-Illuminated | - | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | 13.49mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7205P4HCQE C&K | 44 |
| Datasheet | 14 Weeks | Gold, Silver | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | PC Pins | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | PC Pin | 120V | - | Flat Anti-Rotation | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | 250V | - | DP, DPDT | Non-Illuminated | 28V | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 6.35mm | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 44 |
| Datasheet | 14 Weeks | Silver | Panel | Panel Mount | - | Stainless Steel | - | Thermoplastic | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | Solder Lug | 120V | - | Flat Anti-Rotation | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | 250V | - | DP, DPDT | Non-Illuminated | 28V | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Red Actuator | - | - | - | - | - | 21.29mm | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 7205SPHZGE C&K | 44 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | Stainless Steel | - | Brass, Chrome Plated | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | 11.43mm | 5A | Solder Lug | 120V | - | Anti-Rotation | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | 250V | 5A | DP, DPDT | Non-Illuminated | 28V | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Epoxy Sealed Terminals | - | - | 12.7mm | - | - | 10.67mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7205L42HZBE2 C&K | 44 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | Stainless Steel | - | Thermoplastic | - | - | - | Gold | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | 11.43mm | - | Solder Lug | 20V | - | Flat Anti-Rotation | DPDT | Mom-Off-Mom | Circular - 6.35mm Dia | - | - | - | 20V | - | DP, DPDT | Non-Illuminated | 20V | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Black Actuator | - | - | 12.7mm | - | - | 21.29mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7211L3HZ3BE2 C&K | 44 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | Stainless Steel | - | Brass | - | - | - | Gold | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | Quick Connect | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | - | - | - | Quick Connect - 0.062 (1.5mm) | 20V | - | Standard Round | SP3T | On-On-On | Circular - 6.35mm Dia | - | - | - | 20V | - | DP, DPDT, SP3T | Non-Illuminated | 20V | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7207SYZQI C&K | 44 |
| Datasheet | 14 Weeks | Silver | Panel | Panel Mount | - | Stainless Steel | - | Brass, Chrome Plated | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | - | - | 5A | Solder Lug | 120V | - | Standard Round | DPDT | On-Off-Mom | Circular - 6.35mm Dia | - | - | - | 250V | - | DP, DPDT | Non-Illuminated | 28V | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Epoxy Potted | - | - | - | - | - | 10.67mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7201P1CWCGE C&K | 44 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | Stainless Steel | - | Brass, Chrome Plated | - | - | - | Silver | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | 11.81mm | 5A | PC Pin | 120V | - | Flat Anti-Rotation | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | 250V | 5A | DP, DPDT | Non-Illuminated | 28V | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Epoxy Sealed Terminals | - | - | 12.7mm | - | - | 21.33mm | - | - | ROHS3 Compliant | - | Dust Tight, IP67, Waterproof | ||
![]() 7203P3HZGE C&K | 44 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | Stainless Steel | - | Brass, Chrome Plated | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 28V | 5A AC/DC | Straight | - | - | 5A | Solder Lug | 120V | - | Flat Anti-Rotation | DPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | 250V | - | DP, DPDT | Non-Illuminated | 28V | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | 11.43mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7211SCWCGE C&K | 44 |
| Datasheet | 14 Weeks | Gold, Silver | Panel | Panel Mount | - | Stainless Steel | - | Brass, Chrome Plated | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | PC Pin | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | Straight | IP67 - Dust Tight, Waterproof | - | 5A | PC Pin | 120V | - | Standard Round | SP3T | On-On-On | Circular - 6.35mm Dia | - | - | - | 250V | - | DP, DPDT, SP3T | Non-Illuminated | 28V | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | 10.67mm | - | - | ROHS3 Compliant | Lead Free | Dust Tight, IP67, Waterproof | ||
![]() 7215MPDZBE C&K | 44 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | Gold | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | - | Anti-Rotation | SP3T | Mom-On-Mom | Circular - 6.35mm Dia | - | - | - | - | - | DP, DPDT, SP3T | Non-Illuminated | - | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | 6.86mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7215SPYZBE C&K | 44 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | Gold | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | 400mW | 20V | 0.4VA AC/DC | - | - | - | - | Solder Lug | 20V | - | Anti-Rotation | SP3T | Mom-On-Mom | Circular - 6.35mm Dia | - | - | - | - | - | DP, DPDT, SP3T | Non-Illuminated | - | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | 10.67mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7211MPH3ZGE C&K | 44 |
| Datasheet | 14 Weeks | Gold | Panel | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | Silver | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | Active | 1 (Unlimited) | Solder | - | 85°C | -30°C | - | - | - | 28V | 5A AC/DC | - | - | - | 5A | Solder Lug | 120V | - | Anti-Rotation | SP3T | On-On-On | Circular - 6.35mm Dia | - | - | - | - | - | DP, DPDT | Non-Illuminated | - | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | 4.57mm | - | - | ROHS3 Compliant | - | - | ||
![]() DB220-PB-B Carling Technologies | In Stock | - | - | - | - | - | Bushing | - | - | - | Nylon | Toggle | Paddle | Carling Technologies | - | 25,000 Cycles | 10 | Non-Illuminated | Carling Technologies | + 85 C | Carling Technologies | 0 C | Panel Mount | Bulk | Active | 125 V | 0°C ~ 85°C | - | - | D | - | - | - | - | - | - | - | - | Switches | - | - | 20A (AC) | - | - | - | 10 A, 20 A | Solder Lug | - | - | Paddle | SPDT | ON - NONE - ON | Circular - 12.70mm Dia | - | - | - | - | - | - | Non-Illuminated | - | - | - | SPDT | - | - | Toggle Switches | - | - | - | UL; CSA | Toggle Switches | - | - | - | 17.44 mm | - | - | - | - | - | ||
![]() ST24GD00 E-Switch | 889 |
| Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | Brass, Nickel Plated | - | - | - | Silver | 6,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Bulk | 2009 | ST2, LAMB | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | 20A AC | - | - | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | Standard Round | DPDT | On-On | Circular - 12.00mm Dia | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | 20A | - | Illuminated, Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | 17.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 12TS15-6 Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 14 Weeks | - | Bushing | Panel Mount | 125 | - | 45.36g | Nickel Plated | - | - | - | Cadmium, Silver | - | - | - | - | - | - | - | - | - | - | - | -54°C~71°C | Bulk | 2001 | TS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | 8536.50.90.40 | - | - | - | 20A AC | Straight | - | 19.05mm | 20A | Screw Terminal | 125V | CE, CSA, UL | Standard Round | DPST-NO | Off-Mom | Circular - 12.40mm Dia | - | - | DUST PROOF; WATER PROOF | 277V | 20A | DPST | Non-Illuminated | - | TOGGLE SWITCH | 15A | - | Illuminated, Non-Illuminated | 15/32-32 | - | 10A | 10A@277VAC | - | - | - | 33.27mm | 19mm | 28.45mm | 16.51mm | - | No SVHC | RoHS Compliant | - | - |