- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Housing Material | Weight | Actuator Material | Center Contact Material | Terminal Material | End Contact Material | ActuatorColor | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Dielectric Withstanding Voltage | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Illumination Type | Bushing Thread | Product Type | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | PCB Hole Count | Contact Function | Switch Action | Solderability | Bushing Length | Life (Cycles) | Contact (AC) Max Power Rating R Load | Switching Current | Contact (DC) Max Power Rating R Load | Washability | Bushing Diameter | Bushing Type | Lamp Type | Features | Terminal Length | Product Category | Length | Width | Body Height | Length - Termination | Actuator Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E207MD1V3BE C&K | 26 |
| Datasheet | 16 Weeks | Gold | Brackets, Through Hole | Through Hole | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2014 | E | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | 400mW | 20V | 0.4VA AC/DC | Straight | IP57 - Dust Protected, Waterproof | - | - | - | PC Pin | 20V | - | - | Standard Round | DPDT | On-Off-Mom | - | - | - | - | - | - | - | 20V | - | - | - | - | DPDT | Non-Illuminated | 20V | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 7.62mm | No | - | ROHS3 Compliant | - | IP57, Waterproof | ||
![]() 7215SYV2GE C&K | 40 |
| Datasheet | 14 Weeks | Gold, Silver | Brackets, Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Silver | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 120V | - | - | Standard Round | SP3T | Mom-On-Mom | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | - | DP, DPDT, SP3T | Non-Illuminated | - | - | - | Illuminated, Non-Illuminated | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | 10.67mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7201K9AV2GE C&K | 11 |
| Datasheet | 14 Weeks | Gold, Silver | Brackets, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | Stainless Steel | - | Aluminum | - | - | - | - | - | Silver | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | - | Active | 1 (Unlimited) | PC Pins | - | - | 85°C | -30°C | - | - | - | - | 28V | 5A AC/DC | - | - | - | - | 5A | PC Pin | 120V | - | - | Locking Lever | DPDT | On-On | - | - | - | - | - | - | - | 250V | - | - | - | - | DPDT | Non-Illuminated | 28V | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 17.88mm | No | - | ROHS3 Compliant | - | - | ||
![]() M2123TCFW02 NKK Switches | In Stock | - | Datasheet | 10 Weeks | Silver | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~55°C | Bulk | 2015 | M2100 | - | - | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | compliant | - | Quick Connect - 0.062 (1.5mm) | 125V | - | - | Standard Round | DPDT | On-Off-On | Circular - 6.50mm Dia | - | - | - | 1.7 2VDC | LED, Red/Green | - | - | - | - | - | - | - | Illuminated | - | - | - | - | 1/4-40 | - | Green, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 14.70mm | - | - | - | - | - | ||
![]() S301F/U NKK Switches | 63 |
| Datasheet | 5 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Silver | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2012 | S300 | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | 70°C | -10°C | - | - | - | - | 30V | 15A AC 20A DC | - | - | 16mm | - | 20A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPST | On-Off | Circular - 12.50mm Dia | - | - | - | - | - | - | 250V | - | 20A | - | - | SPST | Non-Illuminated | 30V | - | 20A | Non-Illuminated | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28.5mm | - | - | - | 17.50mm | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() A18JB1 NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | Brass, Nickel Plated | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | A | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 28V | - | - | Standard Round | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded, Square | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | - | - | - | - | 6.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() 34CMDP13B2M6RT Grayhill Inc. | 162 |
| - | 18 Weeks | Gold | Brackets, Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2010 | 34C | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | 20V | 0.4VA AC/DC | - | - | - | - | - | PC Pin | 20V | 9.09mm | 8.13 mm | Standard Round | DPDT | On-On | - | - | - | 0.02A | - | - | EPOXY TERMINAL SEALED | - | - | - | - | - | - | Non-Illuminated | 20V | TOGGLE SWITCH | - | - | Unthreaded | - | - | 0.02A | .02A@20VAC | - | .02A@20VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | 9.14mm | - | 7.37mm | - | - | RoHS Compliant | - | - | ||
![]() 32NT92-3 Honeywell Sensing and Productivity Solutions | In Stock | - | - | 26 Weeks | - | Panel | Panel Mount | - | - | - | - | - | 68.04g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~71°C | Bulk | 2004 | NT | - | - | Active | - | Solder | - | - | - | - | - | - | - | - | 250V | 15A AC | Straight | IP67/68 - Dust Tight, Waterproof | 22.61mm | - | 20A | Solder Lug | 125V | - | - | Standard Round | DPST | On-Off | Circular - 12.40mm Dia | - | - | - | - | - | - | 277V | - | 15A | - | - | DPDT | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33.53mm | - | - | - | 17.02mm | - | - | RoHS Compliant | - | - | ||
![]() 2GA54-D-1B-B Carling Technologies | 5 |
| - | 4 Weeks | - | - | Panel Mount | - | NO | PANEL MOUNT | - | - | - | - | - | - | - | BLACK | Carling Technologies | - | 1000VRMS V | 50,000 Cycles | 1 | CARLING TECHNOLOGIES INC | Non-Illuminated | - | PHENOLIC | Carling Technologies | 2GA54-D-1B-B | G | Carling Technologies | 85 °C | - | Bulk | Active | Active | 5.15 | Details | - | 125 V | 0°C ~ 85°C | - | - | G | - | - | - | - | - | EAR99 | - | - | - | - | 8536.50.90.65 | Switches | - | - | 15A (AC) | - | - | - | compliant | - | Screw Terminal | - | 34.925 mm | 19.05 mm | - | SPST | On-Off | Circular - 12.70mm Dia | - | 100000000 Ω | - | - | - | - | - | SCREW | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | 15/32-32 | Toggle Switches | - | 10 A | - | - | - | 250 V | - | ON-OFF | MAINTAINED | - | 0.379 inch | - | - | - | - | - | 0.469 inch | 15/32-32 | - | - | 0.37 inch | Toggle Switches | - | - | 21.971 mm | - | 17.45mm | - | - | - | - | - | ||
![]() ATE1E-2F3-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ATE | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | - | - | - | - | 48V | 50mA AC/DC | - | - | - | - | 50mA | PC Pin | 48V | - | - | Flatted | SPDT | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Non-Illuminated | - | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Washable | - | - | - | - | - | - | 10.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() M2T13S4A5G30 NKK Switches | In Stock | - | Datasheet | 14 Weeks | Gold | Bushing, PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | Polyamide | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | M2 | - | - | Obsolete | 1 (Unlimited) | Solder | - | 3 | 85°C | -30°C | - | - | - | 400mW | 28V | 0.4VA AC/DC | Right Angle | - | 27.31mm | - | 100mA | PC Pin | 28V | - | - | Standard Round | SPDT | On-Off-On | - | - | - | - | - | - | - | 28V | - | 100mA | - | 1 | SPDT | Non-Illuminated | 28V | - | - | Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Process Sealed | - | - | 12.7mm | 6.6mm | - | - | 7.62mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 160324 Switchcraft | In Stock | - | - | - | - | - | - | - | NO | PANEL MOUNT | - | STEEL | - | STEEL | - | - | - | - | - | - | 1000VDC V | - | - | SWITCHCRAFT INC | - | - | - | Switchcraft Conxall | 160324 | 16000 | - | 70 °C | -30 °C | - | Active | - | 5.69 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | - | - | - | - | - | compliant | - | - | - | 41.3004 mm | 22.225 mm | TOGGLE BAT | - | - | - | - | - | - | - | - | - | - | SOLDER LUG | - | - | - | - | - | - | TOGGLE SWITCH | - | - | - | - | - | - | - | BREAK-BEFORE-MAKE | - | - | - | - | HORIZONTAL | - | 0.422 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.984 inch | - | - | - | Contains Lead | - | ||
![]() M2026B2B1W01-VB NKK Switches | In Stock | - | Datasheet | 8 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | M | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | - | 30V | 6A AC 3A DC | - | - | - | - | 3A | Solder Lug | 125V | - | - | Standard Round with Cap | SP3T | Mom-On-Mom | Circular - 12.50mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | M12 x 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jumper needed to achieve triple throw | - | - | - | - | - | - | 18.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() M2T15SA5W03 NKK Switches | 90 |
| Datasheet | 8 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | GLASS FILLED REINFORCED NYLON | - | Brass, Chrome Plated | - | COPPER ALLOY | - | - | - | - | - | 25,000 Cycles | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2012 | M2 | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | 30V | 6A AC 3A DC | - | - | - | not_compliant | 3A | PC Pin | 125V | 12.7mm | 6.604 mm | Standard Round | SPDT | On-Mom | - | 0.01mOhm | 1000000000Ohm | - | - | - | EPOXY | - | - | - | 1500VAC V | - | - | Non-Illuminated | - | TOGGLE SWITCH | 6A | Illuminated, Non-Illuminated | Unthreaded | - | - | 3A | 3A@250VAC | - | - | 250V | 3 | ON-(ON) | - | WAVE | 0.25 inch | 25000 cycles | - | - | - | SOLVENT | - | - | - | Process Sealed | - | - | - | - | 34.29mm | 0.25 inch | 12.70mm | - | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() M2T22S4A5G30 NKK Switches | 53 |
| Datasheet | 15 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | GLASS FILLED REINFORCED NYLON | - | Brass, Chrome Plated | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | - | - | - | - | 50,000 Cycles | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2006 | M2 | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | 28V | 0.4VA AC/DC | - | - | - | not_compliant | - | PC Pin | 28V | 12.7mm | 11.5062 mm | Standard Round | DPDT | On-On | - | 0.02mOhm | 1000000000Ohm | - | - | - | EPOXY | - | - | - | 1500VAC V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | - | - | - | - | - | 8 | - | - | WAVE | 0.25 inch | - | - | - | - | SOLVENT | - | - | - | Process Sealed | - | - | - | - | 31.115mm | 0.146 inch | 7.62mm | - | - | ROHS3 Compliant | - | - | ||
![]() 7103SDZQE C&K | 48 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | Stainless Steel | - | Brass, Chrome Plated | - | - | - | - | - | Silver | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2012 | 7000 | - | - | Active | Not Applicable | Solder | - | - | - | - | - | - | - | - | - | 5A AC/DC | Straight | - | - | - | - | Solder Lug | 120V | - | - | Standard Round | SPDT | On-Off-On | Circular - 6.35mm Dia | - | - | - | - | - | - | 250V | - | - | - | - | - | Non-Illuminated | 28V | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | - | - | - | - | 12.45mm | No | - | ROHS3 Compliant | - | - | ||
![]() M2T13SA5W05 NKK Switches | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | - | - | - | GLASS FILLED REINFORCED NYLON | - | Brass, Chrome Plated | - | COPPER ALLOY | - | - | - | - | - | 25,000 Cycles | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2015 | M2 | e4 | yes | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 400mW | 30V | 6A AC 3A DC | - | - | - | not_compliant | 3A | PC Pin | 125V | 12.7mm | 11.5062 mm | Standard Round | SPDT | On-Off-On | - | 0.01mOhm | 1000000000Ohm | - | - | - | EPOXY | - | - | - | 1500VAC V | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | - | Unthreaded | - | - | 3A | 3A@250VAC | - | - | 250V | 8 | - | - | WAVE | 0.25 inch | 25000 cycles | - | - | - | SOLVENT | - | - | - | Process Sealed | - | - | - | - | 40.2844mm | 0.425 inch | 12.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 637H/2 APEM Inc. | 2 |
| Datasheet | 6 Weeks | - | Panel | Panel Mount | Metal | - | - | 1 | Polyester | - | Brass, Nickel Plated | - | - | - | - | - | Silver | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~55°C | Bulk | - | 600H | - | - | Active | 1 (Unlimited) | Solder | - | 3 | - | - | - | - | - | - | 24V | 10A AC | Straight | - | - | - | 10A | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard Round | SPDT | Mom-Off-Mom | Circular - 12.20mm Dia | 10mOhm | 1GOhm | - | - | - | - | 400V | - | 15A | - | - | - | Non-Illuminated | 25V | - | 5A | Illuminated, Non-Illuminated | M12 x 0.75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | 29.5mm | - | - | - | 17.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() E203SD1CQE C&K | 7 |
| Datasheet | 16 Weeks | - | PC Mount, Through Hole | Through Hole | - | - | - | - | - | - | Brass, Chrome Plated | - | - | - | - | - | Silver | - | 40,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2013 | E | - | - | Active | 1 (Unlimited) | PC Pins | - | - | - | - | - | - | - | - | 28V | 7.5A AC/DC | Straight | IP57 - Dust Protected, Waterproof | 11.43mm | - | 7.5A | PC Pin | 125V | - | - | Standard Round | DPDT | On-Off-On | - | - | - | - | - | - | - | 250V | - | 7.5A | - | - | - | Non-Illuminated | 28V | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 12.7mm | - | - | - | 12.70mm | No | - | ROHS3 Compliant | - | IP57, Waterproof | ||
![]() B12JV NKK Switches | 76 | - | Datasheet | 5 Weeks | Gold | PCB, Through Hole, Vertical | Through Hole, Right Angle, Vertical | - | - | - | - | - | - | Brass, Nickel Plated | - | COPPER ALLOY | - | - | - | Bronze | - | 50,000 Cycles | - | - | - | GLASS FILLED POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2011 | B | e4 | yes | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.65 | - | - | 28V | 0.4VA AC/DC | Vertical | - | 25.5mm | unknown | - | PC Pin | 28V | - | 8.001 mm | Standard Round | SPDT | On-On | - | 0.05mOhm | 500000000Ohm | - | - | - | - | 28V | - | 100mA | 500VAC V | - | - | Non-Illuminated | 28V | TOGGLE SWITCH | 100mA | Illuminated, Non-Illuminated | Unthreaded | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | 0.4VA@28VDC | - | - | - | - | Epoxy Sealed Terminals | - | - | 8mm | - | 16.256mm | - | 6.30mm | - | No SVHC | ROHS3 Compliant | Lead Free | - |