- Manufacturer
- Switch Function
- Actuator Length
- Actuator Type
- Series
- Termination Style
- ElectricalLife
- Mounting Type
- Actuator Material
- Illumination
- Bushing Thread
- Circuit
- Current Rating (Amps)
Attribute column
Categories
Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Terminals | Actuator Material | AC Voltage Rating (Max) | Actuator | Actuator Length (mm) | Actuator Style | ActuatorColor | Base Product Number | Body Orientation | Brand | Bushing Size | Contact Materials | Contact Resistance Max | DC Voltage Rating (Max) | Dielectric Strength | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Life | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Seal Description | Seal Location | Switch Configuration | Terminal Seal | Unit Weight | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Termination | ECCN Code | Type | HTS Code | Subcategory | Current Rating (Amps) | Orientation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Brand Name | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Throw Configuration | Illumination | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Family | Contact Form | Thread Size | Bushing Thread | Terminal Type | Product Type | Operating Temperature Range | Illumination Color | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Current Rating (Max) | Switch Action | Contact Configuration | Bushing Type | Lamp Type | Features | Product Category | IP Rating | Product Length (mm) | Length | Body Height | Actuator Length | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2-1825138-8 TE Connectivity | 343 | - | Datasheet | - | - | Silver | - | Panel Mount | - | - | 6 | Brass | 250 | - | 10.41(mm) | LONG BATON LEVER | CHROME | 1825138 | Straight | - | - | Copper | 10(mohm) | 28 | 1000VRMS | 6000 | - | - | Non-Illuminated | - | - | - | - | - | +85°C | TE Connectivity ALCOSWITCH Switches | -30°C | Panel Mount with Threads | - | -30C to 85C | 85C | -30C | - | - | Bulk | - | - | DPDT | 11.43(mm) | Active | - | - | - | - | EPOXY | TERMINALS | ON None ON | - | - | 120V | 28V | - | -30 to 85 °C | Bulk | Gemini A | - | Active | - | - | - | - | Switches | 5A (AC/DC) | - | -- | - | - | 5A (AC/DC) | WIRE LUG | - | - | Standard Round | - | DPDT | On-On | Circular - 6.35mm Dia | 0.01Ω | 1000(Mohm) | - | -- | -- | - | - | - | - | - | - | Non-Illuminated | - | - | 5 A @ 28 V dc | - | - | 1/4-40 | 1/4-40 | Solder | Toggle Switches | -30 → +85°C | - | - | - | - | - | 5(A) | - | DPDT | THREADED | - | Epoxy Sealed Terminals | - | - | 12.7(mm) | - | - | 10.41mm | 32.15(mm) | - | ||
![]() 4-1825136-4 TE Connectivity | 5 |
| Datasheet | - | - | Gold/Nickel | - | Panel Mount | NO | THROUGH HOLE-STRAIGHT | 3 | Brass | 20 | - | 10.41(mm) | LONG BATON LEVER | CHROME | 1825136 | Straight | - | - | Copper | 10(mohm) | 20 | 1000VRMS | 6000 | - | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | - | 4-1825136-4 | - | +85°C | TE Connectivity ALCOSWITCH Switches | -30°C | PC Mount with Threads | - | -30C to 85C | 85C | -30C | 85 °C | -30 °C | Bulk | ROHS COMPLIANT | Active | SPDT | 6.86(mm) | Active | 1.56 | - | Yes | Switch,toggle,1P,on on,PCB mount,5A | EPOXY | TERMINALS | ON None ON | - | - | 20V | 20V | 20V | -30 to 85 °C | Bulk | Gemini A | Yes | Active | - | EAR99 | - | 8536.50.90.65 | Switches | 0.4VA (AC/DC) | - | -- | - | compliant | 0.4VA (AC/DC) | PC Pins | 12.7 mm | 6.86 mm | Standard Round | Alcoswitch | SPDT | On-On | Circular - 6.35mm Dia | 10mΩ | 1000(Mohm) | 0.02 A | -- | -- | EPOXY TERMINAL SEALED | 20 V | - | SOLDER | - | - | Non-Illuminated | - | TOGGLE SWITCH | 0.4VA | - | - | 1/4-40 | 1/4-40 | Through Hole | Toggle Switches | -30 → +85°C | - | 0.02 A | - | - | 20 V | - | LATCHED | SPDT | THREADED | - | Epoxy Sealed Terminals | - | - | 12.7(mm) | - | 8.89 mm | 10.41mm | 29.74(mm) | - | ||
![]() 9-1437562-1 TE Connectivity | In Stock | - | Datasheet | - | - | Gold/Nickel | - | - | - | - | 3 | - | 20 | - | 10.69(mm) | LONG BATON LEVER | - | - | Straight | - | - | - | 20(mohm) | 20 | 1000VRMS | 60000 | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | -30C to 85C | 85C | -30C | - | - | - | - | - | SPDT | 10.16(mm) | - | - | - | - | - | - | - | ON OFF ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | 1000(Mohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | THREADED | - | - | - | - | 10.72(mm) | - | - | - | 27.45(mm) | - | ||
![]() 4-1825136-9 TE Connectivity | 1965 | - | Datasheet | - | - | Silver | - | Panel Mount | - | - | 3 | Brass | 250 | - | 10.41(mm) | LONG BATON LEVER | CHROME | 4-1825136 | Straight | - | - | Copper | 10(mohm) | 28 | 1000VRMS | 6000 | - | - | - | - | - | - | - | - | - | TE Connectivity ALCOSWITCH Switches | - | Panel Mount with Threads | - | -30C to 85C | 85C | -30C | - | - | Bulk | - | - | SPDT | 6.86(mm) | Active | - | - | - | - | EPOXY | TERMINALS | ON None ON | - | - | 120V | 28V | - | -30 to 85 °C | Bulk | Gemini A | - | Active | - | - | - | - | - | 5A (AC/DC) | - | -- | - | - | 5A (AC/DC) | WIRE LUG | - | - | Standard Round | - | SPDT | On-On | Circular - 6.35mm Dia | - | 1000(Mohm) | - | -- | -- | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | 1/4-40 | 1/4-40 | - | - | - | - | - | - | - | - | 5(A) | - | - | THREADED | - | Epoxy Sealed Terminals | - | - | 12.7(mm) | - | - | 10.41mm | 32.15(mm) | - | ||
![]() 1520228-4 TE Connectivity | 25 | - | Datasheet | 73 Weeks | Production (Last Updated: 1 week ago) | - | Panel | Panel Mount | NO | PANEL MOUNT | 4 | - | 250@(CSA/UL) | Bat | 17.04(mm) | BATON LEVER | - | 1520228 | Straight | - | 11.5 mm | - | - | 250@(CSA/UL) | - | - | - | TE CONNECTIVITY LTD | Non-Illuminated | - | TE Connectivity | ACTIVE (Last Updated: 1 week ago) | 1520228-4 | 1520228 | - | TE Connectivity ALCOSWITCH Switches | - | Panel Mount with Threads | Through Hole | - | - | - | - | - | Bulk | ROHS COMPLIANT | Active | DPST | 25.4(mm) | Active | 2.07 | Compliant | Yes | - | - | - | ON OFF | - | - | 125 V | - | 125 V | - | Box | - | - | - | Screw | EAR99 | Power | 8536.50.90.65 | Switches | 20A (AC) | Straight | - | 25.4 mm | compliant | - | Screw | 57.15 mm | 26.21 mm | Standard Round | Alcoswitch | DPST | On-Off | - | - | - | 20 A | - | - | - | 125 V | 250 V | SCREW | 20 A | DPST | Non-Illuminated | 250 V | TOGGLE SWITCH | 20 A | - | DPST | 15/32-32 | 15/32-32 | - | Toggle Switches | - | - | 20 A | - | - | 125 V | 20 A | LATCHED | - | THREADED | - | - | - | - | 57.15(mm) | 57.15 mm | 16.66 mm | 17.04 mm | 52.22(mm) | No | ||
![]() 1825476-1 TE Connectivity | In Stock | - | - | 12 Weeks | - | - | - | Bushing | - | - | - | - | - | Bat | - | Bat | - | 1825476 | - | TE Connectivity / AMP | 11.5 mm | - | - | - | - | - | 100 | TE CONNECTIVITY LTD | Non-Illuminated | - | - | - | 1825476-1 | 1825476 | - | TE Connectivity ALCOSWITCH Switches | - | - | Panel Mount | - | - | - | - | - | Bulk | - | Active | - | - | Active | 1.63 | Details | Yes | - | - | - | - | - | - | - | 125 VDC | - | - | - | * | - | Active | - | EAR99 | - | - | Switches | 20A (DC) | - | - | - | compliant | 20 A | Screw | - | - | Standard Round | TE Connectivity | DPST | On-Off-On | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | TOGGLE SWITCH | - | Pushbutton Switches | DPST | - | 15/32-32 | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | - | - | Toggle Switches | - | - | - | - | - | - | - | ||
![]() M2013B2B3W01 NKK Switches | In Stock | - | - | - | - | Silver | - | Bushing | - | - | - | Brass, Chrome Plated | - | Bat | - | Bat | - | - | - | - | 12 mm | - | - | - | - | - | 1 | - | Non-Illuminated | 100000 Cycles | - | - | - | - | + 85 C | - | - 30 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | 125 VAC, 250 VAC | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | 6 A, 3 A | Solder Lug | - | - | - | - | - | ON - OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | 17.5 mm | - | - | ||
![]() M2011SD8W03 NKK Switches | In Stock | - | - | - | - | Silver | - | Bushing | - | - | - | Brass, Chrome Plated | - | Bat | - | Bat | - | - | - | - | 8.9 mm | - | - | - | - | - | 1 | - | Non-Illuminated | 100000 Cycles | - | - | - | - | + 85 C | - | - 30 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sealed | - | 125 VAC, 250 VAC | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | 6 A, 3 A | PC Pin | - | - | - | - | - | ON - NONE - OFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | 10.5 mm | - | - | ||
![]() M2012LL2W45-C NKK Switches | In Stock | - | - | - | - | Silver | - | Snap-In | - | - | - | Brass, Chrome Plated | - | Lever | - | Lever | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | 100000 Cycles | - | - | - | - | + 85 C | - | - 30 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Sealed | - | 125 VAC, 250 VAC | - | - | - | - | M | - | - | - | - | - | - | - | - | - | - | - | - | 6 A, 3 A | PC Pin | - | - | - | - | - | ON - NONE - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | 5.1 mm | - | - | ||
![]() 1NT91-8 Honeywell | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 277 VAC | 250 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12TW19-5-A002 Honeywell | 2083 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.400007 oz | 125 VAC | 28 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2M1H-DP1-TJ-BK-M1RE Carling Technologies | In Stock | - | - | - | - | - | - | Panel Mount | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 20 V | 20 V | - | -30°C ~ 85°C | - | 2M | - | - | - | - | - | - | - | 0.4VA (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | Solder Lug | - | - | Standard Round | - | DPDT | On-On | Circular - 6.35mm Dia | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | 1/4-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.01mm | - | - | ||
![]() 2GL56-78/2HEX Carling Technologies | 44 |
| - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 125 V | - | - | 0°C ~ 85°C | - | G | - | - | - | - | - | - | - | 15A (AC) | - | - | - | - | - | PC Pin | - | - | Standard Round | - | DPDT | On-On | Circular - 12.70mm Dia | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.45mm | - | - | ||
![]() LT-2515-145-006 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | - | LT-2515-145-006 | LT | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Active | 5.62 | - | Yes | - | - | - | - | - | - | 125 V | 28 V | - | 0°C ~ 85°C | - | LT | - | - | - | EAR99 | - | - | - | 15A (AC/DC) | - | - | - | compliant | - | Wire Leads | - | - | Paddle | - | DPST | On-Off | Circular - 12.70mm Dia | - | - | - | 6 VAC/DC | Incandescent, Blue | - | - | - | - | - | - | Illuminated | - | TOGGLE SWITCH | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.88mm | - | - | ||
![]() 2M1-SP4-T6-BB-VS2GE Carling Technologies | 44 |
| - | - | - | - | - | Through Hole | - | - | - | Brass, Chrome Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 125 V | 28 V | - | -30°C ~ 85°C | - | * | - | - | - | - | - | - | - | 5A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | - | - | PC Pin | - | - | Flatted | - | SPDT | Mom-Off-Mom | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.10mm | - | - | ||
![]() LT-1541-604-012 Carling Technologies | 15 |
| - | - | - | - | - | Panel Mount | - | - | - | - | - | Toggle | - | Snapkap | - | - | - | Carling Technologies | 15/32-32 UNS-2A | - | - | - | - | 50,000 Cycles | 10 | - | Illuminated | - | Carling Technologies | - | - | - | + 85 C | Carling Technologies | 0 C | - | Panel Mount | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | Sealed | - | 125 V | 28 V | - | 0°C ~ 85°C | - | LT | - | - | - | - | - | - | Switches | 15A (AC/DC) | - | - | - | - | 10 A, 15 A | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | - | SPDT | On-On | Circular - 12.70mm Dia | - | - | - | 12 VAC/DC | - | - | - | - | - | - | - | Illuminated | - | - | - | - | SPDT | - | 15/32-32 | - | Toggle Switches | - | - | - | - | - | - | - | - | - | - | Incandescent | - | Toggle Switches | - | - | - | - | 18.16mm | - | - | ||
![]() LT-1564-623-012 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | - | LT-1564-623-012 | LT | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Active | 5.62 | - | Yes | - | - | - | - | - | - | 125 V | 28 V | - | 0°C ~ 85°C | - | LT | - | - | - | EAR99 | - | - | - | 15A (AC/DC) | - | - | - | compliant | - | Screw Terminal | - | - | Standard Round | - | SPDT | On-Off-On | Circular - 12.70mm Dia | - | - | - | 12 VAC/DC | Incandescent, Amber/Green | - | - | - | - | - | - | Illuminated | - | TOGGLE SWITCH | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | - | - | ||
![]() LT-2561-733-024 Carling Technologies | In Stock | - | - | 4 Weeks | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | - | LT-2561-733-024 | LT | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | Active | 5.62 | - | Yes | - | - | - | - | - | - | 125 V | 28 V | - | 0°C ~ 85°C | - | LT | - | - | - | EAR99 | - | - | - | 15A (AC/DC) | - | - | - | compliant | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | - | DPDT | On-Off-On | Circular - 12.70mm Dia | - | - | - | 24 VAC/DC | Incandescent, Green | - | - | - | - | - | - | Illuminated | - | TOGGLE SWITCH | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | - | - | ||
![]() 2FAA04-78/272-06747 Carling Technologies | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT-2561-634-012 Carling Technologies | 10 |
| - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 125 V | 28 V | - | 0°C ~ 85°C | - | LT | - | - | - | - | - | - | - | 15A (AC/DC) | - | - | - | - | - | Quick Connect - 0.250" (6.3mm) | - | - | Standard Round | - | DPDT | On-Off-On | Circular - 12.70mm Dia | - | - | - | 12 VAC/DC | Incandescent, Blue/Green | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | 15/32-32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.16mm | - | - |